-
Supplier: General Pipe Cleaners
Description: supply hose reel carrying 150 ft. x 3/4” hose – are mounted at the rear of the unit next to the pressure gauge and output valve. Engine controls, including an hour meter, are mounted within easy reach in the lockable tool box with slide action doors just below the
- Water Jet Pressure: 2,500 psi
- Water Flow: 720 GPH
- Power: 24 HP
- Blast / Jet Pressure: 2,500 psi
-
Supplier: Mile-X Equipment, Inc.
Description: CAM Spray Requires That Sales Tax Be Collected On All Orders Shipped To Iowa – Tax Will Be Collected After Order Is Processed *** This Item ships by truck and extra shipping charges will apply to ship to a non-commercial address. Click here for shipping quote! Cam Spray's trailer
-
Supplier: Piranha Hose Products, Inc.
Description: bends. Pressure Testing - All Piranha® factory-assembled hoses are 100% pressure tested. Reel Installation - Ideal for truck and trailer mounts. Industry Standards - Red Cover = 5,000 PSI Specifications - Size Code - - 08 Hose Color - - Red Nominal I.D. - - 0.500 in 12.8
- Inside Diameter: 0.5 inch
- Outside Diameter: 0.8 inch
- Working Pressure: 5,000 psi
- Product Form: Complete Hose Assembly
-
-
Supplier: Piranha Hose Products, Inc.
Description: factory-assembled hoses are 100% pressure tested. Reel Installation - Ideal for truck and trailer mounts. Industry Standards - Green Cover = 4,000 PSI Specifications - Size Code - - 08 Hose Color - - Green Nominal I.D. - - 0.500 in 12.8 mm Nominal O.D. - - 0.830 in 21.2
- Inside Diameter: 0.5 inch
- Outside Diameter: 0.83 inch
- Working Pressure: 4,000 psi
- Product Form: Hose (including Duct)
-
Supplier: Piranha Hose Products, Inc.
Description: factory-assembled hoses are 100% pressure tested. Reel Installation - Ideal for truck and trailer mounts. Industry Standards - Red Cover = 5,000 PSI Specifications - Size Code - - 06 Hose Color - - Red Nominal I.D. - - 0.380 in 9.70 mm Nominal O.D. - - 0.650 in 16.5 mm
- Inside Diameter: 0.38 inch
- Outside Diameter: 0.65 inch
- Working Pressure: 5,000 psi
- Product Form: Hose (including Duct)
-
Industrial Hose - Lateral Line Jetting Hose 4,000 PSI Piranha® Black Slither® Green Cover -- LLGR-08Supplier: Piranha Hose Products, Inc.
Description: bends. Pressure Testing - All Piranha® factory-assembled hoses are 100% pressure tested. Reel Installation - Ideal for truck and trailer mounts. Industry Standards - Green Cover = 4,000 PSI Specifications - Size Code - - 08 Hose Color - - Green Nominal I.D. - - 0.500 in
- Inside Diameter: 0.5 inch
- Outside Diameter: 0.834 inch
- Working Pressure: 4,000 psi
- Product Form: Complete Hose Assembly
-
Supplier: VAC-CON, Inc.
Description: 1000 gallon capacity polyethylene water tank 600' capacity front mounted hose reel 30 gpm/3000 psi water pump system Auxiliary engine water pump drive 400' high pressure sewer flushing hose Hose rewind guide Hose guide (Tiger Tail) 30' leader hose 600
- Water Jet Pressure: 3,000 psi
- Water Flow: 1,800 GPH
- Blast / Jet Pressure: 3,000 psi
- Operation: Cleaning / Surface Preparation
-
Supplier: Aggreko
Description: 400,000 Ground Thaw Heater From small-scale projects to demanding heating requirements, Aggreko is the solution for all of your needs involving portable, industrial heaters. Features Groundthaws – fully self-contained unit Large hose reel capacity The hose reel is capable
- Heating Capacity: 101.9988 kW
- AC Voltage Required: 115 to 230 volts
- Heater Type: Air Heater, Inline Heater
- Applications: Curing / Tempering, Medium Weight Oils
-
Supplier: Aggreko
Description: 900,000 Ground Thaw Heater From small-scale projects to demanding heating requirements, Aggreko is the solution for all of your needs involving portable, industrial heaters. Features Groundthaws – fully self-contained unit Large hose reel capacity The hose reel is capable
- Heating Capacity: 262.6176 kW
- Heater Type: Air Heater
- Fuel / Energy Source: Diesel / Fuel Oil / Gasoline / Kerosene
-
Supplier: Aggreko
Description: 600,000 Ground Thaw Heater From small-scale projects to demanding heating requirements, Aggreko is the solution for all of your needs involving portable, industrial heaters. Features Groundthaws – fully self-contained unit Large hose reel capacity The hose reel is capable
- Heating Capacity: 181.78062 kW
- Heater Type: Air Heater
- Fuel / Energy Source: Diesel / Fuel Oil / Gasoline / Kerosene
-
Supplier: Higher Power Supplies, Inc.
Description: * 100 gallon tank, bands, aluminum skid, and inlet plumbing with hose reel; Dimensions, 39"W x 62"L x 44"H. * 200 gallon tank, bands, aluminum skid, and inlet plumbing with hose reel; Dimensions: 49"W x 62"L x 44"H. Pro-Skid units can be combined with various cold water
- Operation: Cleaning / Surface Preparation
-
Supplier: RS Components, Ltd.
Description: ENROULEUR AIR COMPRIME OUVERT ACIER
- Hose / Cable Length: 32.808416666666666 ft
- Hose Length: 32.808416666666666 ft
- Features: Hose Reel, Other
- Rewind: Spring
-
Supplier: Hannay Reels
Description: To handle single 3/8" and 1/2" I.D. hose Pressure Washing / Steam Cleaning / Spray Operations / Washdown Lightweight, compact, and versatile; designed for mobile and portable pressure wash equipment. Permanent direct crank rewind. Adjustable split bearing brake assembly. Standard inlet:
- Maximum Pressure: 4,000 psi
- Hose / Cable Length: 75 to 125 ft
- Core Diameter: 6 inch
- Hose / Cable Outside Diameter: 0.75 to 0.875 inch
-
Supplier: Hannay Reels
Description: To handle twin 1/4" through 3/8" welding hose Oxy/Fuel Welding Heavy-duty spring motor. Non-sparking ratchet assembly. Declutching arbor to prevent damage from reverse winding. Standard inlets: 90° ball bearing swivel joints, 1/2" female NPT threads. Oxy/acet brass inlet adapters are
- Maximum Pressure: 300 psi
- Hose / Cable Length: 25 to 100 ft
- Core Diameter: 8 to 15.5 inch
- Hose / Cable Outside Diameter: 0.53 to 0.66 inch
-
Supplier: Hannay Reels
Description: To handle twin 1/4" through 3/8" welding hose Oxy/Fuel Welding Heavy-duty spring motor. Non-sparking ratchet assembly. Declutching arbor to prevent damage from reverse winding. Standard inlets: 90° ball bearing swivel joints, 1/2" female NPT threads. Oxy/acet brass inlet adapters are
- Maximum Pressure: 300 psi
- Hose / Cable Length: 25 to 100 ft
- Core Diameter: 8 to 15.5 inch
- Hose / Cable Outside Diameter: 0.53 to 0.66 inch
-
Supplier: Hannay Reels
Description: Standard Outlet: 1/2" female NPT threads. Consult factory for other sizes and/or threads. FN and FLN700 reels pressures to 3000 psi (207 bar). FHN700 reels pressures up to 6000 psi (414 bar). Temperatures from +20° F to +400° F (-7° C to +204° C). Consult factory for other pressures
- Maximum Pressure: 6,000 psi
- Hose / Cable Length: 25 to 100 ft
- Flange Diameter: 17.62 to 25.25 inch
- Core Diameter: 8 to 15.5 inch
-
Supplier: Reelcraft Industries, Inc.
Description: Reelcraft’s new Series HD70000 hose reels are designed to accommodate up to 100’ of 3/8” I.D. hose or 75’ of 1/2” I.D. hose. The heavy duty base design, all steel construction and a baked-on powder coat finish combine to produce a rugged, corrosion-resistant product. A
- Features: Hose Reel
- Rewind: Spring
- Material: Steel
-
Supplier: Macnaught USA, Inc.
Description: Retractable Hose Reel with 1/2″ x 65ft Hose for Air or Water. Engineered To Maintain Superior Reliability & Longevity For Air or Water in a Wide Range of Industrial and Commercial Applications with a Working Pressure up to 300psi. Automatic Rewind: Simply Give the Hose a
- Maximum Pressure: 300 psi
- Hose / Cable Length: 65 ft
- Hose Inside Diameter: 0.5 inch
- Hose Length: 65 ft
-
Supplier: Hosetract Industries, Ltd.
Description: The B Series Reels are applied well where shorter, low volume hoses are used, such as auto-truck service garages for all air applications as well as anti-freeze, motor oil, ATF and grease. The all brass main shaft and swivel assure less corrosion for extended seal life the low pressure
- Maximum Pressure: 1,000 psi
- Hose Inside Diameter: 0.25 inch
- Features: Hose Reel
- Rewind: Spring
-
Supplier: General Pump
Description: Hose Reel On Base With Carry Handle, Holds 100 Feet of 3/8"; Hose Features and Specifications Direct hand-crank rewind with locking pin Industrial grade reel holds up to 100’ of 3/8” hose, hose not included Holds up to 125’ of 1/4”, hose not included
- Maximum Pressure: 5,000 psi
- Hose / Cable Length: 100 to 150 ft
- Hose / Cable Outside Diameter: 0.25 to 0.375 inch
- Hose Outside Diameter: 0.25 to 0.375 inch
-
Supplier: Reelcraft Industries, Inc.
Description: Series 4000 & 5000 reels are durable and compact for a wide range of applications with critical space requirements. A full flow shaft and swivel assures maximum product delivery. The standard low pressure hose is for air or water service only. The basic reel without hose
- Maximum Pressure: 300 psi
- Hose / Cable Length: 50 ft
- Flange Diameter: 18.5 inch
- Hose / Cable Outside Diameter: 0.475 inch
-
Supplier: Hosetract Industries, Ltd.
Description: Available Powder Coat or (304) Stainless Steel. Reels shipped standard SF hose payout position. For ceiling mount add suffix SC.
- Maximum Pressure: 2,500 psi
- Hose / Cable Length: 50 ft
- Hose Inside Diameter: 0.375 inch
- Hose Length: 50 ft
-
Supplier: Macnaught USA, Inc.
Description: M3D-DEF-7530 Application DEF Hose Id 3/4″ Hose Length 30’ WP (psi) 150PSI Net Weight 45lbs Case Blue Alloy Steel Hose Material Rated to 150 PSI. EPDM Hose Max Temp -40°F to 212°F Reel Inlet 3/4” FNPT Stainless Steel Hose Outlet 3/4” FNPT Stainless Steel
- Maximum Pressure: 150 psi
- Hose / Cable Length: 30 ft
- Hose Inside Diameter: 0.75 inch
- Hose Length: 30 ft
-
Supplier: General Pump
Description: Industrial Hose Reel, With Mounting Base, Holds 150 Feet of 3/8"; Hose FEATURES / BENEFITS Direct hand-crank rewind with locking mechanism Solid steel construction Durable powder coat finish Full flow swivel Steel joint
- Maximum Pressure: 5,000 psi
- Hose / Cable Length: 150 ft
- Hose / Cable Outside Diameter: 0.375 inch
- Hose Outside Diameter: 0.375 inch
-
Supplier: McLellan
Description: FR500 Series - Designed for diesel, gas, water, waste oil. The basic reel design is for outside mobile use in extreme conditions. Can also be used in building applications. As with all McLellan reels, the FR500 Series reels have spring motors hermetically sealed and lubricated.
- Flange Diameter: 25 inch
- Features: Hose Reel, Live Connection, Portable
- Rewind: Spring
- Material: Steel
-
Supplier: Reelcraft Industries, Inc.
Description: Reelcraft’s new compact dual pedestal Series DP7000 features an innovative, non-welded, interlocking base. Independent testing to military standards has proven the reel stand up to heavy vibration, which makes them especially strong and ideal for truck-mounted applications. Superbly
- Maximum Pressure: 500 psi
- Hose / Cable Length: 50 ft
- Flange Diameter: 16.5 inch
- Hose / Cable Outside Diameter: 0.6 inch
-
Supplier: Hosetract Industries, Ltd.
Description: Meets requirements for 3/8 through 1 inch hose applications. Suitable for air, water, oil, diesel fuel and grease where longer lengths of hose are required. Features Safety banded spring sealed springcase Full 1ch flow path Compact design Guide rollers allow frictionless retrieval of
- Maximum Pressure: 300 psi
- Hose / Cable Length: 45 ft
- Hose Inside Diameter: 1 inch
- Hose Length: 45 ft
-
Supplier: Macnaught USA, Inc.
Description: Macnaught Retractable Garden Hose Reel – Industrial Duty Design Now For Home Gardening Use! Macnaught’s Retractable Garden Hose Reel is the leading Garden & Horticulture Hose Reel in Australia and is now available in the Americas. Designed and built with
- Maximum Pressure: 150 psi
- Hose / Cable Length: 82 ft
- Hose Inside Diameter: 0.5 inch
- Hose Length: 82 ft
-
Supplier: McLellan
Description: Extensive field testing for years, in every kind of weather and terrain. When McLellan engineers became aware of the high failure rate in truck mounted hose reels, they went to work to find an economical solution. By beefing up the hardware in McLellan reels, and encasing
- Flange Diameter: 21.75 inch
- Features: Hose Reel, Live Connection, Portable
- Rewind: Spring
- Material: Steel
-
Supplier: Reelcraft Industries, Inc.
Description: Reelcraft's Series RT is an economical choice for a medium duty, lighter-weight, spring retractable hose reel for applications that are less demanding, yet require a product that can withstand industrial and commercial use. The industrial-grade drive spring is protected from the
- Maximum Pressure: 300 psi
- Hose / Cable Length: 35 ft
- Hose / Cable Outside Diameter: 0.58 inch
- Hose Inside Diameter: 0.25 inch
-
Supplier: Macnaught USA, Inc.
Description: Mount Applications. INCLUDES 3 YEAR WARRANTY! Macnaught M3 Specifications Description Retractable Hose Reel for Oil Part No. M3D-O-5050 Application Oil Hose Id 1/2″ Hose Length 50’ WP (psi) 2320PSI Net Weight 46lbs Case Blue Alloy Steel Hose Material Wire Braided
- Maximum Pressure: 2,320 psi
- Hose / Cable Length: 50 ft
- Hose Inside Diameter: 0.5 inch
- Hose Length: 50 ft
-
Supplier: Advanced Technology Products
Description: TechniReel™ Hose Reels Setup a workspace for efficiency and safety with TechniReel™. TechniReels enable a workspace to be kept clear of potentially dangerous trip hazards by storing its unused polyurethane air hose. TechniReel™ Hose Reels can be equipped with a
- Maximum Pressure: 150 psi
- Hose / Cable Length: 20 to 50 ft
- Hose Inside Diameter: 0.25 to 0.5 inch
- Hose Length: 20 to 50 ft
Find Suppliers by Category Top
Featured Products Top
-
Hannay Reels 800 Series spring rewind hose reel is ideal for processing, maintenance, washdown, air or fuel dispensing. This reel is compact, and with a small footprint is very versatile, it can be truck, trailer, floor, wall or ceiling mounted. The 800 series spring reel is a durable (read more)
Browse Hose Reels Datasheets for Hannay Reels -
out on opposite side from the swivel joint. Fluid will not come in contact with metal, as the hose acts as the sole fluid path. Manual or power rewind with optional auxiliary crank rewind on specific models. Special swivel mounting bracket with clamp to hold the CPVC swivel in place. (read more)
Browse Hose Reels Datasheets for Hannay Reels -
Hannay Reels Series F manual or power rewind reel is designed for fire booster hose. Ideal for industrial fire protection and quick first attack. The Series F reels handle 3/4" I.D. or 1" ID hose and can hold up to 350 feet depending on hose ID. Features (read more)
Browse Hose Reels Datasheets for Hannay Reels -
Hannay Reels family of Diesel Exhaust Fluid (DEF) hose reels are built to help meet diesel emissions regulations for the transportation industry. These reels feature a 304-grade stainless steel fluid path in various sizes to handle the corrosive urea-based solution safely and efficiently and are (read more)
Browse Hose Reels Datasheets for Hannay Reels -
Hannay's 8000 Series reels are heavy-duty reels designed for bulk transfer operations, fueling applications, chemical transfer and more. The 8000 series can handle 1.5" up to 2" ID hose and lengths up to 340 feet and are available in manual or power rewind options. Stainless steel internal (read more)
Browse Hose Reels Datasheets for Hannay Reels -
The 9000 Series from Hannay Reels is made to handle 2” through 4” ID hoses. The heavy-duty reels can be powered by a gear driven crank or a chain and sprocket powered by electric, hydraulic or compressed air motor. The 9000 Series features a multi-wrap configuration as well as a (read more)
Browse Hose Reels Datasheets for Hannay Reels -
Hannay Reels F1500 Series hose reels are ideal for use with 1/2" breathing air hose. The F1500 is designed for firefighting and rescue operations, including backpack recharging and direct-to-personnel air. All internal components are made of stainless steel, degreased and cleaned to promote (read more)
Browse Hose Reels Datasheets for Hannay Reels -
The 7500 Series from Hannay Reels is heavy-duty designed for longer lengths and larger diameters of hose through 3" I.D. The reels can be powered by a gear driven crank or a chain and sprocket powered by electric, hydraulic or compressed air motor. Ideal for fueling applications, bulk transfer (read more)
Browse Hose Reels Datasheets for Hannay Reels -
Hannay Reels VACN900 series reels are designed for industrial shop vacuum needs. This series handles 1 1/2" ID indsutrial vacuum hose, and with a narrow frame and compact mounting base, allows for different mounting options: floor, ceiling or wall. Features: Non (read more)
Browse Hose Reels Datasheets for Hannay Reels -
Hannay Reels 3500 series reel is a manual rewind reel for bulk transport, fire protection or fuel dispensing in an industrial setting. This series can handle 1 1/4" or 1 1/2" ID hose and hold up to 250 feet. Features (read more)
Browse Hose Reels Datasheets for Hannay Reels
More Information Top
-
MI-T-M Pressure Washer,8HP,3000psi,3.5gpm,230V - Electric Pressure Washers - 1RM78|GH-3004-0M30 - Grainger Industrial Supply
Pressure Washer Hose Reel , Trailer Mount .
-
MI-T-M Pressure Washer,6HP,2500psi,3.2gpm,230V - Electric Pressure Washers - 2GXK8|GH-2504-SM30 - Grainger Industrial Supply
Pressure Washer Hose Reel , Trailer Mount .
-
MI-T-M Pressure Washer,1.5HP,1000psi,2gpm,120V - Electric Pressure Washers - 3WB95|GH-1002-0GA10S - Grainger Industrial Supply
Pressure Washer Hose Reel , Trailer Mount .
-
MI-T-M Pressure Washer,1.5HP,1000psi,2gpm,120V - Electric Pressure Washers - 3WB86|GC-1002-0ME1 - Grainger Industrial Supply
Pressure Washer Hose Reel , Trailer Mount .
-
MI-T-M Pressure Washer,2HP,1500psi,1.8gpm,120V - Electric Pressure Washers - 3WB91|GH-1502-LM10 - Grainger Industrial Supply
Pressure Washer Hose Reel , Trailer Mount .
-
MI-T-M Gas Pressure Washer,6.5HP,2400psi,2.6gpm - Gas Pressure Washers - 3WE17|GH-2403-0GAH - Grainger Industrial Supply
Pressure Washer Hose Reel , Trailer Mount .
-
SoilSaw{trademark} demonstration. Final report, September 1992--January 1995
Low pressure slurry hose reel , trailer mounted .
-
A hands-off approach -- Environmental Protection
The air supply hose and product hose are kept neatly in hose reels mounted on the trailer .
-
A Portable Rainfall Simulator for Plot-Scale Runoff Studies
A hose reel mounted to the trailer contained the garden hose.
-
CANADIAN MINEFIELD‐BREACHING SYSTEM UNDER DEVELOPMENT
A reel ‐ mounted hose on the trailer is extended forwards to a distance of 300m in 7s by a rocket (comprising four motors from the Bristol Aerospace CRV7).
Indicates content that may require registration and/or purchase.