-
Supplier: Newark, An Avnet Company
Description: RF TRANSCEIVERS - 2.4GHZ & ABOVE ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: RF TRANSCEIVERS - 2.4GHZ & ABOVE. ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: RF TRANSCEIVER, 2.4GHZ-2.5GHZ, TQFN-48; Data Rate:54Mbps; RF / IF Modulation:-; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Receiving Current:62mA; RF IC Case Style:TQFN; No. of Pins:48Pins; Supply Voltage Min:2.7V; Product Range:- RoHS
-
-
Supplier: Newark, An Avnet Company
Description: RF TRANSCEIVER, 2.4GHZ, VQFN-32; Data Rate:2Mbps; RF / IF Modulation:GFSK, MSK; Frequency Min:-; Frequency Max:2.4GHz; Receiving Current:21.2A; RF IC Case Style:VQFN; No. of Pins:32Pins; Supply Voltage Min:2V; Supply Voltage RoHS Compliant: Yes
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHZ, 5GHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 2.4GHZ, 5GHZ, Interface Transceiver IC, RF
- Features: Other, RoHS Compliant
- Device Type: Transceiver
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHz, 2.5GHz. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485,
- Features: Other, RoHS Compliant
- Device Type: Transceiver
-
Supplier: Quarktwin Technology Ltd.
Description: Bluetooth Bluetooth v2.0 +EDR, Class 2 Transceiver Module 2.4GHz Integrated, Trace Surface Mount
- Data Rate: 115.2 kbps
- Operating Frequency: 2,400 MHz
- Operating Temperature: -40 to 85 C
- Supply Voltage: 2.2 to 4.2 volts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4 GHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 2.4 GHZ, Interface Transceiver IC, RF Receiver, Transmitter, and
- Data Rate: 250 kbps
- Features: Other, RoHS Compliant
- Device Type: Transceiver
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4 GHz. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 2.4 GHz, Interface Transceiver IC, Telecom.
- Device Type: Transceiver
-
Supplier: Microchip Technology, Inc.
Description: Additional Features Ultra-compact, low-power 2.4 GHz IEEE 802.15.4/ZigBee® module Uses the AT86RF233 2.4 GHz ISM band transceiver Onboard Chip antenna RF test connector
- Operating Frequency: 2,400 MHz
- Supply Voltage: 1.8 to 3.6 volts
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Abracon, LLC
Description: RoHS/RoHS II Compliant Series: ABBTM Type: Transceiver; Bluetooth® Classic Frequency: 2.4 GHz For Use With: ABBTM-2.4GHZ Supplied Contents: Board(s) Part Status: Active
- Operating Frequency: 2,400 MHz
- Technology: Bluetooth
- Features: RoHS Compliant
-
Supplier: Microchip Technology, Inc.
Description: AT86RF215 is a dual-band sub-1GHz/2.4GHz transceiver compliant to IEEE 802.15.4-2011, IEEE 802.15.4g-2012, and ETSI TS 102 887-1. The AT86RF215 offers very high flexibility by supporting a variety of data rates with three modulation schemes: multi-rate and multi-regional
- Operating Frequency: 389.5 to 2,483.5 MHz
- Supply Voltage: 1.8 to 3.6 volts
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: DigiKey
Description: Bluetooth Bluetooth v2.1, Class 2 Transceiver Module 2.4GHz Antenna Not Included Surface Mount
- Sensitivity: -93 dBm
- Output Power: 3.999999999999999 dBm
- Operating Frequency: 2,400 MHz
- Operating Temperature: -40 to 85 C
-
Supplier: Linx Technologies
Description: Spread spectrum (FHSS) protocol and supports versions at 2.4GHz and 900MHz with a common footprint and pin out. The remote control transceiver has 8 status lines that can be individually configured as inputs to register button presses or as outputs to drive application
- Data Rate: 9 to 60 kbps
- Sensitivity: -95 to -99 dBm
- Output Power: 0 to 0.9999999999999992 dBm
- Operating Frequency: 2.4 MHz
-
Supplier: Texas Instruments
Description: Second generation 2.4 GHz ZigBee/IEEE 802.15.4 RF transceiver 28-VQFN -40 to 125
- Operating Frequency: 2,400 MHz
- Data Rate: 250 kbps
- Bias / Operating Current: 18.5 mA
- TJ: -40 to 125 C
-
Supplier: Acme Chip Technology Co., Limited
Description: RF TXRX MODULE BT CHIP SMD
- Data Rate: 115.2 kbps
- Output Power: 3.999999999999999 dBm
- Operating Frequency: 2,400 MHz
- Operating Temperature: -40 to 85 C
-
Supplier: Qorvo
Description: Qorvo's AWMF-0196 is the latest addition to the famiy of fully integrated dual channel IF up/down converters with integrated PLL/VCO LO synthesizer. The half-duplex IC integrates dual Tx single-sideband up-conversion, dual Rx image-reject down-conversion functionality, and an on-chip LO synthesizer
- Features: Other, RoHS
- Device Type: Transceiver
-
Supplier: Texas Instruments
Description: CC2400 Low-Cost and Low-Power Single-Chip 2.4 GHz ISM Band Transceiver with Extensive Hardware Features
- Device Type: Transceiver
-
Supplier: Texas Instruments
Description: 2.4 GHz Radio Transceiver, 8051 MCU and 8 kB Flash memory 36-VQFN -40 to 85
- Features: RoHS Compliant
- Device Type: Transceiver
-
Supplier: Qorvo
Description: Qorvo's AWMF-0224 is the industry's first fully integrated dual channel IF up/down converter with integrated PLL/VCO LO synthesizer. The half-duplex IC integrates dual Tx single-sideband up-conversion, dual Rx image-reject down-conversion functionality, and an on-chip LO synthesizer that enables
- Features: Other, RoHS
- Device Type: Transceiver
-
Supplier: Utmel Electronic Limited
Description: RF Transceiver IC, 2.402 GHz to 2.48 GHz, GFSK, 1 Mbps, 24 dBm out, 2 V to 3.6 V, VQFN-40
- Data Rate: 1,000 kbps
- Sensitivity: -93 dBm
- Operating Frequency: 2,400 MHz
- Operating Temperature: -40 C
-
Supplier: Utmel Electronic Limited
Description: IC RF TxRx Only 802.15.4, General ISM > 1GHz Zigbee® 2.4GHz 32-VFQFN Exposed Pad
- Data Rate: 250 kbps
- Sensitivity: -92 dBm
- Operating Frequency: 2,400 MHz
- Operating Temperature: -40 C
-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
-
Supplier: Campbell Scientific, Inc.
Description: The RF416 spread spectrum transceiver has an operating frequency range of 2.45 to 2.46 GHz, which is used in many countries world-wide. The RF416 is a compact, rugged, low-cost transceiver intended for use in a variety of applications. The transceiver transmits at
- Maximum Output Power: 60 milliwatts
- Number of Channels: 25 #
- Form Factor: Desktop / Standalone
- Features: Point-to-Point
-
Supplier: Qorvo
Description: Qorvo's DW3220 is part of the DW3000 family of second-generation, fully integrated Impulse Radio Ultra-Wideband (UWB) wireless transceivers. Based on the IEEE802.15.4z standard, the DW3220 implements enhanced security features. DW3220 can achieve data rates of up to 6.8 Mbps while delivering
- Data Rate: 850 to 6,800 kbps
- Features: Other, RoHS
- Package Type: Surface Mount Technology (SMT)
- Device Type: Transceiver
-
Supplier: Win Source Electronics
Description: Manufacturer: Thales DIS (formerly Gemalto) Win Source Part Number: 847411-BGS2-E Rel.4 Series: Cinterion BGS2 Features: Transceiver Module Package: Reel - TR Family Name: BGS2 Categories: RF/IF and RFID ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand
- Device Type: Transceiver
-
Supplier: CIENA Corporation
Description: Ciena’s XCVR-TDM2GE and XCVR-TDM4GE Transceivers enable cost-effective transport of T1/E1 streams over packet. The Small Form-factor Pluggable (SFP) modules convert either a T1 (XCVRTDM4GE) or E1 (XCVR-TDM2GE) stream into fixed-length packets for transmission over a Packet-Switched Network
- Data Rate: 0.001544 to 0.002048 Gbps
- Network Equipment: Transceiver
-
Supplier: Broadcom Inc.
Description: The Avago MGA-43040 is a fully matched power amplifier (PA) for use in the 2.3-2.4 GHz band. Based on Avago’s proprietary 0.25um GaAs E-pHEMT technology, the device features high linearity, gain and power added efficiency (PAE) with built-in power detector. The MGA-43040 is an ideal
- Frequency Range: 2,300 to 2,400 MHz
- Minimum Gain: 42 dB
- Maximum Gain: 42 dB
- Output Power( P1dB): 26.999999999999996 dBm
-
Supplier: ODG (Origin Data Global)
Description: IC TRANSCEIVER HALF 4/4 64HTQFP
- TJ: 0 to 70 C
- Features: Other
- Package Type: QFP
- Device Type: Transceiver
-
Supplier: Linx Technologies
Description: The evaluation module contains the surface mount HumRC™ Series transceiver module and an MMCX connector on a single board with through-hole headers. This small board simplifies prototyping with the HumRC™ Series module.
- Development Tool: Break Out Board
- Category: Development Board
- Signal Type: Digital
- Features: Other
-
Supplier: Lingto Electronic Limited
Description: IC TRANSCEIVER HALF 4/4 64HTQFP
- TJ: 0 to 70 C
- Device Type: Transceiver
-
Supplier: Utmel Electronic Limited
Description: IC TRANSCEIVER FULL 2/2 20SOIC
- Data Rate: 500 kbps
- Receiver Inputs: 1
- Operating Temperature: -40 C
- Supply Voltage: 3.3 volts
-
Supplier: Xoxide
Description: frequency Specifications: * Range: 40ft * Power: 2 x AAA Batteries * Frequency: 2.4GHz ISM * Dimensions: 340 x 163 x 31.5mm (L x W x H) * Operating System Compatibility: Windows Me/2000/XP/Vista/7 - Mac OS X 10.2 and above
-
Supplier: ODG (Origin Data Global)
Description: SMD IC ESP32-H2FH4, 4 MB FLASH I
- Data Rate: 5,000 kbps
- TJ: -40 to 105 C
- Sensitivity: -106.5 dBm
- Features: Other
-
Supplier: Skyworks Solutions, Inc.
Description: a complete 2.4 GHz WLAN RF solution from the output of the transceiver to the antennas in an ultra compact form factor. Designed for ease of use, all RF ports are matched to 50 Ω to simplify PCB layout and the interface to the transceiver RFIC. The SE2521A80 also includes a
- Frequency Range: 2,400 to 2,500 MHz
- Features: Other
- Package Type: Surface Mount Technology (SMT), Through Hole Technology (THT)
Find Suppliers by Category Top
Featured Products Top
-
transceiver RFIC. The module utilizes a USB 3.0 interface for data and control. The PRM2144X incorporates a 128-element phased array antenna. This antenna is integrated into the PCB and provides uniform performance over the entire IEEE 802.11ad band from 57 to 71 GHz. The Baseband (read more)
Browse RF Transceivers Datasheets for Richardson RFPD -
QPF5001 is a multi-die front-end module (FEM) designed for 8-12 GHz X-Band applications. The FEM integrates limiter, low-noise amplifier, and power amplifier. QPF5001 is configured to interface with a circulator. Transmit power is 12W saturated, receiver noise figure is 1.5dB. Lead free and RoHS compliant. (read more)
Browse RF Transceivers Datasheets for Qorvo -
QPF5012 is a multi-die front-end module (FEM) designed for 8.5-10.5GHz X-Band applications. The FEM integrates T/R switch, limiter, low-noise amplifier, and power amplifier. Transmit power is 10 W saturated with 40 % PAE and transmitter large signal gain is 20.5 d (read more)
Browse RF Transceivers Datasheets for Qorvo -
- 4 differential receivers - 2 observation receivers with 2 (read more)
Browse RF Transceivers Datasheets for Richardson RFPD -
The ADRV9002 is a highly integrated, RF transceiver that has dual-channel transmitters, dual-channel receivers, integrated synthesizers, and digital signal processing functions. The IC delivers a versatile combination of high performance and low power consumption required by (read more)
Browse RF Transceivers Datasheets for Richardson RFPD -
Selecting the Right RS-232 Transceiver RS-232 remains a classic serial communication standard in industrial control, embedded (read more)
Browse Fiber Optic Transceivers Datasheets for Win Source Electronics -
accelerators, and imaging solutions need high logic density, reliable high-speed interfaces, and robust industrial-grade packaging. The 162K LUT Kintex-7 FPGA with 16 GTX transceivers delivers precisely that, offering a balanced architecture for mid (read more)
Browse Field-Programmable Gate Arrays (FPGA) Datasheets for Win Source Electronics -
RaWAN classes A, B, and C for secure, scalable, and bidirectional communication and leverages the advantages of Silicon Labs hardware, software, and tools. The Laird Connectivity RM126x modules also include a LoRa point-to-point (LoRa P2P) capability, enabling users to create their own private ultra (read more)
Browse Memory Modules Datasheets for DigiKey -
(HS-2F-012) Item Specification Channel Count 2 Channels Operating Wavelength (read more)
Browse Fiber Optic Transceivers Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
RF Characteristics Model Number: UIYBDI2122A4T8 Frequency Range: 4.0 ~ 8.0GHz (Full Band) Insertion Loss: < 0.5dB Isolation: > 18.0dB VSWR: <1.30 Forward Power: 100W Reverse Power: 20W (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc.
More Information Top
-
http://focus.ti.com/lit/ds/symlink/cc2520.pdf
2.4 GHZ IEEE 802.15.4/ZIGBEE® RF TRANSCEIVER 2.4 GHZ IEEE 802.15.4/ZIGBEE® RF TRANSCEIVER .
-
A Body Sensor Network Platform with Two-Level Communications
Transceiver 2.4GHz OOK Transmitter .
-
Arp@: Remote experiences with real embedded systems
Chipcon Wireless Transceiver 2.4 GHz 802.15.4 RedWire-Redbee .
-
http://krex.k-state.edu/dspace/bitstream/handle/2097/1091/VishalBhatia-2008.pdf?sequence=1
ATMega 128L Processor 802.15.4 Radio Transceiver 2.4 GHz , IEEE 802.15.4 compliant 250 kbps, High Data Rate Radio .
-
Undelayed 3D RO-SLAM based on Gaussian-mixture and reduced spherical parametrization
• Radio transceiver 2.4 GHz ISM band.
-
Over-hearing for Energy Efficient in Event-Driven Wireless Sensor Network
The antenna Chipcon CC2420 is composed of a transceiver 2.4 GHz and Dual 128 bytes FIFOs.
-
Ultra Low Power Transceiver for Wireless Body Area Networks
Given the fact, that the feasibility of sub-mW receiver frontends has been already demonstrated for proprietary 2.4GHz transceivers [38], the target power consumption in RX-mode of the complete trans- ceiver is set to about 1mW.
-
2013 Index IEEE Journal of Solid-State Circuits Vol. 48
Co-Integration of an RF Energy Harvester Into a 2.4 GHz Transceiver ; JSSC July 2013 1565-1574 Mathew, S. K., see Hsu, S. K., JSSC Jan. 2013 118-127 Mathew, S. K., see Sheikh, F., JSSC Jan. 2013 128-139 Matsubara…
-
A 2.2-V operation, 2.4-GHz single-chip GaAs MMIC transceiver for wireless applications
[32] B. Khabbaz, A. Douglas, J. DeAngelis, L. Hongsmatip, V. Pelliccia, W. Fahey, and G. Dawe, “A high performance 2.4 GHz transceiver chip-set for high volume commercial applications,” in Dig.
-
Wireless Sensor Networks
The nRF24E1’s 2.4 GHz transceiver uses a Gaussian frequency-shift keying (GFSK) modulation scheme with 125 frequency channels that are 1 MHz apart.
Indicates content that may require registration and/or purchase.