Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Data Connect Enterprise, Inc.
Description: packaging, ease-of-use features, energy efficiency, and low cost are the primary characteristics of the Magnum 10Mb TF14-series and TB14 Media Converters. Models are available for RJ-45 to fiber (all types) or RJ-45 to BNC media combinations, offering a graceful
- Connector: BNC, RJ-45, ST Multimode, ST Single Mode
- Features: Full Duplex, LED Indicator, Rack Mountable
- Form Factor: Module
-
Supplier: Omnitron Systems Technology, Inc.
Description: The iConverter XG is an industrial 10 Gigabit, protocoltransparent media converter with two pluggable transceiver ports. The XG supports the three Rs (regeneration, retimingand reshaping). By taking advantage of the wide variety of 10G pluggable transceivers, the XG can
- Form Factor: Module
- Network: Multimode Fiber, Single Mode Fiber
- Features: Other
-
Supplier: Omnitron Systems Technology, Inc.
Description: The iConverter XGT+ is a 10 Gigabit Ethernet media converter with one 10GBASE-T RJ-45 port and one XFP or SFP+ pluggable transceiver port that provides copper-to-fiber media conversion. The iConverter XGT+ provides a variety of 10G data center connectivity
- Network: 1000Base-T, Multimode Fiber, Single Mode Fiber
- Form Factor: Module
- Connector: RJ-45
-
-
Supplier: Omnitron Systems Technology, Inc.
Description: Operations, Administration and Maintenance The GX/TM2 supports the IEEE 802.3ah Link OAM standard with Fault Detection, Performance Monitoring and Remote Loopback for Ethernet in the First Mile (EFM) access links. Fault Detection The GX/TM2 detects and indicates link faults,
- Network: 1000Base-T, 100Base-T, 10Base-T
- Form Factor: Module
- Features: Other
- Connector: RJ-45, SC Multimode, SC Single Mode, ST Multimode, ST Single Mode
-
Supplier: Omnitron Systems Technology, Inc.
Description: The iConverter XG and XG+ are 10 Gigabit, protocol transparent media converters with two pluggable transceiver ports supporting the three Rs (regeneration, retiming and reshaping). By taking advantage of the wide variety of 10G pluggable transceivers, they
- Form Factor: Module
- Network: Multimode Fiber, Single Mode Fiber
-
Supplier: Glenair, Inc.
Description: BeyondOptoelectronics (also referred to as photonics) are various forms of optical transceivers / receiver assemblies, copper-to-fiber media converters, "active" connectors and cables and other devices used to convert digital electrical signals in electronic
- Form Factor: Module
- Features: Other
-
Supplier: Glenair, Inc.
Description: BeyondOptoelectronics (also referred to as photonics) are various forms of optical transceivers / receiver assemblies, copper-to-fiber media converters, "active" connectors and cables and other devices used to convert digital electrical signals in electronic
- Form Factor: Module
- Features: Other
-
Supplier: Amphenol Fiber Systems International
Description: without the need to design and develop harsh environment fiber optic transceivers and associated electronics. Also, the TFOCA-II® FOM's compact size significantly reduces the footprint devoted to O-E and E-O conversion using discrete components. The standard TFOCA-II® FOM
- Primary Port Maximum Cable Distance: 500 m
- Secondary Port Maximum Cable Distance: 10 km
- Network: 100Base-T, Multimode Fiber, Single Mode Fiber
- Form Factor: Module
-
Supplier: Black Box
Description: Bring fiber to the desktop conveniently and cost-effectively. USB-powered for portability, or use it with the included power adapter. SFP port supports Gigabit Ethernet using 1250-Mbps SFP transceivers. UTP port support
- Form Factor: Module
- Connector: RJ-45
-
Supplier: Black Box
Description: SFP+ transceivers available for 10GBASE-SR (short range) multimode and 10GBASE-LR (long-range) single-mode fiber. Functions as a fiber mode converter and a fiber repeater. Ideal for linking a switch.
- Form Factor: Module
-
Supplier: HAVE, Inc.
Description: CANEO100 - Canare EO100 Electrical to Optical Media Converter Module- 1310nm wavelength Convert coaxial electrical signal to optical for longer, truer transmission and back again for ease ofconnection. Use these handy converters in single pairs or multiples. FEATURES:
-
Supplier: Broadcom Inc.
Description: is lead free and RoHS compatible. Features The AFBR-0545Z media converter kit includes: Media converter board (2 pieces) 12V DC power supply (2 pieces) plus power supply adapter (5 types, 2 pieces each) 2 meter POF Cable with duplex connector for the AFBR-5972Z
- Category: Development Suite / Kit
-
Supplier: Red Lion Controls, Inc.
Description: Converts 10/100/1000BaseT to 1000BaseSX One Mini-GBIC SFP Port 1000BaseSX Multimode 550m Fiber Pluggable SFP Transceiver Included Extended Environmental Specifications -40° to 85°C Operating Temperature Compact Size, Smaller Footprint Unmanaged Operation Full IEEE 802.3, 802.3u, 802.3z,
- Network: 1000Base-SX, 1000Base-T, 100Base-T, 10Base-T
- Features: LED Indicator
- Form Factor: Module
- Connector: RJ-45
-
Supplier: Red Lion Controls, Inc.
Description: Unmanaged Plug and Play Operation 3 Port Industrial Ethernet Switch Two 10/100/1000BaseTX RJ-45 Ports One 1000Base (optional) Mini-GBIC transceiver Port Compact, Space Saving Package IEEE 802.3 Compliance Extended Environmental Specifications -40° to 85°C Operating Temperature >1M+
- Network: 1000Base-T, 100Base-T, 10Base-T
- Features: LED Indicator
- Form Factor: Module
- Connector: RJ-45
-
Supplier: Red Lion Controls, Inc.
Description: Converts 10/100/1000BaseT to 1000BaseLX One Mini-GBIC SFP Port 1000BaseLX 10km Singlemode Pluggable Fiber SFP Transceiver Included Extended Environmental Specifications -40° to 85°C Operating Temperature Compact Size, Small Footprint Unmanaged Operation Full IEEE 802.3, 802.3u, 802.3z,
- Network: 1000Base-LX, 1000Base-T, 100Base-T, 10Base-T
- Features: LED Indicator
- Form Factor: Module
- Connector: RJ-45
-
Supplier: Red Lion Controls, Inc.
Description: Converts 10/100/1000BaseT to 1000BaseLX One Mini-GBIC SFP Port 1000BaseLX 80km Singlemode Pluggable Fiber SFP Transceiver Included Extended Environmental Specifications -40° to 85°C Operating Temperature Compact Size, Small Footprint Unmanaged Operation Full IEEE 802.3, 802.3u, 802.3z,
- Network: 1000Base-LX, 1000Base-T, 100Base-T, 10Base-T
- Features: LED Indicator
- Form Factor: Module
- Connector: RJ-45
-
Supplier: Electro Standards Laboratories
Description: and the fiber optic wavelength is 1310 nm. All fiber ports are standard fiber optic transceivers that receive and drive the fiber optic signal, where the RX is on the left and the TX is on the right. Other features include user selectable fiber polarity, Fiber TX (Green)
- Features: Full Duplex, LED Indicator
- Form Factor: Module
- Connector: RJ-45, ST Single Mode
- Network: RS232/422/485, Single Mode Fiber
-
Supplier: Electro Standards Laboratories
Description: 62.5/125 µm or 50/125 µm, and wavelength 820 nm/850 nm multimode. All fiber ports are standard fiber optic transceivers that receive and drive the fiber optic signal, where the RX is on the left and the TX is on the right. Other features include user selectable fiber
- Features: Full Duplex, LED Indicator
- Form Factor: Module
- Connector: RJ-45, SC Multimode
- Network: RS232/422/485, Single Mode Fiber
-
Supplier: L-com, Inc.
Description: L-com's Super-Slim 10Base-T transceivers are small & lightweight, designed to connect your existing Thick Ethernet Adapter Card to a 10Base-T UTP network. This super-slim model accommodates installation into narrow slot spaces typically found in older SUN SPARC™, IBM®, RISC/6000™ and
- Network: 10Base-5, 10Base-T
- Connector: AUI, DB-9, RJ-45
-
Supplier: Glenair, Inc.
Description: BeyondOptoelectronics (also referred to as photonics) are various forms of optical transceivers / receiver assemblies, copper-to-fiber media converters, "active" connectors and cables and other devices used to convert digital electrical signals in electronic
- Data Rate: 1 to 10 Gbps
-
Supplier: S.I. Tech, Inc.
Description: S.I.Tech 2550 Ethernet Fiber Optic Transceiver is a compact adapter for connection of Ethernet based equipment to any fiber optic 10 Base FL/ FOIRL network. The transceiver connects to RJ45 and provides ST or SMA fiber optic connectors.
- Secondary Port Maximum Cable Distance: 6 km
- Network: 10Base-FL, Multimode Fiber, Single Mode Fiber
- Features: Full Duplex, LED Indicator, Other
- Form Factor: Module
-
Supplier: Sichuan Odot Automation System Co., Ltd.
Description: MG-CANEX Protocol Converter CANopen to Modbus TCP protocol converter MG-CANEX is a protocol converter from CANopen to Modbus TCP. The device plays as the master in the CANopen network and it could be connected to the standard CANopen slave devices. The data transmission
-
Supplier: Microchip Technology, Inc.
Description: Operating at 2.5 volts to meet low voltage and low power requirements, the KSZ8721 is a 10BaseT/100BaseTX/FX Physical Layer Transceiver, which provides an MII to transmit and receive data. It contains the 10BaseT Physical Medium Attachment (PMA), Physical Medium Dependent (PMD),
- Operating Temperature: -40 to 85 C
- Supply Voltage: 3.3 volts
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Microchip Technology, Inc.
Description: KSZ8001 represents a new level of features and performance and is an ideal choice of physical layer transceiver for 100BASE-TX/10BASET/100BASE-FX applications. Microchip's complimentary and confidential LANCheck® online design review service is available for customers who
- Operating Temperature: -40 to 85 C
- Supply Voltage: 3.3 volts
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: L-com, Inc.
Description: mechanism to avoid collision; Support error detection and error correction on CAN bus Support baud rate 125 kbps, 250 kbps and 500 kbps Support up to 255 nodes on the CAN network NXP TJA1042 CAN transceiver; Follow CiA CAN 2.0B specification Application Building Automation
- Features: Other
- Network: RS232/422/485
-
Supplier: Electro Standards Laboratories
Description: convert and pass data to and from the selected fiber port. All fiber optic ports are ST Duplex connectors, Multimode, 62.5/125 micron, and support a wavelength of 1300nm and speeds of 100 Mbps. All fiber ports are standard fiber optic transceivers that receive
- Wavelength Range: 1,300 nm
- Data Rate: 0.1 Gbps
- Switch Features: LED Indicators, Rack Mountable
- Cable Type: Multimode
-
Supplier: L-com, Inc.
Description: The MOD-MGBIC-LX is a Small Form Factor Pluggable (SFP) transceiver modules that is specifically designed for high performance integrated duplex data link over single mode optical fiber. These transceiver modules are compliant with the SFP Multisource Agreement (MSA) and hot
- Data Rate: 1 Gbps
- Connector Type: LC
-
Supplier: L-com, Inc.
Description: The MOD-MGBIC-SX is a Small Form Factor Pluggable (SFP) transceiver modules that is specifically designed for high performance integrated duplex data link over multimode optical fiber. These transceiver modules are compliant with the SFP Multisource Agreement (MSA) and hot
- Data Rate: 1 Gbps
- Connector Type: LC
-
Supplier: Infineon Technologies AG
Description: start feature and compensation reduce the required amount of external components and thus system costs and board space. The wide input voltage range (3.7 V – 35 V) and a 100% duty-cycle operation mode make the device suitable for battery cranking scenarios in automotive
- Quiescent Current (IQ): 0.000031 amps
- Operating Temperature: -40 to 150 C
- Features: Other, Switching Regulator
- Configuration / Function: Step-down (Buck)
-
Supplier: Microchip Technology, Inc.
Description: When configuring a network, the maximum number of nodes and the maximum cable length are limited by the electric capacity of the transceiver. In this case, the network is expanded by a piece of equipment called a "HUB" or "repeater". It may be necessary to have a converter
- Features: Other
- Package Type: Surface Mount
-
Supplier: Data Connect Enterprise, Inc.
Description: entertainment and communication. With the capability of 100/100Mbps symmetric data transmission, the Data Connect 2178HSEE-4 enables many Multi-Media services to work on local Internet, such as VOD (Video on Demand), Voice over IP Video phone, IPTV, Internet caching server, distance
- Number of Ports: 6 #
- Data Rate: 0.1 Gbps
- Network Equipment: Bridge, Extender / Repeater
- Features: IP Telephony / VoIP
Find Suppliers by Category Top
Featured Products Top
-
VOLKTEK IMC-561 and IMC-661 Gigabit Industrial Media Converters extend Ethernet connectivity over fiber for long-distance network transmission. Designed for industrial networking environments, both models support copper-to-fiber conversion and provide Gigabit (read more)
Browse Network Media Converters Datasheets for Volktek Corporation -
with the IMC-553 Unmanaged Industrial SPE Media Converter - an agile, dependable solution for your industrial connectivity needs. Features Reduced Wiring Complexity The IMC-553 utilizes only a single pair of twisted copper wires, simplifying cable configurations and reducing (read more)
Browse Network Media Converters Datasheets for Volktek Corporation -
WAGO’s media converter provides extended Ethernet communication as it changes data transmission from copper to fiber optic. Choose from either a non-PoE converter or a PoE version that comes equipped with 30 watts of PoE. Pair these with WAGO’s SFP fiber optic modules for support of (read more)
Browse Power over Ethernet (PoE) Injectors Datasheets for WAGO -
S.I. Tech Universal Serial Bus (USB) to fiber optic media converters extend the range of USB beyond the USB 5 meter limit. These units allow users to further remote cameras, printers, scanners, storage devices, and other USB devices from computers through the use of fiber optics. Multimode fiber is standard and single mode is optional. Refer to the table below and product data sheet for additional information. (read more)
Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
S.I. Tech 2187/2188 extend USB links beyond the 5 meter limit with the use of fiber optics. These devices support all major operating systems, have power, link, and host LED status indicators, use LC optical connectors, and are plug and play. (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
S.I. Tech, Inc. offers a wide selection of fiber optic media converters that convert electrical signals to light, allowing data to be transmitted over fiber optic cabling. This enables data to be transmitted farther, reduces EMI/RFI interference, and provides for secure (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
Extend the reach of TTL through the use of fiber optic media converters by S.I. Tech. The following Transistor-Transistor Logic (TTL) to fiber optic media converters are available from S.I. Tech. For these units multimode (850nm) is standard and single mode (1310nm) is (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
S.I. Tech, Inc. offers a wide selection of fiber optic media converters that convert electrical signals to light, allowing data to be transmitted over fiber optic cabling. This enables data to be transmitted farther, reduces EMI (read more)
Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
-long-range radio network between two RM126x modules. The RM126x series modules are small form factor PCB modules with a built-in MHF4 connector, TCXO, and a DC/DC converter. The modules are designed to operate in both hosted and hostless modes. Hosted mode can be easily programmed with Laird’s AT command (read more)
Browse Memory Modules Datasheets for DigiKey -
Through-hole and surface-mount 1.5 and 3W DC-DC converters operate at full load in -40 to +85°C temperatures March 2022 TDK Corporation (TSE 6762) announces the introduction of additional models to the popular CCG series of isolated DC-DC converters. The 1.5W and 3W rated (read more)
Browse DC Power Supplies Datasheets for TDK-Lambda Americas Inc.
Conduct Research Top
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
semiconductors and LCDs--and a Digital Media & Communications unit including consumer products such as cell phones and TVs, according to various reports. Phyworks shifts transceivers design to CMOS Communications chip specialist Phyworks (Bristol, England) has taped out and will soon start sampling
More Information Top
-
ISA FLDBUS PROC CNTRL ENG OPER MAINT - Fieldbuses for Process Control: Engineering, Operation, and Maintenance
A transceiver is media converter that is used to convert, for exam- ple, from twisted-pair cable into fiber optics (figure 3-55).
-
SUN-OPM200 Handheld Optical Power Meter from Shanghai Sun Telecommunication Co., Ltd., China
SFP Transceiver and Media Converter .
-
Shopping In Transceivers - Big Bruin
Cables To Go 39500 - Cisco(R) GLC-GE-100FX Compatible 100Base-FX MMF SFP (mini-GBIC) Transceiver Module 39500 Cisco GLC-GE-100FX Compatible 100Base-FX MMF SFP (mini-GBIC) Transceiver Module is a transceivers / media converters product made by C2G…
-
Shopping For "0" - Big Bruin
Cables To Go 39500 Cisco(R) GLC-GE-100FX Compatible 100Base-FX MMF SFP (mini-GBIC) Transceiver Module 39500 Cisco GLC-GE-100FX Compatible 100Base-FX MMF SFP (mini-GBIC) Transceiver Module is a transceivers / media converters product made by C2G…
-
Shopping - Best Prices On The Transition Networks CFMFF4040-100 Optical Line Converter Module with Two Empty SFP Slots - Big Bruin
CFMFF4040-100 Optical Line Converter Module with Two Empty SFP Slots is a transceivers / media converters product made by Transition Networks network devices.
-
Shopping In Transceivers - Big Bruin
Transition Networks SGPOE1039100NA - SGPOE1039-100-NA GIG PoE Bundle SGPOE1040-100-and TN-SFP-SX SGPOE1039-100-NA GIG PoE Bundle SGPOE1040-100-and TN-SFP-SX is a transceivers / media converters product made by Transition Networks network devices.
-
Shopping In Transceivers - Big Bruin
Cables To Go 39500 - Cisco(R) GLC-GE-100FX Compatible 100Base-FX MMF SFP (mini-GBIC) Transceiver Module 39500 Cisco GLC-GE-100FX Compatible 100Base-FX MMF SFP (mini-GBIC) Transceiver Module is a transceivers / media converters product made by C2G…
-
Sell Visual Fault Locator
SFP Transceiver and Media Converter .
-
Free toplogy networks and their application in IAEA safeguards.
Potential Application of Complimentary Network Technologies In some instances, free topology LON based networks can be made more versatile for safeguards use through combination with other commercially available teclmologies, such as radio frequency (RF) transceivers and media converters (i.e. Ltm-to…
-
Lans now with added fibre | Archive | The Engineer
At the computer end, the system includes a transceiver or media converter , developed in association with Honeywell and Siemens, to convert the optical fibre data into a signal compatible with an Ethernet or token ring network, without the need to modify the…
Indicates content that may require registration and/or purchase.