-
Supplier: APITech
Description: API Technologies' Quad Transmit Receive Module, or QTRM, solutions for AESA/E-Scan radar applications offer a unique and innovative solution to system integrators and prime contractors seeking a high performance, high level transmit/receive solution for the
-
Supplier: APITech
Description: API Technologies' Quad Transmit Receive Module, or QTRM, solutions for AESA/E-Scan radar applications offer a unique and innovative solution to system integrators and prime contractors seeking a high performance, high level transmit/receive solution for the
-
Supplier: APITech
Description: to 20%. A circulator provides the duplexer function with a T/R switch to protect the receiver from reflected power. The 6 BIT phase shifter and attenuator are positioned in the common arm so are available in transmit and receive. They are controlled with parallel TTL logic derived from
-
-
Supplier: Qorvo
Description: QPF5001 is a multi-die front-end module (FEM) designed for 8-12 GHz X-Band applications. The FEM integrates limiter, low-noise amplifier, and power amplifier. QPF5001 is configured to interface with a circulator. Transmit power is 12W saturated, receiver noise figure is 1.5dB. Lead
- Operating Frequency: 8,000 to 12,000 MHz
- Features: Other, RoHS
- Package Type: Surface Mount Technology (SMT)
- Device Type: Transceiver
-
Supplier: Qorvo
Description: QPF0219 is a multi-chip Front-End Module (FEM) designed for 2-18 GHz Wide-Band radar applications. The FEM integrates a T/R switch, a limiter, a low-noise amplifier and a power amplifier. Transmit power is 10 W saturated with 20% PAE and large signal gain is 13 dB, small signl is 19
- Operating Frequency: 2,000 to 18,000 MHz
- Features: Other, RoHS
- Package Type: Surface Mount Technology (SMT)
- Device Type: Transceiver
-
Supplier: Qorvo
Description: QPF5005 is a multi-die front-end module (FEM) designed for 8 - 12 GHz X-Band applications. The FEM integrates T/R switch, limiter, low-noise amplifier, and power amplifier. Transmit power is 5 W saturated, receiver noise figure is 2.2 dB. Lead free and RoHS compliant.
- Operating Frequency: 8,000 to 12,000 MHz
- Features: Other, RoHS
- Package Type: Surface Mount Technology (SMT)
- Device Type: Transceiver
-
Supplier: Qorvo
Description: QPF5010 is a multi-die front-end module (FEM) designed for 8-12 GHz X-Band applications. The FEM integrates T/R switch, limiter, low-noise amplifier, and power amplifier. Transmit power is 10W saturated, receiver noise figure is 2.2dB. Lead free and RoHS compliant.
- Operating Frequency: 8,000 to 12,000 MHz
- Features: Other, RoHS
- Package Type: Surface Mount Technology (SMT)
- Device Type: Transceiver
-
Supplier: Skyworks Solutions, Inc.
Description: Please note: SKY65366-11 is being discontinued and is not recommended for new designs. The Skyworks SKY65366-11 is a high-performance, transmit/receive (T/R) front-end module (FEM). The device provides a complete T/R chain with T/R switches. The device transmit chain
-
Supplier: Skyworks Solutions, Inc.
Description: Please note: SKY65366-21 is being discontinued and is not recommended for new designs. The SKY65366-21 is a high-performance, transmit/receive (T/R) range extender. The device provides a complete T/R chain with T/R switches. The device transmit chain features +30.2 dBm output.
- Output Power( P1dB): 30.2 dBm
- Minimum Operating Voltage: 3 volts
- Maximum Operating Voltage: 4 volts
- Features: Other
-
Supplier: Skyworks Solutions, Inc.
Description: Please note: SKY65377-11 is being discontinued and is not recommended for new designs. The SKY65377-11 is a high-performance, transmit/receive (T/R) front-end module (FEM). The device provides a complete T/R chain with T/R switches. The device transmit chain features +30
- Minimum Operating Voltage: 3.4 volts
- Maximum Operating Voltage: 3.8 volts
- Features: Other
- Package Type: Surface Mount Technology (SMT), Through Hole Technology (THT)
-
Supplier: Skyworks Solutions, Inc.
Description: Please note: SKY65364-11 is being discontinued and is not recommended for new designs. Skyworks SKY65364-11 is a high performance, transmit/receive (T/R) Front-End Module (FEM). The device provides a complete T/R chain with T/R switches. The device transmit chain features
- Output Power( P1dB): 30.5 dBm
- Minimum Operating Voltage: 3 volts
- Maximum Operating Voltage: 3.8 volts
- Features: Other
-
Supplier: Richardson RFPD
Description: 2.4 GHz Transmit/Receive Front-End Module with Integrated LNA
- Supply Voltage: 3 V
- Device Type: Front End
- Features: Other
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, ETHERNET MODULE, LED ARRAY, GLOBAL ADDRESS LABEL, TRANSMIT AND RECEIVE CABLE CONNECTOR, REMOVABLE DOOR. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Quarktwin Technology Ltd.
Description: RF IC Transmit/Receive General Purpose
-
Supplier: DigiKey
Description: 4-TRANSMIT, 6-RECEIVE, X-BAND, R
-
Supplier: Acromag, Inc.
Description: 256-character FIFO buffers on the transmit and receive lines. The data ports generate individually controlled transmit, receive, line status, data set, and flow control interrupts. All interrupts can be read from a single register. • Eight RS422/485 serial ports •
- Operating Temperature: -40 to 185 F
- Application: General Lab and Industrial
- Data Acquisition: I/O Module
- User Interface: None
-
Supplier: Acromag, Inc.
Description: rates, character-sizes, stop bits, and parity. For more efficient data processing, each serial port is equipped with 64-character FIFO buffers on the transmit and receive lines. The data ports generate individually controlled transmit, receive, line status, data set, and
- Number of Ports: 8
- PMC Data Bus: 64-bit
- Features: Other
- Technology: PMC
-
Supplier: Acromag, Inc.
Description: data processing, each serial port is equipped with 256-character FIFO buffers on the transmit and receive lines. The large buffers minimize CPU interaction for improved system performance The data ports generate individually controlled transmit, receive, line status, data
- Operating Temperature: -40 to 85 F
- Form Factor: DIN Rail, Printed Circuit Board (PCB)
- Application: General Lab and Industrial
- Data Acquisition: I/O Module
-
Supplier: Acromag, Inc.
Description: baud rates, character-sizes, stop bits, and parity. For more efficient data processing, each serial port is equipped with 64-character FIFO buffers on the transmit and receive lines. The data ports generate individually controlled transmit, receive, line status, data set,
- Transmission Rate: 921.6 kbps
- Operating Temperature: -40 to 185 F
- Application: Aerospace / Military, Medical / Biomedical
- Features: Application Software Included, Other Input
-
Supplier: Radicom Research, Inc.
Description: The Radicom Research WiFiHU series is a secure WiFi module that easily adds WiFi connectivity to virtually any processor-based device. The module is IEEE802.11 b/g/n™ compatible with a USB2.0 interface. With reliable transmissions, protocol stack and use of 1TX/2RX MIMO antenna
- Sensitivity: -84 dBm
- Operating Frequency: 2,400 MHz
- Operating Temperature: -40 to 85 C
- Supply Voltage: 5 volts
-
Supplier: Opto 22
Description: The SNAP-SCM-PROFI module is a high-speed serial communications module that provides a standard electrical interface between the Ethernet-based SNAP PAC System and PROFIBUS DP® networks. The SNAP-SCM-PROFI module is designed for use with Opto 22’s SNAP PAC brains and R-series
- Data Rate: 1,500 kbps
- Number of Ports: 1
- Operating Temperature: 0 to 70 C
- Agency Approvals: CE Conformity Marks
-
Supplier: Quarktwin Technology Ltd.
Description: RF Transmit/Receive EnOcean RS-485
- Features: RoHS
-
Supplier: DigiKey
Description: RF Transmit/Receive EnOcean RS-485
- Interface Type: Serial Interface
- Device Type: Transceiver
-
Supplier: Advantech
Description: 9, 10, 11, 12, 15 LEDs indicate Transmit/Receive status on each port Direct memory mapping enables very fast access to the CAN controllers Windows DLL library and examples included Supports Windows 2000/XP/Vista and Linux
- Technology: PC/104
-
Supplier: Advantech
Description: it ensures smooth and reliable data transmission Effortless Integration: Interfaces for UART and Modbus RTU to EtherCAT simplify integration into existing systems Robust Performance: Featuring a 1,000-byte receive and transmit buffer and a wide range of baud rates (1,200 to 115,200
- Operating Temperature: -13 to 140 F
- Form Factor: DIN Rail
- Data Acquisition: I/O Module
- Features: Other
-
Supplier: ODG (Origin Data Global)
Description: Transmit and receive -96dBm 2.4GHz On-Board PCB Antenna Plugin RF Modules ROHS
-
Supplier: Piezo-Metrics
Description: T24-ACM-TA, T24-ACMi-TA and T24-ACMm-TA See the battery life of your wireless sensing system using the Battery Life Calculator. Module transmits and Receives giving: 1. Full error detection and correction 2. Ability to switch to low power modes 3. Calibration & configuration via
-
Supplier: Red Lion Controls, Inc.
Description: distance, Up to 0.5 miles (baud rate dependent) Baud Rates from 150 to 57,600 baud Protocols: master and slave: Sixnet® and Modbus RTU / ASCII Diagnostic LEDs: Transmit (TD) and Receive (RD) Environmental Operating temperature: -40 to 75°C MTBF: 1,294,803 Hours GB @ 40°C per
-
Supplier: Advantech
Description: indicates Transmit/Receive status on each port Windows DLL library and examples included Supports Windows CE5/CE6/XP/7 driver and utility Supports Linux 2.4.xx / 2.6.xx; QNX 6.3x/6.4.x/6.5.x Intel x86 hardware platform 2-Port CAN-Bus MIOe Module with Isolation Protection
-
Supplier: Red Lion Controls, Inc.
Description: distance, Up to 0.5 miles (baud rate dependent) Baud Rates from 150 to 57,600 baud Protocols: master and slave: Sixnet® and Modbus RTU / ASCII Diagnostic LEDs: Transmit (TD) and Receive (RD) Environmental Operating temperature: -40 to 75°C MTBF: 1,294,803 Hours GB @ 40°C per
-
Supplier: Win Source Electronics
Description: Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 1250501-SKY65337-11 Packaging: Reel - TR Package: 28-LQFN Exposed Pad Frequency: 2.4GHz Function: Transmit/Receive RF Type: 802.15.4/ZigBee Part Status: Obsolete(EOL) Family Name: SKY65337 Categories: RF/IF and RFID
- Frequency: 2,400,000,000 Hz
-
Supplier: Piezo-Metrics
Description: co-exist with other wireless technologies such as Wi-Fi, Bluetooth® and Zigbee®. FCC, ETSI and IC approvals. See the battery life of your wireless sensing system using the Battery Life Calculator. Module transmits and Receives giving: 1. Full error detection and correction 2.
-
Supplier: Piezo-Metrics
Description: wireless sensing system using the Battery Life Calculator. Module transmits and Receives giving: 1. Full error detection and correction 2. Ability to switch to low power modes 3. Calibration & configuration via radio telemetry 4. Ability to be switched from sleep to operating
-
Supplier: TELE RADIO AMERICA LLC
Description: application has a machine ID or a crane ID you can program this in the receiver that transmits the ID number as feedback to your transmitter. This is both safe and useful if you want to control several applications with the same transmitter, for example several cranes. All Tiger transmitters
- Operating Temperature: -4 to 131 F
- Form Factor: Handheld
-
Supplier: GL Communications, Inc.
Description: The File based HDLC Record/Playback over SAbits (SaBitsFunc) module is an optional application that allows receive and transmit of HDLC frames in *.hdl file format. Features: Receiving SA HDLC frames in HDL files Transmitting SA HDLC frames from an HDL file
Find Suppliers by Category Top
Featured Products Top
-
Skyworks' SKY66121-11, is a high efficiency, high performance transmit/receive front (read more)
Browse RF Modules Datasheets for Skyworks Solutions, Inc. -
QPF5001 is a multi-die front-end module (FEM) designed for 8-12 GHz X-Band applications. The FEM integrates limiter, low-noise amplifier, and power amplifier. QPF5001 is configured to interface with a circulator. Transmit power is 12W saturated, receiver noise figure is 1.5dB. Lead free and RoHS compliant. (read more)
Browse RF Transceivers Datasheets for Qorvo -
QPF5012 is a multi-die front-end module (FEM) designed for 8.5-10.5GHz X-Band applications. The FEM integrates T/R switch, limiter, low-noise amplifier, and power amplifier. Transmit power is 10 W saturated with 40 % PAE and transmitter large signal gain is 20.5 d (read more)
Browse RF Transceivers Datasheets for Qorvo -
without need to reduce transmit power to meet the FCC regulatory limits. Receive path matches the optimal technologies to maximize Rx sensitivity through noise figure performance that is consistent over a wider variety of conditions. The QPF7207 integrates a 2 (read more)
Browse RF Modules Datasheets for Qorvo -
. The platform features best-in-class transmit and receive capabilities with unprecedented efficiency and output power, enabling highly reliable network connections while optimizing battery life—both critical for 5G applications. In addition, Sky5® Ultra leverages DSBGA packaging (read more)
Browse RF Modules Datasheets for Skyworks Solutions, Inc. -
-Noise Amplifiers and Low-Loss T/R Switching • Ultra-low Transmit and Receive-Mode Power Consumption • 6-bit full-360o Phase Shifting and 0.5dB-step 16dB-range Variable Gain in Each Path • Fully calibrated for Gain/Phase Matching Across ICs • Extensive On (read more)
Browse RF Modules Datasheets for Richardson RFPD -
The Qorvo® QPF7607 is an integrated high power front end module (iFEM) designed for Wi-Fi 7 (802.11be) systems. This iFEM integrates bandBoost technology to create an easier to use and extremely compact solution for Wi-Fi tri-band applications where operating (read more)
Browse RF Modules Datasheets for Qorvo -
-throw (SPDT) transmit/receive (T/R) switch, a 2.4 GHz low-noise amplifier (LNA) with bypass, and a 2.4 GHz power amplifier (PA) with integrated digital pre-distortion (DPD) coupler intended for 802.11ax applications and systems. The LNA and PA disable functions ensure low leakage current in off (read more)
Browse WiFi and WiMAX Wireless Chips Datasheets for Skyworks Solutions, Inc. -
, and an SPDT transmit/receive switch. Its high performance power amplifier increases range and saves power while eliminating external devices and reducing PCB area. The SKY85774-11 comes in a compact 20-pin 2.2 x 3 package and is currently being leveraged across leading mobile connectivity reference designs. (read more)
Browse WiFi and WiMAX Wireless Chips Datasheets for Skyworks Solutions, Inc. -
) with bypass supporting 5G WLAN and LAA simultaneous RX reception, and a single-pole, double-throw (SPDT) transmit/receive (T/R) switch. The device is provided in a compact, 20-pin 1.7 x 2.1 mm package. (read more)
Browse RF and Wireless Chips Datasheets for Skyworks Solutions, Inc.
Conduct Research Top
-
Types of RF Modules
An RF Wireless Module is a small electronic device used to transmit or receive radio signals between two devices. Such modules are complex to build and requires careful monitoring in the manufacturing process. RF Modules are used in many data transferring devices such as wifi, Bluetooth and much
-
A Serial Bootloader for PIC24F Devices
device. See text for details. FIRMWARE COMMUNICATIONS The microcontroller's UART module is used to receive Basic Operation and transmit data; it is configured to be compatible with RS-232 communications. The device can be set up inFigure 1 summarizes the essential firmware design of an application
-
Interfacing the MCP2122 to the Host Controller
unit (MCU) as the Host Controller, the signals are the transmitted and received data (TX and Capture/Compare/PWM (CCP) and Timer2 modules RX), the 16XCLK signal and the RESET signal. can be used to generate the 16XCLK signal. This is (R) accomplished using the CCP module in PWM mode. The MCP2122
-
Using a PIC (R) Microcontroller for DMX512 Communication
more cost effective, application note presents a solution to transmit and new digital consoles came to the market and with them receive the DMX512 communication protocol that can (R) the need for a new standard that would allow microcontroller offer-be implemented using any PIC equipment from