-
Supplier: Hottinger Brüel & Kjær A/S
Description: Dytran series 7503 is a high precision triaxial variable capacitance (VC) accelerometer available in various g ranges for the X, Y and Z axes. The accelerometer combines an integrated VC accelerometer chip with high drive, low impedance buffer and differential output for
- Acceleration: 5 g
- Frequency Range: 0 to 400 Hz
- Operating Temperature: -67 to 257 F
- Features: Linear Accelerometer, Other
-
Supplier: SEQUOIA IT s.r.l.
Description: GEA Detector is a triaxial MEMS accelerometer dedicated to surveys, storage, and display via audible alarm, vibration events exceeding user-defined thresholds. IDENTIFY The high sensitivity of the sensor, allows the measurement of extremelly low level vibration. GEA Detector is
-
Supplier: Kistler Group
Description: Type 8396A... triaxial capacitive accelerometer family utilizes a silicon Micro-Electro-Mechanical System (MEMS) variable capacitance sensing element. The sensing element of each axis consists of a very small inertial mass and a flexure element cantilever positioned between two
- Acceleration: 2 to 200 g
- Frequency Range: 0 to 7,000 Hz
- Maximum Shock: 6,000 g
- Maximum Vibration: 20 g
-
-
Supplier: PCB Piezotronics, Inc.
Description: Triaxial MEMS Shock accelerometer, 60kG, thru hole mount, integral 10-ft silicone cable terminating in pigtails
- Acceleration: 60,000 g
- Maximum Shock: 80,000 g
- Operating Temperature: -65 to 250 F
- Sensor Technology: MEMS, Piezoresistive
-
Supplier: Jewell Instruments, LLC
Description: Jewell Instruments AKA Series Accelerometers are an excellent choice for cost to performance trade-off. The AKA is based on silicon micro-machined MEMS Capacitive Accelerometer technology and designed for low power and high stability. • Triaxial Configuration • Measuring
- Acceleration: 2 to 40 g
- Frequency Range: 500 Hz
- Maximum Shock: 100 g
- Maximum Vibration: 20 g
-
Supplier: Jewell Instruments, LLC
Description: Jewell Instruments DKA Series Accelerometers are an excellent choice for cost to performance trade off. The DKA is based on silicon micro-machined MEMS Capacitive Accelerometer technology and designed for low power and high stability. • Triaxial Configuration • Measuring
- Acceleration: 2 to 40 g
- Frequency Range: 500 Hz
- Maximum Shock: 100 g
- Maximum Vibration: 20 g
-
Supplier: SignalQuest, Inc.
Description: processing, the SQ-XLD series accelerometer makes an ideal platform for real time monitoring or prototyping accelerometer systems. Function Miniature, low-cost, serial accelerometer Real-time data acquisition performance using a low cost serial cable Simple menu-driven PC
- Acceleration: 1.7 to 70 g
- Frequency Range: 10,000 to 1,000 Hz
- Minimum Accuracy: 2.5 +/-% FS
- Maximum Shock: 500 g
-
Supplier: PCB Piezotronics, Inc.
Description: Triaxial MEMS DC accelerometer, 675 mV/g, 2 g, 9-pin socket
- Acceleration: 2 g
- Frequency Range: 0 to 350 Hz
- Maximum Shock: 3,000 g
- Operating Temperature: -65 to 250 F
-
Supplier: Imego
Description: IQA10 is a micromachined three-axis accelerometer. It uses Imego's patented Quad Slanted Beam principle to obtain symmetric sensitivity for all three axes with near-zero cross coupling. Its compact single-chip design completely avoids any risk for axis misalignment and allows for a
- Maximum Shock: 1,500 g
- Operating Temperature: -40 to 185 F
- Sensor Outputs: Acceleration
- Sensor Technology: MEMS
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: AKE392B-Wireless three-axis accelerometer sensor series products is RION company imported the Switzerland patented technology to produce for using widely, suitable for vibration testing, impact testing and more fields. The product uses a digital interface output, RS232/485/TTL optional, can
- Acceleration: 1 to 40 g
- Frequency Range: 5 to 300 Hz
- Operating Temperature: -40 to 185 F
- Sensor Technology: MEMS
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: AKE390B voltage type accelerometer sensor series products is RION company imported the Switzerland patented technology to produce for using widely, suitable for vibration testing, impact testing and more fields. This series products with firm structure,low power consumption, excellent
- Acceleration: 1 to 40 g
- Operating Temperature: -40 to 185 F
- Sensor Technology: MEMS
- Device Category: Sensor / Transducer
-
Supplier: Marposs Corp
Description: DESCRIPTION All sensors are based on a piezoelectric or MEMS (Micro-Electro-Mechanical Systems) measuring principle, equipped with a standard IEPE interface and are adapted to different applications together with Artis systems. All sensors can be connected to the Artis monitoring systems CTM,
- Measurement Axes: Biaxial, Single Axis, Triaxial
- Sensor Technology: MEMS, Piezoelectric
- Device Category: Sensor / Transducer
-
Supplier: TE Connectivity
Description: Body Features Material : Anodized Aluminum Product Type Features Accelerometer Type : MEMS DC Usage Conditions Operating Temperature Range : -40 - 121 DEGC [-40 - 249.8 DEGF ]
- Operating Temperature: -40 to 249.8 F
- Sensor Technology: MEMS
- Measurement Axes: Triaxial
-
Supplier: LORD MicroStrain Sensing Systems
Description: Wireless Accelerometer Node Overview The G-Link® -LXRS™ Wireless Accelerometer Node features on-board triaxial ±2 g or ±10 g MEMS accelerometers and an internal temperature sensor. G-Link® -LXRS™ can be employed to measure vibration or acceleration, or as a tilt
- Acceleration: -10 to 10 g
- Frequency Range: 1 to 512 Hz
- Operating Temperature: -4 to 140 F
- Sensor Outputs: Acceleration, Temperature
-
Supplier: Silicon Designs, Inc.
Description: SDI's Models 2460 and 2466 Low Cost Three-Axis MEMS DC Accelerometers are rugged plug-and-play measurement devices that provide reliable performance in most zero-to-medium frequency commercial and industrial applications, particularly where extremely low noise, and long-term stability
- Acceleration: 2 to 400 g
- Frequency Range: 0 to 4,200 Hz
- Maximum Shock: 2,000 to 5,000 g
- Operating Temperature: -67 to 257 F
-
Supplier: Richardson RFPD
Description: The ADXL362 is an ultralow power, 3-axis MEMS accelerometer that consumes less than 2 μA at a 100 Hz output data rate and 270 nA when in motion triggered wake-up mode. Unlike accelerometers that use power duty cycling to achieve low power consumption, the ADXL362 does not alias
- Acceleration: 5,000 g
- Measurement Axes: Triaxial
-
Supplier: Silicon Designs, Inc.
Description: SDI's 1-axis Model 2012 and 3-axis Model 2422 MEMS DC Test & Measurement Accelerometer Modules are designed for applications in which the power supply may be limited, or if only a steady +5V DC excitation is available or preferred.
- Acceleration: 2 to 400 g
- Frequency Range: 0 to 4,200 Hz
- Maximum Shock: 2,000 to 5,000 g
- Operating Temperature: -67 to 257 F
-
Supplier: DigiKey
Description: MEMS DIGITAL OUTPUT MOTION SENSO
- Acceleration: 3.85 to 7.7 g
- Frequency Range: 2,400 Hz
- Operating Temperature: -40 to 257 F
- Sensor Outputs: Acceleration
-
Supplier: Silicon Designs, Inc.
Description: The Model 2422H Specialty Hermetic MEMS DC Accelerometer from Silicon Designs (SDI) is low-cost, integrated plug-and-play measurement device suitable for a wide array of demanding applications where power supply options are limited to +5 V DC. The 2422H provides enhanced performance
- Acceleration: 2 to 400 g
- Frequency Range: 0 to 4,200 Hz
- Maximum Shock: 2,000 to 5,000 g
- Operating Temperature: -67 to 257 F
-
Supplier: SEQUOIA IT s.r.l.
Description: difficult industrial environments. With a protection rating of IP67, shock resistance of up to 10,000 g and digital communication for a high level of immunity to electromagnetic interference, the USB Balancer is the perfect on-site instrument. The use of MEMS accelerometers prevents
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: AKE398B current type accelerometer sensor series products is RION company imported the Switzerland patented technology to produce for using widely, suitable for vibration testing, impact testing and more fields. This series products with firm structure,low power consumption, excellent
- Acceleration: 1 to 40 g
- Operating Temperature: -40 to 185 F
- Sensor Technology: MEMS
- Device Category: Sensor / Transducer
-
Supplier: TE Connectivity
Description: Standards IP Rating : IP65 Mechanical Attachment Sensor Mount Type : Screw Mount Operation/Application Output Current Type : DC Other Acceleration Range (±) (GFORCE) : 6 Non-Linearity (FSO) (PCT) : ±1 Sensitivity (MVG) : 333 Product Type Features Accelerometer Type : MEMS DC Sensor
- Acceleration: 6 g
- Frequency Range: 0 to 200 Hz
- Operating Temperature: -40 to 185 F
- Sensor Technology: MEMS
-
Supplier: LORD MicroStrain Sensing Systems
Description: Wireless Accelerometer Node Overview The G-Link® -LXRS™ Wireless Accelerometer Node features on-board triaxial ±2 g or ±10 g MEMS accelerometers and an internal temperature sensor. G-Link® -LXRS™ can be employed to measure vibration or acceleration, or as a tilt
- Operating Frequency: 2,400 MHz
- Maximum Transmission Distance: 70 to 2,000 m
- Output Power: 0 to 15.910646070264992 dBm
- Operating Temperature: -20 to 60 C
-
Supplier: SBG Systems SAS
Description: cm Delayed Heave Apogee-A embeds: The latest MEMS gyroscopes and accelerometers A Web Interface for Easy Configuration on any plateform A 48h Internal Data Logger for Post-processing Extensive Heave Calculation The Apogee provides a real-time heave accurate to 5 cm. For more
- Angular Rate Range: 100.0000000000002 deg/sec
- Linear Acceleration Range: 2 to 10 g
- Maximum Dimension: 5.12 inch
- Weight: 1.52 lbs
-
Supplier: SBG Systems SAS
Description: Ellipse-A is a small-sized high performance Attitude and Heading Reference System (AHRS). It provides Roll, Pitch, Heading, and Heave data. This light-weight sensor (45 grams) includes a MEMS-based Inertial Measurement Unit (IMU) integrating three gyroscopes, three magnetometers, and three
- Angular Rate Range: 450 to 1,000.000000000002 deg/sec
- Bandwidth: 133 Hz
- Linear Acceleration Range: 8 to 16 g
- Accuracy: 0.2 ±% Full Scale
-
Supplier: SBG Systems SAS
Description: Ellipse-N is a small-sized high performance Inertial Navigation System (INS) with integrated GNSS receiver. It provides Roll, Pitch, Heading, Heave, and Navigation data. This light-weight sensor includes a MEMS-based Inertial Measurement Unit (IMU) integrating three gyroscopes, three
- Angular Rate Range: 450 to 1,000.000000000002 deg/sec
- Bandwidth: 133 Hz
- Linear Acceleration Range: 8 to 16 g
- Accuracy: 0.2 ±% Full Scale
-
Supplier: SBG Systems SAS
Description: Heading (RTK) 1 cm Position (RTK) 5 cm Real-time Heave 2 cm Delayed Heave Apogee-D embeds: The latest MEMS gyroscopes and accelerometers The latest tri-frequency GNSS receiver with one Survey grade antenna A Web Interface for Easy Configuration A 48h Internal Data Logger for
- Angular Rate Range: 100.0000000000002 deg/sec
- Linear Acceleration Range: 2 to 10 g
- Maximum Dimension: 5.12 inch
- Weight: 1.98 lbs
-
Supplier: LORD MicroStrain Sensing Systems
Description: The 3DM-GX3® -25-OEM is a high-performance, miniature Attitude Heading Reference System (AHRS), utilizing MEMS sensor technology. It combines a triaxial accelerometer, triaxial gyro, triaxial magnetometer, temperature sensors, and an on-board processor running a
- Tilt Angle: 360 degrees
- Number of Axes: 3
- Accuracy: 0.5 to 2 degrees
- Supply Voltage: 3.1 to 5.5 volts
-
Supplier: Kionix, Inc.
Description: These high-performance silicon micromachined linear accelerometers and inclinometers consist of a sensor element and an ASIC packaged in a 5x5x1.2mm Dual Flat No-lead (DFN). The sensor element is fabricated from single-crystal silicon with proprietary Deep Reactive Ion Etching (DRIE)
- Acceleration: 2 g
- Frequency Range: 800 Hz
- Maximum Shock: 5,000 g
- Operating Temperature: -40 to 185 F
-
Supplier: Kionix, Inc.
Description: These high-performance silicon micromachined linear accelerometers and inclinometers consist of a sensor element and an ASIC packaged in a 3x5x0.9 mm Land Grid Array (LGA). The sensor element is fabricated from single-crystal silicon with proprietary Deep Reactive Ion Etching (DRIE)
- Acceleration: 2 g
- Frequency Range: 1,000 Hz
- Maximum Shock: 5,000 g
- Operating Temperature: -40 to 185 F
-
Supplier: Micromega Dynamics
Description: RECOVIB Feel has been designed for performing an immediate vibratory analysis. It is connected to an Android device or tablet PC via a USB connection. The supplied application enables the streaming of real-time vibration data on a chart in the time domain and in the frequency domain. Once the data
- Acceleration: 2 to 15 g
- Frequency Range: 0 to 250 Hz
- Minimum Accuracy: 0.3 to 0.5 +/-% FS
- Operating Temperature: 14 to 122 F
-
Supplier: LORD MicroStrain Sensing Systems
Description: Overview The 3DM-GX3® -15-OEM is a high-performance, miniature Inertial Measurement Unit and Vertical Gyro, utilizing MEMS sensor technology. It combines a triaxial accelerometer, triaxial gyro, temperature sensors, and an on-board processor running a sophisticated sensor
- Angular Rate Range: 49.999999999999986 to 1,200 deg/sec
- Bandwidth: 440 Hz
- Linear Acceleration Range: -50 to 50 g
- Maximum Dimension: 1.4960638 inch
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: TL766D is RION company newly developed three axis angle instrument based on latest MEMS inertial measurement platform , it can simultaneously output Moving carrier’s horizontal angle, vertical angle and horizontal azimuth. The internal integration of the triaxial accelerometer
- Angular Rate Range: 300 deg/sec
- Weight: 1.25661375661376 lbs
- Operating Temperature: -40 to 85 F
- Output Options: Pulse / Frequency
Find Suppliers by Category Top
Featured Products Top
-
-performance digital MEMS accelerometer with ±14 g input range for industrial applications operating under shock and vibration. AXO314 offers a low-SWaP digital, and cost-effective alternative to bulky and expensive tactical-grade quartz accelerometers. It brings a robust (read more)
Browse Accelerometers Datasheets for Tronics Microsystems -
low-noise, high resolution, closed-loop digital MEMS accelerometer with ± 1 g input range that offers a performance-equivalent, low-SWaP and cost-effective alternative to force balance inclinometers. It demonstrates an ultra-low noise density of 9 μg/√Hz with an (read more)
Browse Accelerometers Datasheets for Tronics Microsystems -
Are you involved in the design of trainborne positioning and navigation systems ? Discover AXO®305, a ± 5 g high precision digital MEMS accelerometer and GYPRO®4300, a ± 300 °/s high stability digital MEMS gyro that demonstrate (read more)
Browse Accelerometers Datasheets for Tronics Microsystems -
quartz accelerometers and FOG gyros. They significantly demonstrate excellent performances under severe temperature and vibrations conditions at a fraction of their size, weight, and power consumption. To optimize the UAV's payload, Tronics' high-performance MEMS inertial sensors are packed (read more)
Browse Accelerometers Datasheets for Tronics Microsystems -
stabilization. For precision positioning and navigation of ships, AUV (Autonomous Underwater Vehicles) and subsea ROV (Remotely Operated Vehicles), Tronics MEMS accelerometers and gyros exhibit excellent bias stability and scale factor linearity that allow our customers to design high (read more)
Browse Accelerometers Datasheets for Tronics Microsystems -
TDK Corporation announces the extension of its high-performance MEMS inertial sensors portfolio with Tronics AXO315®T1, a high-temperature MEMS accelerometer with ±14 g input range and a digital interface for measurement while drilling (MWD) applications operating up to +175°C. (read more)
Browse Accelerometers Datasheets for Tronics Microsystems -
AXO®301 High Resolution MEMS Accelerometer & Inclinometer Input measurement range of ±1 g Broadband resolution of 50 µg Tailored to high resolution industrial inclinometers and railway applications (read more)
Browse Accelerometers Datasheets for Tronics Microsystems -
Tronics AXO315®T0, a high-temperature MEMS accelerometer with ±14g (read more)
Browse Accelerometers Datasheets for Tronics Microsystems -
-based systems are coupled with high performance inertial sensors to enable precise and continuous attitude and heading determination in GNSS-denied conditions. AXO®315 is a high performance, miniature and digital MEMS accelerometer that (read more)
Browse Accelerometers Datasheets for Tronics Microsystems -
Tronics Microsystems' AXO315 is a tactical-grade 1-axis, ±14 g range, 24 bit digital SPI closed-loop MEMS accelerometer in an hermetic SMD package. AXO315 was designed and developed to provide high precision and reliability in the most challenging environments, withstanding severe (read more)
Browse Accelerometers Datasheets for Tronics Microsystems
Conduct Research Top
-
Bridge Monitoring Based on a Network of High Performance Triaxial MEMS Accelerometers
An efficient MEMS transducer network has been developed specifically to check the structural health of bridges starting from the acceleration measurement to monitor the frequency and speed variations.
-
Introduction to VC MEMS Accelerometers
, this paper will review different types of VC MEMS accelerometers including 6 Degrees of Freedom (6DoF), uniaxial, and triaxial models. These sensors can be utilized in a variety of applications, to solve the unique challenges that engineers face when acquiring static (DC) or near-static low frequency