-
Supplier: Greenlee Textron, Inc.
Description: MOBILE CARRIAGE, BOOM MOUNT, 4 FT BOOM TUBE, NOSE UNIT, 3 FT BOOM TUBE, ELBOW UNIT, 2-1/2 INCH, 3 INCH, 3 1/2 INCH, 4 INCH SLIP-IN AND SCREW-ON COUPLINGS AND STORAGE TRAYS
- Tool Type: Pulling Grip
-
Supplier: Greenlee Textron, Inc.
Description: 20-3/4 INCH L X 22-1/2 INCH W X 12 INCH H SIZE 16 HZ FREQUENCY RATING CSA APPROVAL 120 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING CABLE PULLER PACKAGE 6 FT/MIN SPEED RATING 1-1/2 HP MOTOR POWER RATING DOUBLE BRAIDED COMPOSITE ROPE TYPE 3/4 INCH ROPE SIZE SUPER TUGGER[R] BRAND INCLUDES 6001
- Tool Type: Pulling Grip
-
Supplier: Mile-X Equipment, Inc.
Description: removing semi-floating rear axle bearings. Consists of: No. 7374 - Rear axle pulling plate with 5 lb. slide hammer. No. 7495A - Rear axle bearing puller. Fits min. bearing tube I.D. of 1" and max. axle tube I.D. of 1-7/8". No. 7496A - Rear axle bearing puller. Fits min.
-
-
Supplier: SAS Automation, LLC
Description: Body Strokes In Blade Holder can be rotated 90? in either direction (excluding SN-3) Adjustable travel from 0-5mm Separate Ports for cutter slide and blade activation Only one air circuit is needed when Pneumatic Timing Unit (TU-01) is used
- Tubing / Pipe Diameter: 0.0787402 to 0.1968505 inch
- Tool Weight: 0.374779541446208 to 1.31172839506173 lbs
- Features: Other
- Power: Pneumatic Tools, Power Tools
-
Supplier: FKN Systek, Inc.
Description: inexpensive and convenient tool to make loading of IC tubes into automated dispensing and pick and place units more convenient
- Tool Type: Connector Extractor
- Technology: Hand Tools
- Form Factor: Handheld
-
Supplier: Greenlee Textron, Inc.
Description: CUTTER, STRIPPER, SCREWDRIVER, NUTDRIVER, WRENCH, TWEEZER TYPE 21 PIECE(S) PHILLIPS SCREWDRIVER, SLOTTED SCREWDRIVER, NUT DRIVERS, NEEDLE NOSED PLIERS, WIRE STRIPPER/CUTTER, SOLDERING IRON, ADJUSTABLE WRENCH, TWEEZERS, NON-MAGNETIC THREE-CLAW PARTS EXTRACTOR, CHIP PULLER, CHIP INSERTER, PARTS
-
Supplier: Waytek, Inc.
Description: Eaton's Bussmann Series FT-3 Fuse Tester and Puller Category: Electrical Testers Manufacturer: Eaton Max. Voltage Rating: 24VDC Color: Yellow Easy to pull blade and tube fuses up to 1-1/4" length Slide the removable probe to appropriate fuse length to test fuse in or out of fuse block
-
Supplier: Acoustical Solutions, Inc.
Description: need for flexibility in "high traffic" data and communication penetrations. Excellent water resistance and tenacious adhesion provide a firestop system that's ready to go as soon as you install it. No drying or curing is required.SSP Firestop Putty requires no tools. Simply pull off a piece
- Industry: Building / Construction, Electronics
- Features: Flame Retardant (e.g. UL 94 Rated), Flexible / Dampening, Gap Filling Sealant / FIP Gasket, Other, UL Approved
- Type / Form: Grease / Paste
- Substrate Compatibility: Metal, Plastic, Rubber / Elastomer
-
Supplier: Industrial Magnetics, Inc.
Description: amount of steel parts or fasteners, while moving them from one location to another. To Clean; simply pull the plunger handle to the top of the tube and the collected metal falls off. Adjustable dump guard maximizes pick up area and provides a clean dump.
- Weight: 1.25 to 2.75 lbs
- Length: 15 to 36 inch
- Outside Diameter: 1 inch
- Industrial Magnets: Magnetic Sweeper
-
Supplier: S & G Tool Aid Corp.
Description: Bend 3/16", 1/4", 5/16" and 3/8" O.D. tubing without kinking or collapsing. Just place tubing in groove and pull the handle to the desired angle. Contoured handle grip.
-
Supplier: U.S. Plastic Corporation
Description: All nylon, corrosion resistant plastic ties are inexpensive to tie bundles or wires, tubes, etc. Insert tapered tail through self-locking head and pull tight. Install by hand or with tension tool. Ties are serviceable to 185 F.
-
Supplier: Monroe Engineering
Description: Powerful Rare Earth magnetic clean-up tool Picks up small steel parts, fasteners, scraps & debris Durable rust free construction To clean simply pull the plunger handle to the top of the tube and the collected metal falls off
- Length: 15 inch
- Outside Diameter: 1 inch
- Industrial Magnets: Magnetic Retriever
- Material: NdFeB (Neodymium Iron Boron)
-
Supplier: Xoxide
Description: attempt to force the tube down behind the barbs can cause damage. The sharp edges of the barbs become rounded resulting in less bite into the tubing. 2. Clamping pressure causes the tube to flare out behind the clamp and barbs located behind the clamp will have little or no effect.
-
Supplier: Xoxide
Description: attempt to force the tube down behind the barbs can cause damage. The sharp edges of the barbs become rounded resulting in less bite into the tubing. 2. Clamping pressure causes the tube to flare out behind the clamp and barbs located behind the clamp will have little or no effect.
-
Supplier: Xoxide
Description: attempt to force the tube down behind the barbs can cause damage. The sharp edges of the barbs become rounded resulting in less bite into the tubing. 2. Clamping pressure causes the tube to flare out behind the clamp and barbs located behind the clamp will have little or no effect.
-
Supplier: Xoxide
Description: attempt to force the tube down behind the barbs can cause damage. The sharp edges of the barbs become rounded resulting in less bite into the tubing. 2. Clamping pressure causes the tube to flare out behind the clamp and barbs located behind the clamp will have little or no effect.
-
Description: air, is not suitable for direct connection to compressed air tools. Advantages The system fulfls the requirements of ISO 4414 • increased safety standards in the work place • the plastic sleeve does not scratch working surfaces
- Metric Size: 10.000000000000002 mm
- Connection Type: Barbed
- Features: Brass/Bronze, Metric, Non Valved, Pneumatic Fitting
- Fitting Type: Quick Coupler, Tube Fitting
-
Description: air, is not suitable for direct connection to compressed air tools. Advantages The system fulfls the requirements of ISO 4414 • increased safety standards in the work place • the plastic sleeve does not scratch working surfaces
- English Size: 0.25 inch
- Features: Brass/Bronze, English, Non Valved, Pneumatic Fitting
- Connection Type: Push-to-Connect / Push-On, Threaded
- Fitting Type: Quick Coupler, Tube Fitting
-
Description: air, is not suitable for direct connection to compressed air tools. Advantages The system fulfls the requirements of ISO 4414 • increased safety standards in the work place • the plastic sleeve does not scratch working surfaces
- English Size: 0.375 inch
- Features: Brass/Bronze, English, Non Valved, Pneumatic Fitting
- Connection Type: Push-to-Connect / Push-On, Threaded
- Fitting Type: Quick Coupler, Tube Fitting
-
Supplier: Sandvik Coromant Co.
Description: CoroDrill® 818 is a new counterboring concept that offers high process security due to the TXN insert and iLock tip seat interface. The tool is rigid, easy to use and the flexibility is high due to the large adjustability. Benefits Less downtime in production thanks to overnight tool
- Cutting Diameter: 1.574 to 11.879 inch
- Cutting Application: Aluminum, Bronze / Brass / Copper, Stainless Steel, Steel, Titanium / Exotic Metals
- Drill Type: Combination Drill / Counterbore
- Units: English / Fractional, Metric
-
Supplier: Infineon Technologies AG
Description: CMOS Schmitt-triggered inputs with pull-down Matched propagation delay for both channels Potential Applications Wireless charging Multicopters and drones 3D printers Power tools Forklifts
- Peak Output Current: 1 amps
- Supply Voltage: 10 to 20 volts
- Propagation Delay: 75 ns
- Driver Type: High-side Gate Driver, Low-side Gate Driver
-
Supplier: Air Compressors Direct
Description: discharge hose Ergonmically Designed; Perfect For Use With Multiple Tools •Convenient lifting handles •Pneumatic tire with tube and steel hub can take on rough terrain Generous Warranty Program •3 year limited warranty on Subaru engine •2 year limited pump exchange program •2 year
- Flow Capacity: 13.1 SCFM
- Horse Power: 7 HP
-
Supplier: Air Compressors Direct
Description: Designed; Perfect For Use With Multiple Tools •Convenient lifting handles •Pneumatic tire with tube and steel hub can take on rough terrain Generous Warranty Program •2 year limited warranty on Honda engine •2 year limited pump exchange program •2 year limited warranty on tanks and
- Flow Capacity: 9 SCFM
- Horse Power: 5.5 HP
-
Supplier: Kundel Industries, Inc.
Description: shelving, overhead crane, lighting, overhead tool hanging, and articulate arms. The Table Back system enhances, Through Production, no wasted moves, parts always handy. Features & Benefits Built from robust modular istrut Barrel Tube aluminum extrusions, and steel clamping systems
- Type: Bench / Cart Mount
-
Supplier: TSI Incorporated
Description: When your application calls for nano-scale aerosols that are both highly monodisperse and high in concentration, the Electrospray 3480 is a valuable tool. Aerosols can be created from dissolved materials such as sodium chloride or sucrose, or from suspended nanoparticles such as silicon
- Valve Dispensing Technology: Spray Valve
-
Supplier: Terra Universal, Inc.
Description: thick with self-closing hinges. It has polished steel pull/push handles on both sides, and an optional door stop restricts the swing direction, preventing blow-back. Frame uprights are made of two-inch square tubes. The ceiling grid and all hardware are also manufactured out of 304 stainless
- Cleanliness Class: Class 1,000 (ISO 6), Class 10,000 (ISO 7), Class 100 (ISO 5), Class 100,000 (ISO 8)
- Material: Glass
- Features: Gowning Area, Product / Tool Pass Through
- ESD Control: Low Outgassing
Find Suppliers by Category Top
Featured Products Top
-
Washdown Tool_LineArt Machine Washdown Tool Jergens Machine Washdown Tool is a cleaning tool (read more)
Browse Machine Tool Spindles Datasheets for Jergens, Inc. -
Washdown Tool_LineArt Jergens Washdown Tool Flyer (read more)
Browse Machine Tool Spindles Datasheets for Jergens, Inc. -
materials are eligible, based on temperature, pressure, and the number of autoclave cycles. Hard tooling is necessary for the most demanding curing conditions, tight tolerances and a larger number of pulls, while soft tooling may be more cost-effective for prototype or interim tooling options (read more)
Browse Tool and Die Makers Datasheets for General Plastics Manufacturing Co. -
NEW CP150-SERIES FLANGED MODULE AND ACCESSORIES IMAO Fixtureworks expands its Modular Pull Clamping System line to include a new 100 mm diameter size. The new CP150-20100 flanged (read more)
Browse Machining Clamps Datasheets for Imao-Fixtureworks -
Jergens Cast Iron Tooling Columns Brochure Cast Iron Cross (read more)
Browse Tooling Plates and Columns Datasheets for Jergens, Inc. -
Jergens NEW Tooling Column Buying Guide! Discover the ultimate resource for selecting the perfect pre-engineered tooling column system tailored to your needs. From bases to columns to (read more)
Browse Tooling Plates and Columns Datasheets for Jergens, Inc. -
Reduce Setup Time, Increase Productivity with Tool-less One-Touch Clamps Distinctive and unique, One-Touch Clamps offer easy and efficient clamping operations and support of workpieces. This reduces (read more)
Browse Machining Clamps Datasheets for Imao-Fixtureworks -
determine what tooling materials are eligible, based on temperature, pressure, and the number of autoclave cycles. Hard tooling is necessary for the most demanding curing conditions, tight tolerances and a larger number of pulls, while soft tooling may be more cost-effective for prototype or interim (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
Five-Axis clamping with no tool interference The Modular Pull Clamping System is a work-holding system for five-axis machining with precise locating repeatability of five microns (read more)
Browse Machining Clamps Datasheets for Imao-Fixtureworks -
Jergens inc. launches american-made cast iron tooling column additions Jergens Cast Iron Tooling Columns now with Ball Lock® and QLS top tool mounting systems for even greater possibilities for a (read more)
Browse Tooling Plates and Columns Datasheets for Jergens, Inc.
More Information Top
-
Heating Boiler Operator's Manual: Maintenance, Operation, and Repair > Maintenance and Repairs
Electronic tube expansion systems, air-driven tube expansion systems, tube expanders, combination beading expanders, tube wall reducing tools , tube pullers , tube sheet hole brushes, tube plugs, and expander lube.
-
Federal Register > Wednesday, February 26, 2014 > [79 FR 10765] Foreign-Trade Zone (FTZ) 247-Erie, Pennsylvania; Notification of Proposed Production Activity, ...
… drain valve piping kits; cover assemblies; cartridge weight scales; air guns; mechanical jacks; trolley hoists; universal joints; socket adapters; pneumatic barring over tools; hydraulic main bearing wrenches; hydraulic pump kits; pinion pullers; pin removal tools ; tubing ; connectors; puller clamp plates; credit card …
-
SUMMARY REPORT OF DESIGN CRITERIA FOR THE LIQUID METAL PACKAGE LOOPS' HOT CELL FACILITY AND HANDLING SYSTEM AT THE ADVANCED TEST REACTOR
Loop puller assembly Canal transfer tube insert handling tool - 302 - .
-
Douglas United Nuclear, Inc. monthly report, February 1967
… Machines To force s p l i t t e r s through process tubes, t o insert new tubes into vacated tube channels , and t o operate other tube channel maintenance tools , cable- and-drum type pullers have been mounted on …
-
Slender material flow
The tube profiles are with the simplest tool like saw and screwdrivers workable.
-
A Computerized System for Continuous Monitoring of the Core Cooling Margin
A seven- teenth position is defined for a "chain- puller " tool that is used to draw the drive system chain through a new center tube after the center tube has been installed in the shield tank.
-
Puller/Inserter Tool pkg of 2 ea | Sigma-Aldrich
Glass Wool and Specialized Hand Tools, Inlet Liners, Glass Wool, and Specialized Hand Tools , ORBO Accessories, Puller /Inserter, Sample Preparation & Purification, Solvent Desorption Tubes & Cartridges .
-
http://www.sigmaaldrich.com/content/dam/sigma-aldrich/docs/Supelco/Brochure/1/supelco-9-gc.pdf
Our puller /inserter tool was specifically designed to assist in inserting/ removing plugs to/from narrow bore tubing .
-
100 Areas: April 16--April 22
The front Van Stone Joint was cut off with the standard tool , then the tube was pulled out about 6 inches from the rear face with a small screw operated tube puller .
-
A shock-piston solder for shallow water
Tool and replacement parts: holding device ffir Kerngeriit; 2 grol ~ e pipe tongs, 1 flat pliers, screwdrivers , scissor, Drahtbiirste, Leder gloves; grease, O1 f / Jr sleeves and thread; Leder sleeves.
Indicates content that may require registration and/or purchase.