Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Laser 2000 GmbH
Description: Depending on laser operating conditions, pulses of typically 2kW peak power and pulse widths of 200ns are achieved at frequencies up to 1kHz. PL6 The highest power tunable CO2 laser currently available is the model PL6, offering single line power up to 180 W and more than 90
- Wavelength Range: 5.2 to 11 nm
- Laser Power: 1,000 to 180,000 milliwatts
- Pulse Length: 200 ns
- Repetition Rate: 1,000 Hz
-
Supplier: Research Electro-Optics, Inc.
Description: Infrared or our Multi-Line and Frequency/Intensity Stabilized lasers. REO™s Multi-Line Tunable HeNe Lasers generate TEM00 mode structure, 500:1 linearly polarized outputs at five selectable discrete wavelengths: 543 nm, 594 nm, 604 nm, 612 nm, and 633 nm. Wavelength Power
- Wavelength Range: 543 to 633 nm
- Laser Power: 0.3 to 4 milliwatts
- Beam Area: 0.396 to 0.466 mm²
- Laser Type: Helium Neon Lasers
-
Supplier: Multiwave Photonics
Description: Multiwave Photonics' Tunable Narrowband ASE Source is a unique type of optical source specifically designed to meet the stringent demands associated with electronic component and device testing. This low coherence source is the ideal laser replacement in applications where laser
- Wavelength Range: 1,064 to 1,064.8 nm
- Laser Power: 7.5 milliwatts
- Operating Temperature Range: 0 to 40 C
- Laser Type: Fiber Lasers
-
-
Supplier: AMS Technologies Ltd.
Description: Our Laser Systems are based on hermetically sealed and burn-in tested single emitters. The main advantages of our Diode Laser Systems are low operating current since single emitter diodes are operated in series, more precised optical output power control, simpler Diode Laser
- Wavelength Range: 671 to 980 nm
- Laser Power: 500 to 2,000,000 milliwatts
- Laser Wavelength: Infrared, Red
- Laser Type: Laser Diode Modules
-
Supplier: AMS Technologies Ltd.
Description: Ultrafast Fiber lasers, including picosecond lasers, femtosecond lasers and Supercontinuum sources are the focus of AMS Technologies. These ultrafast fiber lasers provide incredibly high peak power and ultrashort pulse duration, which combine to provide access to new
- Wavelength Range: 400 to 2,000 nm
- Laser Power: 25 to 50,000 milliwatts
- Laser Wavelength: Blue, Green, Infrared, Orange, Red, Violet, Yellow
- Laser Type: Fiber Lasers
-
Supplier: Lumentum Operations, LLC
Description: performance is achieved by combining an inherently quiet laser oscillator with a noise reduction circuit, which effectively eliminates the laser™s natural relaxation oscillation. NPRO lasers are built in a compact, OEM-friendly package with all necessary control electronics on
- Wavelength Range: 1,064 to 1,319 nm
- Laser Power: 25 to 700 milliwatts
- Operating Voltage: 100 to 240 volts
- CDRH Classification: Class IIIb, Class IV
-
Supplier: Soliton Laser und Messtechnik GmbH
Description: Line tunable CO2 lasers are used for spectroscopy, interferometry and far IR laser pumping. In order to provide discreet lines ACCES LASER COMPANY uses different laser models. The simplest version is line stabilized by changing the resonator length. Depending on
- Wavelength Range: 9,200 to 10,800 nm
- Laser Power: 200 to 40,000 milliwatts
- Beam Area: 4.524 mm²
- Operating Voltage: 12 to 48 volts
-
Supplier: World Star Tech
Description: External Cavity Diode Lasers (ECDLs): Serves as a tunable laser source in spectroscopy and metrology Tunable Laser Source Instruments: Provides variable wavelength outputs for laboratory experiments and instrumentation Optical Equipment Light Source: Acts as a
- Wavelength Range: 698 nm
- Laser Power: 210 milliwatts
- Operating Temperature Range: -10 to 75 C
- Laser Wavelength: Infrared
-
Supplier: LightMachinery Inc.
Description: The fully configurable IMPACT 4000 series lasers are designed for more scientific and specialized applications. The short pulse of the thyratron switched IMPACT 4000 is ideal for ultrasound applications as well as applications in infrared chemistry. The IMPACT 4000 can be configured
-
Supplier: CRYSTECH, Inc.
Description: self-mode-locked tunable near-infrared (NIR) solid-state lasers. Moreover, it serves as a medium for Q-switching in lasers with a tunable range of 1340-1580nm and those with an operating wavelength of 950 - 1100nm. One of the remarkable features of Cr⁴⁺:YAG is its
- Surface Flatness: λ/8
- Surface Quality: 10-5 Scratch / Dig
- Type: Laser
- Features: Laser / Heat Resistant, Other / Specialty Material
-
Supplier: Newport MKS
Description: through near infrared applications. Each coating is essentially achromatic across a wide spectral band so that a single optic will work for the entire range of a particular tunable laser, for several laser diode wavelengths, or for most visible laser wavelengths.
- Diameter, Square Side, or Rectangular Length: 25.400000000000002 mm
- Thickness: 6.1000000000000005 mm
- Wavelength Range: 1,290 to 1,580 nm
- Surface Flatness: λ/20
-
Supplier: Newport MKS
Description: through near infrared applications. Each coating is essentially achromatic across a wide spectral band so that a single optic will work for the entire range of a particular tunable laser, for several laser diode wavelengths, or for most visible laser wavelengths.
- Diameter, Square Side, or Rectangular Length: 50.800000000000004 mm
- Thickness: 9.4 mm
- Wavelength Range: 700 to 950 nm
- Surface Flatness: λ/10
-
Supplier: Newport MKS
Description: through near infrared applications. Each coating is essentially achromatic across a wide spectral band so that a single optic will work for the entire range of a particular tunable laser, for several laser diode wavelengths, or for most visible laser wavelengths.
- Diameter, Square Side, or Rectangular Length: 25.400000000000002 mm
- Thickness: 6.1000000000000005 mm
- Wavelength Range: 700 to 950 nm
- Surface Flatness: λ/10
-
Supplier: Newport MKS
Description: through near infrared applications. Each coating is essentially achromatic across a wide spectral band so that a single optic will work for the entire range of a particular tunable laser, for several laser diode wavelengths, or for most visible laser wavelengths.
- Diameter, Square Side, or Rectangular Length: 25.400000000000002 mm
- Thickness: 6.1000000000000005 mm
- Wavelength Range: 480 to 700 nm
- Surface Flatness: λ/20
-
Supplier: Kyocera Corporation
Description: Temperature characteristic product of two types Applications • Thermally tunable laser module • Measurement equipment
- Diameter, Square Side, or Rectangular Length: 1 to 10.000000000000002 mm
- Rectangular Width: 1 to 10.000000000000002 mm
- Transmission Range: 1,520 to 1,620 nm
- Filter Type: Bandpass / Interference Filters
-
Supplier: HG Optronics, Inc.
Description: Q-switches and E-O modulators. Main applications: 1) Frequency Doubling (SHG) of Nd-doped Lasers for Green/Red Output; 2) Frequency Mixing (SFM) of Nd Laser and Diode Laser for Blue Output; 3) Parametric Sources (OPG, OPA and OPO) for 600nm - 4500nm Tunable Ouptut; 4) E-O
- Damage Threshold: 750,000 W/cm²
- Refractive Index: 1.7404 to 1.8296 n
- Transparency Range: 350 to 4,500 nm
- Surface Flatness: λ/10
-
Supplier: Electro Optical Components, Inc.
Description: (CH4) Detector uses a TDLAS (Tunable Diode Laser Absorption Spectrometry) laser system. This type of gas analysis module enables a new generation of ultra-high precision gas detection products which are suitable for coal mine, chemical industry and other industries. The
- Measurement Type: Leakage
- Gas Types: Methane (CH4) / Natural Gas
- Number of Gases Monitored: Single Gas
-
Supplier: SPIE - Education
Description: semiconductor device structures such as p-n junctions, Schottky barriers, quantum wells, wires and dots, Bragg reflectors, quantum cascade lasers as tunable coherent infrared sources, VCSELs, distributed feedback lasers, avalanching, tunneling and important photonic
- Type: Course
- Technology / Subject Expertise: Electronics, Photonics / Optics
- Delivery: On-site / In Plant
-
Supplier: Meadowlark Optics, Inc.
Description: For applications involving broadband or tunable wavelength sources, Meadowlark Optics presents a line of Broadband Beamsplitting Polarizers covering the visible to near infrared region. These cubes offer increased utility for a range of polarization needs. As with the Laser Line
-
Supplier: StellarNet, Inc.
Description: reduced sensitivity and higher dark noise, the extended range InGaAs spectrometers are primarily used for measuring tunable lasers, characterizing optics, or chemical absorption & transmission thru cuvettes, flow cells, and dip probes.
- Spectral / Wavelength Range: 900 to 2,300 nm
- Resolution: 13 nm
- Remote Interface: Application Software Included, Parallel Interface, Serial Interface
- Features: Data Processing Functions, Data Storage / Data Logger, On-line Monitoring & Process Control, Portable
-
Supplier: Changchun Yutai Optics Co., Ltd.
Description: nonlinear crystal. For frequency doubling(SHG), tripling(THG) of Nd: YAG, Nd: YLF, Nd: YVO4 lasers, it is one of the most useful nonlinear optical materials in ultraviolet and visible laser applications. BBO (Beta-Barium Borate)crystals are important nonlinear optical crystals with
- Material: BBO, KDP and KD*P, KTA, KTP, LBO, LiNbO3
- Optical Application: Infrared, Ultraviolet, Visible
- Type: Nonlinear
-
Description: producing tunable laser output in the near-infrared spectrum. ZGP Crystals could accommodate various applications including SHG, SFG, OPO, and OPG/OPA. Applications of ZGP Crystals: • Second, third, and fourth harmonic generation of CO2 laser • Optical parametric
- Length: 0.2755907 inch
- Thickness or Height: 0.1968505 inch
- Width: 0.787402 inch
- Surface Quality: 10-5 Scratch / Dig
-
Supplier: Electro Optical Components, Inc.
Description: These are tunable Faraday rotators in which the plane of polarization of a laser beam is rotated through 45° as it passes through a high Verdet constant material, positioned in an axial magnetic field produced by permanent magnets. Some optical glasses (e.g. FS57 and special grades of
- Center Wavelength: 870 to 1,100 nm
- Isolation: 30 dB
- Insertion Loss: 0.5 dB
- Aperture: 5 mm
-
Supplier: Arcoptix S.A
Description: The liquid crystal variable phase retarder (or phase shifter) is a transmissive element with an electrically tunable optical phase retardance. Optical retardation is often obtained with piezoelectric mirrors. However this option is not ideal if robust and compact design is necessary. This
- Wavelength Range: 350 to 1,700 nm
- Clear Aperture: 10.000000000000002 mm
- Operating Temperature: 15 to 35 C
- Diameter: 25 mm
-
Supplier: StellarNet, Inc.
Description: hub allowing simple configurations for dual and multi-beam applications in chemistry, spectroradiometry, and PORTA-LIBS. Additional BLUE-Wave measurement applications include emission wavelength monitoring /characterization of tunable lasers or LED’s and other sources such as
- Spectral / Wavelength Range: 785 to 1,150 nm
- Resolution: 0.4 nm
- Remote Interface: Application Software Included, Serial Interface
- Features: Computer Interface, Data Processing Functions, Data Storage / Data Logger, On-line Monitoring & Process Control, Portable, Solid State (CCD)
-
Description: around 2.8 microns. To further enhance the transmission of the N-BK7 double convex lens, Broadband Anti-reflection (BBAR) coatings could be furnished to accommodate the requirements for multi-wavelength and tunable lasers. Besides the uncoated versions, we also provide standard N-BK7
- Focal Length: 30 mm
- Diameter / Length: 25.400000000000002 mm
- Surface Quality: 40-20 Scratch / Dig
- Lens Features: Antireflection Coating
-
Description: around 2.8 microns. To further enhance the transmission of the N-BK7 double convex lens, Broadband Anti-reflection (BBAR) coatings could be furnished to accommodate the requirements for multi-wavelength and tunable lasers. Besides the uncoated versions, we also provide standard N-BK7
- Focal Length: 750 mm
- Diameter / Length: 25.400000000000002 mm
- Surface Flatness: λ/2
- Surface Quality: 40-20 Scratch / Dig
-
Description: around 2.8 microns. To further enhance the transmission of the N-BK7 double convex lens, Broadband Anti-reflection (BBAR) coatings could be furnished to accommodate the requirements for multi-wavelength and tunable lasers. Besides the uncoated versions, we also provide standard N-BK7
- Focal Length: 125.00000000000001 mm
- Diameter / Length: 25.400000000000002 mm
- Surface Flatness: λ/2
- Surface Quality: 40-20 Scratch / Dig
Find Suppliers by Category Top
Featured Products Top
-
instability, which hinder high-speed spectral analysis and precise laser applications. CASTECH Acousto-Optic Tunable Filters overcome these challenges with solid-state TeO2 and LiNbO3 crystals, (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CASTECH, Inc. -
The Acousto-Optic Tunable Filter (AOTF) from CASTECH Inc. delivers fast electronic wavelength tuning, high (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CASTECH, Inc. -
As optical systems continue moving toward higher integration, dynamic wavelength selection, and real-time spectral analysis, filtering technologies require faster response, flexible control, and stable optical performance. Acousto-optic tunable filters (AOTFs) use acousto-optic interaction (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CASTECH, Inc. -
High-Performance Tunable Filters for Precision Optical Control In fields like hyperspectral imaging, optical communications, and laser tuning, engineers face the challenge of achieving fast (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CASTECH, Inc. -
Acousto-Optic Deflectors (AOD) Acousto-Optic Tunable Filters (AOTF) Photoelastic Modulators Key Capabilities Laser intensity and amplitude modulation Optical frequency shifting High-speed laser beam scanning (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CASTECH, Inc. -
on laser frequency conversion, nonlinear optics, and photonics often need reliable materials for applications like SHG, SFG, and OPO systems. These KTP crystals meet those needs, offering optimal performance in a variety of advanced optical systems. Key (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CASTECH, Inc. -
, pulsed, or self-mode-locked tunable near-infrared solid-state lasers, and as a Q-switching medium for lasers with a tunable range of 1340–1580nm and an operating wavelength of 950–1100nm. Key Features High efficiency High damage (read more)
Browse Optical Crystals Datasheets for CRYSTECH, Inc. -
Bandpass Filters Bandpass filters are optical filters designed to transmit a defined spectral band while blocking or attenuating wavelengths outside that range. Depending on the application, the passband may be narrower than 1 nm for laser, fluorescence, or spectroscopy (read more)
Browse Optical Filters Datasheets for Avantier Inc.
Conduct Research Top
-
Airborne Detection of Gas Leaks from Transmission Pipelines by Using a Laser System Operating in Visual, Near-IR, and Mid-IR Wavelength Bands
An airborne gas detection infrared (IR) system which includes a laser, infrared imager, and video-recorder is described in this paper. The sensitivity of the system to leaks from ground pipelines by the laser channel is about 100 ppm*m at 100 m by methane. The IR thermographic channel plays
-
Selecting a Low-Maintenance Sensor for Safety Monitoring of Oxygen and Carbon Monoxide Levels in Industrial Processes and Environments
. Advances in microprocessor technology and spectroscopy have enabled manufacturers to develop in-situ tunable diode lasers (TDLs) that can accurately and quickly measure specific gases, including O2 and CO, while requiring virtually no maintenance. This paper reviews the operating principals of the most
More Information Top
-
Tunable far infrared laser spectroscopy of Van der Waals molecules in a planar supersonic jet expansion
tunable infrared laser over the range from 2900 • 3750 cm"'.
-
Mid-Infrared Coherent Sources and Applications
R. F. Curl and F. K. Tittel, “ Tunable Infrared Laser spectroscopy” Ann.Rep.Prog.Chem., Sect.
-
Infrared Laser Spectroscopy, 1980-1983
There has ensued three years of progress, during which spectroscopy using tunable infrared lasers has become an increasingly used tool both for basic research and for analytical and industrial applications.
-
Laser Spectroscopy 1
While semiconductor lasers, color-center lasers, and vibronic solid-state lasers are the most widely used tunable infrared lasers to date, the dye laser in its various modifications and the titanium:sapphire laser are still by far the most important tunable lasers…
-
Laser Spectroscopy
While semiconductor lasers, color- center lasers, and vibronic solid-state lasers are the most widely used tunable infrared lasers to date, the dye laser in its various modifications and the ti- tanium:sapphire laser are still by far the most important tunable…
-
Measurements and Analyses of Urban Metabolism and Trace Gas Respiration
2.0 FIELD MEASUREMENT STRATEGIES 6 2.1 Instrument Overview 6 2.1.1 Tunable Infrared Laser Sensors 6 2.1.1.1 Background 6 2.1.1.2 Laser Sources 7 2.1.1.3 Instrument Description 8 2.1.1…
-
Mass Spectrometric Fingerprinting of Tank Waste Using Tunable, Ultrafast Infrared Lasers
“Explosive vaporization in fused silica initiated by a tunable infrared laser ,” D. R. Ermer and R. F. Haglund Jr., Applied Surface Science 168, 258-262 (2000).
-
Stimulated electronic Raman scattering in Cs vapour: a simple tunable laser system for the 2.7 to 3.5 μm region
The special advantages of this tech- nique in comparison with other types of tunable infrared lasers are discussed, and are illustrated by describing a SERS system which uses a modest nitrogen laser-pumped dye laser (~ 20 kW).
-
Keyword index
…High-Power, Widely Tunable Cr2+:ZnSe Laser Widely-Tunable Femtosecond Operation of Cr:LiSAF Lasers Using Broadband Saturable Bragg Reflectors Ultra-Stable 18mJ Ti:Sa Amplifier System with Tunable Central Wavelength, Bandwidth and Pulse Duration Tunable Infrared Laser Femtosecond Source and Novel…
-
Laser Spectroscopy 2
Particularly useful are tunable infrared lasers (diode lasers, color-center lasers, or optical parametric oscillators, Vol. 1, Sect.
Indicates content that may require registration and/or purchase.