-
Supplier: RS Components, Ltd.
Description: Carbide tungsten PCB drill bit, 2.5mm
- Cutting Diameter: 0.09842525 inch
- Material: Carbide
- Product: Individual Drill
- Features: Other
-
Supplier: DigiKey
Description: "Drill Bit Carbide 0.028"" (0.70mm)"
- Material: Carbide
- Units: English / Fractional
- Features: Other
-
Supplier: RS Components, Ltd.
Description: Starrett CT200 Drill Bit
- Cutting Diameter: 2.0078751 inch
- Material: Carbide
- Drill Type: Hole Saw
- Features: Other
-
-
Supplier: RS Components, Ltd.
Description: Starrett KBPS16C Drill Bit
- Material: Carbide
- Features: Other
-
Supplier: RS Components, Ltd.
Description: RS PRO RU205300-5 Drill Bit Set
- Cutting Diameter: 0.4724412 inch
- Material: Carbide
- Product: Drill Set
- Drill Type: Masonry Drill Bit, Standard / Twist Drill
-
Supplier: Petersen Products Co.
Description: Comment 1 Requires Heavy Duty Drill with 1/2" Chuck Country of Origin USA Description Hot Tapper, 4" NPT X 3-7/8" Carbide Hole Saw Press. Pipeline Max 100 psi (6.89 bar) Sage Subcategory Number W261 Shipping Wt. 13 Lb (5.90 Kg)
- Cutting Diameter: 3.875 inch
- Material: Carbide
- Drill Type: Core Bit
-
Supplier: Petersen Products Co.
Description: Description Saw, Hole 1-3/8" Carbide Sage Subcategory Number W263 Shipping Wt. 0.5 Lb (0.23 Kg)
- Cutting Diameter: 1.375 inch
- Material: Carbide
- Drill Type: Core Bit
-
Supplier: Petersen Products Co.
Description: Comment 1 Requires Heavy Duty Drill with 1/2" Chuck Country of Origin USA Description Hot Tapper, 3/4" NPT x 5/8" Carbide Hole Saw Press. Pipeline Max 100 psi (6.89 bar) Sage Subcategory Number W261 Shipping Wt. 4 Lb (1.81 Kg)
- Cutting Diameter: 0.625 inch
- Material: Carbide
- Drill Type: Core Bit
-
Supplier: Petersen Products Co.
Description: Hole Saw, Carbide Tipped, 5 7/8"
- Cutting Diameter: 5.875 inch
- Material: Carbide
- Drill Type: Core Bit
-
Supplier: Milwaukee Electric Tool Corporation
Description: HAMMER TYPE CARBIDE TIPPED MATERIAL 6 INCH OVERALL LENGTH 4 INCH DRILLING LENGTH 3-FLAT SHANK TYPE REINFORCED PROCESS ANSI MATERIAL SPECIFICATION 3/8 INCH DRILL SIZE SECURE-GRIP[TM] BRAND CUT MATERIAL BRICK, BLOCK, SOFTER AGGREGATE CONCRETE
- Cutting Diameter: 0.375 inch
- Material: Carbide
- Units: English / Fractional
- Product: Individual Drill
-
Supplier: Superior Tool Service, Inc.
Description: 1/4 (Ltr E) Carbide jobber length twist drill with tip ground for composite and straight shank Designed for Composite Material Applications.
- Cutting Diameter: 0.25 inch
- Material: Carbide
- Units: English / Fractional, Letter Size
- Cutting Application: General Purpose
-
Supplier: Reid Supply
Description: ReidSupply has a wide selection of tools for drilling, cutting, smoothing and deburring holes, and have options ranging from standard drill bit sets to precision reamers. Reid Supply has an impressive selection of drill bits and accessories, such as drill blanks
- Cutting Diameter: 0.2362206 inch
- Material: Carbide
- Features: Coated, Other
- Product: Individual Drill
-
Supplier: Allied Machine & Engineering Corp.
Description: GEN3SYS® Drill Inserts and Holders penetrate up to 35% faster than competitive drilling products. Allied's AM200® coating increases tool life up to 50% when compared tocompetitor's premium coatings.
- Cutting Application: Aluminum, General Purpose, Stainless Steel, Steel
- Material: Carbide
- Features: Coated
- Units: English / Fractional
-
Supplier: Atom Precision of America, Inc.
Description: Stable long-lived machining can be achieved for precision small hole drilling of steels. Wide drilling application is availble from mild steel to hardened steel (HRC50)
- Cutting Diameter: 0.096063044 inch
- Material: Carbide
- Product: Individual Drill
- Units: Metric
-
Supplier: Precision Cutting Tools, Inc.
Description: 1 X 1 X 4 X 7 - 4F RH BALL CARBIDE
- Cutting Diameter: 1 inch
- Material: Carbide
- Units: English / Fractional
- Product: Individual Drill
-
Supplier: Sandvik AB
Description: PLEXIGLASS, HARD RUBBER, ALUMINUM, EASILY MACHINED ABRASIVE MATERIAL DRILL DIAMETER 5/64 INCH DRILL DIAMETER - DECIMAL .0781 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 5/64 POINT ANGLE - UOM DEG D33F MODEL "
- Cutting Diameter: 0.078125 inch
- Material: Carbide
- Units: English / Fractional
- Product: Individual Drill
-
Supplier: Greenlee Textron, Inc.
Description: ROTARY HAMMER TYPE CARBIDE TIPPED ALLOY STEEL MATERIAL 6 INCH OVERALL LENGTH SDS PLUS SHANK TYPE HARDENED PROCESS H-STYLE FLUTE TYPE 5/8 INCH DRILL SIZE CASE DIMENSION 9.3 INCH W X 0.63 INCH D X 1.9 INCH H
- Cutting Diameter: 0.625 inch
- Material: Carbide
- Product: Individual Drill
- Drill Type: Masonry Drill Bit
-
Supplier: Makita USA, Inc.
Description: Features Thruster Style carbide tip penetrates on contact and plows through rebar Thruster Style reinforced ground flute for efficient dust removal Specially heat treated High Alloy Steel for longer life Aggressive cutting edge for fast and easy penetration Re-sharpenable for extended life
- Cutting Diameter: 0.25 inch
- Units: English / Fractional
- Product: Individual Drill
- Drill Type: Masonry Drill Bit
-
Supplier: Peco Fasteners, Inc.
Description: PERCUSSION, ROTARY TYPE 13 INCH OVERALL LENGTH STRAIGHT SHANK TYPE HOLE DIAMETER 1/2 INCH HOLE DIAMETER - DECIMAL .5 HOLE DIAMETER - DECIMAL - UOM IN HOLE DIAMETER - FRACTIONAL 1/2
- Cutting Diameter: 0.5 inch
- Product: Individual Drill
- Drill Type: Masonry Drill Bit
-
Supplier: Minerallac Company
Description: ROTARY HAMMER TYPE STEEL MATERIAL POLISHED FINISH 6 INCH OVERALL LENGTH 4 INCH FLUTE LENGTH SDS 4 PLUS SHANK TYPE 3/8 INCH DRILL SIZE RELTON[TM] BRAND APPLICATION BRICKS AND BLOCKS POINT TYPE TUNGSTEN CARBIDE PACKAGING QUANTITY 1
- Cutting Diameter: 0.375 inch
- Units: English / Fractional
- Product: Individual Drill
- Drill Type: Masonry Drill Bit
-
Supplier: Ebinger Manufacturing Corp.
Description: PERCUSSION, ROTARY TYPE TUNGSTEN CARBIDE TIPPED MATERIAL 6 INCH OVERALL LENGTH STRAIGHT SHANK TYPE CUT MATERIAL BRICK, CONCRETE, GRANITE, MARBLE, SANDSTONE, TILE STANDARD PACKAGE 3 HOLE DIAMETER 1 INCH HOLE DIAMETER - DECIMAL 1 HOLE DIAMETER - DECIMAL - UOM IN HOLE DIAMETER -
- Material: Carbide
- Product: Individual Drill
- Features: Other
- Shank: Straight Shank
-
Supplier: Ideal Industries, Inc.
Description: VARIABLE PITCH TYPE NON-METAL, ABRASIVE CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 2-1/8 INCH DIAMETER YES SUPPLIED WITH PILOT DRILL YES SUPPLIED WITH ARBOR TRI-BORE[TM] BRAND APPLICATION 1-1/2 INCH PIPE AND LOCK INSTALLATION
- Cutting Diameter: 2.125 inch
- Material: Carbide
- Drill Type: Hole Saw
- Features: Individual Hole Saw
-
Supplier: Cutting Edge Technologies, Inc.
Description: Diameter: 3/16" Flute Length: 9/16" Overall Length: 2" Type: NC Spotting Drill
- Cutting Diameter: 0.1875 inch
- Material: Carbide
- Units: English / Fractional
- Cutting Application: General Purpose
-
Supplier: L.H. Dottie Company
Description: PERCUSSION/ROTARY TYPE TUNGSTEN CARBIDE TIPPED MATERIAL BLACK OXIDE COATED FINISH 6 INCH OVERALL LENGTH STRAIGHT SHANK TYPE 1/4 INCH SHANK SIZE 3 FLUTE(S) SLOW SPIRAL FLUTE TYPE 1/2 INCH DRILL SIZE APPLICATION BRICK, CONCRETE, TILE, SLATE AND CINDER BLOCK MD MODEL
- Cutting Diameter: 0.5 inch
- Material: Carbide
- Features: Coated
- Units: English / Fractional
-
Supplier: Professional Tool Grinding, Inc.
Description: No Description Provided
- Material: Carbide, High Speed Steel
- Features: Coated
- Units: English / Fractional
- Cutting Application: General Purpose
-
Supplier: Snap-on Industrial Brands
Description: CONSTANT PITCH TYPE NON METAL CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 13/16 INCH DIAMETER .8125 DIAMETER - DECIMAL 13/16 DIAMETER - FRACTIONAL NUMBER OF TEETH PER INCH 4 1-1/2 INCH CUTTING DEPTH MOUNTING SIZE 1/2 INCH-20 TPI DIAMETER - DECIMAL - UOM IN
- Cutting Diameter: 0.8125 inch
- Material: Carbide
- Units: English / Fractional
- Drill Type: Hole Saw
-
Supplier: Walter Surface Technologies
Description: Walter Carbide Core Cut annular cutters accurately drill large diameter holes in a variety of hard or abrasive materials such as stainless steel, cast iron, tough alloys or composite materials. They outperform and outlast conventional HSS cutters and allow for higher speed and feed
- Cutting Diameter: 0.5 to 2.375 inch
- Cutting Application: Aluminum, Bronze / Brass / Copper, General Purpose, Hard / Hardened Metals, Stainless Steel, Steel
- Material: Carbide
- Drill Type: Core Bit
-
Supplier: TroxellUSA
Description: Carbide Drill Bits - Bore clean holes into masonry materials. Drills holes in stone, masonry, tile and cement.
- Material: Carbide
-
Supplier: Ryobi Technologies, Inc.
Description: The rugged and hardworking Ryobi 1/4 in. Steel Masonry Drill Bit is the perfect accessory for drilling jobs that involve concrete, cement or similar materials.
- Drill Type: Masonry Drill Bit
-
Supplier: Melin Tool Company
Description: HIGH PERFORMANCE, 2 FLUTE COOLANT FED DRILLS For drilling high alloy steel, stainless steel, and cast iron 140° self centering point AlTiN coated for greater wear resistance Made from premium submicron grain carbide
- Cutting Diameter: 0.0625 to 0.7874 inch
- Material: Carbide
- Features: Coated, Coolant Feed
- Units: English / Fractional
-
Supplier: TelephoneStuff.com
Description: Drills through hard materials such as brick, concrete, plaster, and tile.Black-oxide finish reduces chip welding. Includes protective plastic storage pouch. Set contains bit size 1/4", 5/16", 3/8", and 1/2".
- Product: Drill Set
- Drill Type: Masonry Drill Bit
-
Supplier: DEWALT Industrial Tool Co.
Description: Percussion Drill Bits: Percussion Sets Product Features 2 Cutter carbide tip maximizes carbide surface contact for longer bit life. Four flute design cleans debris out for fast, efficient drilling. Three flats on shank eliminate bit slipping in chuck.
- Cutting Application: General Purpose
- Product: Individual Drill
- Drill Type: Masonry Drill Bit, Standard / Twist Drill
-
Supplier: WhizCut of Sweden AB
Description: Style H | Carbide center drills With WhizDrill we have put together a range of micro drills that start at 0,1 mm and go up to 3 mm. These can be ordered to any geometry and shank sizes in stock are 1,00 mm, 1,50 mm, 2,00 mm, 2,50 mm, 3,00 mm, 1/8’ and 4.00 mm. We can also
- Cutting Diameter: 0.00393701 to 0.1181103 inch
- Material: Carbide
- Drill Type: Center Drill, Microdrill
- Features: Coated, Coolant Feed
-
Supplier: Precision Cutting Tools, Inc.
Description: 3/4 X 3/4 X 1-5/8 X 4 - 5F RH CARBIDE
- Cutting Diameter: 0.75 inch
- Material: Carbide
- Units: English / Fractional
- Product: Individual Drill
-
Supplier: Superior Tool Service, Inc.
Description: #14 Carbide jobber length twist drill with tip ground for composite and straight shank Designed for Composite Material Applications.
- Cutting Diameter: 0.182 inch
- Material: Carbide
- Cutting Application: General Purpose
- Product: Individual Drill
Find Suppliers by Category Top
More Information Top
-
Cutting Forces of PCB Supported Hole
Holes through a PCB are typically drilled with tiny drill bits made of solid tungsten carbide .
-
Machine Tool Parts Selling Leads, Machine Tool Parts Manufacturers, Machine Tool Parts Exporters & Suppliers
Drill BIts is in Tungsten carbide mateial. it is used to drill holes in PCB industry.
-
CR4 - Thread: Sourcing Little Clips
I work in the PCB testing industry here in Australia, and we have some " Drill Bit Collets" for the NC drill I have been using for … ID is a friction fit onto a 1/8" (3.175mm) tungsten Carbide drill bit.
-
Analysis of energy efficiency and productivity in dry process in PCB manufacturing
…and removal of materials with mechanical, electrical, or chemical way.2 Production of PCBs begins with cutting .... After pretreatment steps, holes through a board are typically drilled using an automated drilling machine with small-diameter drill bits made of solid coated tungsten carbide .
-
Microvias: For Low Cost, High Density Interconnects > Conventional Printed Circuit Board Technologies
Essential elements of successful PCB drilling . .... Drills for making holes in printed circuit boards are usually made of tungsten carbide . .... Figure 2.20 shows a typical drill bit geometry.
-
Research on fixture hole drilling quality of printed circuit board
150o ; Material: tungsten carbide Spindle speed n (rpm). .... Fig. 2 Schematic diagram of drill bit structure parameters. .... For example, drilling burrs of PCB are generated by drilling of copper foils.
-
Corrective Action Investigation Plan for Corrective Action Unit 224: Decon Pad and Septic Systems Nevada Test Site, Nevada, Rev. No.: 0, with ROTC 1 and 2
Activities in the shop primarily included degreasing and cooling the drill bits undergoing repair. .... Other suspected contaminants include metals, tungsten carbide used in cutting, drilling mud, diesel fuel, and transmission fluid associated with generators (McNeil, 2003; Haworth, 2003; McGlothin, 2003). .... the COPCs for 03-05-01 include VOCs, SVOCs, TPH (GRO and DRO), PCBs , RCRA metals plus…
-
Advanced Materials and Manufacturing Technology I
Recently, more studies indicate that the geometry of drill bit also has influence on burr formation. .... effect of chisel edge thinning on burr size have been presented, especially in drilling PCB through holes. .... Two different types of tungsten carbide (uncoated) twist drills, normal (PCB) drill and specialized drill, were utilized in tests.
-
Reverse engineering study of diamond coated router bit using SEM method
Abstract— Router bit is the most critical material during printed circuit board ( PCB ) depanelization process. .... widely known and practiced applications of CVD is in the manufacture of coated cemented carbide cutting tools. .... These tools are made of tungsten carbide–cobalt alloys on which a wear resistant coating of a refractory … al (2002) studies on diamond thin films deposited on to WC-Co-based drills by electron-aided…
-
Current Trends in the Development of Industry
In recent years, microdrill becomes a very important element in the process of drilling apertures of PCB integrated circuits. .... et al. [1-2] discussed the problem of small diameter high-speed drilling bit as follows: difficult .... The experiments on brittle-ductile transition region of tungsten carbide microdill machining and the relations between critical cutting depth, critical material removal rate and surface quality of work piece are conducted.
Indicates content that may require registration and/or purchase.