Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Atlas Copco Industrial Technique AB
Description: Standard air motors slow down when the load increases, ruining your process consistency. The TZB Turbine Air Motor is different. It’s built to hold the line. -Unshakeable Stability: A built-in speed governor ensures constant RPM, even when the load spikes. Your
- Required Torque: 272.8613569321534 Ft-lbs
- Air Consumption: 21.1888000328932 SCFM
- Weight: 11.6865 lbs
- Material: Aluminum
-
Supplier: DEPRAG, Inc.
Description: Oilfree and maintenance-free operation - turbine motor does not require airline lubrication Optimal power to weight ratio - low air consumption Maximum material removal Perfect handling by means of an antivibration side handle and ergonomic shape Keyless adjustability of safety
- Rotary Speed: 8,500 to 12,000 rpm
- Power: 2.41239669282508 to 2.9484848467862 HP
- Power Source: Air / Pneumatic
- Type: Angle Grinder, Rotary Surface (e.g., Blanchard)
-
Supplier: DEPRAG, Inc.
Description: conventional tools. Pneumatic Turbine grinder are suitable for use in continued operations - because of maintanence-free operation and no wear parts to replace. Turbine motor uses expansion of compressed air with high efficiency. Therefore air consumption falls at
- Rotary Speed: 70,000 rpm
- Power: 0.335055096225705 to 1.34022038490282 HP
- Power Source: Air / Pneumatic
- Type: Die Grinder / Rotary Tool
-
-
Supplier: DEPRAG, Inc.
Description: Oilfree and maintenance-free operation - turbine motor does not require airline lubrication Optimal power to weight ratio - low air consumption Maximum material removal Perfect handling by means of an antivibration side handle and ergonomic shape Keyless adjustability of safety
-
Description: Features Robust gearing handles extended crank cycles Powerful 70 hp turbine motor uses no external lubrication and offers best in class efficiency New solid aluminum rotor design enables reliable operation in harsh, contaminated environments
- Required Torque: 85 to 557 Ft-lbs
- Maximum Air Pressure: 150 psi
- Air Consumption: 1,290 SCFM
- Rated Free Speed (output): 1,300 rpm
-
Description: For engine displacement of Diesel–300 to 6,000 CID (5 to 100 liters) Carburated–600 to 12,000 CID (10 to 200 liters) Industry applications ideal for the ST500 Series starters - oil and gas, marine, power-gen, and transportation. Features Powerful 44 hp turbine motor uses no external
- Required Torque: 72 to 295 Ft-lbs
- Maximum Air Pressure: 150 psi
- Air Consumption: 1,240 SCFM
- Rated Free Speed (output): 1,560 rpm
-
Description: For engine displacement of: Diesel–1000 to 5000 CID (16 to 80 liters) Carburated–2000 to 10,000 CID (32 to 160 liters) Industry applications ideal for the ST600 Series starter - mining and marine. Features Powerful 67 hp turbine motor uses no external lubrication Extended pilot for
- Required Torque: 110 to 290 Ft-lbs
- Maximum Air Pressure: 90 psi
- Air Consumption: 1,700 SCFM
- Rated Free Speed (output): 2,400 rpm
-
Description: for use in gas and air applications Powerful 64 hp turbine motor uses no external lubrication Quiet turbine motor requires no external lubrication
- Required Torque: 130 to 360 Ft-lbs
- Maximum Air Pressure: 150 psi
- Air Consumption: 1,700 SCFM
- Rated Free Speed (output): 1,935 rpm
-
Supplier: Cole-Parmer
Description: resuspends and dissolves settled particles. Choose either an electric or air-drive motor mixer. Air-drive motor mixer has a 3/4-hp motor that generates speeds from 300 to 3000 rpm with 50-100 psi air input. Mixer includes flow regulator and muffler.
- Motor Speed: 3,000 rpm
- Motor Power: 0.75 HP
-
Supplier: DEPRAG, Inc.
Description: conventional tools. Pneumatic Turbine grinder are suitable for use in continued operations - because of maintanence-free operation and no wear parts to replace. Turbine motor uses expansion of compressed air with high efficiency. Therefore air consumption falls at
- Type: Rotary Surface (e.g., Blanchard)
-
Supplier: Siemens Energy Sector
Description: resulting impulse spins the rotor, and the power is transferred from the turbine via the gear to the generator. Turbine The turbine casing is centrically slide-mounted on the bearing casing to permit free radial movements under influence of different temperatures. The vertical
-
Supplier: Chevron Lubricants
Description: Recommended for use in electric motor bearings, air compressors, gears, hydroelectric turbines, steam turbines, marine turbines, and non-heavy duty hydraulic systems where OEM recommends R&O type oils. Multifunctional characteristics may allow for reduced inventory
- Functions: Bearing Lube, Compressors / Piston Pumps, Corrosion Inhibitor / Rust Preventative
- Type: Fluid / Oil
- Industry Applications: Machine / Gears, Marine
- Features: Specialty
-
Supplier: jbj Techniques Limited
Description: GALI air starters are designed for starting internal combustion engines and gas turbines. Despite their compact size and lightweight construction, they deliver exceptional power, offering high torque, rapid starting speed, low air consumption, and minimal maintenance
- Required Torque: 48.67256637168141 to 471.976401179941 Ft-lbs
- Maximum Air Pressure: 435.1131 to 580.1508 psi
- Rated Free Speed (output): 0 to 4,000 rpm
- Weight: 14.553 to 74.97 lbs
-
Supplier: Precision Engine Controls Corp.
Description: To function efficiently at reduced power, Dry Low Emission (DLE) turbines require modulating bleed air valves. These valves must be fast enough to keep pace with DLE turbine demands for accurate combustion air control. PECC's AVB3.0 all-electric bleed air valve
- Media: Compressed Air
-
Liquid Handling Pumps - Sanitary Drum Pump, 3A, Air Motor, 4 GPM (45 LPM), 10,000 cps -- GO-75220-30Supplier: Cole-Parmer
Description: pump. Models 75220-60 and -65 come with a turbine flowmeter. Sanitary batch control systems 75220-50 and -55 offer precise dispensing from drums, kettles, and tanks. The pump utilizes a noninvasive full-bore magmeter for flow and volume measurement with an accuracy of ±0.5%.
- Maximum Discharge Flow: 3.96 GPM
- Pump Type: Drum Pumps
-
Supplier: jbj Techniques Limited
Description: Pneumatic motors with exhaust air throttle Performance 2.8 - 8.5 kW These pneumatic motors have been designed for permanent operation & rough operating conditions. They also work reliably in a humid atmosphere and under extreme climatic conditions. The motors can be
- Required Torque: 15.486725663716813 to 17.699115044247787 Ft-lbs
- Maximum Air Pressure: 87.02262 to 145.0377 psi
- Air Consumption: 296.64348 SCFM
- Rated Free Speed (output): 5,000 rpm
-
Supplier: jbj Techniques Limited
Description: Capacity 3.6 - 28.1 kW With speed limitation between 1000/min and 2000/min (DMO.../10.bzw. DMO.../20) These pneumatic motors have been designed for permanent operation & rough operating conditions. They also work reliably in a humid atmosphere and under extreme climatic conditions. The
- Required Torque: 125.36873156342183 to 144.54277286135692 Ft-lbs
- Maximum Air Pressure: 116.03016 psi
- Air Consumption: 776.9234 SCFM
- Rated Free Speed (output): 1,000 to 1,200 rpm
-
Supplier: Precision Engine Controls Corp.
Description: To function efficiently at reduced power, Dry Low Emission (DLE) turbines require modulating bleed air valves. These valves must be fast enough to keep pace with DLE turbine demands for accurate combustion air control. PECC's RBV all-electric rotary bleed air valve
- Media: Compressed Air
-
Supplier: Mixer Direct
Description: The axial flow turbine is a classic medium shear impeller. Very effective in both low viscosity and high, this impeller allows a mixer to the break up agglomeration and impart solids effectively. They will draw more power per volume than the propellers or hydrofoils as motor power is
- Number Of Blades / Vanes: 4
- Outside Diameter: 28 inch
- Bore Size: 2 inch
- Features: Adjustable Pitch, Anti-Static, Coated / Plated, Corrosion Resistant, Custom Fabricated, Folding Blades, Multistage, Other
-
Supplier: Mixer Direct
Description: The axial flow turbine is a classic medium shear impeller. Very effective in both low viscosity and high, this impeller allows a mixer to the break up agglomeration and impart solids effectively. They will draw more power per volume than the propellers or hydrofoils as motor power is
- Number Of Blades / Vanes: 4
- Outside Diameter: 7 inch
- Bore Size: 1 inch
- Features: Adjustable Pitch, Anti-Static, Coated / Plated, Corrosion Resistant, Custom Fabricated, Folding Blades, Multistage, Other
-
Supplier: Mixer Direct
Description: The axial flow turbine is a classic medium shear impeller. Very effective in both low viscosity and high, this impeller allows a mixer to the break up agglomeration and impart solids effectively. They will draw more power per volume than the propellers or hydrofoils as motor power is
- Number Of Blades / Vanes: 4
- Outside Diameter: 34 inch
- Bore Size: 2 inch
- Features: Adjustable Pitch, Anti-Static, Coated / Plated, Corrosion Resistant, Custom Fabricated, Folding Blades, Multistage, Other
-
Supplier: Mixer Direct
Description: The axial flow turbine is a classic medium shear impeller. Very effective in both low viscosity and high, this impeller allows a mixer to the break up agglomeration and impart solids effectively. They will draw more power per volume than the propellers or hydrofoils as motor power is
- Number Of Blades / Vanes: 4
- Outside Diameter: 22 inch
- Bore Size: 1 inch
- Features: Adjustable Pitch, Anti-Static, Coated / Plated, Corrosion Resistant, Custom Fabricated, Folding Blades, Multistage, Other
-
Supplier: GENERON
Description: APPLICATIONS Air Separation Alternate Fuel Chemical Process Plants Gas Gathering Gas Lift Gas Turbine Fuel Boosting Instrument Air Inert Gas Compression Natural Gas Compression For NGL Offshore Seismic Energy Source Pipeline Transmissions Process Gas Rig Tensioning Vapor
- Discharge / Operating Pressure: 10,000 psi
- Flow Capacity: 24,290 SCFM
- Horse Power: 2 to 10,000 HP
- Power Source: AC Single Phase, AC Three Phase, DC, Diesel, Gasoline
-
Supplier: Alfa Laval Inc.
Description: frequency converter system, the general guidelines for allowed cable lengths, sinus filters, dU/dT filters etc. have to be considered. Fan motors available for various power supplies. The motors are squirrel-cage motors for outdoor use built to IEC standards and provided with
- Maximum Working Pressure: 87.02262 psi
- Technology: Air-Cooled, Shell and Tube
- Primary Material: Copper, Stainless Steel
- Application / Industry: Power Generation
-
Description: handpiece attachments; high-speed air turbine handpieces; air motors; electrical motors; prophy handpieces.
-
Supplier: SAE International
Description: to connecting points for other systems such as air conditioning, pressurization, anti-icing, cross-engine starting, air turbine motors, air driven hydraulic pumps, and other pneumatic demands. The engine bleed air system includes components for
-
Supplier: CSA Group
Description: applicable to the following: a) straight and angle handpieces; b) high-speed air turbine handpieces; c) air motors; d) electrical motors; e) prophy handpieces. ISO 14457:2017 is not applicable to the following: - intraoral camera handpieces; - powered
-
Supplier: Finish Thompson, Inc.
Description: materials Pump tubes interchangeable with motor selections When pumping flammables or combustibles, use explosion proof electric or air motors on stainless steel tubes with a Static Protection Kit.
- Horsepower: 0.5 HP
- Power Source: AC Powered
- Pump Type: Drum Pumps
-
Supplier: MXD Process
Description: vertical movement and fixed Tri-Post 15° offset mount Tri-Post mount ensures ideal mixing performance with natural baffling effect Mount can be clamped onto any vertical surface or dedicated mixing stand Heavy-duty stainless steel electric motor with IP65 rating Gearbox allows for lower RPMs
- Motor Speed: 0 to 600 rpm
- Motor Power: 4 HP
- Applications / Industry: Chemical Processing, Food and Beverage Processing, Pharmaceutical Processing
- Features: Other Mixer Type
-
Supplier: Cole-Parmer
Description: resuspends and dissolves settled particles. Choose either an electric or air-drive motor mixer. Electric motor mixers have 1/4-hp motors that maintain a 3450-rpm mixing speed and operate on 115 VAC, 60 Hz. Mixers feature an on/off switch on the motor for
- Motor Speed: 3,450 rpm
- Motor Power: 0.25 HP
-
Supplier: Continental Fan Manufacturing, Inc.
Description: CEC backward curved EC motorized centrifugal impeller is a superbly crafted, precision balanced air-moving device that features superior performance and compact design. It is ideally suited to applications where space is limited. The unique coupling of the motor and impeller minimizes
- Number Of Blades / Vanes: 8
- Outside Diameter: 25 inch
- Application: Air Movement
- Material: Aluminum
-
Supplier: CS UNITEC
Description: Spark and explosion proof. The pneumatic fans are driven by a rugged, low maintenance turbine directly from compressed air. Especially suitable for ventilation, exhaust and moving large air volumes through ductwork. Use both in normal atmospheres and where explosion hazard is
- Air Flow Rate: 14,476 SCFM
- Static Pressure: 2,491.2115592216346 in H2O
- Maximum Diameter (Fan or Blower Wheel): 24 inch
- Design: Axial
-
Supplier: Howden
Description: range of options. OIB compressors are suitable for a variety of constant speed or variable speed drivers including electric motors and steam turbines.
- Flow Capacity: 4,000 to 225,000 SCFM
- Gases Handled: Air / Plant Air
- Compressor Technology: Centrifugal
-
Supplier: OMEGA Engineering, Inc.
Description: and base of the tube, and a graphite-filled PTFE seal. The shaft, turbine, mixing tube, and sleeve are 316 stainless steel. Mixers are available with either an air-driven or electric motor. The air-driven ¾ HP motor operates with 10 to 15 CFM air at 3.4 to
- Media Viscosity: 750 cps
- Capacity: 7.352430044970135 cubic feet
- Motor Speed: 300 to 3,450 rpm
- Motor Power: 0.25 to 0.75 HP
-
Supplier: SAE International
Description: as electric motors, ram air turbines and engine bleed air turbines.
Find Suppliers by Category Top
Featured Products Top
-
Boost your productivity and save energy The TZB Turbine Air Motor is geared for high torque applications. Capable of maintaining stable speeds under heavy loads, the TZB is available in clockwise and counterclockwise configurations. (read more)
Browse Air Motors Datasheets for Atlas Copco Industrial Technique AB -
Atlas Copco offers the largest air motor range in the market, with industry-leading technology. We offer vane, piston and turbine air motors, coupled with planetary and helical gear (read more)
Browse Air Motors Datasheets for Atlas Copco Industrial Technique AB -
looking for improvements in cost and reliability of critical parts, including actuators. Looking further down the road (or up in the air in this case), as the demand for more efficient and quieter wind turbines rises, actuator manufacturers will have to respond actively to the demand in (read more)
Browse Electric Valve Actuators Datasheets for Indelac Controls, Inc. -
specific drive mechanism that generates the airflow. These include ventilators driven by compressed air, as well as those driven by turbines. Compressor-Based Ventilators The compressed air or oxygen is usually fed through hospital supply lines or via a tank that (read more)
Browse DC Motors Datasheets for Portescap -
generators found throughout aircraft, in systems such as cabin air compressors (CACs), ram air turbines (RATs), integrated starter alternators/generators (ISAs/ISGs) and auxiliary power units (APUs). In order to minimize losses in these motoring and generating components, one must select the right (read more)
Browse Industrial Magnets Datasheets for Arnold Magnetic Technologies -
generators found throughout aircraft, in systems such as cabin air compressors (CACs), ram air turbines (RATs), integrated starter alternators/generators (ISAs/ISGs) and auxiliary power units (APUs). In order to minimize losses in these motoring and generating components, one must select the right (read more)
Browse Electromagnets Datasheets for Arnold Magnetic Technologies -
Fans are used in several industries and applications to move air for heat transfer, (such as convection cooling and heating), air exchange (such as ventilation and exhaust) or filtration. They typically consist of a moving element like blades or vanes, connected through a shaft to a motor that (read more)
Browse Fans and Blowers (industrial) Datasheets for Pelonis Technologies, Inc. -
-phase, 50/60 Hz EC motors. They run at speeds as high as 2255 RPM and generate a maximum airflow of more than 1000 CFM at free air. Speed control is possible through PWM, 0-10VDC, or a potentiometer. They are CE-approved and meet ErP 2015 efficiency requirements. Standard features include IP54 (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
molding methods and is used in the manufacture of such things as piping, stacks, chemical storage tanks and rocket motor casings. Because tooling costs for open molds tend to be lower, open molding is more widely used for short production runs. It’s typically used for larger (read more)
Browse Mold Making Services Datasheets for Osborne Industries, Inc.
Conduct Research Top
-
The Turbine: The Air Motor Packing Maximum Efficiency
the Managing Director of DEPRAG, Dr. Rolf Pfeiffer, and air motors product manager, Dagmar Dübbelde, provided an intriguing answer: in applications which require a pneumatically driven turbine with excellent power-weight ratio the ideal solution to the problem is motor selection.
-
The turbine: the air motor packing maximum efficiency
the Managing Director of DEPRAG, Dr. Rolf Pfeiffer, and air motors product manager, Dagmar Dübbelde, provided an intriguing answer: in applications which require a pneumatically driven turbine with excellent power-weight ratio the ideal solution to the problem is motor selection.
More Information Top
-
Pneumatic Drives
1981) Turbine air motors shed their high-cost image.
-
Aircraft Systems: Mechanical Electrical and Avionics Subsystems Integration 3rd Edition Complete Document
Most accessory drives will also have an air turbine motor powered by high-pressure air which allows the AMAD and engine to be cranked during engine start, the start process being .
-
The development of the dental high‐speed air turbine handpiece. Part 1 *
In 1956 Stephens16described an independently designed air turbine motor which was based on the principles employed in commercially available die grinders, and to which standard handpieces could be attached.
-
CR4 - Thread: Nitrogen powered vehicles Re: air motors
What thermodynamic cycle represents a turbine air motor ?
-
Propeller Testing in the Cryogenic Wind Tunnel Cologne DNW-KKK
An air turbine motor is usually used to drive the propeller for testing in wind tunnels.
Indicates content that may require registration and/or purchase.