-
Supplier: NSI Industries LLC
Description: STANDARD TYPE BLUE COLOR (2) #22 MIN. WIRE COMBINATION SIZE (3) #16 MAX. WIRE COMBINATION SIZE 22 TO 14 AWG WIRE SIZE UL 486C, CSA APPROVAL 300 VOLT VOLTAGE RATING 105 DEG C TEMPERATURE RATING 100 PER CARTON STANDARD PACKAGE COPPER WIRE TYPE THERMOPLASTIC SHELL MATERIAL
- Contact Size (AWG): 22 to 14 AWG
- Voltage Rating: 300 volts
- Connector Type: Wire-to-Board Connector
-
Supplier: DigiKey
Description: Terminal Twist On Wire Cap Connector Twist On 14-22 AWG Blue
- Contact Size (AWG): 14 to 22 AWG
-
Supplier: UL Standards & Engagement
Description: rated 8 000 V and less; e) Connectors intended for use in air-handling spaces; and f) Exothermically welded wire connectors. Note: Examples of splicing wire connectors include twist-on connectors, insulation-piercing or displacement connectors,
-
-
Supplier: DigiKey
Description: CONN WIRE CAP 14-22 AWG TWIST ON
- North American (AWG): 14 to 22 AWG
- Features: Insulated, Other, RoHS
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1315250-2299501-1 Category: Connectors, Interconnects>Terminals - Wire Splice Connectors Color: Blue Termination: Twist On Package: Bulk Wire Gauge: 14-22 AWG Terminal Type: Twist On Wire Cap Insulation: Fully Insulated
-
Supplier: CSA Group
Description: connectors include twist-on connectors, insulation-piercing or displacement connectors, spring-action connectors, tool-applied crimp, mechanical set-screw connectors, etc. 1.2 This Standard is intended for splicing wire connectors suitable for
-
Supplier: CableOrganizer.com, Inc.
Description: spread of fire Wire connectors are ideal for splicing multiple electrical wires together. They come in a wide variety of sizes and types. Simply strip the insulation off the ends of your wires, join them together, twist and screw your wire connectors
-
Supplier: UL Standards & Engagement
Description: in this standard cover twist-on style splicing sealed wire connectors intended for installations for applications noted below: a) In accordance with wiring methods where the connector is installed in enclosures rated for the environment and located in dry locations, damp
-
Supplier: UL Standards & Engagement
Description: 1.1 The requirements in this standard cover sealed wire connector systems, including insulating caps, covers, resins, tubing, and tapes provided with, or for use with, specific wire connectors. These systems are intended for wet or damp locations and other installations
-
Supplier: Newark, An Avnet Company
Description: TERMINAL, CLOSED END SPLICE, ORG, 14AWG; Product Range:19160 Series; Termination:Twist On; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Insulator Colour:Orange; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes
-
Supplier: E-Z-HOOK, a division of Tektest, Inc.
Description: pair cable with a specified length. This wire utilizes 18 AWG PVC with a length of 3 in (76.2 mm) for red and 9 in (228.6 mm) for black.
- Cable Length: 1.5 to 5 ft
- Features: Cable Assembly
-
Supplier: E-Z-HOOK, a division of Tektest, Inc.
Description: length. This wire utilizes 20 AWG PVC with a length of 3 in (76.2 mm) for red and 9 in (228.6 mm) for black.
- Cable Length: 1.5 to 5 ft
- Features: Cable Assembly
-
Supplier: E-Z-HOOK, a division of Tektest, Inc.
Description: length. This wire utilizes 18 AWG PVC with a length of 3 in (76.2 mm) for red and 9 in (228.6 mm) for black.
- Cable Length: 1.5 to 5 ft
- Features: Cable Assembly
-
Supplier: CSA Group
Description: Preface This is the harmonized ANCE, CSA Group, and UL standard for Sealed Twist-On Connecting Devices. It is the first edition of NMX-J-745-ANCE, the first edition of CSA C22.2 No. 355, and the first edition of UL 486G. Scope 1.1 The wire connectors covered by these
-
Supplier: E-Z-HOOK, a division of Tektest, Inc.
Description: twisted pair cable with a specified length. This wire utilizes 20 AWG PVC with a length of 3 in (76.2 mm) for red and 9 in (228.6 mm) for black.
- Cable Length: 1.5 to 5 ft
- Features: Cable Assembly
-
Supplier: RS Components, Ltd.
Description: WireGrip connectors or wire splices with industry standard colour coding for wire sizes 22 AWG to 10 AWG. WireGrip twist-on splices have square-wire spring threads which provide a positive grip for a secure connection and are made from UL 94V-2 flame
-
Supplier: CSA Group
Description: These wire connector systems have only been evaluated for fresh water unless marked for direct exposure to salt or seawater. Note 3: These wire connector systems may also be used indoors. 1.2 These requirements also cover sealed wire connector systems
-
Supplier: BARTEC
Description: The TWISTO/N-B and TWISTO/L-B connection technology is specially designed for use with BARTEC’s self-regulating heating cable PSB. To wire up a heating circuit only one knife and diagonal cutter is needed. Forget the time-consuming work of stripping the two conductors, the laborious splicing
-
Supplier: Waytek, Inc.
Description: 3M 054007-061236 903 IDC Tap Connectors Category: IDC & T-Tap Connectors Manufacturer: 3M Series: Scotchlok™ Connection Type: Splice Tap Operating Temperature: 221°F (105°C) Voltage Rating: 600VDC Contact Material: Brass Contact Plating: Tin Easy to install Make a quick
- Voltage Rating: 600 volts
- Connector Type: Automotive Connector
-
Supplier: Waytek, Inc.
Description: 3M 054007-06127 801 IDC Tap Connectors Category: IDC & T-Tap Connectors Manufacturer: 3M Series: Scotchlok™ Connection Type: Splice Tap Operating Temperature: 221°F (105°C) Contact Material: Brass Contact Plating: Tin Easy to install Make a quick connection between wires
- Connector Type: Automotive Connector
-
Supplier: Tecmark Corporation
Description: point of use and thus has no restrictions to circuit length by definition, offering more flexibility than an ELCI style breaker. The Portable Series ELCI comes standard with a marine grade molded twist lock plug and connector, which offers you compliant, leakage free boat charging at
- Supply Voltage (VS): 120 to 240 volts
- Standards and Certifications: CSA Mark
- Features: Other
- Configuration: Single Device
-
Supplier: ASTM International
Description: 1.1 This test method covers all residential pressure connection systems. Detailed examples of application to specific types of connection systems, set-screw neutral bus connectors and twist-on wire-splicing connectors, are provided in Appendix X1 and Appendix X2. 1.2 The
Find Suppliers by Category Top
Featured Products Top
-
are critical. Hubbell's Twist-Lock® EdgeConnect™ products are advanced electrical devices designed for rapid and reliable installations in industrial and commercial settings. By integrating patented EdgeConnect™ screwless termination technology, these devices significantly (read more)
Browse Electrical Receptacles Datasheets for Heilind Electronics, Inc. -
WAGO's 221 Series Compact Splicing Connectors deliver fast, tool-free wire connections for commercial, industrial, and outdoor lighting applications. Available in 2-, 3-, and 5-conductor configurations, they support solid, stranded, and fine (read more)
Browse Electrical Connectors Datasheets for Heilind Electronics, Inc. -
The RadCrimp™ solar splice connector was developed to significantly improve crimp reliability in the field while helping to reduce the amount of crimp related failures that are directly related to improper crimping, as well as incorrect mating issues between connector mismatched (read more)
Browse Uncategorized Products Datasheets for Amphenol Communications Solutions -
of individually insulated magnet wires twisted or braided into a uniform pattern with the primary benefit of reducing AC losses in high frequency windings. We offer all 9 types of Litz wire constructions with multiple varieties of insulation to meet agency and/or specific customer voltage withstand (read more)
Browse Datasheets for New England Wire Technologies Corporation -
of individually insulated magnet wires twisted or braided into a uniform pattern with the primary benefit of reducing AC losses in high frequency windings. We offer all 9 types of Litz wire constructions with multiple varieties of insulation to meet agency and/or specific customer voltage withstand (read more)
Browse Datasheets for New England Wire Technologies Corporation -
supply current to represent the input signal within a 4-to-20mA range. As DSCTs operate from signal loop current, only low-cost, twisted-pair wiring is needed, making these two-wire transmission loops an economical way to connect sensors and distant measuring equipment. (read more)
Browse Signal Conditioners Datasheets for Dataforth Corporation -
Tubing Automotive heat shrink tubing is a versatile solution employed in various applications within the automotive industry. Primarily, these products serve to insulate, seal, and protect electronic components, wires, terminals, hoses and pipes, cables and splices. Our automotive product (read more)
Browse Shrink Tubing Datasheets for Qualtek Electronics Corp. -
-Z-Hook provides customers the ability to tailor and customize existing products to meet their unique testing requirements. In the past we have provided: custom wire lead and cable lengths, attached any two or more connector combinations on a lead or cable, modified hook bends, springs, and plating (read more)
Browse Hookup Wires Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
Connecting the world with custom cable From Litz wire used in high frequency (read more)
Browse Litz Wire Datasheets for New England Wire Technologies Corporation -
termination options from wired pigtail, solder cup, right angle, or straight PC tail. ITT Cannon’s suite of rectangular connectors including D-sub, micro, and nano connectors provide a flexible I/O solution without sacrificing space or performance. They are ideally suited for markets and (read more)
Browse DC Motors Datasheets for DigiKey