Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: SunLED Company, LLC
Description: SunLED is one of the world's leading manufacturers of optoelectronic components. Since established in 1989, SunLED has grown and propelled to offer an extensive line of LED Lamps, Surface Mount LEDs, and LED Displays that are RoHS and REACH compliant. Manufacturing
- Applications: Computer
- LED Color: Green, Red, Yellow
- Lamp Type: LED Lamps
- Features: Other
-
Supplier: TelephoneStuff.com
Description: Chairman-of-the-board featured 2-line analog display speakerphone with Caller ID. Compatible for installation behind a POTS, PABX, or Centrex telephone line. Features: - LED indication of line-in-use, on-hold and ringing - Conference feature - Type II caller ID
- Phone Type: Telephone
-
Supplier: Renesas Electronics Corporation
Description: display data input lines, and 3 digit address lines. Display data is written into the internal memory by setting up a digit address and strobing the WRITE line low. Only Hexadecimal and Code B formats are available for display outputs.
- Features: Other
-
-
Supplier: Allied Electronics, Inc.
Description: From its dual line display to its universal functionality, the PAX2A is packed full of features that set it apart from any other panel meter. The input, total, min., max. or setpoints can be displayed on the 0.7" high 6-digit main LCD display. The main display also offers
-
Supplier: TelephoneStuff.com
Description: 7 Series Two Line Caller ID Telephone Caller ID Phone Features: - Two lines - Caller ID with call waiting - Voice mail indication (FSK/Stutter/90V/24V) - Mute and hold with LED indicator - Wide angle, adjustable, backlit (blue) LCD display - Programmable
- Phone Type: Telephone
-
Supplier: Broadcom Inc.
Description: This sunlight viewable 5 x 7 LED four-character display is contained in 12 pin dual-in-line packages designed for displaying alphanumeric information. The display is designed with on-board CMOS integrated circuits. Two CMOS ICs form an on-board 28-bit
- Number of Rows: 1 #
- Number of Characters: 4 #
- Color Wavelength: 585 nm
- Character Height: 4.87 mm
-
Supplier: BinMaster, Inc.
Description: The DPM-300 large display Modbus scanner is the biggest and brightest display for the toughest manufacturing environments. It features a dual-line six-character display from its NEMA 4x, IP65 rated enclosure. It super-luminous readout is UV resistant and sunlight readable
- Number of Digits: 12
- Width: 319.786 mm
- Height: 270.002 mm
- Depth: 121.158 mm
-
Supplier: HM Digital, Inc.
Description: A close-up of the detachable sensor The PS-202 allows for continuous and simultaneous monitoring and control of TDS levels on two water lines. FEATURES Simultaneously monitors and controls the TDS levels of two water lines (e.g., the feed water and product water) for high
- Accuracy: 2 ±% FS
- Control: Limit / Set Point Control
- Media: Liquid
-
Supplier: 4D Systems Pty. Ltd.
Description: The uLCD-144G2 display module is compact and cost effective and features a 1.44” LCD TFT screen, which is the smallest LCD TFT module available from 4D Systems. Driven by the GOLDELOX processor, the uLCD-144G2 is the perfect compact display solution for any application requiring a
- Display Type: Graphic Display
- Technology: Thin Film Transistor (TFT)
-
Supplier: TelephoneStuff.com
Description: The Super Display Telephone is the system's most sophisticated telephone instrument. It features a large 9 line-by-24 character backlit alphanumeric display with 12 Interactive Soft Keys for intuitive feature access. It also provides 10 Personal Speed Dial bin keys, 24
- Phone Type: Telephone
-
Supplier: Allied Electronics, Inc.
Description: Specifications Output Voltage — 0-30 V Output Current — 0-3 A Line Regulation(120 VAC+10%, –6%) — ≤0.02% + 3 mV Load Regulation(No Load-Full Load) — ≤0.02% + 3 mV 3-Digit LED Power Consumption — 220 W Weight — 16.3 Lbs. (7.4 Kg) Features Continuously Monitor Voltage and Current Output
-
Supplier: TelephoneStuff.com
Description: Display Telephone Features: - Display: 3 line x 24 character - Soft Keys: 4 - Feature Keys: 12 - Fixed Function Keys: 12 - Speed Dial Bin Keys: 10 - Bluetooth: No - Speakerphone: Built-in, half-duplex - Wall Mount: Built-in - Angle Adjustment: 2 position built-in - Backlit: No -
- Phone Type: Telephone
-
Supplier: Sonel Test
Description: HOLD function for freezing the measurement results robust, two-component housing protecting from mechanical damages and impacts integrated torch light and backlit display for tests in poorly lit areas IP65 ingress protection guarantees protection against dust and water safety provided
- DC Voltage Range: 1,000 volts
- AC Voltage Range: 1,000 volts
-
Supplier: Dataforth Corporation
Description: asynchronous operation over two, DC-continuity, non-loaded, twisted-wire pairs. Two-wire simplex operation may be accomplished over two wires. The line driver circuits and, consequently, the host device are protected from electrical transients due to lightning strikes or
-
Supplier: Dataforth Corporation
Description: the RS-232 connector. For installation and troubleshooting, each unit has diagnostic Light-Emitting Diodes (LEDs) on the transmit and receive lines. In addition, LEDs indicate valid carrier detect and data terminal ready. The RS-232 connector may be ordered as a male or female
-
Supplier: Dataforth Corporation
Description: The LDM30 series of products is designed to allow video display terminals (VDTs) and other RS-232 devices to be connected over distances sufficient to cover any industrial or institutional complex of buildings. These line drivers feature a rugged aluminum enclosure small enough to
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: low-dropout, two-bank LED driver with PWM brightness control 9-DSBGA -40 to 85 Product overview: TPS75103YFFT from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current
- Output Voltage: 3.6 volts
- Number of Channels: 4 #
-
Supplier: ifm efector inc.
Description: Uses industry standard M12 unshielded patchcords Clearly visible LEDs for displaying operation, switching status and error Four ports with two binary inputs each Robust design with full potting for use in harsh industrial environments For the simple connection of binary sensors to any
- Digital I/O Channels: 8 #
- Operating Temperature: -13 to 158 F
- Isolation: Channel-to-Channel Isolation
- Features: DC Current Input, Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: AUTOMOTIVE TWO-CHANNEL 40-V HIGH Product overview: TPS92622QDRRRQ1 from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers
- Input Voltage: 4.5 to 40 volts
- Output Voltage: 40 volts
- Number of Channels: 2 #
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: TPS92660 two string LED driver with I2C/EPROM current Trim 20-HTSSOP -40 to 125 Product overview: TPS92660PWP/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current
- Number of Channels: 2 #
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: TWO-STAGE, NON-DIMMABLE 90W DIGI Product overview: IW3629-00 from Renesas Electronics Corporation is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and
- Input Voltage: 18 volts
- Number of Channels: 1 #
-
Supplier: Metaphase Technologies, Inc.
Description: Provides independent, constant-current control of two LED loads at up to 4amps continuous DC or a maximum output power of 60 Watts per channel. In Pulse (Strobe) Mode, the ULC-2 is capable of output currents up to 40 amps. The ULC-2 is capable of driving LED forward voltages
- Lamp Power (Watts): 60.00000000000001 watts
- Number of Lamps Controlled: 2
- Voltage: 24 VDC
- Application: Commercial, Industrial, Interior, Residential
-
Supplier: Electro Standards Laboratories
Description: Specifications: PORT CONNECTORS: (9) SC Duplex Fiber Optic connectors on rear panel (A group of (3) labeled A, B, and COMMON for each of the 3 channels.) FIBER: 50/125 micron, 850 nm. FRONT PANEL CONTROLS: (3) Manual pushbuttons allow local switching. DISPLAY: (6) Front panel LED's
- Wavelength Range: 850 nm
- Number of Input Ports: 3
- Number of Output Ports: 6
- Data Rate: 1 Gbps
-
Supplier: Ashcroft Inc.
Description: communication adapters, relays and expansion modules Specifications: Accuracy: ±0.10% span Display: LED (two line - 6 digit) Power supply: 12 or 24 Vdc
- Number of Digits: 6
- Voltage Range: 12 to 24 volts
- Display Type: Alphanumeric Display
- Display Technology: LED
-
Supplier: P.I. Engineering, Inc.
Description: Perfect for card and PIN entry 16 keys with LED indicators Two line LCD display with 16 characters per line Available with mag strip, or bar code card reader Exceeds capabilities of older RS 232 type key pads Supports multiple units on the same system Direct
- Standard Keypad Size: 4x4
- Features: Backlit Options, Has CE Certification
- Mounting: Front Panel
- Keypad Style: Full Travel Keypad Buttons
-
Supplier: Allied Electronics, Inc.
Description: The Legend series of Red-Lion rate meters includes the LGS and the LGB models. These units are UL Recognized and provide switch selectable inputs, red or green backlit LCD displays, and non-volatile memory. The two line by eight character alphanumeric display with English
-
Supplier: Visual Sound, Inc.
Description: LG Electronics, U.S.A Interactive Full Hospitality TV LG Interactive TV(Full) is a solution-oriented hospitality TV that provides hoteliers new tools for great cost savings as well as enhance the guest experiences through two-way communication between the TV and the head-end system, unlike
- Features: Flat Panel Monitor, LED Display
-
Supplier: Allied Electronics, Inc.
Description: The new SolaHD S4KC is a single-phase, on-line (double conversion) UPS system available in 700-3000 VA, 120 V and 230 V. On-Line design means zero transfer time from external to internal power. When utility power fails, your critical load remains supported by a seamless flow of power.
-
Supplier: TMP Pro Distribution
Description: UHF receiver. It works flawlessly with all AirLine UHF transmitters. Featuring a front panel display with large multi-segment audio level and RF level LED meters, and a large rotary volume knob that allows easy adjustment of audio output, the CR77 takes all of the guesswork out making
-
Supplier: Visual Sound, Inc.
Description: Barco Presentation Barco's top-of-the-line digital CRT family has been expanded to include two new 8" offerings: the powerful BarcoReality 908 and the affordable BarcoGraphics 908. The BarcoReality 908 ( BR 908 ) is specially designed for demanding applications, such as Simulation,
- Features: Flat Panel Monitor, LED Display
-
Supplier: Visual Sound, Inc.
Description: Barco Presentation Barco's top-of-the-line digital CRT family has been expanded to include two new 8" offerings: the powerful BarcoReality 908 and the affordable BarcoGraphics 908. The BarcoGraphics 908 ( BG 908 ) is specially designed for demanding applications, such as simulation,
- Features: Flat Panel Monitor, LED Display
-
Supplier: Electro Standards Laboratories
Description: Remote Contact Closure control and status provides dry contact logic to allow the control of the switch position, as well as obtain the present position. Front panel LED's display present position and power status. Certified for Cat5e compliance. Powered by customer supplied 24 VDC.
- Number of Ports: 10 #
- Area Network Type: Local Area Network (LAN)
- Form Factor: Rack Mount
- Network Equipment: Switch
-
Supplier: OTEK Corporation
Description: The HI-QDPM is a low cost meter similar to the HI-QCPM but with added functionality and control. It is part of Otek’s line of versatile panel instruments and features a 5-digit LED display with a menu driven keypad, providing a great solution for a wide range of process control
- Local Interface: Digital Front Panel
- Display: Digital Readouts
- Mounting Options: Panel Mount (Meter)
- Input Options: RTD Inputs, Thermocouple Inputs
-
Supplier: Tripp Lite by Eaton
Description: hot-swapped (load remaining powered) if maintenance is required. In 1+1 configuration , two SU40KX models connected in parallel can provide fail-safe redundancy (two 40kVA models supporting a 40kVA load) or increased capacity (two 40kVA models supporting an 80kVA load). Large
- Volt-Amp Rating: 40 kVA
- Watt Rating: 31.999999999999968 kwatts
- Runtime at Half Load: 13 minutes
- Runtime at Full Load: 5.5 minutes
Find Suppliers by Category Top
Featured Products Top
-
TrueMURA™ License Code: Blob Analysis Edge Mura LED Mura Validation Testing for In-Car Displays TT-AutomotiveDisplay provides a suite of common photometric software analyses (read more)
Browse Test, Inspection, and Measurement Software Datasheets for Radiant Vision Systems -
lenses. Instrument Systems display measurement products are extremely responsive and produce highly precise results. Like many of the Instrument Systems products, they work well in collaboration with each other. The DTS line are total systems that are ideal for use in display measurement of luminance (read more)
Browse Radiometers Datasheets for Konica Minolta Sensing Americas, Inc. -
components and component features Evaluation of display pixels and pixel structures (including subpixel level) Evaluation of individual LEDs, including microLEDs Characterization for display design and R&D Production measurement for quality control at end-of-line (read more)
Browse Datasheets for Radiant Vision Systems -
: Black Mura Blob Analysis Butterfly Mura Corner Light Diagonal Line Mura Edge Mura LED Mura Line Mura Spot Mura True (read more)
Browse Test, Inspection, and Measurement Software Datasheets for Radiant Vision Systems -
configurable, displaying readings in?°C,?°F dewpoint,?ppm(V)?or?lb/MMSCF on a clear five?character LED display. Two independent, fully programmable alarm relays enable flexible process control across the sensor’s full operating range, while the intuitive front panel keypad makes viewing and (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
. DPM models are available for Modbus and 4-20 mA inputs. The large, ultra-bright LED displays are offered in single and dual-line configurations to meet your monitoring needs (read more)
Browse Digital Panel Meters Datasheets for BinMaster, Inc. -
AcuVu and AcuTrak. AcuLoop, a four-digit LED plug in display, robust, loop powered and fully programmable to correspond to the dewpoint range of the AcuDew dewpoint transmitter. AcuVu single channel moisture analyser with two (read more)
Browse Humidity Transmitters Datasheets for Shaw Moisture Meters -
The World's Fastest and Most Accurate High-Resolution Imaging Colorimeters. The ProMetric® I family of imaging colorimeters is designed to address the demands for high-volume manufacturing of displays, illuminated keyboards and LED lighting products. Whether you need (read more)
Browse Color Meters and Appearance Instruments Datasheets for Radiant Vision Systems -
Controlled and safe use of solvents Easy calibration and instrument set-up Reading printout serial port Bright backlit display of PPM readings Long life LED light source Multi-point calibration available for increased accuracy (read more)
Browse Oil in Water Monitors Datasheets for Arjay Engineering -
printout serial port Bright backlit display of PPM readings Long life LED light source Multi-point calibration available for increased accuracy Multiple calibration library of various oils or sites LED intensity selection to maximize response to unique (read more)
Browse Process Monitors Datasheets for Arjay Engineering
Conduct Research Top
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Semiconductor, has invested $40 million to bring on line volume production of a new kind of LED it has invented that can be directly connected to 110V or 220V AC outlets using a simple circuit, eliminating the need for a DC converter. EDAC panel to probe business in India the EDA Consortium (EDAC
-
Pharma Takes the Prize
manager Johnson. In addition, more operations, beyond manufacturing, have been integrated into the value stream. The facility has staged Kaizen events with its suppliers, both internal and external to the Baxter corporate network. One of these sessions led to a change in the type of container used
More Information Top
-
NPX138N FM transceiver
Each of the available 100 memory channels can store a receive frequency with CTCSS tone, a transmit frequency with CTCSS tone, a scan function and an alphanumeric identifier on a 32-character two - line LED display .
-
TFM-138 series airborne VHF FM transceivers
Operating frequency and other related data are presented on a 48-character two line LED matrix display , available in green or red.
-
TFM-403 airborne UHF FM transceiver
Operating frequency and other related data are presented on a 48-character, two line LED matrix display , available in green or red.
-
Tac/Com™ Tactical FM Communications systems
Each of the 100 memory channels can store a receive frequency with CTCSS tone, a transmit frequency with CTCSS tone, scan function and alpha-numeric identifier on a 32-character two - line LED display .
-
Programmable Power Supply 3000 VDC 150 mA 115V from Cole-Parmer
All models feature a two - line LED display that indicates voltage, current, power, and run time.
-
Programmable Power Supply 400 VDC 300 mA 230V from Cole-Parmer
All models feature a two - line LED display that indicates voltage, current, power, and run time.
-
Sell Sell
• Two lines led scrolling display Pixel pitch:7.62mm Product:Size: 52.8cm*4cm*16cm 2 years warranty Color:R/G Specification: Pixel pitch: 7.62mm LED type: dot matrix Display resolution: 16*64dots Display size: 12.2cm*48.8cm Pro...
-
LumaSense Technologies Releases Fiber Optic Temperature Measurement System
The table-top Luxtron 812 version features an easy to read two - line LED display and is encased in a tamper-proof metal enclosure.
-
LumaSense Technologies Releases Fiber Optic Temperature Measurement System
The table-top Luxtron 812 version features an easy to read two - line LED display and is encased in a tamper-proof metal enclosure.
-
Fano effect and Andreev bound states in T-shape double quantum dots
The normal-normal leads transmission displays two Fano line -shapes characterized by an opposite sign of the imaginary asymmetry parameter q.
Indicates content that may require registration and/or purchase.