-
Supplier: Ruland Manufacturing Co., Inc.
Description: Features Does not mar the shaft Opposing screws available Superior fit, finish and holding power Acme, Left-hand and metric threads available RoHS2 and REACH Compliant Width tolerance: +.003”/-.010”
- Width: 0.281 to 0.75 inch
- Bore Diameter: 2.25 inch
- Outer Diameter: 0.625 to 3.25 inch
- Units: English
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China shaft collars manufacturer & exporter, we specialize in: solid shaft collars, single and double split collars, threaded bore split collars, inch Series shaft collars, Metric Series shaft collars, set Screw Style
- Width: 0.281 to 0.75 inch
- Bore Diameter: 0.25 to 2.5 inch
- Outer Diameter: 0.625 to 3.25 inch
- Units: English
-
Supplier: Stafford Manufacturing Corp.
Description: Shaft Mounting Collars feature a two-piece construction with flats on outside surfaces which are drilled and tapped for attachment to each other. Also included is a countersunk hole for mounting to any surface or hung from a threaded rod. These collars are
- Width: 0.5 inch
- Bore Diameter: 1.125 inch
- Outer Diameter: 1.875 inch
- Units: English
-
-
Supplier: Stafford Manufacturing Corp.
Description: Shaft Mounting Collars feature a two-piece construction with flats on outside surfaces which are drilled and tapped for attachment to each other. Also included is a countersunk hole for mounting to any surface or hung from a threaded rod. These collars are
- Width: 0.563 inch
- Bore Diameter: 1.5 inch
- Outer Diameter: 2.375 inch
- Units: English
-
Supplier: Stafford Manufacturing Corp.
Description: UNF/UNC 2-Piece Threaded Collars are used on standard threaded shafts, either UNF (fine thread) or UNC (coarse thread). They can be completely disassembled and placed anywhere on a shaft. They are precision machined, non-marring, easy to adjust, with high
- Width: 0.406 inch
- Bore Diameter: 0.5 inch
- Outer Diameter: 1.125 inch
- Axial Load Capacity: 400 lbs
-
Supplier: Stafford Manufacturing Corp.
Description: Shaft Mounting Collars feature a two-piece construction with flats on outside surfaces which are drilled and tapped for attachment to each other. Also included is a countersunk hole for mounting to any surface or hung from a threaded rod. These collars are
- Width: 0.563 inch
- Bore Diameter: 1.375 inch
- Outer Diameter: 2.25 inch
- Units: English
-
Supplier: Reid Supply
Description: Shaft collars have extremely diverse applications and fall into three main categories, positioners, spacers and limiters. Reid Supply has all the main types from one-piece, two-piece, hinged, set screw aand self-locking shaft collars that will fit
- Width: 0.875 inch
- Bore Diameter: 2.5 inch
- Outer Diameter: 3.75 inch
- Collar Material: Steel
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China shaft collars manufacturer & exporter, we specialize in: solid shaft collars, single and double split collars, threaded bore split collars, inch Series shaft collars, Metric Series shaft collars, set Screw Style
- Width: 0.281 to 0.875 inch
- Bore Diameter: 0.125 to 4 inch
- Outer Diameter: 0.625 to 5.25 inch
- Collar Material: Aluminum, Stainless Steel, Steel
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China shaft collars manufacturer & exporter, we specialize in: solid shaft collars, single and double split collars, threaded bore split collars, inch Series shaft collars, Metric Series shaft collars, set Screw Style
- Width: 0.3543309 to 0.7480319 inch
- Bore Diameter: 0.1181103 to 3.149608 inch
- Outer Diameter: 0.6299216 to 4.2519708 inch
- Collar Material: Aluminum, Stainless Steel, Steel
-
Description: requirements and supplied with material certification if needed. Call us or submit an RFQ. D-profile shafts Flange-mount idler rotary shafts Keyed shafts Shafts with retaining ring grooves Splined shafts for high-torque applications Step-down shafts Tapped
- Width: 0.3149608 inch
- Bore Diameter: 0.1181103 inch
- Outer Diameter: 0.5905515 inch
- Units: Metric
-
Description: requirements and supplied with material certification if needed. Call us or submit an RFQ. D-profile shafts Flange-mount idler rotary shafts Keyed shafts Shafts with retaining ring grooves Splined shafts for high-torque applications Step-down shafts Tapped
- Width: 0.393701 inch
- Bore Diameter: 0.4724412 inch
- Outer Diameter: 1.181103 inch
- Units: Metric
-
Description: requirements and supplied with material certification if needed. Call us or submit an RFQ. D-profile shafts Flange-mount idler rotary shafts Keyed shafts Shafts with retaining ring grooves Splined shafts for high-torque applications Step-down shafts Tapped
- Width: 0.393701 inch
- Bore Diameter: 0.5118113 inch
- Outer Diameter: 1.181103 inch
- Units: Metric
-
Description: requirements and supplied with material certification if needed. Call us or submit an RFQ. D-profile shafts Flange-mount idler rotary shafts Keyed shafts Shafts with retaining ring grooves Splined shafts for high-torque applications Step-down shafts Tapped
- Width: 0.3149608 inch
- Bore Diameter: 0.2362206 inch
- Outer Diameter: 0.787402 inch
- Units: Metric
-
Supplier: Radwell International
Description: CLAMPING COLLAR, TWO-PIECE, 1-3/8" BORE, 2-1/4" OD, 9/16" WIDTH, STEEL, BLACK OXIDE FINISH, HEX SOCKET CAP SCREW, 3A THREAD. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: J. W. Winco, Inc.
Description: GN 707-NI two-piece split set collars are used when the collar cannot be slipped over a shaft. For sizes d1 = 20 to 36, d3 is a through hole; for sizes d1 = 42 and up, d3 is a threaded blind bore. These set collars not only serve as an end stop, but
-
Supplier: J. W. Winco, Inc.
Description: GN 707 two-piece split set collars are used when the collar cannot be slipped over a shaft. For sizes d1 = 20 to 36, d3 is a through hole; for sizes d1 = 42 and up, d3 is a threaded blind bore. These set collars not only serve as an end stop, but they
-
Description: The X-Series couplings offer a cost effective balance between couplings that are too stiff radially and those not stiff enough torsionally for servo-type applications. It features high torsional stiffness, low radial loads, one piece integrity, good flexibility, and zero backlash. Created for
- Bore Diameter: 0.094 to 1 inch
- Collar Material: Aluminum, Steel
- Units: English
- Collar Type: One Piece (Clamp), One Piece (Set Screw), One Piece (Threaded)
-
Supplier: Te-Co, Inc.
Description: Product Information Material: Body: 52100 Steel Collar:12L14 Steel Black Oxide Finish on collar only Two Piece Construction Use to accurately measure the distance between two tapped holes in a workpiece Shaft size is the same diameter on all gages to
- Measurement Scale / Units: English
- Features: Other, Other Gage
-
Supplier: Te-Co, Inc.
Description: Product Information Material: Body: 52100 Steel Collar:12L14 Steel Black Oxide Finish on collar only Two Piece Construction Use to accurately measure the distance between two tapped holes in a workpiece Shaft size is the same diameter on all gages to
- Measurement Scale / Units: Metric
- Features: Other, Other Gage
-
Supplier: Te-Co, Inc.
Description: Product Information Material: Body: 52100 Steel Collar:12L14 Steel Black Oxide Finish on collar only Two Piece Construction Use to accurately measure the distance between two tapped holes in a workpiece Shaft size is the same diameter on all gages to
- Measurement Scale / Units: Metric
- Features: Other, Other Gage
-
Supplier: Te-Co, Inc.
Description: Product Information Material: Body: 52100 Steel Collar:12L14 Steel Black Oxide Finish on collar only Two Piece Construction Use to accurately measure the distance between two tapped holes in a workpiece Shaft size is the same diameter on all gages to
- Measurement Scale / Units: Metric
- Features: Other, Other Gage
-
Supplier: Mueller Company
Description: • CORROSION RESISTANT SHAFT - is constucted of stainless steel. Two-piece, stub-type shafts are sized per AWWA Standard C504, Class 150B, Class 250 or Class 350. • CHEVRON V-TYPE PACKING - is self-adjusting packing in top trunnion of valve body where shaft
- Valve Size: 6 to 36 inch
- Pressure Rating: 350 psi
- Number of Ports/Ways: 2
- Features: Bolt Flange
-
Supplier: Mueller Company
Description: • CORROSION RESISTANT SHAFT - is constucted of stainless steel. Two-piece, stub-type shafts are sized per AWWA Standard C504, Class 150B or Class 250. • CHEVRON V-TYPE PACKING - is self-adjusting packing in top trunnion of valve body where shaft protrudes. • STRONG
- Valve Size: 6 to 36 inch
- Pressure Rating: 250 psi
- Number of Ports/Ways: 2
- Features: Bolt Flange
-
Supplier: Mueller Company
Description: • CORROSION RESISTANT SHAFT - is constucted of stainless steel. Two-piece, stub-type shafts are sized per AWWA Standard C504, Class 150B or Class 250. • CHEVRON V-TYPE PACKING - is self-adjusting packing in top trunnion of valve body where shaft protrudes. • STRONG
- Valve Size: 3 to 48 inch
- Pressure Rating: 250 psi
- Number of Ports/Ways: 2
- Features: Bolt Flange
Find Suppliers by Category Top
Featured Products Top
-
(2)MCL:One-Piece Clamp Style Collar (3)MSP:Two-Piece Clamp Style Collar MSC:Set Screw Style CollarTHREADED BORE SHAFT COLLARS (read more)
Browse Shaft Collars Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
CPC1:One-Piece Clamp Style Rigid Coupling with Keyway CPX2:Two-Piece Clamp Style (read more)
Browse Rigid Couplings Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
fastening methods, Shaftloc® delivers a reliable, efficient, and shaft-friendly solution for securing rotating components. Its simple, two-piece design enables fast installation and easy adjustment while keeping costs low. Unlike set-screw-based solutions (read more)
Browse Rotary Shafts Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
coarse depending on the spec-requirements. The technique also aids in achieving tight tolerances and even correcting dimensional problems that may arise in structural applications, shafts, threaded rods, fasteners, and the like. Passivation Passivation of stainless steel (read more)
Browse Finishing and Surface Treatment Services Datasheets for Eagle Stainless Tube & Fabrication, Inc.
More Information Top
-
Plant Maintenance Product | Stafford's two-piece and hinged shaft collars can be assembled onto the middle of installed shafts | Plant Services
Offered in stainless steel, steel and aluminum, the two - piece and hinged shaft collars exhibit the same axial holding power and are available with round, square, hex or threaded bores in a variety of sizes.
-
Shaft Collars From Stafford Manufacturing For Heavy-Duty Applications
Stafford Large Bore Shaft Collars feature bore sizes up to 14" I.D. and are offered in one- and two - piece clamp-type configurations with smooth- or threaded -bores.
-
Improved growing rod for early onset scoliosis
…consists of a two- piece stainless steel casing (A,D) with the two parts connected together with … one rod is acme- threaded and used for the lengthening mechanism), a ‘ collar ’ consisting of a … insert (G) and a shaft at opposite ends of…
-
Evaluation of Mechanical Tractor Pedal Extensions
…Extension E (novel) Straight, round, steel rod; Two pieces, one inside the other; Threaded shaft ; 6 in. range of … on face of pedal; Two small, steel plates fit … shaft split lengthwise; Two pieces , flat faces fit together; Collar and bolt keep pieces…
-
CR4 - Thread: How to loosen treaded end cap on a mini mag light?
To increase the surface without marring the part, you might be able to find a two - piece clamp-type shaft collar of the right I.D., clamp it onto the cap, and apply a wrench to the outside of the collar. .... Cross- threading might be indicated by a slight tilt of the cap, but if it were then…
-
Plant Maintenance Product | Stafford's Anodized Aluminum Shaft Collars for solar arrays are suitable for use in structural supports and drive systems | Plant S...
Featuring stainless steel screws, these lightweight and weather-resistant shaft collars are available in a range of configurations, including one- and two - piece and hinged styles with round, square and hex bores in sizes from 1/8 inch to 16 inches I.D. .... for solar arrays can be modified with keyways, slots, cam surfaces, and special threads and features, such…
-
Shaft Collars for Solar Arrays - Nasa Tech Briefs :: NASA Tech Briefs
Featuring stainless steel screws, the shaft collars are available in a wide range of configurations including one- and two - piece and hinged styles with round, square, and hex bores in sizes from 1/8” to 16” I.D. .... the shaft collars can be modified with keyways, slots, cam surfaces, and special threads and features such…
-
Custom Shaft Collars Match Specific Customer Requirements
Manufactured in prototype to production quantities, Stafford Special Shaft Collars are available in 1/8" to 16" I.D. sizes with hex-, square-, metric-, radiused, keyed-, and threaded bores. .... They can include one- or two - piece clamp-types and set-screws and incorporate snap- and O-ring grooves, magne-tic inserts, and hinges, drilled and tapped face holes, and milled O.D.s.
-
Welding Characteristics in Deformation Resistance Welding
Extra-grip two piece clamp-on shaft collars were used to hold a tensile testing insert inside of the welded samples. .... a 1.58mm smaller diameter than the tubes, a knurled surface, and a threaded hole in the…
-
Mechanisms of reorientation in phytoplankton : fluid shear, surface interactions, and gravitaxis
The mounting plate is affixed to a larger acrylic piece that has a sleeve bearing press fit .... The sleeve bearing is free to rotate on a precision shaft that is suspended 15 cm above the threaded breadboard. .... The sleeve bearing is prevented from translating along the shaft by two clamp-on collars .
Indicates content that may require registration and/or purchase.