-
Supplier: TE Connectivity
Description: Operation/Application Antenna Environment : Outdoor, Indoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : NMO Signal Characteristics Frequency Band (MHZ) : 450 - 470 Frequency Category : 350 - 520
- Primary Frequency Range: 450 to 470 MHz
- Gain: 0 to 3 dB
- Form Factor / Mounting: External
- Pattern Type: Omnidirectional
-
Supplier: RS Components, Ltd.
Description: IWLAN RCoax N-connect female antenna ANT
- Primary Frequency Range: 5,000 MHz
- Applications: Broadband Network / WLAN
- Form Factor / Mounting: External
- Pattern Type: Omnidirectional
-
Supplier: A.H. Systems Inc.
Description: A.H. Systems' FCC-2 antenna provides an accurate standard for precise EMI and site anttenuation measurements (per OET-55 and ANSI C63.5). The FCC-2 is manufactured per the FCC balun design and individually calibrated.
- Primary Frequency Range: 65 to 180 MHz
- VSWR: 1.6 :1
- Technology Type: Dipole / Wire Antenna
- Form Factor / Mounting: External, Portable / Mobile, Retractable / Folding
-
-
Supplier: Richardson RFPD
Description: The FXP831 is a high efficiency, small, dual-band, dipole antenna for 2.4/4.9-6GHz band including Bluetooth and Wi-Fi. The FXP.831 has a peak gain of 2.5dBi at 2.4GHz and efficiencies of 56%, and 4.5dBi and 55% along bands 4.9GHz to 6GHz.
- Primary Frequency Range: 2,400 to 5,800 MHz
- Gain: 4.5 dB
- VSWR: 2.5 :1
- Polarization: Linear
-
Supplier: Eteily Technologies India Pvt. Ltd.
Description: Product: Antenna Type: Internal Antenna Frequency: 824~960 / 1920~2690 MHz Gain: 5dBi Technology: 3G Radiation: Omnidirectional Mounting: PCB Mount Dimension: 125x14mm Cable: 1.13mm Connector: UFL Female
- Primary Frequency Range: 824 to 2,690 MHz
- Gain: 5 dB
- Form Factor / Mounting: Internal / Chip
- Pattern Type: Omnidirectional
-
Supplier: Ignion
Description: ALL mXTENDTM: A STANDARD ANTENNA SOLUTION FOR MOBILE FREQUENCY BANDS. The ALL mXTENDTM chip antenna component has been specifically designed for providing multiband performance in wireless devices, enabling worldwide coverage by allowing operation in the communication standards GSM850,
- Primary Frequency Range: 400 to 8,000 MHz
- Gain: 7.1 dB
- VSWR: 4.5 :1
- Operating Temperature: -40 to 257 F
-
Supplier: BARTEC
Description: The iANT227 is part of Extronics’ iANT2xx range of standard antennas and is a direct mount wide-band omnidirectional antenna designed for use in the most extreme environment. For further information about the product, please visit the Extronics website: iANT227 Datasheet
- Primary Frequency Range: 4,200 MHz
- Operating Temperature: -40 F
- Pattern Type: Omnidirectional
- Polarization: Other
-
Supplier: New Yorker Electronics Co., Inc.
Description: RF ANT, 4G/3G/2G/LPWA, OMNI-DIRE
- Applications: Cellular / PCS Terminal, RF Survey / Test
- Pattern Type: Omnidirectional
-
Supplier: A.H. Systems Inc.
Description: capable of generating a high fields at lower frequencies. The Biconical antenna has a unique balun design an ideal for IEC 1000-4-3 testing or any other immunity testing. The rugged design of this biconical antenna has an impedance transformation and matching circuit capable of
- Primary Frequency Range: 20 to 300 MHz
- Gain: -14 to 2.8 dB
- VSWR: 2.8 :1
- Applications: Aerospace / Military, RF Survey / Test
-
Supplier: RS Components, Ltd.
Description: RF ANT 4G/LTE FLEX PRINTED
- Primary Frequency Range: 698 MHz
- Gain: 2 dB
- Applications: Cellular / PCS Base Station
- Form Factor / Mounting: Internal / Chip
-
Supplier: Eteily Technologies India Pvt. Ltd.
Description: Product: Antenna Type: Internal Antenna Frequency: 600~6000MHz Technology: 5G Radiation: Omnidirectional Mounting: PCB Mount Dimension: 145x13mm Cable: 1.13mm Connector: UFL Right Angled
- Primary Frequency Range: 600 to 6,000 MHz
- Form Factor / Mounting: Internal / Chip
- Pattern Type: Omnidirectional
- Features: Other Antennas & Arrays
-
Supplier: Eteily Technologies India Pvt. Ltd.
Description: Contact Us We are manufacturer of Antenna in India, We are world Wide Supplier. Eteily is a global supplier of Antenna, as manufacturer we understand customer requirement and provide best solution. Our product lead time is very less we also big stockiest of our product. We provide our
- Primary Frequency Range: 433 MHz
- Gain: 5 dB
- Form Factor / Mounting: External
- Pattern Type: Omnidirectional
-
Supplier: A.H. Systems Inc.
Description: These end-fed sleeve dipole antennas are truly omni-directional having excellent symmetry with low VSWR. These dipoles are an excellent solution as a reference for antenna gain measurements, wireless testing and chamber reflectivity evaluation. The end-fed connection point allows
- Primary Frequency Range: 1,700 to 1,800 MHz
- VSWR: 1.5 to 1 :1
- Technology Type: Dipole / Wire Antenna
- Form Factor / Mounting: External, Portable / Mobile
-
Supplier: Advantech
Description: Ant, outdoor, wall GSM/UMTS/LTE 5dB, SMA, 5m RG58 Outdoor antenna for fix wall mounting Omnidirectional radiation
- Applications: Cellular / PCS Base Station, Cellular / PCS Terminal, GPS
- Technology Type: Dipole / Wire Antenna
- Pattern Type: Omnidirectional
-
Supplier: Eteily Technologies India Pvt. Ltd.
Description: 4G 3dBi Rubber Duck Antenna Eteily manufactures a wide range of Rubber Duck Antennas covering a wide range of frequencies supporting all applications. Our antennas are designed to work in rugged environment yet durable providing promising and satisfied customer needs. This 3dBi
- Primary Frequency Range: 698 to 2,700 MHz
- Gain: 3 dB
- Form Factor / Mounting: External, Portable / Mobile
- Pattern Type: Omnidirectional
-
Supplier: BARTEC
Description: The iANT213 is a rugged omni directional antenna with Wi-Fi and GSM options. Part of Extronics’ iANT2xx range of standard antennas, the iANT213 offers a gain of 4-6dBi. The omni-directional pattern is ideally suited for use in applications requiring good general coverage. For further
- Primary Frequency Range: 5,875 MHz
- Operating Temperature: -40 to 70 F
- Pattern Type: Omnidirectional
- Polarization: Other
-
Supplier: Newark, An Avnet Company
Description: ANT, 868MHZ WHIP, HINGED, SMA, 3DBI; Antenna Type:Whip; Frequency Min:868MHz; Frequency Max:868MHz; Antenna Mounting:Panel; Gain:3dB; VSWR:-; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Omni; Product Range:Whip RoHS Compliant: Yes
-
Supplier: Comtelco Industries, Inc.
Description: CEILING MOUNT ANTENNA WITH GROUND PLANE PLATE UNITY GAIN 440-450MHz FEMALE "N" TERMINATION
- Primary Frequency Range: 440 to 450 MHz
- Gain: 2 dB
- VSWR: 2 :1
- Applications: Broadband Network / WLAN
-
Supplier: Allied Electronics, Inc.
Description: ANT,OMNI 2.4 ghz
-
Supplier: R.A. Miller Industries, Inc.
Description: The AS-3683A/PRC is a rugged yet flexible blade style antenna with gooseneck, operating from 30 to 88 MHz. It is designed to mount to SINCGARS radios such as the AN/PRC-119F utilizing the modified BNC connector with internal to radio matching.
- Primary Frequency Range: 30 to 88 MHz
- Applications: Aerospace / Military
- Pattern Type: Omnidirectional
-
Supplier: L-com, Inc.
Description: antenna offers the Systems Designer an alternative to wall mounting Omni-directional antennas thus eliminating many multi-path issues for the system. Antennas can be co-located near each other to provide further saturation coverage of an area, important in PCS, DCS, RFID, and
- Primary Frequency Range: 2,400 MHz
- Gain: 5 dB
- Applications: Cellular / PCS Base Station, RFID
- Technology Type: Microstrip, Panel / Sector
-
Supplier: Cobham Antennas Systems
Description: Our single band and multi-band directional antennas, sector and multi sector antennas, omni-directional, ultra wideband planar spiral and helix antennas are designed to meet the highest specification. Every antenna has been designed to suit a particular application.
- Primary Frequency Range: 1,700 to 1,900 MHz
- Gain: 4 dB
- Additional Features: Meets Military / Aerospace Specifications
- Pattern Type: Omnidirectional
-
Supplier: Linx Technologies
Description: MHW Series Antennas Stick-On Half-Wave Dipoles MHW Series antennas stick to glass, plastic and other non-conductive surfaces. They feature two flexible shafts that protect the antenna from shock. Available in 418MHz, 433MHz and 916MHz, the antenna is attached to a 79-inch
- Primary Frequency Range: 408 to 428 MHz
- VSWR: 1.5 :1
- Technology Type: Dipole / Wire Antenna
- Form Factor / Mounting: External
-
Supplier: Anaren, Inc.
Description: The 66089 series antennas are designed for quick connection to Anaren Integrated Radio modules, and have been certified to meet “intentional radiator†requirements for low power non-licensed devices (FCC, IC, and ETSI). The 66089 series antennas are intended for applications where
- Primary Frequency Range: 902,000 to 928,000 MHz
- Gain: 3 dB
- VSWR: 1.7 :1
- Form Factor / Mounting: External
-
Supplier: Rohde & Schwarz USA, Inc.
Description: 20 MHz to 8 GHz The R&S®HE600 Active Omnidirectional Receiving Antenna is designed as a monitoring antenna for vertical polarization in the frequency range 20 MHz to 8 GHz. Owing to its integrated preamplifier it offers good reception results despite its compact size. Due to the
- Primary Frequency Range: 20 to 8,000 MHz
- Form Factor / Mounting: External
- Pattern Type: Omnidirectional
- Polarization: Vertical Linear
-
Supplier: PHOENIX CONTACT USA
Description: Omnidirectional antenna, 900 MHz, gain: 2 dBi, polarization: linear, opening angle: h 360°, connection: N (female), incl. mounting bracket for wall mounting
- Primary Frequency Range: 890 to 960 MHz
- Gain: 2.15 dB
- Operating Temperature: 104 to 167 F
- Pattern Type: Omnidirectional
-
Supplier: KP Performance Antennas
Description: The KP Performance KP-5QSOMNI-13 4-port, omni antenna operates in the 5150-5950 MHz frequency band and is fully compatible with Cambium Networks' ePMPTM 3000 Access Point hardware and software. The small 27" omni limits the tower footprint and provides 360° coverage with 13 dBi antenna
- Primary Frequency Range: 5,150 to 5,950 MHz
- Gain: 13 dB
- VSWR: 1.5 to 1.7 :1
- Operating Temperature: -40 to 149 F
-
Supplier: SFCable.com
Description: Very easy to install, no software required. 8dBi Omni-directional operation boosts your signal to a higher range.
- Primary Frequency Range: 2,400 MHz
- Gain: 8 dB
- Applications: Broadband Network / WLAN
- Form Factor / Mounting: External
-
Supplier: TRENDnet Inc.
Description: Pair of outdoor omni-directional dual band antennas 2.4 GHz: 4 dBi 5 GHz: 6 dBi Replaceable surge protection fuse N-Type male connector Compatible with 802.11ac/n/g/b/a routers and access points with N-Type female connectors
- Primary Frequency Range: 2,400 to 5,880 MHz
- Applications: Broadband Network / WLAN
- Form Factor / Mounting: External
- Pattern Type: Omnidirectional
-
Supplier: TACO Communications Inc.
Description: This rugged omni-directional antenna can be cut to any channel from 2 to 13. Other frequencies are available on request. Output impedance is 75 Ohm with a standard "F" connector. It is also available with "N" connector and 50 Ohm impedance.
- Primary Frequency Range: 67 to 72 MHz
- Gain: -1 dB
- VSWR: 2 :1
- Form Factor / Mounting: External
-
Supplier: HydroLynx Systems, Inc.
Description: 50386P Packaged Repeater which requires a high gain antenna. High gain omni antennas are recommended for the central site and repeater receive antennas. Directional antennas may be used as receive antennas in some situations. However, the horizontal band width must
- Form Factor / Mounting: External
- Pattern Type: Omnidirectional
- Applications: Telemetry / Surveillance
-
Supplier: Moxa Inc.
Description: • High-gain antenna to enhance performance • Waterproof N-type connector • Lightweight • Compact form factor • Pole-mounting support • Housing provides IP65 protection • -40 to -80˚C operating temperature range
- Primary Frequency Range: 5,000 MHz
- Gain: 12 dB
- VSWR: 1.3 :1
- Operating Temperature: -40 to 176 F
-
Supplier: HUBER+SUHNER AG
Description: Features Omni-directional antenna for indoor DAS and in-building coverage Gain from 2.5 to 7.5 dBi Configuration SiSo PIM typical -143 dBc
- Primary Frequency Range: 700 to 5,000 MHz
- Gain: 2.5 to 7.5 dB
- Pattern Type: Omnidirectional
-
Supplier: U B Corp.
Description: A small stub antenna that will meet the severe conditions encountered on high performance aircraft. High continuous power (100 watt) performance.
- Primary Frequency Range: 2,000 to 4,000 MHz
- Gain: 6 dB
- VSWR: 2 :1
- Polarization: Linear, Vertical Linear
Find Suppliers by Category Top
Featured Products Top
-
Eteily Technologies announces the 2.4 GHz and 5.8 GHz 20 dBi High-Gain Fiberglass Outdoor Antenna, which is designed for excellent performance in point-to-point and long-range wireless communication systems. This antenna's sturdy fiberglass housing and high-gain radiating elements (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
. The SMA male straight connectors (customized) is commonly compatible with GNSS modules and trackers. The antenna has an impedance of 50 Ω and an omnidirectional radiation pattern for reliable reception. (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
Eteily Technologies announces the 863-873 MHz Mini Rubber Duck Antenna, designed for IoT, (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
multi-constellation GNSS. The antenna has a compact puck-shaped housing with a secure screw-mount base, a 3-meter RG174 cable, and a SMA male straight connector, allowing for versatile installation in automobiles, outdoor enclosures, and industrial equipment (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
Eteily Technologies announces the robust GPS + 4G Cup-Shape Screw Mount Antenna, which is designed to provide both satellite location and cellular communication in a single integrated solution. This dual-function antenna, designed for outdoor use and fixed (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
-
Eteily Technologies introduces the Wi-Fi 3 dBi Spring Magnetic Antenna, which is designed for dependable wireless performance in Wi-Fi and WLAN situations. This antenna has a strong spring-loaded magnetic base for simple attachment to metal surfaces, a 3 m RG174 cable (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
is intended for long-range LoRa and LPWAN networks. This outdoor antenna has a durable fiberglass structure, omnidirectional radiation, a 50 Ω impedance, and pole-mount fittings for easy installation. (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
Eteily Technologies announces the 868MHz 5dBi Rubber Duck Antenna with L-Bracket, which is designed for reliable performance in LoRa, LPWAN, IoT, and ISM-band applications. With a 5 dBi gain, this antenna provides dependable omnidirectional coverage in the 868 MHz band (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
and good signal reception. The antenna's sturdy spring-loaded design, along with a secure screw-mount base and L-bracket, allows for secure installation on panels, enclosures, and outdoor equipment. Its 3 m RG174 cable and SMA male connector allow for flexible (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd.
More Information Top
-
White Space Communication
… 2 scans with each scan lasting for about 12min were performed on the UHF channels 21 – … The type of antenna used was Antenna Craft ST4 ( Omnidirectional discone outdoor TV antenna).
-
Rural wireless broadband Internet access in Wireless Regional Area network using cognitive radio
The omnidirectional antenna is used for sensing the spectrum environment. The BS can serve up to 255 fixed units of CPEs with outdoor directional antennas located at 10m above the ground similar to VHF/ UHF TV receiving installation.
-
Fractal Launches Wideband Omnidirectional Antenna In A Shrunken Profile
Fractal Antenna Systems, Inc. recently announced production of the world's first wideband omnidirectional antenna in a shrunken profile. It replaces a collection of antennas with a single, slim, short tube, perfect for outdoor wireless placement. All existing and future UHF + wireless needs are thus met by a single antennaâand at a fraction …
-
Shopping In Antennas - Big Bruin
Sennheiser A1031U A1031-U Passive Wideband Receiving Antenna (0 dB - 1 x BNC) Wideband passive omnidirectional UHF antenna Sold individually. • Sky HDTV Outdoor Antenna - MH-110585 .
-
Shopping In Antennas - Big Bruin
Sennheiser A1031U A1031-U Passive Wideband Receiving Antenna (0 dB - 1 x BNC) Wideband passive omnidirectional UHF antenna Sold individually. • Sky HDTV Outdoor Antenna - MH-110585 .
-
Shopping In Antennas - Big Bruin
Sennheiser A1031U - A1031-U Passive Wideband Receiving Antenna (0 dB - 1 x BNC) Wideband passive omnidirectional UHF antenna Sold individually. • Mohu Sky HDTV Outdoor Antenna - MH-110585 .
-
Laird Technologies Releases New WPD136M6C-001 Multi-Band Mobile Antenna
Offering excellent quality and RF performance, it has an omnidirectional pattern that is vertically polarized (VPOL) with … VPOL increases the range of the antenna over hilly terrain and also minimizes the reception of interfering horizontally polarized (HPOL) UHF and VHF signals that are common in densely populated areas. … is a rugged multi-band mobile antenna designed for heavy duty vehicular and outdoor commercial applications,â …
-
Shopping In Antennas - Big Bruin
For outdoor installations, follow the instructions printed on the back of the antenna . Sennheiser A1031U - A1031-U Passive Wideband Receiving Antenna (0 dB - 1 x BNC) Wideband passive omnidirectional UHF antenna Sold individually.
-
A wideband printed inverted-F antenna for M2M applications in the lower UHF band
The Planar Inverted-F- Antenna (PIFA) [5-8] offers a low cost and low profile architecture with omnidirectional radiation characteristics, which covers almost all of these requirements for M2M applications. The antenna was designed to operate in the lower UHF frequency range, covering the 433 MHz ISM … It is suitable for external use in mesh networking applications, vehicles and outdoor and indoor assets.
-
Shopping In Antennas - Big Bruin
For outdoor installations, follow the instructions printed on the back of the antenna . Sennheiser A1031U A1031-U Passive Wideband Receiving Antenna (0 dB - 1 x BNC) Wideband passive omnidirectional UHF antenna Sold individually.
Indicates content that may require registration and/or purchase.