Products/Services for UL 2050 Alarm Systems
-
Security Systems - (475 companies)Surveillance systems are used to monitor commercial properties and industrial facilities for the presence of trespassers and the behavior of authorized visitors.
-
Audible Alarms - (464 companies)Image Credits: Federal Signal Corporation/Industrial Systems|Schneider Electric. Audible alarms provide an audible indication of a hazardous situation. Audible alarms may also be available as audio / visual alarm combinations.Applications for audio... -
Fire Alarm Control Panels - (243 companies)Fire alarm control panels (FACPs) transmit signals between fire detection devices and alarms, suppression systems, and monitoring centers. This device reduces the potential for fatalities and property loss from structure fires. Fire alarm control... -
Annunciators - (172 companies)Annunciators and graphic display panels disclose the layout and annunciate the status and measurement parameters of industrial processes, security and fire alarms of buildings and manufacturing facilities, power distribution networks, and other... -
Stack Lights and Machine Lights - (167 companies)Stack lights and machine lights are used for alarm and machine status indication. They can be supplied with audible alarms and be used as flashers or steady light configurations. Stack lights and machine lights are used for alarm and machine status... -
Auto Dialers - (15 companies)Auto dialers are alarms that send signals when equipment malfunctions, a process variable exceeds a predefined limit, or another alarm-triggering event occurs. Both hard-wired and wireless products are available. Hard-wired auto dialers require...
-
Fire Protection Services - (262 companies)Fire protection services install, maintain and monitor safety equipment such as flame and smoke detectors, sprinkler systems, fire alarms and annunciators. Fire protection services install, maintain, and monitor safety equipment such as flame...
-
Warning Lights - (289 companies)Warning lights provide a visual indication of a hazardous situation. Warning lights provide a visual indication of a hazardous situation. Some warning lights may be available as audio/visual alarm combinations. Applications. Applications for warning...
-
Heat Detectors - (105 companies)Heat detectors are fire detection devices that sense heat produced by combustion. Heat detectors can trigger an alarm when they detect rapid temperature rise or reach a preset temperature. Heat detectors are fire detection devices that sense heat...
-
Emergency Call Systems - (61 companies)Emergency call systems are designated terminals used to call or transmit a need for attention. Emergency call systems may also be known as a panic alarms, man down alarm systems, duress systems, or a personal emergency response systems. Emergency...
Product News
-
Arjay Engineering
2852-OWS Remote Mounted Oil Alarm 2852-OWS Remote Mounted Oil Alarm. The 2852-OWS Remote Mounted Oil Alarm provides reliable interface monitoring of oil/water separators, sump pits and containments for pump control and alarm. The sensing probe continuously monitors for the oil/water interface in a water filled sump or separator. It is typically used to control pumps, operate valves, or activate alarms. The 2852-OWS sensing probe monitors the capacitance field around the active probe tip. As the volume of separated oil increases... (read more)Browse Oil in Water Monitors Datasheets for Arjay Engineering -
Federal Signal Corporation - Industrial Signaling and Systems
The Global Standard for Life Safety Alarm Sounders ratchet-adjustable mounting U-bracket (field installation required). Non-metallic corrosion-resistant design, available in Red or Black. 24 Vdc models contain a supervisory diode and four-wire terminal block. For use in alarm control panel applications. Dome guard included. M20 entries standard. Optional indicator rings are available in six colors: Black, Blue, Green, Magenta, Red and Yellow. 316SS Guard and External Fasteners. Field customizable legend plates available. Type 4X, IP66 enclosure, IP67. IP69K... (read more)Browse Audible Alarms Datasheets for Federal Signal Corporation - Industrial Signaling and Systems -
Dataforth Corporation
Data Acquisition System UL Cert Hazardous Location Features Including Integral PID Control, Alarms, Counters, Timers, PWMs, and more. Up to 8 PID Loops with ReDAQ (R) Shape Software. Wide Range 7-34VDC Input Power. -40 C to +85 C Industrial Operating Temperature. UL/cUL (Class I, Division 2, Groups A, B, C, D). Heavy Industrial CE Compliant. ATEX Compliance Pending. Manufactured per RoHS III Directive (EU) 2015/863. Dataforth products directly connect to most industrial sensors and protect valuable measurement and control signals and equipment from... (read more)Browse Data Acquisition Systems and Instruments Datasheets for Dataforth Corporation -
Volktek Corporation
NEMA TS2 & UL Certified Industrial Ethernet Switch type applications. With its aluminum case, redundant DC power inputs, and high-performance components, the switch is perfectly suited for your extreme industrial automation environment. Each port of 9560 series has 2 LEDs to show the link status transmission speed and link/activity status. It also provides a relay output for an event alarm. In the event of a power failure, the built-in LED will activate the alarm to notify administrators. Engineers can simply verify the hardware status by checking... (read more)Browse Network Switches Datasheets for Volktek Corporation -
Arjay Engineering
Choosing a Floating Oil Spill Alarm 5 Key Factors in Choosing a Floating Oil Spill Alarm. Choosing the right floating oil spill alarms is vital for protecting the safety and preservation of our water bodies. This device quickly detects oil spills, enabling prompt responses to minimize damage. Selecting an ineffective alarm can result in delayed reactions, leading to increased environmental harm and cleanup costs. It 's crucial to select an alarm that is both efficient and reliable for immediate spill detection and response... (read more)Browse Oil in Water Monitors Datasheets for Arjay Engineering -
Arjay Engineering
Oil Sump Alarms in Wastewater Management The Role of Oil Sump Alarms in Industrial Wastewater Management. Industrial wastewater management is important for the environment. Wastewater Oil Sump Alarms help in this process by detecting oil in sumps. These alarms help industries quickly spot and address potential problems, ensuring cleaner water. Precision and Reliability: How Oil Sump Alarms Operate. Wastewater Oil Sump Alarms work by consistently monitoring oil levels and detecting any irregularities. The alarm is triggered when... (read more)Browse Oil in Water Monitors Datasheets for Arjay Engineering -
Micro Crystal AG
Smart RTC with Temp Alarm Alerts TS-3032-C7 is an ultra-low power 12-bit Temperature Sensor Module combined with an High Performance Temperature Compensated Real-Time Clock IC with I ^2C interface and High and Low Temperature Alarms with time stamp. Beside a +- 1.0 C precise and accurate high-resolution Temperature Sensor with programmable temperature window detection interrupt and timestamp, it includes standard Real-Time Clock (RTC) functions like Calendar (100th of second through (leap-) year), Timer & Alarm, smart power... (read more)Browse Sensor Chips Datasheets for Micro Crystal AG -
Hamilton Company
Syringes: Microliter ™ Syringes 0.5 uL – 500 uL Microliter TM syringes (0.5 uL - 500 uL) from Hamilton Comapny. These micro-volume syringes have a tight tolerance between the plunger and the barrel. This type of syringe is for use with liquids and incorporates a stainless steel plunger that is individually fitted to its matching syringe barrel. To view additional information, ask a question or to request a quotation, please use the links to the right. For years, Hamilton has provided the scientific community with the highest quality syringe... (read more)Browse Syringes and Needles Datasheets for Hamilton Company -
BARTEC
GUB UL empty enclosure Explosion proof enclosures GUB UL series are designed to be installed in industrial plants, where potential hazardous atmospheres occur. The GUB UL explosion proof enclosures are intented to be used in hazardous locations, Class I Groups B, C, and D; Class II Group E, F, G. (read more)Browse Industrial Enclosures Datasheets for BARTEC -
BARTEC
EJB-UL empty enclosure Explosion proof and flameproof enclosures BARTEC B or EJB-UL series are designed to be installed in industrial plants, where potential hazardous atmospheres occur. These areas are either classified as zone 1 and 2 or as zone 21 and 22. These enclosures are designed to contain regular industrial electrical components or equipment on the mounting plate like fuses, transformers, circuit breakers, relays, PLC etc. and to be fully integrated in the hazardous area as control- or distribution panel. (read more)Browse Industrial Enclosures Datasheets for BARTEC
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/54-0000s/54-1541.pdf
and remote viewing • Structured alarm management and integration • Application program interface provides access to cardholder management system for third-party applications … … for quality assurance • UL listed for UL 864 … … • Appropriate for UL 2050 applications, DoD high-security …
Indicates content that may require registration and/or purchase.