-
Supplier: Transcat, Inc.
Description: Product Highlights Longer Field-Service Life Greater Reading Accuracy Maintenance Free Safer Operation (UL Listed), UL Standard # SA 6134(N) High Pressure Gas Corrosion Resistant All Wetted Parts in 316SS or Inconel Precision Anti-Friction Sapphire Shaft Bearings
- Working Pressure Range: 200 psi
- Type: Gauge
-
Supplier: Transcat, Inc.
Description: Product Highlights Longer Field-Service Life Greater Reading Accuracy Maintenance Free Safer Operation (UL Listed), UL Standard # SA 6134(N) High Pressure Gas Corrosion Resistant All Wetted Parts in 316SS or Inconel Precision Anti-Friction Sapphire Shaft Bearings
- Working Pressure Range: 600 psi
- Type: Gauge
-
Supplier: Transcat, Inc.
Description: Product Highlights Longer Field-Service Life Greater Reading Accuracy Maintenance Free Safer Operation (UL Listed), UL Standard # SA 6134(N) High Pressure Gas Corrosion Resistant All Wetted Parts in 316SS or Inconel Precision Anti-Friction Sapphire Shaft Bearings
- Working Pressure Range: 150 psi
- Type: Gauge
-
-
Supplier: Transcat, Inc.
Description: Product Highlights Longer Field-Service Life Greater Reading Accuracy Maintenance Free Safer Operation (UL Listed), UL Standard # SA 6134(N) High Pressure Gas Corrosion Resistant All Wetted Parts in 316SS or Inconel Precision Anti-Friction Sapphire Shaft Bearings
- Working Pressure Range: 100 psi
- Type: Gauge
-
Supplier: Winters Instruments
Description: Description & Features:• Economical 2" (50mm) gauge with built-in safety features• Safety blowout back steel case• Easy to read coloured pressure zones on the dial• UL Listed• 5 year warranty
- Working Pressure Range: 0 to 3,000 psi
- Dial Diameter: 2 inch
- Pressure Connection Size: 0.25 inch
- Accuracy: 3 ±% FS
-
Supplier: Honeywell Sensing & IoT
Description: *Prices are subject to change and do not reflect currency fluctuations. For more information, contact Honeywell at +1-815-235-6847 or 1-800-537-6945, contact support, or visit our Sales and Service Locator. Honeywell's PX3 Series Heavy Duty Pressure Transducers use piezoresistive sensing
- Working Pressure Range: 0 to 150 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute, Gauge, Sealed
-
Supplier: Honeywell Sensing & IoT
Description: *Prices are subject to change and do not reflect currency fluctuations. For more information, contact Honeywell at +1-815-235-6847 or 1-800-537-6945, contact support, or visit our Sales and Service Locator. Honeywell's PX3 Series Heavy Duty Pressure Transducers use piezoresistive sensing
- Working Pressure Range: 0 to 667.17342 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute, Gauge, Sealed
-
Supplier: Honeywell Sensing & IoT
Description: *Prices are subject to change and do not reflect currency fluctuations. For more information, contact Honeywell at +1-815-235-6847 or 1-800-537-6945, contact support, or visit our Sales and Service Locator. Honeywell's PX3 Series Heavy Duty Pressure Transducers use piezoresistive sensing
- Working Pressure Range: 0 to 145.0377 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute, Gauge, Sealed
-
Supplier: Barksdale Control Products
Description: Amps of switching current at 125 VAC. With its UL and CSA listings, this switch is an ideal choice for use in pool & spa heaters. A wide range of available options allow the MSPS and MSPH Series Pressure Switches to be easily adapted for general industrial use. For low-pressure
- Switch Point Range: 0.5 to 100 psi
- Deadband: 0.2 to 10.5 psi
- Accuracy: 2 ±% FS
- Operating Temperature: 20 to 165 F
-
Supplier: Barksdale Control Products
Description: in similar designs. This UL Recognized and CSA listed switch can be used for high or low pressure control, safety shutdown and alarm functions for most industrial equipment applications. NSF approvals make the Series 7000 Pressure Switch an ideal choice for
- Switch Point Range: 1.25 to 3,000 psi
- Deadband: 1.5 to 150 psi
- Accuracy: 8 ±% FS
- Operating Temperature: -40 to 180 F
-
Supplier: Festo Corporation
Description: Five pressure measuring ranges Measurement of relative or differential pressure or two independent pressure inputs Switching output 2x PNP or 2x NPN Numerical and graphical pressure gauge Mounting: via H-rail, via wall/surface bracket, front panel mounting, with
- Working Pressure Range: 29.00754 psi
- Operating Temperature: 32 to 122 F
- Signal Output: Analog Current, Switch / Alarm
- Measurement Type: Differential
-
Supplier: Brooks Instrument
Description: The 8600 Series mechanical pressure regulators offer exceptional pressure output precision by virtue of their high-resolution control of the supply pressure. They are direct-acting, non-relieving units that provide bubble-tight shut-off on helium at 7 bar. Features Ideal for use
- Valve Size: 0.125 inch
- Pressure Rating: 250 psi
- Media Temperature: 250 F
- Port Size: 0.125 inch
-
Supplier: UL Standards & Engagement
Description: Stations and Other Gasoline Dispensing Facilities, or other air quality regulations at the request of the manufacturer. 1.11 The requirements for Overfill Preventers do not cover any general-purpose manual or automatic safety valves. The applicable requirements are found in UL/ULC 842,
-
Supplier: Zurn Industries LLC
Description: adjustments Provides up to 30 psi higher residual outlet pressure than competitor models UL® and C-UL® Listed Tapped and plugged inlet and outlet for pressure gauge Tamper resistant integral supervisory switch comes standard 2-1/2" angle body floor control
- Valve Size: 2.5 inch
- Valve Type: Check Valves, Control Valves
- Media: Water
-
Supplier: Zurn Industries LLC
Description: adjustments Provides up to 30 psi higher residual outlet pressure than competitor models UL® and C-UL® Listed Tapped and plugged inlet and outlet for pressure gauge Tamper resistant integral supervisory switch comes standard 2-1/2" inline globe body floor
- Valve Size: 2.5 inch
- Valve Type: Check Valves, Control Valves
- Media: Water
-
Supplier: Honeywell Sensing & IoT
Description: absolute, sealed gage, or vented gage pressure. The absolute versions have an internal vacuum reference and an output value proportional to absolute pressure, sealed gage versions have an internal pressure reference of one atmosphere at sea level, and vented gage versions
- Working Pressure Range: 0 to 362.59425 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute, Gauge, Sealed
-
Supplier: Zurn Industries LLC
Description: models UL® and C-UL® Listed Tapped and plugged inlet and outlet for pressure gauge 2-1/2" inline globe body hose valve with Grooved x NH connections
- Valve Size: 2.5 inch
- Media: Water
-
Supplier: Zurn Industries LLC
Description: than competitor models UL® and C-UL® Listed Tapped and plugged inlet and outlet for pressure gauge 2-1/2" angle body hose valve with Grooved x Special Thread connections
- Valve Size: 2.5 inch
- Features: Threaded
- Media: Water
-
Supplier: Mid-West Instrument
Description: The Model 130 diaphragm isolated Differential Pressure Switch is CSA Certified to both the Canadian and U.S. Standards and U.L. Listed to the U.S. Standards. The entire assembly is Certified for use in Class I, Division 1, Groups C, D; Class II, Division 1, Groups E, F, & G Hazardous
- Working Pressure Range: 0 to 14.4508 psi
- Dial Diameter: 4.5 inch
- Pressure Connection Size: 0.25 to 0.5 inch
- Accuracy: 3 ±% FS
-
Supplier: UL Standards & Engagement
Description: Stations and Other Gasoline Dispensing Facilities, or other air quality regulations at the request of the manufacturer. 1.11 The requirements for Overfill Preventers do not cover any general-purpose manual or automatic safety valves. The applicable requirements are found in UL/ULC 842,
-
Supplier: Pentair Engineered Solutions
Description: Key Features UL Listed/FM Approved Aurora Fire Pump UL Listed/FM Approved Fire Pump Controller ETL Listed Packaged Fire Pump System Aurora Jockey Pump UL Listed Jockey Pump Controller Pressure Sensing Lines Complete per NFPA 20 Listed OS
- Maximum Discharge Flow: 250 to 5,000 GPM
- Maximum Discharge Pressure: 40 to 387 psi
- Pump Type: Centrifugal Pumps, Fire Service Pumps, Radial Flow Pumps, Split Case Pumps, Turbine Pumps
-
Supplier: UL Standards & Engagement
Description: Safety Cans in accordance with UL 1313, Standard for Nonmetallic Safety Cans for Petroleum Products, or ULC/ORD-C30, Safety Containers; or e) Oil Burner Tanks in accordance with ANSI/CAN/UL/ULC 2258, Standard for Aboveground Nonmetallic Tanks for Fuel Oil and Other Combustible Liquids.
-
Supplier: PMC Engineering LLC
Description: PMC offers a Barksdale Pressure Switch coupled with a proven PMC transmitter which permits flush installation with the inside wall of pipes 3" or larger. This feature avoids the usual pocketing problems encountered with conventional systems. The Barksdale Switch incorporates a
- Switch Point Range: 0.5 to 250 psi
- Accuracy: 2 ±% FS
- Operating Temperature: 400 F
- Number of Throws: Double Throw
-
Supplier: Mi-T-M Corporation
Description: Motor: Industrial UL-listed electric motor · Auto start/stop (continuous run optional) · Thermal overload motor protection Frame: Powder coated ASME coded 20-gallon receiver tank · 3/16-inch base plate to reduce vibration · 14-gauge powder coated two-piece belt guard with
- Flow Capacity: 8.4 to 17.2 SCFM
- Horse Power: 2 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Single Phase, Gasoline
-
Supplier: Chromalox
Description: Float Water Feed Control with Low Water Cutoff Pressure Gauge, Water Level Sight Glass and Blow Down Drain Valve(s) ASME Safety Relief Valve Optional Transformer Third-party certifications: UL Listed, CSA, S, M
- Heat Output (Capacity): 20,470.829068577277 to 614,124.8720573182 BTU/hr
- Maximum Pressure: 135 psi
- Features: ASME Certified, Monitor / Controller, Safety Valve, Skidded / Packaged
- Fuel Type / Heat Source: Electric
-
Supplier: Mi-T-M Corporation
Description: Motor: Industrial UL-listed electric motor · Auto start/stop (continuous run optional) · Thermal overload protection Frame: Powder coated 8-gallon twin tank receivers · 3/16-inch base plate to reduce vibration · 14-gauge powder coated two-piece belt guard with 1/4-turn release
- Flow Capacity: 8.4 to 17.2 SCFM
- Horse Power: 2 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Single Phase, Gasoline
-
Supplier: TelephoneStuff.com
Description: Terminal - Wire Gauge: 10-6 AWG - Contacts: Solid Brass - Face Module: Reinforced Nylon - Body & Contract Carrier: Reinforced Nylon - Center Pin: SS 302/304 - Shroud: Nickel Plated Steel - Mounting Strap: SS 302/304 - Color: Black - Standards and Certifications: UL/CSA/NOM
- Standards / Certifications: CSA Mark, UL Listing Mark
- Mounting Style: Flush Mounted
- Applications: Industrial
- Type / Features: Locking
-
Supplier: Loren Cook Company
Description: certified facility and are listed by Underwriters Laboratories (UL 705) and listed for Canada (cUL 705). A-Series Cast Aluminum Airfoil Prop Designed for heavy commercial or industrial applications where large volumes of air are required at low static pressures.
- Air Flow Rate: 343 to 19,500 SCFM
- Maximum Diameter (Fan or Blower Wheel): 8 to 48 inch
- Material of Construction: Aluminum
- Design: Axial
-
Supplier: Air Compressors Direct
Description: Tank Size 8 Gallons Power 6.5 CFM @ 90 PSI Industrial UL Listed Electric 1.5 HP Motor Works Inside Or Out •Auto start/stop with industrial grade pressure switch •Thermal overload motor protection; uses 13 amp circuit Quality Cast Iron 6.5 CFM @ 100 PSI Single Stage Compressor
- Flow Capacity: 6.5 SCFM
- Horse Power: 1.5 HP
- Power Source: AC Single Phase
-
Supplier: Legrand
Description: 1pole Lighted Switch, Back & Side Wire, 20amp 120/277volt, White FEATURES External screw-pressure-plate back and side wired. Accepts #14 - #10 AWG copper or copper-clad conductors. Heavy-gauge one-piece copper alloy contact arm virtually eliminates contact bounce. Cam controls fast
- Maximum Current Rating: 20 amps
- Maximum AC Voltage Rating: 120 to 277 volts
- Switch Function: Maintained Contact
- Maintained Contact Switch Function: ON / OFF
-
Supplier: Johnson Controls, Inc.
Description: versatility allows it to compete with any vaneaxial, mixed flow, or tubular centrifugal fan. FEATURES AND BENEFITS Class I, II heavy-gauge steel, mixed flow inline fan. Belt drive; patented wheel design. Application: Exhaust, supply, or return air in ducted (medium to high) pressure
- Air Flow Rate: 1,300 to 155,000 SCFM
- Static Pressure: 6.999999999999999 in H2O
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation
- Design: Axial, Centrifugal
-
Supplier: Sebright Products, Inc.
Description: Liquid filled pressure gauge • Auto cycle / Multi Cycle/Emergency Stop/Deadman Selector Switch • UL Listed Panel/ANSI 245.2 Compliant • Rental company proven • 800 lb. capacity walk-on deck (tread plate) • Available with an optional 10,000 lb. capacity drive-on deck •
- Operating Force: 56.55 tons
- Equipment Type: Compactor
- Material Condition: Dry, Wet
- Applications: Food Products, Scrap / Solid Waste
-
Supplier: Air Compressors Direct
Description: extended pump life Auto Start/Stop Control w/ Pressure Unloader •Set at 105-125 PSI Added Features •Protectively mounted fittings & manual tank drain •Tank gauge & Pressure relief safety valve •Special unloading valves to assist in motor starting
- Flow Capacity: 28.7 SCFM
- Horse Power: 5 HP
- Power Source: AC Single Phase
-
Supplier: Containment Solutions, Inc. (CSI)
Description: selecting the tank best suited to fit your needs, or to custom design a complete system for you. Standard Features: Factory assembled unit Moveable by forklift UL-listed double-wall tank 110% secondary containment 1" UL-listed air operated double diaphragm pump Air
- Volume Capacity: 480 gallons
- Diameter / Width: 38 inch
- Height: 39 inch
- Features: Corrosion Protection, Double Wall, Outdoor Use, Portable, Spill Containment, Vented
-
Supplier: Caterpillar Oil & Gas
Description: panel, LH Engine oil pressure gauge Fuel pressure gauge Water temperature gauge Tachometer Lube System Crankcase breather, top mounted Oil cooler Oil filler in valve cover and dipstick, both RH Lube oil filter Rear sump oil pan Mounting System Supports Power Take
- Horse Power: 638 to 739 HP
- Displacement: 27.038633920324635 liters
- Length: 78 inch
- Width: 51.2 inch
Find Suppliers by Category Top
Featured Products Top
-
rugged protection from the environment. Approved for use in hazardous locations worldwide, the 12 Series is installed within applications ranging from offshore oil rigs to rotating equipment, and more. Class 1, Divisions 1 & 2, Zone 1 UL listed, cUL certified, ATEX flame (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
Tecmark is certified to ISO 9001: 2015 requirements. North Shore Safety North Shore Safety offers a wide variety of GFCI, ELCI, and EVSE products in our LineGard electrical protection series. The UL Listed (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation -
is certified to ISO 9001: 2015 requirements. North Shore Safety North Shore Safety offers a wide variety of GFCI, ELCI, and EVSE products in our LineGard electrical protection series. The UL Listed Class A & C GFCI (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation -
, processing equipment (pumps, compressors), inputs for annunciator panels, and fire suppression systems. Features: • UL listed and cUL certified CE compliant to low voltage directive and pressure equipment directive. Optional ATEX or GOST intrinsic safety compliance (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
Safety offers a wide variety of GFCI, ELCI, and EVSE products in our LineGard electrical protection series. The UL Listed Class A & C GFCI products, as well as our CSA Listed ELCI products, provide protection for 15 to 60 Amp single, split, and 3 phase applications. This allows you to stay protected in hazardous environments while adhering to NEC guidelines. (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation -
fault status Grounded neutral protection (on applicable models only) Meets UL 943 self test requirements 1Ø cULus listed to UL 943, exception 277 VAC (nonUL) 3Ø UL 943 Class A GFCI and cCSAus Certified to CSA-C22.2 No. 144 (exception 240 VAC (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
Type ZHLA, by Electri-Flex Company, is a Zero-Halogen Flexible Electrical Conduit that is both UL listed and CSA certified. It is a non-halogen, low smoke and low flame spread choice when limiting toxic materials of combustion are an important issue, such as in subways, buidlings and tunnels (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
NEC compliant UL listed GFCI for food use Provide Class-A protection to meet the latest code requirements and protect personnel and equipment. North (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
) • ETL Listed to UL 943-HF Product Overview The LineGard ® 100 Amp Class A (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
30 Amp Portable Single & Multiphase UL Listed GFCI Product Features (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation
More Information Top
-
Design criteria for OSW alternate power
Pressure Gauge : Listed by UL .
-
Gas Pressure Regulators - Grainger Industrial Supply
Flared, Regulator Capacity Medium Duty, Delivery Pressure Range 0 to 500 psi, Gauge Size 2 In., Body Material Forged Brass, Standards UL Listed .
-
$200-$300 Welding - Grainger Industrial Supply
Flared, Regulator Capacity Medium Duty, Delivery Pressure Range 0 to 500 psi, Gauge Size 2 In., Body Material Forged Brass, Standards UL Listed .
Indicates content that may require registration and/or purchase.