-
Supplier: ETCO Incorporated
Description: ETCO Standard Products Strain Reliefs ETCO’s standard products consistently rank at or near the top in every major precision stamping manufacturing category. The majority of ETCO products are UL approved and are backed with ETCO’s standard product life guarantee. We inspect
- Material: Steel
-
Supplier: TE Connectivity
Description: Body Features Primary Product Color : White Primary Product Material : Nylon Industry Standards Compatible With Agency/Standards Products : VDE, CSA, UL UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features
- Operating Temperature: -55 to 105 C
- Material: Nylon® / Polyamide
- Features: Other
-
Supplier: TE Connectivity
Description: Body Features Primary Product Color : Natural Primary Product Material : Nylon Industry Standards Agency/Standard : UL, CSA Other Rectangular Connector Accessories Comment : Strain relief part number represents one half of a strain relief. Two of a part number are
- Operating Temperature: -20 to 105 C
- Material: Nylon® / Polyamide
- Features: Other
-
-
Supplier: TE Connectivity
Description: Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Strain Relief Type : 4 Cable Fixed Drawer Connector Industry Standards UL Flammability Rating : UL 94V-0 Other Connector Accessory Comment : Service loop suggested, when float mount
-
Supplier: Interpower
Description: Flammability Rating: UL 94V-0 Dynamic Temp. Rating: -20ºC to 80ºC Static Temp. Rating: -40ºC to 100ºC Ingress Protection Rating: IP68/69k NEMA Enclosure Rating: NEMA 6 Cable Diameter: 4.0mm to 8.0mm Male Thread Type: PG9 Mounting Hole: 15.2mm Wrenching Flats: 19.0mm Torque Settings: 2.50N·m
- Diameter: 0.1574804 to 0.3149608 inch
- Mounting Size: 0.59842552 inch
- Operating Temperature: -20 to 80 C
- Features: Flame Retardant, Liquid Tight
-
Supplier: Allied Electronics, Inc.
Description: SKINTOP SLN/ SLRN is a durable, liquid tight, easy to assemble strain relief cable gland with NPT threads that is universally suited for all types of machinery & equipment, including automation, motion control, process control and robotics. Locknuts, not included, may be ordered
-
Supplier: QL-Custom Technology Limited
Description: or OBDII (J1962) to J1939 or J1708 agreement all cables. Custom made OBD Cables: Over Molding type (Most popular , most quality reliable) Installable Assembling type Splitter with Strain Relief Metal Stamping Relief Other Custom Made ways available Our product including: OBD
- Application: Automotive
-
Supplier: Waytek, Inc.
Description: through strain relief and tighten the dome nut Use minimum size strain relief that fits your cable Ideal for use with service cord Special order o-ring for NEMA 4 x and 6 specifications More strain reliefs available for a wide range of cable diameters from
- Diameter: 0.24 to 0.47 inch
- Operating Temperature: -40 to 100 C
- Features: Liquid Tight, Other
- Material: Nylon® / Polyamide
-
Supplier: Waytek, Inc.
Description: through strain relief and tighten the dome nut Use minimum size strain relief that fits your cable Ideal for use with service cord Special order o-ring for NEMA 4 x and 6 specifications More strain reliefs available for a wide range of cable diameters from
- Diameter: 0.51 to 0.71 inch
- Operating Temperature: -40 to 100 C
- Features: Liquid Tight, Other
- Material: Nylon® / Polyamide
-
Supplier: Allied Electronics, Inc.
Description: Provides a means for passing a cord/cable into an enclosure through a bulkhead to form a non-slip connection that is sealed against water and oil. Gland nut is designed to restrict cable bending.
-
Supplier: Allied Electronics, Inc.
Description: Provides a means for passing a cord/cable into an enclosure through a bulkhead to form a non-slip connection that is sealed against water and oil. Gland nut is designed to restrict cable bending.
-
Supplier: Lapp Tannehill
Description: LAPP SKINTOP® CLICK is an innovative cable insertion system that provides fast, highly flexible assembly. Easy snap-in-place installation results in fixed, centered, strain relief with maximum protection in seconds. Mounting hole is based on metric thread. LAPP part number 53112882.
- Mounting Size: 0.6299216 inch
- Opening Diameter: 0.197 inch
- Temperature Range: -40 to 212 F
- Application: Cable & Wire
-
Supplier: Lapp Tannehill
Description: LAPP SKINTOP® CLICK is an innovative cable insertion system that provides fast, highly flexible assembly. Easy snap-in-place installation results in fixed, centered, strain relief with maximum protection in seconds. Mounting hole is based on metric thread. LAPP part number 53112878.
- Mounting Size: 0.9842525 inch
- Opening Diameter: 0.354 inch
- Temperature Range: -40 to 212 F
- Application: Cable & Wire
-
Supplier: Lapp Tannehill
Description: LAPP SKINTOP® CLICK is an innovative cable insertion system that provides fast, highly flexible assembly. Easy snap-in-place installation results in fixed, centered, strain relief with maximum protection in seconds. Mounting hole is based on metric thread. LAPP part number 53112876.
- Mounting Size: 0.6299216 inch
- Opening Diameter: 0.197 inch
- Temperature Range: -40 to 212 F
- Application: Cable & Wire
-
Supplier: Lapp Tannehill
Description: LAPP SKINTOP® CLICK is an innovative cable insertion system that provides fast, highly flexible assembly. Easy snap-in-place installation results in fixed, centered, strain relief with maximum protection in seconds. Mounting hole is based on metric thread. LAPP part number 53112922.
- Mounting Size: 1.2598432 inch
- Opening Diameter: 0.433 inch
- Temperature Range: -40 to 212 F
- Application: Cable & Wire
-
Supplier: icotek Corp
Description: molded with elastomer. This results in a high ingress protection and stability as well as in a high strain relief level of the routed cables. The KEL-DPU 24 matches exactly the cut-out dimensions of 24-pin standard industrial connectors. For optional screw assembly just pierce the
- Number of Cables: 16
- Cable Diameter: 0.57086645 inch
- Application: Industrial, Panel / Enclosure
- Features: Other
-
Supplier: LAPP
Description: mulitple cables are routed to the combiner box. Application Advantages • UV and weather resistant per UL F1 for outdoor use • Passes cold impact test per UL 1703/UL 764C • Excellent strain relief • Permanent vibration protection • Extremely flame-retardant: V-0 per
- Opening Diameter: 0.137 to 0.354 inch
- Pressure Rating: 72.51885 psi
- Temperature Range: -40 to 257 F
- Application: Cable & Wire
-
Supplier: QL-Custom Technology Limited
Description: or OBDII (J1962) to J1939 or J1708 agreement all cables. Custom made OBD Cables: Over Molding type (Most popular , most quality reliable) Installable Assembling type Splitter with Strain Relief Metal Stamping Relief Other Custom Made ways available Our product including: OBD
- Connector Type: Automotive Connector
-
Supplier: Newark, An Avnet Company
Description: Ecomate 7 Position (6 +PE) Circular Molded, Std. Strain relief, M-F, 16AWG, PVC, TC-ER, UL Flexible Cable Assy, 3 Meter RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: Ecomate 7 Position (6 +PE) Circular Molded, Std. Strain relief, M-F, 16AWG, PVC, TC-ER, UL Flexible Cable Assy, 10 Meter RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: Ecomate 7 Position (6 +PE) Circular Molded, Std. Strain relief, M-F, 16AWG, PVC, TC-ER, UL Flexible Cable Assy, 2 Meter RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: Ecomate 4 Position (3 +PE) Circular Molded, Std. Strain relief, M-F, 14AWG, PVC, TC-ER, UL Flexible Cable Assy, 13 Meter RoHS Compliant: Yes
-
Supplier: Belden Inc.
Description: GDM Standard DIN Standard Field Attachable Connector: Form A, 3-pin (2+1PE; PE across cable outlet), UL 2238, black housing, screw type, PG9 with strain relief; without circuitry, 230 V AC/DC, 10 A
- Voltage Rating: 230 volts
- Current Rating: 10 amps
- Connector Type: DIN Connector
-
Supplier: Belden Inc.
Description: GDM Standard DIN Standard Field Attachable Connector: Form A, 3-pin (2+1PE; PE across cable outlet), UL 2238, black housing, screw type, M20 with strain relief; with varistor, 110 V AC/DC, 10 A
- Voltage Rating: 110 volts
- Current Rating: 10 amps
- Connector Type: DIN Connector
-
Supplier: Belden Inc.
Description: GDM Standard DIN Standard Field Attachable Connector: Form A, 4-pin (3+1PE; PE across cable outlet), UL 2238, black housing, screw type, PG9 with strain relief; without circuitry, 230 V AC/DC, 10 A
- Voltage Rating: 230 volts
- Current Rating: 10 amps
- Connector Type: DIN Connector
-
Supplier: Quail Electronics
Description: This variant of our 0310 series features the Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) Plug with Strain Relief with the Clear (transparent) IEC-60320-C13 Connector. These power cords receive special approval from UL which is based on high quality construction and
- Voltage Rating: 125 volts
- Current Rating: 10 amps
- Wires: 3-Wire
- Power Type: AC Power Connector
-
Supplier: Allied Electronics, Inc.
Description: Nonmetallic Liquidtight Strain Relief Connectors 90 ° angle Nonmetallic liquidtight strain relief connectors.
-
Supplier: Quail Electronics
Description: This variant of the 0426 series features the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug with Strain Relief and a Y-splitter with two (2) IEC-60320-C13 Clear (transparent) connectors. These power cords receive special approval from UL which is based
- Cord Length: 120.078805 inch
- Rated Current: 13 amps
- Rated Voltage: 125 volts
- Number of Conductors: 3 Conductors
-
Supplier: UL Standards & Engagement
Description: the Standard for Conduit, Tubing, and Cable Fittings, UL 514B: 1) Cord grips; 2) Insulating bushings; 3) Liquid-tight flexible cord fittings; 4) Mesh grips; 5) Strain relief grips; 6) Strain relief grips for bus drop cables; 7) Strain relief grips for
-
Supplier: PennEngineering®
Description: available holes while still providing a liquid tight seal around the wire. All accompanying Cordgrips are made of nylon construction with TPE sealing glands that resist salt water, weak acids, gasoline, alcohol, oil, grease, and common solvents. (This feature is not assessed by UL.) Suitable
- Mounting Size: 1 to 2 inch
- Operating Temperature: -40 to 112 C
- Features: Liquid Tight
- Material: Nylon® / Polyamide
-
Supplier: O-Z/Gedney
Description: 90 DEG MALE TYPE ZINC PLATED MALLEABLE IRON BODY, PVC GROMMET MATERIAL 1-5/8 INCH DIA SIZE UL, CSA APPROVAL OIL TIGHT, WATERTIGHT, STRAIN RELIEF, HAZARDOUS LOCATION APPLICATION 1 INCH THREAD SIZE 0.7 TO 0.8 INCH CORD SIZE THROAT INNER DIAMETER 0.95 INCH TEMPERATURE RATING 90 DEG
- Diameter: 1.625 inch
- Features: Liquid Tight, Other
- Material: PVC
-
Supplier: Hubbell Electrical Products
Description: UL, CSA APPROVAL INDOOR/OUTDOOR, ENCLOSURE TERMINATION, HAZARDOUS LOCATION APPLICATION STRAIGHT MALE CONNECTOR TYPE 3/4 INCH NPT THREAD SIZE 0.25 TO 0.375 INCH CORD SIZE STAINLESS STEEL MESH MATERIAL WHITE COPPER FREE ALUMINUM CONNECTOR MATERIAL CONNECTOR SIZE 1.29 INCH DIA X 1.65 INCH L
- Mounting Size: 0.75 inch
- Features: Other, Wire Mesh
-
Supplier: QL-Custom Technology Limited
Description: or OBDII (J1962) to J1939 or J1708 agreement all cables. Custom made OBD Cables: Over Molding type (Most popular , most quality reliable) Installable Assembling type Splitter with Strain Relief Metal Stamping Relief Other Custom Made ways available Our product including: OBD
- Application: Automotive
-
Supplier: Radwell International
Description: LEADER CABLE, TERMINATOR, STRAIN RELIEF, UL / CUL, 10 FT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: TE Connectivity
Description: Body Features Primary Product Color : Black Primary Product Material : PBTP Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Strain Relief : Without Other Serviceable : Yes Packaging Features Packaging Method : Carton Product Type Features
- Type: Cover
Find Suppliers by Category Top
Featured Products Top
-
. Power cords come in a wide selection of plugs and connectors with various cable insulations, voltage ratings, colors, lengths, and shielding. Custom configurations and strain reliefs are available upon request. UL and CSA Safety approved PVC and Rubber Cordages available (read more)
Browse AC Power Cords Datasheets for Qualtek Electronics Corp. -
retardant. Shrink Ratio--4:1 (75%). Shrinkage begins when exposed to 120°C. Longitudinal shrinkage: 10%. Dielectric Strength: 400V/Mil min. Uses: Strain reliefs, jacketing material, component insulation, seal & protect wire splices, breakouts or connectors-to-cable terminations. OPER. TEMP.: -55°C to +135°C. Meets MIL-I-23053/4, Class 3, UL VW-1, CSA OFT (jacket only), ASTM D638. (read more)
Browse Tubing Datasheets for BRIM Electronics, Inc. -
flexibility, supporting integrated connectors, cable shielding or armor, strain relief, and labeling options. They can also be combined with hermetic feedthroughs to create hybrid or explosion-proof solutions. With capabilities including pressures up to 15,000 psi, temperatures from 4 K to 200°C, and (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
-gloss finish is pleasant to touch, imparts a high-quality user experience and is also easy to keep clean. Accessories for STYLE-CASE now include wall holders, sealing kits, battery clips, strain relief and a flexible Ø 5.3 mm black grommet to protect cable connections. The wall holders are (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
cable glands with integrated strain relief. Cable diameters from 3.4 mm to 5.9 mm are accommodated. The two long sides provide ample space for USB connectors. These UV-stable ASA+PC (UL 94 V-0) enclosures are available in six sizes from 60 x 42 x 22 mm to 156 x 54 x 22 mm. The standard colours (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
lugs, and connectors. "Improper crimps and lack of strain relief are some of the most common causes of failed connections and overheating,” said Sam Jaros, Product Manager at Anderson Power. “By integrating verified crimps and enhanced strain relief, our new cable (read more)
Browse Cable Assemblies Datasheets for Anderson Power Products -
. Custom colors are available on request. Accessories include battery holders, a 9 V plug-in contact, wall holders, adhesive foil, a pull relief cable clamp, cable grommets with strain relief, a ring eyelet, and self-tapping screws for fastening components, boards and PCBs onto pillars (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
MonelR sensor material for corrosive media • Optional medium-pressure and high-pressure autoclave pressure connections • Mounting bracket available for retrofit applications • 72" leadwires with strain relief • 3-year warranty (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
in stock. Additionally, the Industrial Battery Connector includes patent-pending clamps that provide cable strain relief for power wires and — in an industry first — for auxiliary signal wires as well. By (read more)
Browse DIN Connectors Datasheets for Anderson Power Products
More Information Top
-
Proper method for cord drops? [Archive] - Self Help Forums
Many plugs can be bought again with a manufactured UL listed strain relief in its design which is acceptable.
-
Self Help Forums - View Single Post - Proper method for cord drops?
Many plugs can be bought again with a manufactured UL listed strain relief in its design which is acceptable.
-
Federal Register > Monday, May 4, 2015 > [80 FR 25216] Substantial Product Hazard List: Seasonal and Decorative Lighting Products
However, the regulation text adopts the specific requirements for strain relief in UL 588.
-
Design for Compliance - Get Through the Certification Process in the Least Amount of Time and for Minimal Cost
Insulating Bushings ( Strain Relief ) UL 676 .
-
Process Development for CIGS Based Thin Film Photovoltaics Modules, Phase II Technical Report
A defined wire specification and appropriate stress relief (in the case of the flexibles) results in easily passing the UL power lead Strain Relief Test.
-
Process Development for CIGS Based Thin Film Photovoltaic Modules: Final Technical Report, 5 February 1998-4 February 2001
A defined wire specification and appropriate stress relief (in the case of the flexible modules) resulted in easily passing the UL power lead Strain Relief Test.
-
Federal Register > Monday, July 27, 2015 > [80 FR 44262] Substantial Product Hazard List: Extension Cords
Conforming to the strain relief requirement in UL 817 helps to ensure that use of extension cords, including pulling and twisting the cords, does not cause mechanical damage to the connections and prevents separation of wires from their terminal connections during handling…
Indicates content that may require registration and/or purchase.