-
Supplier: Microchip Technology, Inc.
Description: The MIC5235 is a 150mA highly accurate, low dropout regulator with high input voltage and ultra-low ground current. This combination of high voltage and low ground current makes the MIC5235 ideal for USB and portable electronics applications, using 1-cell,
- Output Voltage (Volt): 1.5 volts
- Input Voltage (VIN): 24 volts
- Features: Other
- Package Type: SOT23
-
Supplier: Cirrus Logic, Inc.
Description: Flexible internal switching clock Cirrus Logic 'class W' ultra-low power headphone driver Up to 31mW per channel output power at 1% THD+N into 16Ω at 1.8V Ground referenced Low offset (± 1.2mV) Pop and click suppression Control sequencer for pop-minimized power-up/down Single
- Supply Voltage: 1.8 V
- Device Type: Codec
- Package Type: WLCSP
-
Supplier: Microchip Technology, Inc.
Description: The MIC5236 is a low quiescent current, µCap low dropout regulator. With a maximum operating input voltage of 30V and a quiescent current of 20µA, it is ideal for supplying keep-alive power in systems with high-voltage batteries. Capable of 150mA output, the MIC5236 has a
- Output Current (IOUT): 0.15 amps
- Dropout Voltage (VD): 0.3 volts
- Volt Tolerance: -1 to 1 %
- Input Voltage (VIN): 2.3 to 30 volts
-
-
Supplier: Microchip Technology, Inc.
Description: The MIC5234 is a low-quiescent current, µCap low-dropout regulator. With a maximum operating input voltage of 30V and quiescent current of 20µA, it is ideal for supplying keep-alive power in systems with high-voltage batteries. Capable of 150mA output, the MIC5234 has a
- Output Current (IOUT): 0.15 amps
- Dropout Voltage (VD): 0.32 volts
- Volt Tolerance: -1 to 1 %
- Input Voltage (VIN): 2.3 to 30 volts
-
Supplier: Microchip Technology, Inc.
Description: The MIC5232 is an ultra-low quiescent current, low-dropout linear regulator that is capable of operating from a single-cell lithium ion battery. Consuming only 1.8µA of quiescent current while operating, the MIC5232 is ideal for stand-by applications like powering
- Output Voltage (Volt): 1.2 to 3.3 volts
- Input Voltage (VIN): 7 volts
- Features: Other
-
Supplier: Cirrus Logic, Inc.
Description: Flexible internal switching clock Cirrus Logic 'class W' ultra-low power headphone driver Up to 31mW per channel output power at 1% THD+N into 16Ω at 1.8V Ground referenced Low offset (± 1.2mV) Pop and click suppression Control sequencer for pop-minimized power-up/down Single
- Supply Voltage: 1.8 V
- Device Type: Codec
- Package Type: WLCSP
-
Supplier: Allied Electronics, Inc.
Description: +⁄- 10% Tolerance, -55 to +125°C, Solid Tantalum Resin Dipped Radial Leaded Capacitors TAP is a professional device manufactured with a flame-retardant coating and featuring ultra low leakage current and impedance, very small physical
-
Supplier: Allied Electronics, Inc.
Description: +⁄- 10% Tolerance, -55 to +125°C, Solid Tantalum Resin Dipped Radial Leaded Capacitors TAP is a professional device manufactured with a flame-retardant coating and featuring ultra low leakage current and impedance, very small physical
-
Supplier: Allied Electronics, Inc.
Description: +⁄-10% Tolerance, -55 to +125°C, Solid Tantalum Resin Dipped Tap Series Radial Leaded Capacitors TAP is a professional device manufactured with a flame-retardant coating and featuring ultra low leakage current and impedance, very smal
-
Supplier: Allied Electronics, Inc.
Description: +⁄- 10% Tolerance, -55 to +125°C, Solid Tantalum Resin Dipped Radial Leaded Capacitors TAP is a professional device manufactured with a flame-retardant coating and featuring ultra low leakage current and impedance, very small physical
-
Supplier: Electro Standards Laboratories
Description: Features New Ultra Low Resistance Ultimo. Key Technology: Pre-doping the anode with lithium ions provides: Higher Capacitance, Higher Voltage, and Higher Energy Density. A Master Controller is used to balance between modules. Unique laminate design retains 95% of charge for >3 months
- Capacitance Range: 3,300,000,000 microF
- DC Rated Voltage Range (WVDC): 2.2 volts
- Operating Temperature: -30 to 70 C
- Specific Power: 7,000 W/kg
-
Supplier: Electro Standards Laboratories
Description: Features New Ultra Low Resistance Ultimo. Key Technology: Pre-doping the anode with lithium ions provides: Higher Capacitance, Higher Voltage, and Higher Energy Density. A Master Controller is used to balance between modules. Unique laminate design retains 95% of charge for >3 months
- Capacitance Range: 3,300,000,000 microF
- DC Rated Voltage Range (WVDC): 8.8 volts
- Operating Temperature: -30 to 70 C
- Specific Power: 7,000 W/kg
-
Supplier: SCHURTER Inc
Description: Description Coin Cell Supercapacitor Vertical design THT-terminals Unique Selling Proposition Very compact design High power density Low leakage current Long lifetime Applications Sensors Small mobile devices Smart Meter Computers and peripherals Office equipment Real-time clock
- Capacitance Range: 100,000.00000000001 to 1,500,000 microF
- DC Rated Voltage Range (WVDC): 5.5 volts
- Operating Temperature: -25 to 70 C
- ESR: 50,000 milliohms
-
Supplier: Cornell Dubilier
Description: Also known as ultracapacitors, double-layer capacitors or electro-chemical double layer (EDLCs). Whatever you call them, CDE likely has what you need, offering a comprehensive range of capacitance values and voltages. Our technology is used in a wide variety of applications from battery
- Capacitance Range: 1,000,000 microF
- DC Rated Voltage Range (WVDC): 9 volts
- Operating Temperature: -40 to 85 C
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: SCHURTER Inc
Description: Description Prismatic ultra-thin supercapacitors Single or double cell version Ultra-compact design High pulse power Unique Selling Proposition World thinnest supercapacitors High power density Low ESR with high current handling Very low self discharge Applications
- Capacitance Range: 200,000.00000000003 to 1,000,000 microF
- DC Rated Voltage Range (WVDC): 4.2 to 5.5 volts
- Operating Temperature: -40 to 85 C
- Rated Current: 10 to 30 amps
-
Supplier: Maxwell Technologies, Inc.
Description: They are cost effectively packaged in industry standard, radial cylinders with either wire or snap-in leads. The HC works in tandem with batteries for applications that require both a constant low power discharge for continual function and a pulse power for peak loads. In these applications,
- Capacitance Range: 1,000,000 to 150,000,000 microF
- DC Rated Voltage Range (WVDC): 2.85 volts
- Rated Current: 0.4 to 13 amps
- Leakage Current: 6 to 500.00000000000006 microamps
-
Supplier: Maxwell Technologies, Inc.
Description: Maxwell Technologies’ 16V ultracapacitor module product line gives customers a broad range of choices to meet their energy storage and power delivery requirements in a rugged package that can be configured for higher voltages and energy that may be needed. The broad selection of modules allows
- Capacitance Range: 500,000,000 microF
- DC Rated Voltage Range (WVDC): 16 to 17 volts
- Rated Current: 100 to 160 amps
- Leakage Current: 5,200 microamps
-
Supplier: Maxwell Technologies, Inc.
Description: Maxwell Technologies’ K2 series of ultracapacitor cells provide extended power availability, allowing critical information and functions to remain available during dips, sags, and outages in the main power source. In addition, it can relieve batteries of burst power functions, thereby reducing
- Capacitance Range: 650,000,000 to 3,000,000,000 microF
- DC Rated Voltage Range (WVDC): 2.85 volts
- Rated Current: 54 to 210 amps
- Leakage Current: 1,500 to 5,200 microamps
-
Supplier: AVX Corporation
Description: temperature range of -20°C to +70°C, which is wider than for batteries, and also offers select values available between -40°C to +75°C. BestCap® has the most “capacitor-like” frequency response of all supercaps and has low ESR and low profile characteristics.
- Capacitance Range: 6,800 to 1,000,000 microF
- DC Rated Voltage Range (WVDC): 3.6 to 20 volts
- ESR: 600 milliohms
- Configuration / Form Factor: Heavy Duty / Electric Power Capacitors
-
Supplier: Maxwell Technologies, Inc.
Description: by a battery or power supply alone. Designed as a cylindrical package similar in size to a standard D-size battery, models are available for higher peak power applications (310F cell) or more energy intensive requirements (350F). The radial design provides both high current capability as well
- Capacitance Range: 310,000,000 to 350,000,000 microF
- DC Rated Voltage Range (WVDC): 2.85 volts
- Rated Current: 170 to 250 amps
- Leakage Current: 300 to 450 microamps
-
Supplier: KEMET Electronics Corporation
Description: Applications Real-time clock backup Embedded RAM and flash hold-up Motor drivers, servo motors high power LEDs, buzzers Features & Benefits Surface mount and radial form factors Maximum operating temperature of +85 C Wide operating voltage range (3.3 V - 12V) Enables backup times from seconds to
- Capacitance Range: 0.047 to 1.5 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 2.7 to 12 volts
- Operating Temperature: -55 to 105 C
-
Supplier: ODG (Origin Data Global)
Description: CAP CER 1.6PF 250V C0G/NP0 0603
- Capacitance Range: 0.0000016000000000000001 microF
- DC Rated Voltage Range (WVDC): 250 volts
- AC Rated Voltage (WVAC): 250 volts
- Operating Temperature: -55 to 125 C
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP CER 1210 56PF 25V ULTRA STAB
- Capacitance Range: 0.000056000000000000006 microF
- DC Rated Voltage Range (WVDC): 25 volts
- Operating Temperature: -55 to 150 C
- Capacitance Type: Fixed
-
Supplier: Newark, An Avnet Company
Description: ULTRA Q / TAPE/REEL, 7 INCH EMBOSSED TAPE ROHS COMPLIANT: YES
-
Supplier: Evans Group
Description: HyCap series capacitors shall be comprised of sintered tantalum anodes and ruthenium oxide coated cathodes operating in aqueous electrolyte. The components shall be confined within a tantalum case, first by a compressed gasket, followed by a hermetically welded glass to metal seal. HyCap
- Capacitance Range: 1,100.0000000000002 to 200,000.00000000003 microF
- DC Rated Voltage Range (WVDC): 10 to 125 volts
- Operating Temperature: -55 to 200 C
- Leakage Current: 10.000000000000002 to 250.00000000000003 microamps
-
Description: Performance characteristics: High capacity, low internal resistance, good consistency. Typical applications: RAM, consumer electronics, wind turbine pitch, military, smart grid, backup power, toys, etc.
- Capacitance Range: 1,000,000 to 400,000,000 microF
- DC Rated Voltage Range (WVDC): 2.7 volts
- Operating Temperature: -40 to 70 C
- Capacitance Type: Fixed
-
Supplier: Electro Standards Laboratories
Description: the SOC signals to gauge the level of energy in the super capacitor. Once Primary power is restored, the unit’s super capacitor is recharged and becomes ready for the next power interruption event. The use of the SuperCapacitor for energy storage provides a very low maintenance
- DC Rated Voltage Range (WVDC): 23 to 24 volts
- Operating Temperature: -25 to 65 C
- Capacitance Type: Fixed
- Configuration / Form Factor: Heavy Duty / Electric Power Capacitors
-
Supplier: Radwell International
Description: CAPACITOR, SUPERCAPACITOR / ULTRACAPACITOR, .47F, 5.5V, VERTICAL, 16.5X15 MM. FREE 2 YEAR RADWELL WARRANTY
- Capacitance Range: 470,000 microF
- Configuration / Form Factor: Leaded Capacitor
- Technology: Ultracapacitor
-
Description: Performance characteristics: High temperature 85℃ series. Typical applications: RAM, consumer electronics, pitch system of wind turbine generator set, military industry, smart grids, backup power source, electric toys, etc.
- Capacitance Range: 100,000.00000000001 to 4,000,000 microF
- DC Rated Voltage Range (WVDC): 3.6 to 5.5 volts
- Operating Temperature: -40 to 85 C
- Capacitance Type: Fixed
-
Description: Performance characteristics: Waterproof, leaking liquid, high capacity, low internal resistance, good consistency Typical applications: RAM, consumer electronics, wind turbine pitch, military, smart grid, backup power, toys, etc.
- Capacitance Range: 470,000 to 1,500,000 microF
- DC Rated Voltage Range (WVDC): 5.5 volts
- Operating Temperature: -40 to 70 C
- Capacitance Type: Fixed
-
Supplier: Utmel Electronic Limited
Description: Supercapacitors / Ultracapacitors 0.1F 5.5volts Radial Super Cap
- Capacitance Range: 100,000.00000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 5.5 volts
- Operating Temperature: -25 C
-
Supplier: Newark, An Avnet Company
Description: 150MA UCAP ULTRA LOW DROPOUT HIGH PSRR LDO REGULATOR 6 VDFN 2X2X0.9MM T/R ROHS COMPLIANT: YES
-
Description: Performance characteristics: High capacity, low internal resistance, good consistency Typical applications: RAM, consumer electronics, wind turbine pitch, military, smart grid, backup power, toys, etc.
- Capacitance Range: 470,000 to 5,000,000 microF
- DC Rated Voltage Range (WVDC): 5 to 5.5 volts
- Operating Temperature: -40 to 85 C
- Capacitance Type: Fixed
-
Supplier: LS Mtron Ltd.
Description: LS Ultracapacitor (Supercapacitor) is promising energy storage device that positioned between conventional electrolytic capacitor and rechargeable batteries. High power, high energy and long-term reliability feature of LS Ultracapacitor (Supercapacitor) enable this component to use in various
- Technology: Ultracapacitor
Find Suppliers by Category Top
Featured Products Top
-
full rated conditions Stable capacitance over operating life Reduced leakage current over operating life Stable ESR and dissipation factor over operating life RoHS Compliant Applications Include: Circuits requiring high capacitance with low ESR, high ripple current and long life. This includes switch-mode power supplies, UPS systems, solar and other high-power inverters. (read more)
Browse Capacitors Datasheets for Cornell Dubilier -
: +150°C up to 1,000 hours High ripple current up to 4.0 ARMS at +135°C Low leakage current (Typically no re-ageing required) Self-healing Outstanding electrical performance (read more)
Browse Capacitors Datasheets for DigiKey -
DC-Link film capacitors are engineered to deliver stable DC bus performance and long-term reliability in high-power electronic systems. Designed with low ESR, low stray inductance, and high current handling capability, these (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
Quantic Eulex’s XG Series capacitors mark a breakthrough in high-frequency performance, offering ten times the capacitance of conventional solutions while maintaining Class 1 dielectric stability and high Q factors. With ultra-low ESR and ESL, they support broader bandwidths and reduced (read more)
Browse Ceramic Capacitors Datasheets for New Yorker Electronics Co., Inc. -
Good-Ark Semiconductor’s GSCLAMP0524PE is a quad TVS array designed to protect sensitive high-speed data lines from ESD, cable discharge events, and electrical fast transients. Featuring ultra-low 0.2pF line-to-line capacitance and low leakage current, it maintains high signal integrity in (read more)
Browse Transient Voltage Suppressor Diodes (TVS) Datasheets for New Yorker Electronics Co., Inc. -
use a power supply designed to minimize noise at its source. Daitron’s ultra-low-noise switching power supplies offer: Ripple noise as low as 1 mVp-p (RFS series) Compliance with medical standards (LFS and PFS series) Low leakage current design By reducing reliance on external filtering components, these solutions enable simpler and more reliable noise control. (read more)
Browse Power Supplies Datasheets for Daitron Co., Ltd. -
Daitron offers a 50W version of Superior Ultra Low Noise Power Supply model. You can choose 5V,12V, 15V, 24V, 30V or 48Voutput voltage option. All these voltage output models have superior ultra low ripple noise. This model is the ideal (read more)
Browse Power Supplies Datasheets for Daitron Co., Ltd. -
Daitron offers a 50W version of Ultra Low Noise Power Supply model. You can choose 5V,12V, 15V, 24V, 30V or 48Voutput voltage option. All these voltage output models have ultra low ripple noise This model is the ideal solution for engineers who need (read more)
Browse Power Supplies Datasheets for Daitron Co., Ltd. -
Daitron offers a 300W version of Ultra Low Noise Power Supply model. You can choose 12V, 15V, 24V, 30V or 48Voutput voltage option. All these voltage output models have ultra low ripple noise < 10mVp-p >. This model is the ideal solution for engineers who need extremely low (read more)
Browse Power Supplies Datasheets for Daitron Co., Ltd. -
charge amplifiers, sample and hold amplifiers, data converter switches, and programmable gain amplifiers. Key features of these switches are their low charge injection of 0.2pC, 200pf sampling capacitor, and picoamp leakage current, which enable very fast and precise signal acquisition with (read more)
Browse IC Analog Switches Datasheets for Advanced Linear Devices, Inc.
More Information Top
-
World Congress on Medical Physics and Biomedical Engineering May 26-31, 2012, Beijing, China
An effective power management system of intelligent sleep and wake-up cycles and a capacitor with ul- tra low leakage current is intended.
-
An energy autonomous switching converter for harvesting power from multiple piezoelectric transducers
A 4.7 F polypropylene capacitor with an ultra - low leakage current was used as output storage device.
-
capacitors exporter - capacitors manufacturers, exporters, factories, suppliers, China capacitors
Specifications: 1)RoHS approved 3000f ultra capacitor 2) low esr,low leakage current 3)high capacitive density ...
-
Design of Power-Rail ESD Clamp Circuit With Ultra-Low Standby Leakage Current in Nanoscale CMOS Technology
HSPICE-simulated voltage on the nodes of the ESD detection circuit and the gate current flow through the MOS capacitor Mc1 in the proposed ultra - low leakage ESD clamp circuit in a 65-nm CMOS process under the normal power-on condition.
-
http://dspace.mit.edu/bitstream/handle/1721.1/57686/635577720-MIT.pdf?sequence=2
This lower voltage reduces the leakage currents in memory thereby saving precious charge on ultra - capacitors .
-
IPDiA Silicon Capacitors | Mouser
IPDiA EXSC Series Embedded and Wirewound Extreme Temperature Silicon Capacitors feature low leakage current down to 100pA, low profile (250µm), and ultra high operating temperature up to 250ºC. EXSC Series Embedded and Wirewound Extreme Temperature Silicon Capacitors offer high stability of capacitance …
-
Silicon nitride thin-film deposition by LPCVD with in situ HF vapor cleaning and its application to stacked DRAM capacitor fabrication
Stacked capacitors fabricated by this process exhibit very low leakage current and high electrical reliability even for ultra -thin silicon nitride films less than 5 nm thick.
-
Annealing of lead zirconate titanate (65/35) thin films for ultra large scale integration storage dielectric applications: Phase transformation and electrical ...
Thin film capacitors of Lead Zirconate Titanate (PZT, 400 nm) of Zr/Ti ratio 65/35, deposited by reactive dc-magnetron sputtering, with low leakage current and high charge storge density (Q') for use as capacitor dielectrics in ultra -large scale integration dy- namic …
-
Cooper Launches Supercapacitor With New Foam Technology
Also called Electrochemical Double-Layer Capacitors (EDLC), these ultra-high capacitance devices have 2,000 times the volumetric capacitance of standard aluminum electrolytic capacitors , as well as extremely low Electric Series Resistance (ESR) values, and ultra -low current leakage .
-
Sampled-data recursive integrator for ultra-low-frequency wideband phase shifter
The coefficient l/T corresponds to l/RC in the conventional RC integrator, where the leakage current due to the large value of the feedback capacitor C causes a serious problem at ultra low frequencies.
Indicates content that may require registration and/or purchase.