Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: diaago
Description: The ULUF 450 ultra low temperature freezer comes with single cooling technology that offers direct cooling and excellent cooling performance. With direct cooling of each compartment, you achieve maximum uniformity and minimum recovery time. Features Single compressor
-
Supplier: Cincinnati Sub-Zero Products
Description: The V-Series Chambers are used primarily as storage freezers and in tool rooms. The V-Series Chamber offers economical chilling capability for smaller users where light duty storage or laboratory freezers won't do the job.
- Chamber Capacity: 9 cubic feet
- Temperature Range: -83.99999999999999 to -40 C
- Temperature Control: Cooling
- Configuration: Floor Mount
-
Supplier: diaago
Description: original single compressor technology that ensures the lowest noise level available. Features Single compressor Low energy consumption Low noise level (50 dBa) 100% HCFC/CFC free Sub lids Castors and door key lock Porthole for external temperature probes
- Temperature Range: -40 to -86 C
-
-
Supplier: diaago
Description: The SUF 100 shows that high performance freezing with focus on low energy consumption is the future. The SUF range is produced with the true and original single compressor technology that ensures the lowest noise level available. Features Single compressor Low energy consumption
-
Supplier: Cincinnati Sub-Zero Products
Description: The T-Series industrial low temperature freezers are the preferred choice of heat treating companies for chilling steel to -84 C (-120 F) for transforming retained austenite to martensite. This relieves internal stress, stabilizes dimensions, and increases hardness and
-
Supplier: Cincinnati Sub-Zero Products
Description: The TF-Series Front Loading freezers offer side-by-side operation with batch-type heat treating furnaces, heavy-duty rollers and guides to interface directly with most charge car load/unload mechanisms, and compatibility with part baskets and trays used in other heat-treating mechanisms.
-
Supplier: diaago
Description: The ULUF 550 features a single compressor system with direct cooling, for higher temperature uniformity and excellent temperature stability. The ULUF -86 °C series is produced with the true and original single compressor technology. Features Single compressor technology Low
- Temperature Range: -86 C
-
Supplier: inTEST Thermal Solutions
Description: THE NEW UPRIGHT MINICORE ULTRA LOW TEMPERATURE FREEZER PERFECT for COVID-19 Vaccines, critical material storage in biorepositories, medical research facilities, BSL4 labs, hospitals, anywhere valuable samples need to be stored safely. RELIABILITY Industry above standard
- Temperature Range: -86 C
- Operating Temperature: -122.8 F
- Unit Style: Upright
-
Supplier: OMEGA Engineering, Inc.
Description: The OM-CP-ULT90 ultra low temperature freezer validation system can measure and log data as low as -86°C (-122°F). It can be placed in small and large freezers of varying configurations. The system provides a complete stand-alone temperature mapping
- Data Acquisition: Datalogger / Recorder
-
Supplier: Accuris
Description: FREEZER, MECHANICAL, BLOOD PRODUCTS ULTRA LOW TEMPERATURE, CHEST TYPE, 500 UNIT CAPACITY
-
Supplier: Accuris
Description: FREEZER, MECHANICAL, BLOOD PRODUCTS Ultra Low Temperature, Chest Type, 500 Unit Capacity
-
Supplier: Accuris
Description: FREEZER, MECHANICAL, BLOOD PRODUCTS (ULTRA LOW TEMPERATURE, CHEST TYPE, 700 AND 300 UNIT CAPACITY)
-
Supplier: inTEST Thermal Solutions
Description: The New TSi series ultra-low freezers designed to exceed all standards in reliability, sustainability and temperature management. The cooling capacity adapts to user patterns, substantially reducing energy and HVAC costs without compromising performance. Designed for
- Chamber Capacity: 12.999999999999998 to 35 cubic feet
- Temperature Range: -86 to 40 C
- Number of Doors: 1 #
- Unit Style: Upright
-
Supplier: Cincinnati Sub-Zero Products
Description: of reliably storing material at consistently low temperatures. Ideal for the storage of vaccines, pharmaceutical, genetic material (DNA), donor tissues, and allografts for surgical transplantation. The BioStore freezer rooms contain individual freezer compartments with
-
Supplier: inTEST Thermal Solutions
Description: ultra-low cooling technology, the Messenger Shuttle Portable Freezer offers quick cooling while staying energy efficient. The precision temperature control systems ensure temperatures from -80°C to +4°C +/- 0.2ºC. It features a visual and audible alarm system that
- Temperature Range: -86 to 4.000000000000002 C
- Operating Temperature: -122.8 to 39.2 F
- Unit Style: Upright
-
Supplier: NuAire, Inc.
Description: The Glacier 9668 Upright 23.5 ft3 (668 L) Capacity Ultra Low Temperature Laboratory Freezer creates optimal storage conditions for the preservation of your research through reliable long lasting control systems.
- External Height: 78.375 inch
- External Length: 34.4 inch
- Exterior Width: 44.5 inch
- Chamber Capacity: 23.499999999999996 cubic feet
-
Supplier: inTEST Thermal Solutions
Description: dramatically reduced. Standard ultra-low freezers rely on a cascade refrigeration system. If this system fails, the freezer and your samples have to be removed in couple of hours. LN2 or CO2 backups only sustain temperatures for approximately 7 hours, and require
- Chamber Capacity: 21 to 30 cubic feet
- Temperature Range: -86 C
- Operating Temperature: -122.8 F
- Unit Style: Upright
-
Supplier: Xoxide
Description: sophisticated look. Freezer 13 Limited Edition is going to be your new focal point of your system. Hush Quiet Thanks to its low-noise impeller, the Freezer 13 Limited Edition does the job quietly even at full load. The fluid dynamic bearing technology not only enables
-
Supplier: Cryo H&I Co.,Ltd.
Description: GM Cryocooler (Gifford-McMahon Freezer) is a cryogenic freezer that uses helium gas as a working medium. It can stably maintain an ultra-low temperature environment below 4K, so it is widely used in various cryogenic applications such as superconductivity, quantum
- Temperature Range: -268.95 to -263.15 C
- Configuration: Freezer
-
Supplier: DigiKey
Description: ULTRA-LOW FREEZER TEMPERATURE S
-
Supplier: Vaisala
Description: For wide-range temperature monitoring Vaisala's multi-application temperature data loggers monitor temperatures in up to four applications with one logger – ultra-low temperature freezers, freezer/refrigerators and incubators. A superior
- Operating Temperature: 32 to 122 F
- Features: Application Software Included, Other
- User Interface: Computer Programmable
- Data Acquisition: Datalogger / Recorder
-
Supplier: Traceable® Products
Description: standards provided by NIST (National Institute of Standards and Technology). Full-Scale Thermometer model switchable temperature ranges are -58 to 500°F and -50 to 250°C. Resolution is 0.1° from -20° to 200 and 1° elsewhere. Full-Scale Thermometer Plus model switchable temperature
- Fahrenheit Scale: -58 to 500 F
- Celsius Scale: -50 to 250 C
- Digital: Battery Powered
- Display / Scale Characteristics: Celsius, Fahrenheit
-
Supplier: Vaisala
Description: For demanding temperature monitoring & mapping Vaisala DL1000-1400 is a high-accuracy temperature data logger. Ideal for ultra-low temperature freezers, fridges, cold rooms in regulated environments, the DL1000-1400 temperature logger provides stable,
- Operating Temperature: -40 to 185 F
- Features: Application Software Included, Other
- User Interface: Computer Programmable
- Data Acquisition: Datalogger / Recorder
-
Supplier: Transcat, Inc.
Description: Product Highlights Monitor remotely temperature and more—connect to existing WiFi Ideal for monitoring ultra-low temperature freezers and include a FEP cable Alerts: temperature alarm, connectivity interruption, low battery Cloud-based data
-
Supplier: Sensitech, Inc.
Description: temperature equipment validation such as plasma and red cell freezers, ultra-low temperature freezers, and shipping containers. The TT4 USB Dry Ice monitor is a self-contained, battery powered, electronic monitor that can be placed directly into dry ice
- Sampling Frequency: 0.0001 kHz
- Data Acquisition: Datalogger / Recorder
- Host Connection: USB
-
Current Sensors - Sensor technology - Current sensors - TLI4971-A025T5-E0001 -- TLI4971-A025T5-E0001Supplier: Infineon Technologies AG
Description: sensing Typical bandwidth of 240kHz Very low sensitivity error over temperature (max. 2.5%) Excellent stability of offset over temperature and lifetime High robustness to voltage slew rates up to 10V/ns Galvanic functional isolation up to 1150V peak VIORM. Partial discharge
- Measuring Range: 25 amps
- Input Voltage: 3.1 volts
- Accuracy: 2 %FS
- Current Type: AC Current, DC Current
Find Suppliers by Category Top
Featured Products Top
-
Consistent & Reliable Ultra Low Cold Storage Ideal for large capacity storage to replace upright freezers with a single unit. As the need for vaccines and pharmaceuticals rise worldwide, CSZ BioStore® ultra-cold freezer rooms offer an (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Cincinnati Sub-Zero Products -
Through collaborative engineering between both companies, Weiss Technik designed a custom Xceed chamber with integrated filtration and precise temperature control. A self-contained, clean room compliant Xceed Temperature Chamber that maintains environmental integrity while providing consistent low-temperature testing conditions with seamless integration to the customer’s existing cart system. (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Weiss Technik North America, Inc. -
The Temperature Sensor Module combines a 12-bit Temperature Sensor with a Real-Time Clock (RTC) IC and an embedded 32.768 kHz XTAL inside a miniature SMD ceramic package. Ultra low power consumption: 160 nA Temperature precision and accuracy: ±1°C (-40°C (read more)
Browse Temperature Sensor Chips Datasheets for Micro Crystal AG -
technology is well suited for a broad range of end use applications including computers, smartphones, various consumer electronics, in-cabin automotive electronics, and medical devices. Key Benefits: Low reflow peak temperature < 150 °C (read more)
Browse Solder Datasheets for MacDermid Alpha Electronics Solutions -
The APP-9U is an ultra low pressure sensor with calibration ranges from 0-5 mbar up to 200 mbar. With an unamplified output, the APP-9U is available in gauge, differential and (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
The pressure transducer PHPS8500 is a pressure and temperature sensing device specially developed for ultra-low pressure ranges and demanding space constrictions. High (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
Real-Time Clock (RTC) Modules combine a 32.768 kHz XTAL with a CMOS based oscillator and RTC IC inside a miniature SMD ceramic package. Ultra low power consumption: 45nA High accuracy: ± 1 ppm, ± 0.09s/day Smallest package: 2.0 x 1.2 x 0.7 mm Extended temperature range up to +125°C including AEC-Q200 (read more)
Browse Real-Time PCR Instruments Datasheets for Micro Crystal AG -
Ultra low pressure and vacuum to pressure crossover switch. Unique construction using efficient Nega-Rate® Belleville disc spring for stable set points and high proof pressure. Explosion proof enclosure and wide range of wetted materials makes this switch especially well suited for hazardous or (read more)
Browse Vacuum Switches Datasheets for Neo-Dyn -
performance of underlying timing components has become a critical bottleneck. At the heart of this timing revolution lies the 312.5MHz ultra-low phase noise crystal oscillator—a device increasingly recognized as the "precision heartbeat" of AI infrastructure. The Frequency (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
The ultra-miniature SMLF-1610 series of tuning fork crystals come in a 1.6 mm x 1.0 mm 2-pad ceramic package. Specifications: Nominal Frequency: 32.768KHz Frequency Tolerance, Ta=25°C ± 3°C: ±20ppm Load (read more)
Browse Crystals Datasheets for Interquip Electronics Co., Ltd.
Conduct Research Top
-
The Problem with Traditional Vaccine Storage Freezers & How ROHM Cutting-edge Power Solutions Can Take Them to the Next Level
Some vaccines are highly sensitive to temperature variations and must be stored at ultra-low temperatures (ULT) from the point of manufacture until just before administration to the patient. The Pfizer COVID-19 vaccine, for example, initially required super-cold storage, with temperature maintained
More Information Top
-
A Simple Method of Freezing and Storing Live Lymphocytes
Cells frozen in dry ice gave a total of 5.4%descrepancies and those frozen in an ultra low temperature freezer gave a total of 5.6576 discrepancies.
-
Thermo Scientific Revco Revco PLUS HD Ultra Low Temperature Freezer Upright 24 8 cu ft 208 230 VAC 60 Hz Single phase from Cole-Parmer
Thermo Scientific Revco Revco PLUS HD Ultra Low Temperature Freezer Upright 24 8 cu ft 208 230 VAC 60 Hz Single phase (Representative photo only .
-
Reflect Scientific Introduces New Cryometrix T-90 Ultra Low Temperature Freezer
Reflect Scientific Introduces New Cryometrix T-90 Ultra Low Temperature Freezer .
-
Inderscience Publishers - linking academia, business and industry through research
Factors affecting the performance, energy consumption, and carbon footprint for ultra low temperature freezers : case study at the National Institutes of Health .
-
Cryopreservation at −80°C of Agaricus blazei on rice grains
Then, half of the vials were preserved in an ultra low temperature freezer at -80°C (protocol I).
-
R410a - R410a Manufacturers, Suppliers (Page 6)
-105C Ultra Low Temperature Freezer .
-
A simple and inexpensive procedure for preserving plant tissues for RNA analysis
This procedure requires the availability of an ade- quate supply of liquid nitrogen and of an expensive ultra low temperature freezer .
-
06.03.2009 -- Bioprocess Scale Up: Product And Process Development Interactions
Ultra Low Temperature Freezers .
-
One-step extraction and functionalization of cellulose nanospheres from lyocell fibers with cellulose II crystal structure
Sub- sequently, the products were quickly frozen in an ultra low temperature freezer and the formed ice cubes were put into a freeze-dryer (FreeZone 1.0L Benchtop Freeze Dry System, Labconco, Kansas City, MO) overnight to remove water.
-
Determination of pH-dependent antioxidant activity of palm (Borassus flabellifer ) polyphenol compounds by photoluminol and DPPH methods: a comparison of redox...
In the laboratory, the palm juice was preserved at -50 °C in an ultra low temperature freezer (Model C340, New Brunswick Scientific, England).
Indicates content that may require registration and/or purchase.