Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: M.A.E. Apparecchiature Elettroniche srl
Description: Ultrasonic pulse velocity survey is a standardized system in diagnostics of concrete. From analysis of compression P waves into material, it is possible to get Time of Fly (T.O.F.) of ultrasonic waves and propagation speed of the same into investigated material. This high frequency
- Features: Material Condition, Microstructure, Programmable / Digital Control Unit
- Form Factor: Portable / Hand Held / Mobile
- Instrument Technology: Ultrasonic
-
Supplier: ODG (Origin Data Global)
Description: ULTRASONIC SENSOR MLV-MAXSONAR
-
Supplier: DigiKey
Description: Ultrasonic Sensor 42kHz
- Sampling Frequency: 42 kHz
- Sensor Technology: Ultrasonic Linear Position Sensor/Switch
-
-
Supplier: DigiKey
Description: UM30-213113S13 ULTRASONIC SENSOR
- Instrument Technology: Ultrasonic
-
Supplier: Accuris
Description: Ultrasonics - Pressure Pulse Lithotripters - Characteristics of Fields
-
Supplier: Massa Products Corporation
Description: All MassaSonic® Sensors are field proven reliable in applications including fluid and solid level measurement, distance ranging, and object detection. Our sensors are deployed in application verticals that include water-wastewater, chemical manufacturing and distribution, mining, agriculture, and
- Measurement Range: 4 to 40 inch
- Operating Temperature: -4 to 149 F
- Body Shape: Threaded Barrel
- Sensor Technology: Ultrasonic Linear Position Sensor/Switch
-
Supplier: M.A.E. Apparecchiature Elettroniche srl
Description: Ultrasonic pulse velocity test is a standard method in concrete building diagnosis which requires transmitting and receiving probes; with analysis of P compression waves through material, time of fly of ultrasonic waves through material (T.O.F.) is computed and, given the distance,
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: Plugin Ultrasonic Receivers, Transmitters ROHS
- Sensor Technology: Ultrasonic Linear Position Sensor/Switch
-
Supplier: Massa Products Corporation
Description: All MassaSonic® Sensors are field proven reliable in applications including fluid and solid level measurement, distance ranging, and object detection. Our sensors are deployed in application verticals that include water-wastewater, chemical manufacturing and distribution, mining, agriculture, and
- Operating Distance: 4 to 40 inch
- Body Shape: Cylindrical, Threaded Barrel
- Interface: Serial
- Sensor Technology: Ultrasonic Proximity Sensor
-
Supplier: Accuris
Description: Ultrasonics - Pressure pulse lithotripters - Characteristics of fields
-
Supplier: M.A.E. Apparecchiature Elettroniche srl
Description: SONIC15 is a device for non Destructive Tests with ultrasonic pulse velocity and sonic tests on masonry through instrumented hammer. It also supports expansion for surveys on foundation piles with P.I.T. methodology. In spite of compact dimension of the unit, there is a wide monitor of 7’’
- Features: Material Condition, Microstructure, Programmable / Digital Control Unit
- Form Factor: Portable / Hand Held / Mobile
- Instrument Technology: Ultrasonic
-
Electronic Development Boards - Pulse Ultrasonic Sensor, Arduino; Accessory Type Dfrobot -- 88AH1482Supplier: Newark, An Avnet Company
Description: PULSE ULTRASONIC SENSOR, ARDUINO; Accessory Type:PULSE Ultrasonic Sensor; For Use With:Arduino Board; Product Range:- RoHS Compliant: Yes
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Sensors, Transducers - Ultrasonic Receivers, Transmitters Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 15000V (15kV) Temperature Coefficient: C0G, NP0 Operating Temperature: -40°C ~ 85°C Applications: Buck
- Capacitance Range: 0.22000000000000003 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 15,000 volts
- AC Rated Voltage (WVAC): 15,000 volts
-
Supplier: Accuris
Description: STANDARD TEST METHOD FOR ULTRASONIC PULSE VELOCITY THROUGH CONCRETE
-
Supplier: Radwell International
Description: ULTRASONIC,SENSOR RECEIVER, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
- Sensor Technology: Ultrasonic Linear Position Sensor/Switch
-
Description: Applies to - lithotripsy equipment using extracorporeally induced pressure waves; - lithotripsy equipment producing focused mechanical energy. Specifies - measurable parameters which could be used in the declaration of the acoustic output of extracorporeal lithotripsy equipment, - methods of
-
Supplier: CSA Group
Description: Applies to - lithotripsy equipment using extracorporeally induced pressure waves; - lithotripsy equipment producing focused mechanical energy. Specifies - measurable parameters which could be used in the declaration of the acoustic output of extracorporeal lithotripsy equipment, - methods of
-
Supplier: Pepperl+Fuchs SE
Description: Multi-head system
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of the propagation velocity of longitudinal ultrasonic stress wave pulses through concrete. This test method does not apply to the propagation of other types of stress waves through concrete. 1.2 The values stated in SI units are to be regarded as
-
Description: This technical specification describes: - test methods for measuring the performance of pulsed Doppler ultrasound systems; - Doppler test objects for carrying out these tests; and applies to - tests made on an overall pulsed Doppler ultrasound system, a system which is not disassembled or
-
Supplier: CSA Group
Description: This technical specification describes: - test methods for measuring the performance of pulsed Doppler ultrasound systems; - Doppler test objects for carrying out these tests; and applies to - tests made on an overall pulsed Doppler ultrasound system, a system which is not disassembled or
-
Supplier: FineTek
Description: EPU Clamp-On Ultrasonic Flowmeters measure by using ultrasonic pulse waves to pass through the probe and strike the liquid material. While the pulse waves rapidly disperse through the liquid, the liquid flow will cause a small change in the rate at which the pulse waves are spread.
- Electrical Output: Analog Current
- Meter Technology: Ultrasonic Meter
-
Supplier: Newark, An Avnet Company
Description: RECEIVER, ULTRASONIC, 40KHZ, 16MM; Transducer Function:-; Tones:-; Supply Voltage Min:-; Supply Voltage Max:-; Operating Current Max:-; Sound Level SPL:-65dBA; Sound Level Distance:-; Resonant Frequency:-; Product Range:-; SVHC:No RoHS Compliant: Yes
-
Supplier: ASTM International
Description: This practice covers a test procedure for measuring ultrasonic velocities in materials with conventional ultrasonic pulse echo flaw detection equipment in which results are displayed in an A-scan display, and describes a method whereby unknown ultrasonic velocities in a material
-
Supplier: ASTM International
Description: 1.1 This practice2 covers ultrasonic examination of materials by the pulse-echo method using straight-beam longitudinal waves introduced by direct contact of the search unit with the material being examined. 1.2 This practice shall be applicable to development of an examination procedure
-
Supplier: Newark, An Avnet Company
Description: RECEIVER, ULTRASONIC, 40KHZ, 10MM; Transducer Function:-; Tones:-; Supply Voltage Min:-; Supply Voltage Max:-; Operating Current Max:-; Sound Level SPL:-70dBA; Sound Level Distance:-; Resonant Frequency:-; Product Range:-; SVHC:No RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: TRANSDUCER, ULTRASONIC RECEIVER, 40KHZ, 12.7MM; Transducer Function:Receiver; Tones:-; Supply Voltage Min:-; Supply Voltage Max:-; Operating Current Max:-; Sound Level SPL:115dB; Resonant Frequency:40kHz; Product Range:- RoHS Compliant: Yes
-
Supplier: American Welding Society (AWS)
Description: This specification establishes the minimum equipment and procedure requirements for the pulse-echo ultrasonic examination of brazed joints. Its purpose is to standardize brazed-joint ultrasonic examination requirements for all applications in which brazed joints of assured quality are
-
Supplier: Baumer Ltd.
Description: Most ultrasonic sensors are based on the principle of measuring the propagation time of sound in the air. Ultrasonic frequencies outside the range of human hearing are emitted by the sensor. Sonic energy reflected by an object or target is picked up by the sensor’s receiver. The
- Operating Distance: 1.181103 to 7.87402 inch
- Operating Temperature: 0 to 60 F
- Output Load: DC Load
- Body Shape: Rectangular
-
Supplier: American Welding Society (AWS)
Description: This specification provides the minimum requirements for the ultrasonic pulse-echo examination of brazed joints. Its purpose is to standardize brazed-joint ultrasonic examination requirements for all applications in which brazed joints of acceptable quality are required. It provides
-
Supplier: OMEGA Engineering, Inc.
Description: FDT-21 ultrasonic flowmeter is designed to measure the fluid velocity of liquid in a full/closed pipe. It is a handheld measurement system which is both easy to install and use. The FDT-21 operates according to the difference in the transit time of flight measured, and determines the flow
- Pipe Diameter: 0.5 to 4 inch
- Velocity Flow Rate: 0.03 to 105 ft/sec
- Operating Temperature: 32 to 320 F
- End Fittings: Clamp
-
Supplier: Baumer Ltd.
Description: Most ultrasonic sensors are based on the principle of measuring the propagation time of sound in the air. Ultrasonic frequencies outside the range of human hearing are emitted by the sensor. Sonic energy reflected by an object or target is picked up by the sensor’s receiver. The
- Measurement Range: 1.181103 to 7.87402 inch
- Sampling Frequency: 380 kHz
- Operating Temperature: 0 to 140 F
- Sensor Technology: Ultrasonic Linear Position Sensor/Switch
-
Description: The Ultrasonic Sensor/ Rangefinder measures the time interval between emitting the ultrasonic pulses and receiving the echo to determine the distance to nearby objects. The distance value is indicated by the pulse width of output signals. Advanced signal processing technique is used in
- Operating Distance: 0.787402 to 13.779535 inch
- Output Load: 3-Wire NPN
- Power Requirements: DC Powered
- Sensor Technology: Ultrasonic Proximity Sensor
-
Supplier: ifm electronic gmbh
Description: Ultrasonic flow meter; PNP/NPN; switching signal; pulse signal; diagnostic signal; totaliser switching signal; frequency signal; IO-Link; analogue signal; Measuring range 0.06...16.5 m³/h; Measuring range 1...275 l/min; Medium temperature -40...120 °C; Pressure rating 100 bar; G 1 1/4
- Media Temperature Range: -40 to 248 F
- Liquid Volumetric Flow Rate: 72.64 GPM
- Operating Pressure: 1,450.377 psi
- Operating Temperature: -13 to 140 F
-
Supplier: Migatron Corporation
Description: About the LCU-40APW The LCU-40APW analog ultrasonic sensor is a self contained sensor in a PVC housing with 1″ NPSM mounting threads. It is powered by 11.8 – 30VDC with reverse polarity protection. The LCU-40APW comes with analog voltage and pulse width outputs. The LCU-40APW is designed to
- Operating Distance: 4 to 40 inch
- Operating Temperature: 32 to 140 F
- Body Shape: Cylindrical, Threaded Barrel
- Sensor Technology: Ultrasonic Proximity Sensor
Find Suppliers by Category Top
Featured Products Top
-
Clamp-on Ultrasonic Flowmeter offers precise, energy-efficient measurements without pressure loss and pipe cut. It features easy installation, multiple output options, durable design, and advanced data recording, making it an ideal choice for reliable, cost-effective flow measurement (read more)
Browse Flow Meters Datasheets for Holykell Technology Company Limited -
discharge volumes in open channels and pipes. Equipped with a portable pulse Doppler sensor, a so-called sewer mouse scans the speed profile and calculates (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
, enabling faster measurement speeds and supporting advanced controls, such as monitoring tool vibration amplitude and frequency—particularly valuable in Ultrasonic Machining applications. The system also features newly designed shutters that provide perfect sealing and a new fixing system that (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Marposs Corp -
receiver as well. Commercial drones are essentially flying computers with a video camera. Designing a drone with longer battery life, and therefore longer flying time, challenges engineers. The greater the battery’s power capacity, usually expressed in milli-Ampere-hours (mAh), the (read more)
Browse Litz Wire Datasheets for New England Wire Technologies Corporation
Conduct Research Top
-
Application Considerations in Specifying High Frequency Ultrasonic Transducers
, and attenuation effects in water paths and test materials. Pulser/receiver design and setup also have a major effect on performance, as does cable length. Knowledge of how these factors interact and how they will affect echo response from typical test targets is important for optimizing resolution
More Information Top
-
Ultrasonic Nondestructive Evaluation Systems
In many ultrasonic pulser/receivers the receiver section performs both amplification and filtering functions.
-
Ultrasonic PC- Boards for different Applications
Fig 1: Ultrasonic pulser/receiver PC-board .
-
Inspection analysis of NAUT from spot welded part and CFRP specimen
The spot welded parts were manually tested using the ultrasonic pulser/receiver JPR-300B and the preamp PR-60A5.
-
Test Loop Demonstration and Evaluation of Slurry Transfer Line Critical Velocity Measurement Instruments
The PulseEcho system is composed of one or more ultrasonic transducers (to monitor one or more locations), a standard ultrasonic pulser/receiver unit, and an analog-to-digital (A/D) card that is located inside a workstation or inside an expansion chassis …
-
A simple scheme for self-focusing of an array
The pulser/receivers employed in the array system are Panametrics Ultrasonic Pulser/Receivers Model 5055PR.
-
Harmonic propagation of finite-amplitude sound beams: second harmonic imaging in
ultrasonic reflection tomography
Ultrasonic pulser/receiver AIMS 2000 + . Amplifier . PC .
-
Ultrasonic Evaluation of Bone Quality in Cadaver Ilia
Imaging was performed using a scanning acoustic microscope consisting of an ultrasonic pulser/receiver (Model 5900PR, Olympus-Panametrics, Waltham, MA), an immersion transducer (Model V3320, 75 MHz, 0.5 in. focal length, Olympus-Panametrics, Waltham, MA), and a FlexSCAN-CÒ ultrasonic …
-
Health, Structure, Material and Environment
Ultrasound imaging system consists of an LCD display, the chassis with the PXI slot, embedded controller, data acquisition card, motion control card, the motion platform, the ultrasonic pulser /receiver , point focus PZT ultrasonic probe, the probe connecting rod, the probe precision …
-
Ultrasonic Doppler Velocity Profiler for Fluid Flow
The measurement system includes two ultrasonic pulser/receivers to emit and receive ultrasonic pulses.
-
Experimental contact pattern analysis for a gear-rack system
In particular, it is possible to employ a common ul- trasonic pulser/receiver coupled to a transducer able to scan the contact area with good spatial resolution properties.
Indicates content that may require registration and/or purchase.