-
Supplier: Cole-Parmer
Description: • NIST-traceable calibration allows you to confirm that the specific asset you purchase does in fact meet the manufacturer’s published specification • EPA, USDA, ISO and GLP/GMPs standards require regular NIST-Traceable calibration of all test equipment being used in critical
- Source: Electric
- Machine Type: Immersion Systems - Ultrasonic
-
Supplier: Accuris
Description: Testing and Calibration of Ultrasonic Therapeutic Equipment
-
Supplier: Accuris
Description: Ultrasonics - Hydrophones \x96 Part 2: Calibration for ultrasonic fields
-
-
Supplier: Accuris
Description: CALIBRATION BLOCKS. ULTRASONIC EXAMINATION OF STEEL ITEMS.
-
Supplier: Accuris
Description: Ultrasonics - Hydrophones Part 2: Calibration for ultrasonic fields up to 40 MHz
-
Description: IEC 62127-2:2025 specifies: - absolute hydrophone calibration methods; - relative (comparative) hydrophone calibration methods. Recommendations and references to accepted literature are made for the various relative and absolute calibration methods in the frequency range covered
-
Description: IEC 62127-2:2007 specifies absolute hydrophone calibration methods and relative (comparative) hydrophone calibration methods. This standard is applicable to: - hydrophones used for measurements made in water and in the ultrasonic frequency range up to 40 MHz; -
-
Supplier: CSA Group
Description: IEC 62127-2:2007 specifies absolute hydrophone calibration methods and relative (comparative) hydrophone calibration methods. This standard is applicable to: - hydrophones used for measurements made in water and in the ultrasonic frequency range up to 40 MHz; -
-
Description: Applies to apparatus designed for therapeutic use and consisting of a generator of high-frequency electric energy and a transducer, usually a disk of piezoelectric material, for converting this to ultrasound. Provides suitable methods for calibrating the intensity and distribution of the
-
Description: Non-destructive testing -- Ultrasonic testing -- Specification for calibration block No. 1
-
Supplier: CSA Group
Description: ISO 16946:2017 specifies the dimensions, material, and manufacture of a step wedge steel block for the calibration of ultrasonic instruments.
-
Supplier: CSA Group
Description: ISO7963:2005 specifies the dimensions, material, manufacture and methods of use for calibration block No. 2 for calibrating and checking ultrasonic testing equipment
-
Description: ISO7963:2005 specifies the dimensions, material, manufacture and methods of use for calibration block No. 2 for calibrating and checking ultrasonic testing equipment
-
Supplier: Sierra Instruments, Inc.
Description: Sierra provides accurate calibration services for mass flow meters and controllers, insertion thermal flow meters, vortex and ultrasonic flow meters. We have a wide range of NIST-traceable primary standard assets including: closed loop gas flow calibration, piston & bell
- Services: Bench (Off-site), Calibration Documentation, Calibration Service, Field / On-site Repair, Installation / Start-up, Online Documentation, Rapid Turnaround, Rental / Lease
- Features: East Asia / Pacific Only, Europe Only, Midwest US Only, North America, South Asia Only, Southwest US Only, United States Only
- Capabilities: Flow Instruments, Process and Online Instruments
-
Supplier: Flow Technology, Inc.
Description: Primary Standard Liquid & Gas Flow Calibrations Fast…24-hr turnaround available Accurate…measurement uncertainty to 0.025% Accredited…ISO/IEC 17025 and ANSI Z540-1 Data Trending…customer calibration reports Expertise…dedicated technical staff We Calibrate All Flowmeter Types:
- Services: Bench (Off-site), Calibration Documentation, Calibration Service, Product Sales - New, Rapid Turnaround, Troubleshooting and Repair
- Capabilities: Flow Instruments
- Features: North America, Southwest US Only, United States Only
-
Supplier: ASTM International
Description: Practice for Calibration of the Ultrasonic Test System by Extrapolation Between Flat Bottom Hole Sizes (Withdrawn 1994)
-
Supplier: CSA Group
Description: ISO 19675:2017 specifies requirements for the dimensions, material and manufacture of a steel block for calibrating ultrasonic test equipment used in ultrasonic testing with the phased array technique.
-
Supplier: ASTM International
Description: 1.1 Test Method A, Pressurization- This test method covers procedures for calibration of ultrasonic instruments, location, and estimated measurements of gas leakage to atmosphere by the airborn ultrasonic technique. 1.2 In general practice this should be limited to leaks
-
Supplier: Evident Scientific
Description: intuitive, and practical for both experienced and novice ultrasonic inspectors. Intuitive User Interface The EPOCH 650 user interface is based on the industry leading EPOCH 600 flaw detector. The EPOCH 650 combines a simple menu structure for instrument settings, calibration and
- Instrument Type: Flaw Detection
- Form Factor: Portable / Hand Held / Mobile
- Features: Pulsed Unit
- Instrument Technology: Ultrasonic
-
Supplier: HSB
Description: by ultrasound. With this knowledge, students are equipped to envision novel applications of ultrasonic examination principles. TOPICS: Introduction to Ultrasonic Testing Basic Principles of Sound Generation Sound Reflection and Transmission Ultrasonic Waves and Vibration Modes
-
Supplier: SONOTEC Ultraschallsensorik Halle GmbH
Description: all professional ultrasonic inspections in Germany. The standard ultrasonic detectors normally used for this purpose require complicated and time-consuming calibration. Incorrect settings can have dramatic consequences. “We therefore set out to develop an easy-to-operate
- Instrument Type: Flaw Detection
- Form Factor: Monitoring System
- Features: Other, Subsurface Crack Detection, Surface Cracks / Abrasion, Weld / Joint Inspection
- Instrument Technology: Ultrasonic
-
Supplier: ASTM International
Description: straight-beam ultrasonic examination. The ultrasonic frequency for the examination shall be the highest frequency that permits detection of the required calibration notch.
-
Supplier: KOBOLD Instruments, Inc.
Description: model On-board LED display for easy calibration SPDT relay which can be configured as a level alarm or for auto tank fill/empty All the above are STANDARD! Loop powered and Intrinsically Safe versions available The KOBOLD EchoKing ultrasonic transmitter is a full featured level
- Measuring Range: 6 to 288 inch
- Maximum Operating Pressure: 30 psi
- Material Temperature Range: -40 to 140 F
- Maximum Current: 12 amps
-
Supplier: RainWise, Inc.
Description: Ultrasonic Wind Sensor A lightweight ultrasonic wind sensor, WindSonic is of a robust, high strength construction designed to withstand installation and use with no fear of the damage commonly experienced with the more fragile cups, vanes or propellers. Windsonic does not require
- Output Options: Analog Current
- Instrument User Interface Options: Computer Controllable
- Mounting Type: Pole-mounted (Typically via clamps)
- Weather Component Sensed: Senses Wind Direction, Senses Wind Speed
-
Supplier: ams
Description: TDC-GP30-F01 is a complete ultrasonic flow metering solution, including the flow calculation. It drastically simplifies the design of ultrasonic heat and water meters and is the necessary step for compact energy-saving ultrasonic water meters. The ultra-low-current capabilities
- Input Voltage Range (Vpp): 2.5 to 3.6 volts
- Operating Temperature: -40 to 125 C
- Features: Other
- Interface Type: SPI
-
Supplier: Flexbar Machine Corporation
Description: plastics, ceramics, glass and any other good ultrasonic wave conductor as long as it has parallel top and bottom surfaces. The gage will accurately display readings in either inch or millimeter after a simple calibration to a known thickness or sound velocity. Performance Parameters:
-
Supplier: Panametrics
Description: including the original 7100 and its digital replacement, the 7168. Features Measures velocity, volumetric and mass flow Standard velocity range to 100 m/s (328 ft/s) standard Extended velocity range to 120 m/s (394 ft/s) Measures instantaneous average molecular weight Measures
- Pipe Diameter: 2 to 120 inch
- Velocity Flow Rate: 393.7007874015748 ft/sec
- Operating Temperature: -4 to 131 F
- Operating Pressure: -2 to 1,500 psi
-
Supplier: Madison Company
Description: Madison Company’s "Mini Probe" is an addition to the full range of ultrasonic level sensors already offered. Its design is compact, extending just over 2" in height above the tank or drum surface, and it has an operating range of 4" to 6' (0.10 m to 1.8 m). As with all of our standard
- Measuring Range: 3.96 to 72 inch
- Maximum Operating Pressure: 29.00754 psi
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Level Measurement Type: Continuous Level
-
Supplier: Vaisala
Description: For stable and inexpensive wind measurements WXT532 is part of the Weather Transmitter WXT530 Series. It is an ultrasonic wind sensor in a lightweight package. It incorporates decades of Vaisala experience in wind measurement using ultrasound to determine horizontal wind speed and direction.
- Height: 5.5511841 inch
- Weight: 1.12433862433862 lbs
- Operating Temperature: -61.6 to 140 F
- Output Options: Analog Current
-
Description: of personnel, ultrasonic displays, transducer operation and calibration, and reference standards.
-
Supplier: RainWise, Inc.
Description: The unique CV7 family of high precision sensors are available in many output configurations. The base models CV7-L & CV7-V come standard with the Serial RS422/RS232 bus using the well-known NMEA 0183 output protocol.With no moving parts to wear out and no routine calibration required,
- Mounting Type: Pole-mounted (Typically via clamps)
- Weather Component Sensed: Senses Wind Direction, Senses Wind Speed
- Device Classification: Sensor Only
- Interface Options: Serial Interface
-
Supplier: OMEGA Engineering, Inc.
Description: FDT-40 Series ultrasonic flow and energy meters clamp on to the outside of pipes and do not come in contact with the internal liquid. The technology has inherent advantages over alternate devices including: low-cost installation, no pressure head loss, no moving parts to maintain or replace,
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Operating Temperature: -40 to 185 F
- Outputs: Analog Current, Analog Voltage
Find Suppliers by Category Top
Featured Products Top
-
channel is identified with a unique device ID, serial number, and type of measured gas—toxic or combustible. For each gas and flame detector, technicians can quickly see field device status, fault codes, and last calibration dates. The SENTRY io Controller’s standard configuration (read more)
Browse Gas Instruments Datasheets for MSA Safety