Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: FineTek
Description: EAX Ultrasonic Level Transmitter is a non-contact, low-cost and easy-to-install measuring device. It can be applied to most industrial applications for both solids and liquids. Most important aspect of is that it is easy-to-install and low maintenance due to no moving parts. EAX
- Measuring Range: 472.4412 inch
- Media Type: Liquid
- Features: Transmitter
- Meter Technology Type: Ultrasonic / Sonic
-
Supplier: Malema Sensors
Description: LU90 series transmitter is an advanced level instrument based on the transmission of ultrasonic waves to measure the level of liquid or solid in a vessel. Its non contact measurement makes it suitable for highly corrosive liquids. User friendly programming keys and local
- Measuring Range: 11.81103 to 275.5907 inch
- Features: Analog Current, Programmable, Top mount, Transmitter
- Level Measurement Type: Continuous Level
- Display: Digital Readouts
-
Supplier: Clark Solutions
Description: Ultrasonic level sensors measure the clearance between a l iquid level and the sensors' transmission surface using the echo time measurement of an ultrasonic signal. Liquid levels can be measured and the data sent to master evaluators by means of a programmable
- Measuring Range: 2.362206 to 236.2206 inch
- Material Temperature Range: 5 to 158 F
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Level Measurement Type: Continuous Level
-
-
Supplier: ABB Measurement & Analytics
Description: The transmitter’s microprocessor simultaneously fires an electronic pulse to the transducer and starts a timer. The transducer converts this electronic pulse to an acoustic pulse, which is directed toward the surface of the material being measured. When the acoustic pulse contacts the surface
- Features: Digital Front Panel, Transmitter
- Display: Digital Readouts
- Media Type: Liquid
- Level Measurement Type: Point Level / Multi-Point Levels
-
Supplier: GF Piping Systems
Description: The type 2260 is a rugged, high performance ultrasonic secondary lightning protection level measurement transmitter, having transducer and processing electronics and a display/programming unit incorporated into a single housing. All type 2260 Level Transmitters are
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Media Type: Liquid
- Mounting Options: Side Mount
- Features: Transmitter
-
Supplier: KOBOLD Instruments, Inc.
Description: model On-board LED display for easy calibration SPDT relay which can be configured as a level alarm or for auto tank fill/empty All the above are STANDARD! Loop powered and Intrinsically Safe versions available The KOBOLD EchoKing ultrasonic transmitter is a full featured
- Measuring Range: 6 to 288 inch
- Maximum Operating Pressure: 30 psi
- Material Temperature Range: -40 to 140 F
- Maximum Current: 12 amps
-
Supplier: ABB Measurement & Analytics
Description: commissioning, reliable operation, fast delivery and easy maintenance offers tremendous customer value. Developed in conjunction with our customers and drawing on ABB's extensive experience in level measurement, the LST200 ultrasonic level transmitter offers a simple,
- Measuring Range: 13.779535 to 314.9608 inch
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Features: Digital Front Panel, Transmitter
- Media Type: Liquid
-
Supplier: OMEGA Engineering, Inc.
Description: The LVU30 Series of RoHS Compliant low-cost ultrasonic sensors that produce detection ranges from as close as 100 mm (4") to greater than 4.5 m (15'). Incorporating state-of-the-art ultrasonic technology, the sensors provide precision non-contact distance measurement for factory
- Measuring Range: 4 to 180 inch
- Maximum Current: 0.03 amps
- Maximum DC Voltage: 24 volts
- Level Measurement Type: Continuous Level, Point Level / Multi-Point Levels
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Measuring Range - Liquids up to 25 m Narrow 5-7° Beam Angle Polypropylene Wetted Parts Accuracy - ±0,2 % of Reading, +0,05 % of F.S. 4-20 mA 2-Wire Output Std, Relays/Display Optional The KOBOLD ultrasonic transmitter, model NUS-4, is used for non-contact, continuous
- Measuring Range: 0 to 984.2525 inch
- Maximum Operating Pressure: 25 psi
- Material Temperature Range: -22 to 190 F
- Maximum Current: 1 amps
-
Supplier: Holykell Technology Company Limited
Description: UE3002 Ultrasonic distance level transmitter combines ultrasonic sensors, temperature sensors, ultrasonic servo circuit, transmission circuit and uses SMD components and ASIC. All these features realize a concise and smart level transmitter.
- Measuring Range: 0 to 78.7402 inch
- Output Options: Alarm / Visual Indicator, Analog Current Signal (e.g., 4-20 mA), Analog Voltage Signal
- Media Type: Liquid
- Features: Transmitter
-
Supplier: OMEGA Engineering, Inc.
Description: The LVU800 Series general purpose 2-wire ultrasonic transmitter provides non-contact level measurement up to 10 m (32'), and is ideally suited for challenging ultrapure, corrosive or waste liquids. Pushbutton calibrated, the transmitter is broadly selected for atmospheric
- Measuring Range: 8 to 393.6 inch
- Maximum Operating Pressure: 30 psi
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Level Measurement Type: Continuous Level
-
Supplier: ABB Measurement & Analytics
Description: LST300 represents the future of level measurement. While using intelligent compact transmitters has always been attractive, certain limitations prevented their use in many applications. LST300 removes those old obstacles. Whether you have the risk of flooding or corrosive materials in
- Measuring Range: 9.842525 to 393.701 inch
- Maximum Operating Pressure: 44 psi
- Features: Analog Current
- Level Measurement Type: Continuous Level
-
Supplier: OMEGA Engineering, Inc.
Description: The three-wire ultrasonic level transmitter is the compact solution for non-contact continuous level measurement in process vessels, storage tanks and open channels. The transmitter also features a built-in 10A relay which can be configured as an alarm on a single
- Measuring Range: 6 to 294 inch
- Maximum Operating Pressure: 30 psi
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Level Measurement Type: Continuous Level
-
Supplier: Clark Solutions
Description: The general purpose two-wire ultrasonic transmitter provides non-contact level measurement up to 32' or 10m, and is ideally suited for challenging ultrapure, corrosive or waste liquids. Push button calibrated, the transmitter is broadly selected for atmospheric bulk
- Measuring Range: 4 to 196.8 inch
- Maximum Operating Pressure: 30 psi
- Material Temperature Range: -4 to 140 F
- Output Options: Analog Current Signal (e.g., 4-20 mA)
-
Supplier: GF Piping Systems
Description: For hazardous areas the type 2260 Level Transmitters are available with explosion proof approvals. The type 2260 is a rugged, high performance ultrasonic level measurement transmitter, having transducer and processing electronics and a display/programming unit
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Media Type: Liquid
- Mounting Options: Side Mount
- Features: Transmitter
-
Supplier: Automation24, Inc.
Description: The Prosonic T FMU30-CAHGABRHF from Endress+Hauser is a compact ultrasonic level transmitter for non-contact measurement of liquids, pastes and bulk solids, e.g. in loading, storage and buffer tanks. The FMU30 offers proven software algorithms. All warning and alarm messages are
- Measuring Range: 13.779535 to 314.9608 inch
- Maximum Operating Pressure: 45 psi
- Material Temperature Range: -4 to 140 F
- Level Measurement Type: Continuous Level
-
Supplier: Automation24, Inc.
Description: The Prosonic T FMU30-CAHGAARGF from Endress+Hauser is a compact ultrasonic level transmitter for non-contact measurement of liquids, pastes and bulk solids, e.g. in loading, storage and buffer tanks. The FMU30 offers proven software algorithms. All warning and alarm messages are
- Measuring Range: 9.842525 to 196.8505 inch
- Maximum Operating Pressure: 45 psi
- Material Temperature Range: -4 to 140 F
- Level Measurement Type: Continuous Level
-
Supplier: OMEGA Engineering, Inc.
Description: The LVU40 series ultrasonic transmitters are advanced ultrasonic level measurement sensors for liquids. These products continue to meet demanding applications. The microprocessor-based circuits provide a temperaturecompensated signal for improved accuracy. All models have
- Measuring Range: 12 to 720 inch
- Maximum Operating Pressure: 15 psi
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Level Measurement Type: Continuous Level
-
Supplier: Sitron
Description: The SLU Ultrasonic level meters are compact measurement devices containing an ultasonic transmitter and an electronic module. The transducer generates ultrasonic pulses that travel at the speed of sound toward the target medium. These sound waves are reflected off the
- Number of Switch Points: 1 (#)
- Measuring Range: 3.93701 to 787.402 inch
- Material Temperature Range: -22 to 158 F
- Output Options: Analog Voltage Signal
-
Supplier: Clark Solutions
Description: EchoPod is an innovative level sensor that replaces floats, conductance and pressure sensors that fail due to dirty. sticking and scaling media in small tanks 49.2" (1.25m) or less. EchoPod, a general purpose sensor. combines non-contact switch, controller and transmitter capabilities
- Measuring Range: 0 to 49.2 inch
- Material Temperature Range: 20 to 140 F
- Maximum Current: 0.035 amps
- Maximum DC Voltage: 24 volts
-
Supplier: Micro Sensor Co., Ltd.
Description: transmitters. If looking for contactless level transmitters, the radar level transmitter and ultrasonic level transmitter are optional. These level transmitters and transducers are widely used in applications such as detecting
- Media Type: Liquid
- Meter Technology Type: Radar / Microwave, Ultrasonic / Sonic
- Features: Transmitter
-
Supplier: Allied Electronics, Inc.
Description: Ultrasonic Liquid Level transmitter, Multifunction,Range 18 ft, 4 - 20ma, 2NPT
-
Supplier: Allied Electronics, Inc.
Description: Ultrasonic Liquid Level Transmitter, Multi-function, Range 18ft, 4-20ma, w/FOB
-
Supplier: Micro Sensor Co., Ltd.
Description: A contactless level sensor is a type of device used to measure the level of liquids or solids in a container without making physical contact with the material being measured. This type of sensor uses non-invasive technology such as ultrasonic or radar waves to measure the
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
- Meter Technology Type: Radar / Microwave, Ultrasonic / Sonic
- Features: Transmitter
-
Supplier: Micronics, Ltd.
Description: Features Low Cost. Isolated 4-20mA Output (1000 ohm). Large LCD Display. Programmable Signal Relay. Non-Contacting Ultrasonic Sensor or Optional Pressure Sensor. Built-in 2-Key Calibrator. Watertight, Dust tight Enclosure. Self-Testing.
- Number of Switch Points: 1 (#)
- Measuring Range: 384 inch
- Maximum Operating Pressure: 20 psi
- Material Temperature Range: -40 to 150 F
-
Supplier: Massa Products Corporation
Description: The company specializes in designing and manufacturing the highest quality level sensors that are ideal for non-contact distance measurement in even the harshest environments. Massa produces several different series of level sensors and monitoring transmitter modules that
- Features: Analog Current, Analog Voltage, Sensor System, Transmitter
- Level Measurement Type: Continuous Level, Point Level / Multi-Point Levels
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
- Communication Interface Options: Serial Interface
-
Supplier: Holykell Technology Company Limited
Description: Ultrasonic liquid level meter combines ultrasonic sensors, temperature sensors, ultrasonic servo circuit, transmission circuit and uses SMD components and ASIC. All these features realize a concise and smart level transmitter.
- Measuring Range: 3,937.01 to 11,811.03 inch
- Media Type: Liquid
- Meter Technology Type: Ultrasonic / Sonic
-
Supplier: Holykell Technology Company Limited
Description: US8000 Ultrasonic level sensor combines ultrasonic sensors, temperature sensors, ultrasonic servo circuit, transmission circuit and uses SMD components and ASIC. All these features realize a concise and smart level transmitter.
- Measuring Range: 196.8505 to 2,362.206 inch
- Media Type: Liquid
- Device Classification: Sensor-Only
- Meter Technology Type: Ultrasonic / Sonic
-
Supplier: Holykell Technology Company Limited
Description: UE3005 Small range ultrasonic level transducer combines ultrasonic sensors, temperature sensors, ultrasonic servo circuit, transmission circuit and uses SMD components and ASIC. All these features realize a concise and smart level transmitter.
- Measuring Range: 39.3701 to 78.7402 inch
- Output Options: Analog Current Signal (e.g., 4-20 mA), Analog Voltage Signal
- Media Type: Liquid
- Features: Transmitter
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features 2 Wire Interface SS Sensor No Moving Parts Position Independent Visible Switch Condition User Selectable Switch Logic Good to 270 °F NEMA 4X KOBOLD's NQ is a compact, ultrasonic level switch which activates when immersed in liquid. Its short intrusion length (1.42â€)
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 1,000 psi
- Material Temperature Range: -40 to 270 F
- Maximum Current: 0.5 amps
-
Supplier: Burkert Fluid Control Systems
Description: The type 8177 is a non-contact ultrasonic level measuring device, designed for continuous level measurement in open or closed vessels. The unit is suitable for liquids, but also for solids, in virtually all industries, particularly in water and waste water management.
- Measuring Range: 314.9608 inch
- Maximum Operating Pressure: 29.00754 psi
- Material Temperature Range: -40 to 176 F
- Features: Analog Current, Sanitary Applications rated (3A, etc.), Transmitter
-
Supplier: GF Piping Systems
Description: The type 2270 is a rugged, high performance ultrasonic level measurement sensor, having transducer and processing electronics incorporated in one single housing. It provides all the sophisticated echo detection features of the well accepted 2260 Ultrasonic Level
- Features: Analog Current
- Level Measurement Type: Continuous Level
- Media Type: Liquid
- Device Classification: Sensor-Only
-
Supplier: Gems Sensors & Controls
Description: To 26-Feet (7.92 m) Range 2" NPT Mounting Setup is Fast and Easy 6-Segment LCD Display The UCL-520 is a two-wire ultrasonic transmitter that provides non-contact level measurement up to 26.2' (7.98 m) and is built for challenging ultra pure, corrosive or waste liquids. The
- Measuring Range: 72 to 314.4 inch
- Maximum Operating Pressure: 30 psi
- Material Temperature Range: -7 to 140 F
- Output Options: Analog Current Signal (e.g., 4-20 mA)
-
Supplier: DigiKey
Description: RS485 500CM ULTRASONIC LEVEL SEN
- Operating Temperature: 5 to 140 F
- Sensor Technology: Ultrasonic Linear Position Sensor/Switch
-
Supplier: Massa Products Corporation
Description: MassaSonicPulStar Loop-Powered Sensors are ruggedly designed ultrasonic transmitter modules that provide reliable continuous level or distance measurement of fluids, pastes, or solid bulk materials forapplication ranges from 8 inches (200 mm) to 20 feet (6 meters). Incorporating
- Measuring Range: 8 to 240 inch
- Output Options: Analog Current Signal (e.g., 4-20 mA), Analog Voltage Signal
- Level Measurement Type: Continuous Level
- Media Type: Liquid
Find Suppliers by Category Top
Featured Products Top
-
Flare XGF1100 Flare Transmitter —designed to deliver reliable flare gas measurements in demanding operating environments. Why the XGF1100 High accuracy where it matters most First ultrasonic flare transmitter with up to 4 paths Real time emissions (read more)
Browse Flow Controllers Datasheets for Panametrics -
an ultrasonic sensor. A second important parameter is the level measurement, which is measured using pressure sensors such as the UTC30. With the UTC30 Endress+Hauser Sensors&Components offers a (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
: BinMaster® level control instrumentation, Senix ultrasonics for liquid and distance measurement, BinTrac® bin (read more)
Browse Liquid Level Sensors Datasheets for BinMaster, Inc.
Conduct Research Top
-
Flowmeters Benefit From Silicon Advances
pressure transmitter, which remains perhaps the most widely used flow measurement device, has benefited from silicon advances. "The strongest case for the continued popularity of the pressure transmitter as a measurement device for flow and level is its reliability, says Paula Hollywood, senior
More Information Top
-
Bed evolution measurement with flowing water in morphodynamics experiments
It couples a triangulation laser sensor and an ultrasonic level transmitter , and allows a non‐intrusive, fast and accurate measurement of bed topography without stopping the experimental runs.
-
ISA SUCCESS INST CNTRL SYS DES - Successful Instrumentation and Control Systems Design
Ultrasonic level transmitter . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
Basic Process Measurements
The ultrasonic level transmitter can be installed either Above the surface.
-
Debris flow monitoring system and observed event in Taiwan: A case study at Aiyuzi River
Chang[5,8] integrated wire sensor, rain gauge, induction block, ultrasonic level transmitter , photo interrupter, ac- celerometer, CCD video camera etc. as a debris flow monitoring system for data collection and event recogni- tion.
-
Siemens
Home / Products & Vendors / Products / 2005 / Siemens ultrasonic level transmitter offers hand-held programmer .
-
Flowline Echotouch Level Ultrasonic Transmitter 12 TO 32 VDC from Cole-Parmer
Flowline® Echotouch™ Level Ultrasonic Transmitter ; 12 TO 32 VDC .
-
Flowline EchoSafe Explosion Proof Ultrasonic Level transmitter 2 wire 32 8ft from Cole-Parmer
Flowline EchoSafe Explosion Proof Ultrasonic Level transmitter 2 wire 32 8ft (Representative photo only .
-
Water Treatment Plant Design, Fifth Edition > PROCESS INSTRUMENTATION AND CONTROLS
Ultrasonic Level Transmitters .
-
ISA IND PRESS LVL DENS MEASRMNT - Industrial Pressure, Level, and Density Measurement
These systems typi- cally employ the use of a “blind” (no local display) ultrasonic level transmitter that feeds its analog input directly into the controlling computer via an A/D converter.
-
Automation of Wastewater Treatment Facilities - WEF MoP 21, Third Edition > Process Control Narratives
When the signal from the ultrasonic level transmitter is re-established, LQC 001 resumes control of the station.
Indicates content that may require registration and/or purchase.