-
Description: different industrial site interface requirements. The minimum blind zone is 10mm. Applications Tap water, sewage treatment liquid level, oil drum oil level detection Food processing liquid level detection Liquid level detection of collecting wells and
- Measuring Range: 39.3701 to 78.7402 inch
- Features: Analog Current, Analog Voltage
- Media Type: Liquid
- Device Classification: Sensor-Only
-
Description: 1. Overview The LUT-100 ultrasonic liquid level sensor is an ultrasonic pulse emitted by a sensor (transducer). The sound wave is reflected by the liquid surface and received by the same sensor or ultrasonic receiver. The piezoelectric crystal is
- Measuring Range: 39.3701 to 78.7402 inch
- Features: Analog Current, Analog Voltage
- Media Type: Liquid
- Device Classification: Sensor-Only
-
Supplier: Comus International
Description: Detection range up to 500mm Small size in popular R-Shape Versions with synchronization input Measurement independent of material, surface, colour and size of target Works under dust, dirt, fog, light Detect transparent and bright objects Water tight, IP 67, ATEX 22, oil resistant, robust
- Media Type: Liquid
- Device Classification: Sensor-Only
- Meter Technology Type: Ultrasonic / Sonic
-
-
Supplier: SSI Technologies, LLC
Description: The Fluid-Trac® 2-wire level sensor is a non-contact liquid level sensor that can be used as a more reliable and accurate replacement for standard 30-240 ohm resistive float sender, reed-switch tube sensors or capacitive tube senders. The FluidTrac® 2-wire
- Measuring Range: 32 inch
- Material Temperature Range: -58 to 212 F
- Features: Analog Voltage, Programmable, Top mount
- User Interface: Computer Controllable
-
Supplier: SensoPart
Description: Ideal for monitoring the filling levels of liquids such as fats and oils Automatic selection to current or voltage output Easy pre-setting of sensor via digital display – sensor immediately ready for operation Synchronisation of up to 10 devices in restricted spaces
- Measurement Range: 7.87402 to 51.18113 inch
- Resolution: 0.4 mm
- Operating Temperature: -13 to 158 F
- Output: Current, Voltage
-
Supplier: SAE International
Description: to overcome typical application challenges are described. The sensor used on the engine has a damping tube in which the oil flows through a very small hole to dampen the oil flow. The sensing method is ultrasonic sensing. Direct calculation of total amount of oil
-
Supplier: SSI Technologies, LLC
Description: The Acu-Trac® NEMA4 liquid level sensor is a non-contact sensor that is a direct replacement for level senders on tanks with depths up to ≤ 1.5 meters (59 inches). The NEMA4 liquid level sensor offers a choice of outputs (analog current loop; ratiometric
- Measuring Range: 59.05515 inch
- Material Temperature Range: -58 to 212 F
- Features: Analog Current, Analog Voltage, Programmable, Top mount
- User Interface: Computer Controllable
-
Supplier: SSI Technologies, LLC
Description: The Acu-Trac® NEMA6 liquid level transmitter is a non-contact transmitter that is a direct replacement for level senders on tanks with depths up to ≤ 3.0 meters (118 inches). The NEMA6 liquid level transmitter offers a choice of outputs (analog current loop; ratiometric voltage;
- Measuring Range: 118.1103 inch
- Material Temperature Range: -58 to 212 F
- Features: Analog Current, Analog Voltage, Programmable, Top mount
- User Interface: Computer Controllable
-
Supplier: SAE International
Description: permittivity, conductance, temperature). In addition, the concept is capable of detecting the oil level continuously during normal engine operation. The sensing system consists of an ultrasonic transducer for the oil level detection as well as a Tuning Fork
-
Supplier: SSI Technologies, LLC
Description: The Acu-Trac® Smart 485 family ultrasonic liquid level transducers are designed for continuous level monitoring and liquid level control applications. These non-contact continuous level transducers can monitor tanks or storage containers that have a depth of up to
- Measuring Range: 76 inch
- Features: Analog Current, Analog Voltage, Programmable, Visual or Audio Output
- User Interface: Computer Controllable
- Media Type: Liquid
-
Supplier: U.S. Plastic Corporation
Description: Digital Fluid-Trac drum level gauge is a cost competitive non-contact continuous liquid level drum gauge. It is designed for use on vertical drums (= 32" depths) storing a wide variety of media such as water, waste water, motor oil, hydraulic fluid and diesel fuel. NOT intended
-
Supplier: Zurn Industries LLC
Description: Smartpro RF is a patented ultrasonic monitoring and alarm system designed to monitor interceptor interiors with wireless connectivity. Supplied with a 5 year long life battery, the sensor probe is easily installed with the supplied bracket inside any interceptor. Wireless monitoring of
- Applications: Other, Waste / Recycling
-
Supplier: Siemens Process Instrumentation
Description: ultrasonic, vortex, rotary piston and differential pressure technology. Our innovative flow sensors, transmitters and systems are tailor-made to meet your needs- and exceed your expectations. - Watch the video to see what we mean!
- Media Temperature: -40 to 464 F
- Media Temperature Range: -40 to 464 F
- Electrical Output: Analog Current, Frequency
- Features: Computer Controllable, Digital Display, Digital Front Panel, Gas, Liquid, Steam, Velocity Flow Meter, Velocity Meter
-
Supplier: BinMaster, Inc.
Description: of chemical-resistant polyvinylidene fluoride (PVDF), which is commercially known as Kynar. This is a preferred housing material for ultrasonic sensors since it is highly resistant to various chemicals. These rugged, compact ultrasonic level sensors measure a wide
- Measuring Range: 12 to 420 inch
- Media Type: Liquid
- Device Classification: Sensor-Only
- Meter Technology Type: Ultrasonic / Sonic
-
Supplier: RS Components, Ltd.
Description: Ultrasonic level sensor 2"; 8m liquid/ 3
- Media Type: Liquid
- Communication Interface Options: Other
- Meter Technology Type: Ultrasonic / Sonic
-
Supplier: Georg Fischer Piping Systems Ltd
Description: Continous measuring, blind version, 4-20 mA/HART
- Features: Analog Current
- Media Type: Liquid
- Meter Technology Type: Ultrasonic / Sonic
-
Supplier: ABB Measurement & Analytics
Description: flight” of the pulse, the microprocessor accurately determines the level of the product. Powerful software removes false echoes from the signal and electronic filters remove ambient noise.
- User Interface: Digital Front Panel
- Display: Digital Readouts
- Media Type: Liquid
- Level Measurement Type: Point Level / Multi-Point Levels
-
Supplier: ABB Measurement & Analytics
Description: commissioning, reliable operation, fast delivery and easy maintenance offers tremendous customer value. Developed in conjunction with our customers and drawing on ABB's extensive experience in level measurement, the LST200 ultrasonic level transmitter offers a simple, smart and
- Measuring Range: 13.779535 to 314.9608 inch
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- User Interface: Digital Front Panel
- Media Type: Liquid
-
Supplier: BinMaster, Inc.
Description: Made in the USA, The TS-100 features durable construction with heavy-duty electronics epoxy potted into type 316 stainless steel housings. TS-100 series sensors feature permanently attached cables and ruggedized piezoelectric transducers. They are used for non-contact liquid level
- Measuring Range: 10 to 360 inch
- Media Type: Liquid
- Device Classification: Sensor-Only
- Meter Technology Type: Ultrasonic / Sonic
-
Supplier: ABB Measurement & Analytics
Description: obstructions. With through the glass technology, you never have to open the cover to configure the instrument. It is hard to believe that all this functionality is available on a device powered by only two‑wire loop power. FEATURES: Maintenance free, non-contact continuous level sensor
- Measuring Range: 9.842525 to 393.701 inch
- Maximum Operating Pressure: 44 psi
- Features: Analog Current
- Level Measurement Type: Continuous Level
-
Supplier: ifm efector inc.
Description: Continuous level and object detection for harsh environments Resistant to aggressive media Long range Programmable switching output with IO-Link and analog output Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an
- Measuring Range: 9.842525 to 98.42525 inch
- Output Options: Alarm / Visual Indicator
- Display: Digital Readouts
- Device Classification: Sensor-Only
-
Supplier: Introtek International
Description: Introtek's AD8 (for rigid tubing), AD9 (for soft tubing), and ADU (adjustable for rigid tubing) sensors incorporate the latest generation of pulse-type ultrasonic circuitry. Integral to the sensor's assembly, the Micro-Electronic Controller (MEC) features programmable algorithms
- Output Options: Alarm / Visual Indicator
- Mounting Options: Bottom Mount
- Features: Built-in Alarm / Indicator, Programmable, Rated for Sanitary Applications
- Level Measurement Type: Continuous Level
-
Supplier: Madison Company
Description: The Madison U3M Mini Ultrasonic Sensor is for drum applications requiring a non-contact level device. This sensor mounts directly into a 3/4" NPT bung and requires a power source. The sensor is calibrated by the user using an on-board push button. The U3M is
- Measuring Range: 72 inch
- Maximum Operating Pressure: 30 psi
- Maximum Current: 0.07 amps
- Maximum DC Voltage: 24 volts
-
Supplier: KOBOLD Instruments, Inc.
Description: measuring the time required for the ultrasound pulses to make a round trip from the sensor to the level to be measured and back. The sensor emits an ultrasonic pulse train and receives the echoes reflected. The electronics evaluate the echo time of the pulses and
- Measuring Range: 0 to 984.2525 inch
- Maximum Operating Pressure: 25 psi
- Material Temperature Range: -22 to 190 F
- Maximum Current: 1 amps
-
Supplier: FineTek
Description: EAX Ultrasonic Level Transmitter is a non-contact, low-cost and easy-to-install measuring device. It can be applied to most industrial applications for both solids and liquids. Most important aspect of is that it is easy-to-install and low maintenance due to no moving parts. EAX
- Measuring Range: 472.4412 inch
- Media Type: Liquid
- Device Classification: Transmitter
- Meter Technology Type: Ultrasonic / Sonic
-
Supplier: Massa Products Corporation
Description: MassaSonic® PulStar® Series Ultrasonic Sensors are ruggedly designed transmitting modules that provide reliable continuous level or distance measurement of fluids, pastes, or solid bulk materials. PulStar Sensors accurately operate at application ranges from 4 inches (100
- Measuring Range: 8 to 240 inch
- Features: Analog Current, Analog Voltage
- Level Measurement Type: Continuous Level
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
-
Supplier: Airmar Technology Corporation
Description: ATK120 Airducer® Transducer Applications Level measurement in chemically aggressive environments Automation control Food and beverage processing Proximity sensing Obstacle avoidance Features Rugged one-piece PVDF housing is U.S. FDA compliant Cylindrical design allows for installation in
- Measuring Range: 11.81103 to 590.5515 inch
- Level Measurement Type: Continuous Level
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
- Device Classification: Sensor-Only
-
Supplier: CARLO GAVAZZI Automation Components
Description: A self-contained multi function diffuse ultrasonic sensor in Stainless steel housing and with a sensing range of 50 to 1500 mm in three ranges. 2 switching outputs - easily set up for two different output modes and adjusted by teach-in - makes it ideal for level control tasks in
- Measuring Range: 1.968505 to 59.05515 inch
- Features: Normally Closed (NC), Normally Open (NO)
- Device Classification: Sensor-Only
- Meter Technology Type: Ultrasonic / Sonic
-
Supplier: Gems Sensors & Controls
Description: To 26-Feet (7.92 m) Range 2" NPT Mounting Setup is Fast and Easy 6-Segment LCD Display The UCL-520 is a two-wire ultrasonic transmitter that provides non-contact level measurement up to 26.2' (7.98 m) and is built for challenging ultra pure, corrosive or waste liquids. The highly
- Measuring Range: 72 to 314.4 inch
- Maximum Operating Pressure: 30 psi
- Material Temperature Range: -7 to 140 F
- Output Options: Analog Current Signal (e.g., 4-20 mA)
-
Supplier: Baumer Ltd.
Description: contaminants. Distance measuring sensors featuring a high resolution of 0.3 mm and measuring ranges of up to 2.5 m Proximity sensors; retro-reflective sensors; through-beam sensors starting from sugar cube size enclosures Fill level sensors for smallest
- Number of Switch Points: 1 (#)
- Measuring Range: 0.787402 to 7.87402 inch
- Maximum Current: 0.045 amps
- Maximum DC Voltage: 30 volts
-
Supplier: SONOTEC Ultraschallsensorik Halle GmbH
Description: The ultrasonic level switch SONOCONTROL 15 is designed to detect with speed and precision whether or not a tube is filled with liquid or liquefied gas. The compact sensor can be used for contactless measurement through the tube wall and is particularly suited to applications
- Material Temperature Range: -40 to 284 F
- Maximum Current: 0.022 amps
- Features: Analog Current, Solid-State Switch
- Media Type: Liquid
-
Supplier: GF Piping Systems
Description: The Ultrasonic Gap Switch consists of Polyphenylene Sulphide (PPS) and is high corrosion resistant in most liquids. The gap switch is designed for high or low level alarm in different tank applications as well as pump control. However, if there is a liquid present, the signal will be
- Media Type: Liquid
- Level Measurement Type: Point Level / Multi-Point Levels
- Device Classification: Sensor-Only
- Mounting Options: Side Mount
-
Supplier: Clark Solutions
Description: The U00X Series Solid-State Level Switches are reliable, low-cost liquid level controls for use in installations where mechanical float-type switches are impractical. U00X models are compatible with many liquids, regardless of the fluid's density or conductivity. The units require no
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 2,000 psi
- Material Temperature Range: -40 to 185 F
- Maximum Current: 0.5 amps
-
Supplier: Holykell Technology Company Limited
Description: US9000 Long range ultrasonic level sensor combines ultrasonic sensors, temperature sensors, ultrasonic servo circuit, transmission circuit and uses SMD components and ASIC. All these features realize a concise and smart level transmitter.
- Measuring Range: 196.8505 to 2,755.907 inch
- Media Type: Liquid
- Device Classification: Sensor-Only
- Meter Technology Type: Ultrasonic / Sonic
-
Supplier: VEGA Americas, Inc.
Description: Application area Extensive selection of electronics, housings, approvals. Process fittings: G1½ or 1½ NPT The VEGASON 61 is an ultrasonic sensor for continuous level measurement of liquids or bulk solids. Typical applications are the measurement of liquids in storage tanks or
- Level Measurement Type: Continuous Level
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
- Device Classification: Sensor-Only
- Meter Technology Type: Ultrasonic / Sonic
Find Suppliers by Category Top
Featured Products Top
-
utilize Manning’s equation to gather further flow data. The Hach US9000 Ultrasonic Sensor Series offers a range of independent level-measuring options, giving you multiple ways to ensure consistent and accurate flow data collection. These cutting-edge, non-contact sensors excel in (read more)
Browse Level Sensors Datasheets for McCrometer, Inc. -
The NEW BinMaster ToughSonic® TS-100 and TS-200 non-contact ultrasonic sensors include general-purpose and chemical-resistant models suitable for measuring distances up to 50 feet. These sensors are used for tank level (read more)
Browse Liquid Level Sensors Datasheets for BinMaster, Inc. -
crushers or ESP hoppers Level measurement of piles or pits Let us help you match your application to the perfect radar sensor! (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
of contaminant in the oil is important to know, as it provides symptoms of the engine condition to enable a more directed remedy to correct for it. For instance, if there are high levels of glycol contamination that is indicative of a leak in the cooling system. Oil analysis provides (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
A key advantage of the new EBE level sensor generation is its ability to detect a wide range of media, including liquids, granules and powdered materials. The capacitive-based sensors offer a high degree of accuracy and are virtually insensitive to external interference. In addition, the sensor (read more)
Browse Level Sensors Datasheets for EBE Elektro-Bau-Elemente GmbH -
, weight and cable, lasers, ultrasonics, or 3D scanners are some of the sensor types used to measure inventory levels. When a new measurement is taken, the data from the sensors flows (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
Arjay Engineering Engineering and manufacturing process and environmental controls since 1984. Our products are used across all industries for oil in water monitoring, level control, gas detection, and more. They are uniquely designed with advanced technology to help industries work better in environmentally sensitive areas. (read more)
Browse Oil in Water Monitors Datasheets for Arjay Engineering -
CO2 Switch HBSC2 is a level switch for detecting liquid CO2 in refrigeration systems. Typically, it is installed in/on the receiver, but it is also suited for installation in other locations where a level indication is needed. The sensor's measurement principle (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for Parker Sporlan Division -
Guard Against Spills: 2852-HCF Alarm Detects Oil Separation on Water. Protect your environment with the 2852-HCF Floating Oil Spill Alarm. This advanced sensor reliably monitors sumps and (read more)
Browse Oil in Water Monitors Datasheets for Arjay Engineering -
oil in sumps. These alarms help industries quickly spot and address potential problems, ensuring cleaner water. Precision and Reliability: How Oil Sump Alarms Operate Wastewater Oil Sump Alarms work by consistently monitoring oil levels and detecting any irregularities (read more)
Browse Oil in Water Monitors Datasheets for Arjay Engineering
More Information Top
-
Development and Testing of an Innovative Oil Condition Sensor
This setup corresponds to the Packaged Ultrasonic Oil Level Sensor ‘PULS’ produced by the company HELLA.
-
The new Audi R8
… Hella Electronic power & distribution system Leoni Electronic Stability Program Bosch EuroHomeLink Johnson Controls headlamp levelling control units Hella Knock Sensors Siemens VDO Leakage Detection Pump (US cars only) Siemens VDO Levelling axle sensors Hella Oil sensor Ultrasonic Hella Passenger Occupant Detection …
-
CR4 - Thread: Low level alarm and high level tripping system
Ultrasonic level sensors are most suitable for oil tank level sensing and these are mounted from top and can sense level on continuous bases.
-
Hella looking to double its sales to US$7bn in six years
In addition, the company has developed the first ultrasonic -based sensor for measuring oil levels , which can be supplemented by a special chip, referred to as a "tuning fork," which also measures oil conditions.
-
http://www.lincolnindustrial.com/Catalogs/_English/00-MAIN_Catalogs/Two-line_Systems.pdf
= reservoir for grease or oil with low- level control via ultrasonic sensor .
-
http://www.lincolnindustrial.com/Catalogs/Uploaded/Catalog_92/Pumps.pdf
= reservoir for grease or oil with low- level control via ultrasonic sensor .
-
Combi-sensor for Oil Level and Oil Quality Management
The oil level sensor PULS makes use of an ultrasonic transducer to compute the oil level with a runtime measurement via a correlation process.
-
Research of measurement system of oil tank liquid level based on differential capacitance sensing
Recently, with emergence of the high-tech of computer science, such as optical fiber, ultrasonic , radar and sensor , automatic measurement of the oil liquid level has stepped into a multi-function and high precision stage.
-
http://www.lincolnindustrial.com/Catalogs/_English/00-MAIN_Catalogs/Multi-line_and_Progressive.PDF
= 4 l plastic reservoir = 5 l sheet metal reservoir = 8 l plastic reservoir = reservoir for grease and oil = reservoir without level control = reservoir with low and high- level control ( ultrasonic sensor .
-
http://www.lincolnindustrial.com/Catalogs/Uploaded/Catalog_102/215_230_pumps.pdf
= 4 l plastic reservoir = 8 l plastic reservoir = 10 l sheet metal reservoir = 30 l sheet metal reservoir = reservoir for grease and oil = reservoir without level control = reservoir with low and high- level control ( ultrasonic sensor .
Indicates content that may require registration and/or purchase.