-
Supplier: SSI Technologies, LLC
Description: The Fluid-Trac® 2-wire level sensor is a non-contact liquid level sensor that can be used as a more reliable and accurate replacement for standard 30-240 ohm resistive float sender, reed-switch tube sensors or capacitive tube senders. The FluidTrac® 2-wire
- Measuring Range: 32 inch
- Material Temperature Range: -58 to 212 F
- Features: Analog Voltage, Programmable, Top mount
- User Interface: Computer Controllable
-
Supplier: SSI Technologies, LLC
Description: The Acu-Trac® NEMA4 liquid level sensor is a non-contact sensor that is a direct replacement for level senders on tanks with depths up to ≤ 1.5 meters (59 inches). The NEMA4 liquid level sensor offers a choice of outputs (analog current loop;
- Measuring Range: 59.05515 inch
- Material Temperature Range: -58 to 212 F
- Features: Analog Current, Analog Voltage, Programmable, Top mount
- User Interface: Computer Controllable
-
Supplier: SSI Technologies, LLC
Description: filtering eliminates errors due to fluids sloshing in mobile tanks. Tank Profiling: User programmable strapping tables for unique tank shapes. Chemical compatibility: Acu-Trac® NEMA6 liquid level transmitter works with a wide variety of media including diesel, motor
- Measuring Range: 118.1103 inch
- Material Temperature Range: -58 to 212 F
- Features: Analog Current, Analog Voltage, Programmable, Top mount
- User Interface: Computer Controllable
-
-
Supplier: SSI Technologies, LLC
Description: The Acu-Trac® Smart 485 family ultrasonic liquid level transducers are designed for continuous level monitoring and liquid level control applications. These non-contact continuous level transducers can monitor tanks or storage containers that have a depth of
- Measuring Range: 76 inch
- Features: Analog Current, Analog Voltage, Programmable, Visual or Audio Output
- User Interface: Computer Controllable
- Media Type: Liquid
-
Supplier: BinMaster, Inc.
Description: of chemical-resistant polyvinylidene fluoride (PVDF), which is commercially known as Kynar. This is a preferred housing material for ultrasonic sensors since it is highly resistant to various chemicals. These rugged, compact ultrasonic level sensors measure a wide
- Measuring Range: 12 to 420 inch
- Media Type: Liquid
- Device Classification: Sensor-Only
- Meter Technology Type: Ultrasonic / Sonic
-
Supplier: RS Components, Ltd.
Description: Ultrasonic level sensor 2"; 8m liquid/ 3
- Media Type: Liquid
- Communication Interface Options: Other
- Meter Technology Type: Ultrasonic / Sonic
-
Supplier: Georg Fischer Piping Systems Ltd
Description: Continous measuring, blind version, 4-20 mA/HART
- Features: Analog Current
- Media Type: Liquid
- Meter Technology Type: Ultrasonic / Sonic
-
Supplier: ABB Measurement & Analytics
Description: flight” of the pulse, the microprocessor accurately determines the level of the product. Powerful software removes false echoes from the signal and electronic filters remove ambient noise.
- User Interface: Digital Front Panel
- Display: Digital Readouts
- Media Type: Liquid
- Level Measurement Type: Point Level / Multi-Point Levels
-
Supplier: ABB Measurement & Analytics
Description: commissioning, reliable operation, fast delivery and easy maintenance offers tremendous customer value. Developed in conjunction with our customers and drawing on ABB's extensive experience in level measurement, the LST200 ultrasonic level transmitter offers a simple, smart and
- Measuring Range: 13.779535 to 314.9608 inch
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- User Interface: Digital Front Panel
- Media Type: Liquid
-
Supplier: BinMaster, Inc.
Description: tanks and mixers in processing operations and excel in harsh factory environments. In environmental applications, they are used to monitor and control water and non-volatile liquid levels in storage tanks and open-air conditions. The TS-100 protects expensive assets and enhances
- Measuring Range: 10 to 360 inch
- Media Type: Liquid
- Device Classification: Sensor-Only
- Meter Technology Type: Ultrasonic / Sonic
-
Supplier: ABB Measurement & Analytics
Description: obstructions. With through the glass technology, you never have to open the cover to configure the instrument. It is hard to believe that all this functionality is available on a device powered by only two‑wire loop power. FEATURES: Maintenance free, non-contact continuous level sensor
- Measuring Range: 9.842525 to 393.701 inch
- Maximum Operating Pressure: 44 psi
- Features: Analog Current
- Level Measurement Type: Continuous Level
-
Supplier: ifm efector inc.
Description: Continuous level and object detection for harsh environments Resistant to aggressive media Long range Programmable switching output with IO-Link and analog output Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an
- Measuring Range: 9.842525 to 98.42525 inch
- Output Options: Alarm / Visual Indicator
- Display: Digital Readouts
- Device Classification: Sensor-Only
-
Supplier: Introtek International
Description: Introtek's AD8 (for rigid tubing), AD9 (for soft tubing), and ADU (adjustable for rigid tubing) sensors incorporate the latest generation of pulse-type ultrasonic circuitry. Integral to the sensor's assembly, the Micro-Electronic Controller (MEC) features programmable algorithms
- Output Options: Alarm / Visual Indicator
- Mounting Options: Bottom Mount
- Features: Built-in Alarm / Indicator, Programmable, Rated for Sanitary Applications
- Level Measurement Type: Continuous Level
-
Supplier: Madison Company
Description: The Madison U3M Mini Ultrasonic Sensor is for drum applications requiring a non-contact level device. This sensor mounts directly into a 3/4" NPT bung and requires a power source. The sensor is calibrated by the user using an on-board push button. The U3M is
- Measuring Range: 72 inch
- Maximum Operating Pressure: 30 psi
- Maximum Current: 0.07 amps
- Maximum DC Voltage: 24 volts
-
Supplier: KOBOLD Instruments, Inc.
Description: measuring the time required for the ultrasound pulses to make a round trip from the sensor to the level to be measured and back. The sensor emits an ultrasonic pulse train and receives the echoes reflected. The electronics evaluate the echo time of the pulses and
- Measuring Range: 0 to 984.2525 inch
- Maximum Operating Pressure: 25 psi
- Material Temperature Range: -22 to 190 F
- Maximum Current: 1 amps
-
Supplier: FineTek
Description: EAX Ultrasonic Level Transmitter is a non-contact, low-cost and easy-to-install measuring device. It can be applied to most industrial applications for both solids and liquids. Most important aspect of is that it is easy-to-install and low maintenance due to no moving parts. EAX
- Measuring Range: 472.4412 inch
- Media Type: Liquid
- Device Classification: Transmitter
- Meter Technology Type: Ultrasonic / Sonic
-
Supplier: Comus International
Description: Adjustable switching delay Works under dust, dirt, fog, bright light Detects transparent and bright objects Watertight, IP 67, ATEX 22, oil resistant, robust Customised versions available Precision engineered
- Media Type: Liquid
- Device Classification: Sensor-Only
- Meter Technology Type: Ultrasonic / Sonic
-
Supplier: Massa Products Corporation
Description: MassaSonic® PulStar® Series Ultrasonic Sensors are ruggedly designed transmitting modules that provide reliable continuous level or distance measurement of fluids, pastes, or solid bulk materials. PulStar Sensors accurately operate at application ranges from 4 inches (100
- Measuring Range: 8 to 240 inch
- Features: Analog Current, Analog Voltage
- Level Measurement Type: Continuous Level
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
-
Supplier: Airmar Technology Corporation
Description: ATK120 Airducer® Transducer Applications Level measurement in chemically aggressive environments Automation control Food and beverage processing Proximity sensing Obstacle avoidance Features Rugged one-piece PVDF housing is U.S. FDA compliant Cylindrical design allows for installation in
- Measuring Range: 11.81103 to 590.5515 inch
- Level Measurement Type: Continuous Level
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
- Device Classification: Sensor-Only
-
Supplier: CARLO GAVAZZI Automation Components
Description: A self-contained multi function diffuse ultrasonic sensor in Stainless steel housing and with a sensing range of 50 to 1500 mm in three ranges. 2 switching outputs - easily set up for two different output modes and adjusted by teach-in - makes it ideal for level control tasks in
- Measuring Range: 1.968505 to 59.05515 inch
- Features: Normally Closed (NC), Normally Open (NO)
- Device Classification: Sensor-Only
- Meter Technology Type: Ultrasonic / Sonic
-
Supplier: Gems Sensors & Controls
Description: To 26-Feet (7.92 m) Range 2" NPT Mounting Setup is Fast and Easy 6-Segment LCD Display The UCL-520 is a two-wire ultrasonic transmitter that provides non-contact level measurement up to 26.2' (7.98 m) and is built for challenging ultra pure, corrosive or waste liquids. The highly
- Measuring Range: 72 to 314.4 inch
- Maximum Operating Pressure: 30 psi
- Material Temperature Range: -7 to 140 F
- Output Options: Analog Current Signal (e.g., 4-20 mA)
-
Supplier: Baumer Ltd.
Description: contaminants. Distance measuring sensors featuring a high resolution of 0.3 mm and measuring ranges of up to 2.5 m Proximity sensors; retro-reflective sensors; through-beam sensors starting from sugar cube size enclosures Fill level sensors for smallest
- Number of Switch Points: 1 (#)
- Measuring Range: 0.787402 to 7.87402 inch
- Maximum Current: 0.045 amps
- Maximum DC Voltage: 30 volts
-
Supplier: SONOTEC Ultraschallsensorik Halle GmbH
Description: The ultrasonic level switch SONOCONTROL 15 is designed to detect with speed and precision whether or not a tube is filled with liquid or liquefied gas. The compact sensor can be used for contactless measurement through the tube wall and is particularly suited to applications
- Material Temperature Range: -40 to 284 F
- Maximum Current: 0.022 amps
- Features: Analog Current, Solid-State Switch
- Media Type: Liquid
-
Supplier: GF Piping Systems
Description: The Ultrasonic Gap Switch consists of Polyphenylene Sulphide (PPS) and is high corrosion resistant in most liquids. The gap switch is designed for high or low level alarm in different tank applications as well as pump control. However, if there is a liquid present, the signal
- Media Type: Liquid
- Level Measurement Type: Point Level / Multi-Point Levels
- Device Classification: Sensor-Only
- Mounting Options: Side Mount
-
Description: different industrial site interface requirements. The minimum blind zone is 10mm. Applications Tap water, sewage treatment liquid level, oil drum oil level detection Food processing liquid level detection Liquid level detection of collecting wells and
- Measuring Range: 39.3701 to 78.7402 inch
- Features: Analog Current, Analog Voltage
- Media Type: Liquid
- Device Classification: Sensor-Only
-
Supplier: Clark Solutions
Description: The U00X Series Solid-State Level Switches are reliable, low-cost liquid level controls for use in installations where mechanical float-type switches are impractical. U00X models are compatible with many liquids, regardless of the fluid's density or conductivity. The units require no
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 2,000 psi
- Material Temperature Range: -40 to 185 F
- Maximum Current: 0.5 amps
-
Supplier: Holykell Technology Company Limited
Description: US9000 Long range ultrasonic level sensor combines ultrasonic sensors, temperature sensors, ultrasonic servo circuit, transmission circuit and uses SMD components and ASIC. All these features realize a concise and smart level transmitter.
- Measuring Range: 196.8505 to 2,755.907 inch
- Media Type: Liquid
- Device Classification: Sensor-Only
- Meter Technology Type: Ultrasonic / Sonic
-
Supplier: VEGA Americas, Inc.
Description: Application area Extensive selection of electronics, housings, approvals. Process fittings: G1½ or 1½ NPT The VEGASON 61 is an ultrasonic sensor for continuous level measurement of liquids or bulk solids. Typical applications are the measurement of liquids in storage
- Level Measurement Type: Continuous Level
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
- Device Classification: Sensor-Only
- Meter Technology Type: Ultrasonic / Sonic
-
Supplier: Massa Products Corporation
Description: MassaSonic® PulStar® Series Ultrasonic Sensors are ruggedly designed transmitting modules that provide reliable continuous level or distance measurement of fluids, pastes, or solid bulk materials. PulStar Sensors accurately operate at application ranges from 4 inches (100
- Measuring Range: 4 to 84 inch
- Output Options: Analog Current Signal (e.g., 4-20 mA), Analog Voltage Signal
- Level Measurement Type: Continuous Level
- Media Type: Liquid
-
Supplier: Airmar Technology Corporation
Description: AR30 Airducer® Transducer Applications Level measurement Proximity Obstacle avoidance Traffic control Features Rugged sealed construction Housing design will accommodate transceiver and signal processing electronics Standard internal shielding Options Cylinder housing available with mounting
- Measuring Range: 23.62206 to 1,181.103 inch
- Level Measurement Type: Continuous Level
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
- Device Classification: Sensor-Only
-
Supplier: Campbell Scientific, Inc.
Description: The SR50A measures the distance from the sensor to a target. The most common applications are measuring snow depths and water levels. The sensor is based on an electronic transducer that determines the distance to a target by sending out ultrasonic pulses and measuring
- Measuring Range: 19.68505 to 393.701 inch
- Material Temperature Range: -49 to 122 F
- Features: Analog Current
- Level Measurement Type: Continuous Level
-
Supplier: Burkert Fluid Control Systems
Description: The type 8177 is a non-contact ultrasonic level measuring device, designed for continuous level measurement in open or closed vessels. The unit is suitable for liquids, but also for solids, in virtually all industries, particularly in water and waste water management.
- Measuring Range: 314.9608 inch
- Maximum Operating Pressure: 29.00754 psi
- Material Temperature Range: -40 to 176 F
- Features: Analog Current, Sanitary Applications rated (3A, etc.)
-
Description: 1. Overview The LUT-100 ultrasonic liquid level sensor is an ultrasonic pulse emitted by a sensor (transducer). The sound wave is reflected by the liquid surface and received by the same sensor or ultrasonic receiver. The piezoelectric crystal is
- Measuring Range: 39.3701 to 78.7402 inch
- Features: Analog Current, Analog Voltage
- Media Type: Liquid
- Device Classification: Sensor-Only
-
Supplier: Uehling Instrument Company
Description: Type "U" Ultrasonic Digital Tank-O-Meters® are provided with (2) user programmable setpoint relays. (For alarms, pump/valve on/off, maintaining levels) and an analog output (4-20 mA, 0-10VDC or 0 to 5 VDC). Serial Outputs are also available.
- Maximum Operating Pressure: 250 psi
- Output Options: Analog Current Signal (e.g., 4-20 mA), Analog Voltage Signal
- Level Measurement Type: Continuous Level
- User Interface: Digital Front Panel
-
Supplier: Holykell Technology Company Limited
Description: US8000 Ultrasonic level sensor combines ultrasonic sensors, temperature sensors, ultrasonic servo circuit, transmission circuit and uses SMD components and ASIC. All these features realize a concise and smart level transmitter.
- Measuring Range: 196.8505 to 2,362.206 inch
- Media Type: Liquid
- Device Classification: Sensor-Only
- Meter Technology Type: Ultrasonic / Sonic
Find Suppliers by Category Top
Featured Products Top
-
Guard Against Spills: 2852-HCF Alarm Detects Oil Separation on Water. Protect your environment with the 2852-HCF Floating Oil Spill Alarm. This advanced sensor reliably monitors sumps and (read more)
Browse Oil in Water Monitors Datasheets for Arjay Engineering -
The NEW BinMaster ToughSonic® TS-100 and TS-200 non-contact ultrasonic sensors include general-purpose and chemical-resistant models suitable for measuring distances up to 50 feet. These sensors are used for tank level (read more)
Browse Liquid Level Sensors Datasheets for BinMaster, Inc. -
Ideal for grain, feed, fertilizer, cement, sand, aggregates, plastic resins Great for operations processing any bulk solid or powder Works in tanks with turbulence, viscous media, and slurries Performs in liquefied feed, resin, fuel, oil, fat (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
a printed circuit board and can be mounted outside the tank. Thanks to their high sensitivity the level sensors can measure precisely even through tank walls with a thickness of up to 8 mm (0.3 inches). Measurement is possible despite an air gap between the tank and the sensor. Fill levels of up to (read more)
Browse Level Sensors Datasheets for EBE Elektro-Bau-Elemente GmbH -
Engineering’s Floating Oil Spill Alarm: 2852-HCF The 2852-HCF Floating Oil Spill Alarm is a dependable tool designed to monitor sumps, tanks, and lagoons for oil spills. Using a hydrocarbon float sensor, it detects (read more)
Browse Oil in Water Monitors Datasheets for Arjay Engineering -
, tanks, and lagoons for oil spills. Using a hydrocarbon float sensor, it detects oil-on-water separation, ensuring that spills or leaks are promptly identified. The device’s floating design adapts to changing water levels, quickly alerting operators or activating pumps and valves when oil (read more)
Browse Liquid Leak Detectors Datasheets for Arjay Engineering -
: The 2852-HCF Floating Oil Spill Alarm The 2852-HCF Floating Oil Spill Alarm offers a reliable solution for monitoring oil spills in sumps, tanks, and lagoons. This model uses a hydrocarbon float sensor, particularly effective in separated oil-on-water scenarios. It’s (read more)
Browse Oil in Water Monitors Datasheets for Arjay Engineering -
with the 2852-HCF Floating Oil Spill Alarm. This advanced sensor reliably monitors sumps and containments, detecting oil-on-water incidents quickly. Ideal for tanks, lagoons, and sumps, it alerts you instantly to spills, ensuring prompt response (read more)
Browse Pump Controllers Datasheets for Arjay Engineering -
Capacitive ceramic pressure sensors and pressure transducers from Endress+Hauser Sensors & Components provide the characteristics required for reliable long-term settlement monitoring in hydrostatic leveling systems. 1. Long-term stability for reliable trend analysis in (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
separated oil-on-water applications. This floating oil spill alarm monitors the surface of water in sumps, tanks, and lagoons to alert when oil has separated to the water surface. This is typically used to alert of spills or control pumps. The 2852-HCF sensor monitors the surface dielectric and (read more)
Browse Process Monitors Datasheets for Arjay Engineering
More Information Top
-
CR4 - Thread: Low level alarm and high level tripping system
Ultrasonic level sensors are most suitable for oil tank level sensing and these are mounted from top and can sense level on continuous bases.
-
A new demulsifier device for oil-water separation in oil tanks
In [10], a multilayer device comprising two ultrasonic sensors (emitting and receiving sensors respectively) mounted into … … presented to detect the upper and lower levels of the emulsion layer between oil and water inside a laboratory-scale tank of 1 meter height …
-
An Industrial-Prototype Acoustic Array for Real-Time Emulsion Layer Detection in Oil Storage Tanks
In [10], a multilayer device comprising two ultrasonic sen- sors (emitting and receiving sensors, respectively) mounted into … … presented to detect the upper and lower levels of the emulsion layer between oil and water inside a laboratory-scale tank of 1 meter height …
-
Microwave and Radar Sensors in Coplanar Stripline Technology for Automotive and Industrial Applications
Radar level transducers are mainly used in * Process tanks ofthe chemical and food industry * Inventory tanks for the oil and petro-chemical industry * And marine technique for oil- and chemical tankers Their advantages over other sensors (pressure, ultrasonic or mechanical systems) are …
-
Suppliers to the Octavia Scout
… levelling control units Hella Ultrasonic park assist system Valeo … … Instrument cluster Siemens VDO Sensor seals Freudenberg Crankshaft position … … Knock sensor Siemens VDO Levelling axle sensors Hella Nox … … Temperature sensors Hella Thermal oil level sensors Hella Infotainment … … License plate lamps Hella Tank latch Hella Front lamps …
-
Audi A6
FTE Automotive Fuel Filler Kautex Textron Fuel Tank Kautex Textron Fuel Fillter … … Unit Hella Dynamic Headlamp Levelling System Hella Programmable Seat Control Unit Hella Temperature Sensor Hella Thermal Oil Level Sensor Hella Integrated … … TRW Automotive Alternators Valeo Ultrasonic Park Assist System Valeo …
-
Volkswagen Passat
… units Siemens VDO Fuel tank system Visteon Plastic fasteners … … Battery Johnson Controls Camshaft sensors TT electronics CAN gateway … … electronics Hella Chassis height level sensors TT electronics Complete … … Level control Siemens VDO Oil sensors Hella Plastic fasteners … … VDO Temperature sensor Hella Ultrasonic Park Assist Valeo Exterior …
-
Informatics in Control, Automation and Robotics
By adopting the ultrasonic measurement technology to detect and analyze the raw oil liquid level of an oilfield oil storage tank , the results show that the ultrasonic measurement technology has the characteristics of high measuring accuracy, safe and reliable operation, low cost … Keywords: RISEN-BSU ultrasonic sensor , Static calibration, Dynamic calibration, MEGA128,Data acquisition.
-
Target Mass Monitoring and Instrumentation in the Daya Bay Antineutrino
Detectors
We present a comprehensive and redundant system of sensors for monitoring the volume, mass, and temperatures of the mineral oil (MO), liquid scintillator (LS), and gadolinium-doped liquid scintillator (GdLS) inside the Daya Bay antineutrino detectors (ADs). The GdLS and LS fluid levels are monitored continuously by ultrasonic and carbon-impregnated PTFE capacitive sensors in the liquid overflow tanks , and are cross-checked by off-center cameras next to the detector calibration tubes.
-
Embedded implementation of image-based water-level measurement system
… Park, B.Y.: ‘Development of high precision underground water level meter using a buoyant rod load cell technique’, KSAFM, 1999, 1, (1), pp. 1–5 2 Um, J.H.: ‘Inquiry of special quality of supersonic sensor for water level by non-contact’, Bull. Korea Environ. Engr. Assoc., 2000, 162, pp. 30–36 3 Meribout, M., Habli, M., Al-Naamany, A., Al-Busaidi, K.: ‘A new ultrasonic -based device for accurate measurement of oil , emulsion, and water levels in oil tanks ’.
Indicates content that may require registration and/or purchase.