Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Cole-Parmer
Description: USB microscopes for science and engineering work, assembly and quality control, detailed repair, forensics, and more. Six LEDs illuminate your object
turn the LEDs on or off and adjust the brightness using the control wheel on the body. For versions with the 10x to 200x magnification - Total Magnification: 200 X
- Features: Other
-
Supplier: WDI Wise Device Inc.
Description: This is the only commercially available microscope guaranteeing transmission of more then 80% for all four YAG laser harmonics: 266, 355, 532, and 1064nm - without compromising the review channel fidelity. The MIC4 microscope is instrumental in laser repair of TFT arrays over the
- Application: Biological / Life Science, Measuring / Toolmaker, Metallurgical
- Remote Interface: Computer Interface
- Features: Digital Display, Other
-
Supplier: Evident Scientific
Description: wafer inspection microscopes that provide exceptional image resolution and clarity through a wide range of observation methods including brightfield, darkfield, differential interference contrast (DIC), near-IR (near-infrared) and DUV (deep ultraviolet). The motorized objective turret
- Grade: Benchtop
- Eyepiece Style: Binocular
- Microscope Type: Compound
- Features: Digital Display, Mechanical Stage
-
-
Supplier: Changchun Yutai Optics Co., Ltd.
Description: silica domes? UV applications: UV laser systems, UV spectrometers, UV microscopes. High temperature environments: high temperature imaging, laser processing, high temperature sensors. Chemical corrosive environments: chemical sensors, corrosive liquid detection. High power laser systems:
- Surface Flatness: λ/4
- Surface Quality: 40-20 Scratch / Dig
- Materials: UV Grade Fused Silica
- Lens Application: Ultraviolet
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-MM 200UV is a UV USB inspection camera, or UV USB microscope, that magnifies objects up to 200 times. This UV inspection camera uses 8 UV LEDs with a wavelength of 365 nm for illumination. The inspection camera captures photos and videos as well as displays magnified objects in real time
- Horizontal Resolution: 1,200 lines
- Maximum Frame Rate: 30 fps
- Width / Diameter: 1.2992133 inch
- Length: 4.330711 inch
-
Supplier: Newark, An Avnet Company
Description: RING LIGHT, UV LED, 80PC, 265VAC; Accessory Type:Ultraviolet LED Ring Light; For Use With:Standard Microscopes and Digital Microscopes; Product Range:- RoHS Compliant: Yes
-
Supplier: Hitachi High-Tech America
Description: switched. Multiple detectors are installed in the integrating sphere to perform measurement over a wide range of wavelengths, from ultraviolet to visible to near infrared regions. The changes in photometric values at detector switching (from signal level differences) are minimized due to a
- Spectral / Wavelength Range: 240 to 2,600 nm
- Features: Microscope
- Optical System: Monochromator
- IR Range: Near
-
Supplier: Chroma Technology Corp.
Description: Microscopes: Filter cube mounting options are available when adding to cart. Listed price applies to sizes up to either 25mm diameter or 26x38mm, in 1mm thickness, to fit standard microscope manufacturer filter cubes.
- Diameter, Square Side, or Rectangular Length: 26 to 50 mm
- Filter Shape: Circular, Rectangular
- Filter Type: Hot Mirrors
- Features: Infrared (IR), Ultra-Violet (UV), Visible (VIS)
-
Supplier: Chroma Technology Corp.
Description: Microscopes: Filter cube mounting options are available when adding to cart. Listed price applies to sizes up to either 25mm diameter or 26x38mm, in 1mm thickness, to fit standard microscope manufacturer filter cubes.
- Diameter, Square Side, or Rectangular Length: 25 mm
- Filter Shape: Circular, Rectangular
- Filter Type: Hot Mirrors
- Features: Infrared (IR), Ultra-Violet (UV), Visible (VIS)
-
Supplier: Foctek Photonics, Inc.
Description: Applications Biomedical Fluorescence Microscope Laser System Inspection Apparatus Selective Interference Hg Lamp Spectrum Analyzing Spectrum Imaging Optics Systems
- Diameter, Square Side, or Rectangular Length: 12 to 24 mm
- Thickness: 2 to 10.000000000000002 mm
- Center Wavelength: 220 to 750 nm
- Filter Bandpass: 10 to 80 nm
-
Supplier: Navitar, Inc.
Description: cells, laser marking, laser drilling, and laser scribing. Features: Flat Field at the Image Plane Diffraction Limited Performance Air Spaced Designs for High Damage Threshold Anti-reflection Coatings on All Surfaces Designs from the Ultraviolet to the Visible and Infrared Regions
-
Supplier: Shanghai Optics
Description: microscope objectives and telescopes. The specific design of the lens will depend on the type of correction required by the application. In some cases, manufacturers may also include aspheric properties to reduce spherical aberration in addition to chromatic aberration. S.O. follows ISO 9001
- Lens Type: Achromats
- Features: Doublet, Triplet
- Lens Application: Ultraviolet
-
Supplier: Changchun Yutai Optics Co., Ltd.
Description: Fused silica balls are high performance optics for scenarios where ultraviolet, high temperatures, chemical corrosion, high power lasers, low thermal expansion and high transmittance are required. Selection requires a trade-off between performance and cost based on specific needs. What are
- Surface Quality: 40-20 Scratch / Dig
- Materials: BK7 Glass, UV Grade Fused Silica
- Lens Type: Ball Lens
- Lens Application: Ultraviolet
-
Supplier: Changchun Yutai Optics Co., Ltd.
Description: role in optics, medicine, scientific research, communications and industry due to their high light transmission, high temperature resistance and chemical stability. 1. Optical instruments: microscopes, telescopes, laser systems. 2. Semiconductor manufacturing: high precision lithography for
- Surface Flatness: λ/4
- Surface Quality: 40-20 Scratch / Dig
- Materials: UV Grade Fused Silica
- Lens Application: Ultraviolet
-
Supplier: Changchun Yutai Optics Co., Ltd.
Description: BK7 lens is a lens made of BK7 optical glass, which is a common borosilicate crown glass. What is the application of BK7 Lenses? The main applications of BK7 lenses include: 1. Optical imaging systems: used in cameras, microscopes, telescopes and other equipment to provide high quality
- Surface Flatness: λ/4
- Surface Quality: 40-20 Scratch / Dig
- Materials: BK7 Glass, UV Grade Fused Silica
- Lens Application: Ultraviolet
-
Supplier: Changchun Sunday Optics Co., Ltd.
Description: fluoride under high energy radiation has only a slight effect on the preferred ultraviolet radiation optical element for space stations.It has been proved that magnesium fluoride material with high laser damage threshold and no color center is more suitable for the optical window material of
- Surface Quality: 10-5 Scratch / Dig
- Mirror Types: Laser Mirror
- Features: Other Mirror Material
-
Supplier: Chroma Technology Corp.
Description: illumination or PALM/STORM, we recommend our thicker dichroics mounted into Chroma’s custom metal cubes. Our manufacturing process, coupled with thicker substrates, provides the highest level of surface flatness in the industry for imaging dichroics used in microscope cubes.
- Diameter, Square Side, or Rectangular Length: 25 mm
- Thickness: 2.3 to 5.000000000000001 mm
- Center Wavelength: 355 to 375 nm
- Filter Type: Bandpass / Interference Filters, Dichroic Filters, Long Pass Filters
-
Supplier: Ushio America, Inc.
Description: and ultra-stable arc, spectral outputs in the ultraviolet and visible light regions, DC- and AC-operated versions up to 200 watts. USHIO lamps are used in all microscopy units, diagnostic, industrial analytical equipment, including spectrofluorometers, blood analyzers, optical comparators,
- Lamp Power: 100 watts
- Rated Average Life: 300 hours
- Maximum Overall Length: 3.543309 inch
- Mean Lumens: 3,000 lm
-
Description: convenient for OEM • Various coating options: uncoated, 350-650 nm/650-1050 nm/1050-1580 nm BBAR, or custom • Applications: lasers, microscopes, projectors. cameras and other imaging instruments Description: UV Fused Silica, equivalently known as JGS1, is an optical glass material with
- Focal Length: 125.00000000000001 mm
- Diameter / Length: 25.400000000000002 mm
- Surface Flatness: λ/2
- Surface Quality: 40-20 Scratch / Dig
-
Description: convenient for OEM • Various coating options: uncoated, 350-650 nm/650-1050 nm/1050-1580 nm BBAR, or custom • Applications: lasers, microscopes, projectors. cameras and other imaging instruments Description: UV Fused Silica, equivalently known as JGS1, is an optical glass material with
- Focal Length: 250.00000000000003 mm
- Diameter / Length: 25.400000000000002 mm
- Surface Flatness: λ/2
- Surface Quality: 40-20 Scratch / Dig
-
Description: convenient for OEM • Various coating options: uncoated, 350-650 nm/650-1050 nm/1050-1580 nm BBAR, or custom • Applications: lasers, microscopes, projectors. cameras and other imaging instruments Description: UV Fused Silica, equivalently known as JGS1, is an optical glass material with
- Focal Length: 1,000.0000000000001 mm
- Diameter / Length: 25.400000000000002 mm
- Surface Flatness: λ/2
- Surface Quality: 40-20 Scratch / Dig
-
Description: convenient for OEM • Various coating options: uncoated, 350-650 nm/650-1050 nm/1050-1580 nm BBAR, or custom • Applications: lasers, microscopes, projectors. cameras and other imaging instruments Description: UV Fused Silica, equivalently known as JGS1, is an optical glass material with
- Focal Length: 250.00000000000003 mm
- Diameter / Length: 50.800000000000004 mm
- Surface Flatness: λ/2
- Surface Quality: 40-20 Scratch / Dig
-
Supplier: ASTM International
Description: mostly for the visible range of wavelengths (approximately 400 to 780m); however, some methods can be extended to the ultraviolet and near infrared, using radiation detectors other than the human eye. 1.1.1 List of test methods included in this guide: Becke line (method of central
-
Supplier: CASTECH, Inc.
Description: tightly quality control. We set up a complete ISO 9001:2000 certified quality system and invested in advanced metrology instruments including Zygo Interferometers, Perkin-Elmer Lambda 950 spectrometer, Nikon Microscope, Photo-Thermal Common-Path Interferometer, Prism Master C200, High
- Surface Flatness: λ/10, λ/2, λ/20, λ/4, λ/5, λ/8
- Surface Quality: 10-5 Scratch / Dig, 20-10 Scratch / Dig, 40-20 Scratch / Dig, 60-40 Scratch / Dig, 80-50 Scratch / Dig
- Optic Type: Beamsplitters, Crystals, Lenses, Mirrors, Polarizing Optics, Prisms, Waveplates, Windows
- Capabilities: Coatings, Grinding and Polishing, High Volume Production
Find Suppliers by Category Top
Featured Products Top
-
Microscope objectives are designed to magnify an object by a specific factor, ranging from 4x (a scanning objective) to 40x (a high-power objective), and even up to 100x for an oil immersion lens. To maximize flexibility, microscopes are often equipped with up to four objectives mounted on a (read more)
Browse Microscope Lenses and Objectives Datasheets for Avantier Inc. -
What are the applications of fused silica domes? UV applications: UV laser systems, UV spectrometers, UV microscopes. High temperature environments: high temperature imaging, laser processing, high temperature sensors. (read more)
Browse Optical Lenses Datasheets for Changchun Yutai Optics Co., Ltd. -
characteristics of these two materials. Fused Silica (SiO2): Abbe number: High (about 67.8), a low dispersion material. Refractive index: moderate (about 1.46 in the visible range). Transparent range: good from ultraviolet to near infrared. Calcium Fluoride (CaF2 (read more)
Browse Optical Lenses Datasheets for Changchun Yutai Optics Co., Ltd.
Conduct Research Top
-
Microstructural Analysis of Optical Materials (.pdf)
at ultraviolet wavelengths. It also exhibits piezoelectric and pyroelectric behavior. ZnO has been produced in a wide variety of forms tailored for specific optoelectronic applications. A new form produced by a vapor growth process has been characterized using electron backscatter diffraction (EBSD
-
Drug Makers Fight Back!
readers such as ultraviolet light or a microscope, can be integrated into packaging substrates, adhesives inks and print, he adds. Today, says PSL Director Culbertson, bar coding is a very effective method. There are ways to add more dimensions to allow it to carry more information, he explains
More Information Top
-
Confocal Microscopy and Multiphoton Excitation Microscopy: The Genesis of Live Cell Imaging
Perhaps a precursor of the fluorescence microscope was the ultraviolet micro- scope developed at the Carl Zeiss factory by August Köhler at Jena, Germany.
-
DEVELOPMENT OF THE VIBRATING‐MIRROR FLYING SPOT MICROSCOPE FOR ULTRAVIOLET SPECTROPHOTOMETRY *
Ultraviolet microscope objectives of almost any type may be employed in this microscope system.
-
Resolution enhancement techniques in microscopy
That demonstration stimulated the de- velopment of an ultraviolet microscope .
-
OSA | Extreme ultraviolet laser-based table-top aerial image metrology of lithographic masks
M. Osugi, K. Tanaka, N. Sakaya, K. Hamamoto, T. Watanabe, and H. Kinoshita, âResolution Enhancement of Extreme Ultraviolet Microscope Using an Extreme Ultraviolet Beam Splitter,â Jpn. J. Appl. Phys. 47(6), 4872â4877 (2008).
-
OSA | Thickness effects on the optical transmission characteristics of small hole arrays on thin gold films
J. R. Maldonado, S. T. Coyle, J. K. Varner, R. C. Moore, P. R. H. Stark, and D. N. Larson, "Preliminary evaluation of surface plasmon enhanced light transmission with a scanning 257 nm ultraviolet microscope ," J. Vac.
-
Scanning optical microscope on base CRT with a ultraviolet luminescence of the screen
Thus maximum achievable increase in a scanning optical ultraviolet microscope can be commensurable with initial value of increases in raster electronic microscopes (10000Х – 20000Х ).
-
Scanning Microscopy in Medicine and Biology
14 E. H. Land, E. R. Blout, D. S. Grey, M. S. Flower, H. Husek, R. C. Jones, C. H. Matz, and D. P. Merrill, "Color translating ultra- violet microscope ," Science, vol.
-
C ytological S tudies on L ymphogonia *
… phagocytosis and movement at 37°C; and to observe the cytoplasmic characters and nuclear minute structures, espesially nucleoli, Mann's methylblue eosin,* methyl green- pyronin,** Feulgen-light green" and toluidine blue staining with ribonuclease ; a phase contrast microscope*** and a ultraviolet microscope were used.
-
Development of coherent EUV scatterometry microscope with high-order harmonic for EUV mask inspection
[9] Kamaji, Y., Takase, K., Yoshizumi, T., Sugiyama, T., Uno, T., Watanabe, T. and Kinoshita, H., "Study of Critical Dimensions of Printable Phase Defects Using an Extreme Ultraviolet Microscope ," Jpn. J. Appl. Phys. 48, 06FA07 1-4 (2009).
Indicates content that may require registration and/or purchase.