-
Supplier: co-ax valves inc.
Description: special flanges, mounting. The green line™ series has been specially developed as an energy efficient series of solenoid valves. For this reason directly-controlled standard valves from müller co-ax have been paired with completely new, patented control electronics.
- Valve Size: 0.5905515 inch
- Pressure Rating: 0 to 1,450.377 psi
- Number of Ports/Ways: 2
- Media Temperature: -4 to 212 F
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid. Body Material: brass, nickel plated brass, stainless steel. Options: special threads, mounting, special voltage, plug M 12 x 1,
- Valve Size: 0.9842525 inch
- Number of Ports/Ways: 3
- Media Temperature: 14 to 176 F
- Flow (Cv): 0 to 14.8
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 way coaxial valves direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, liquid fuels. Body Material: If you have any further queries, please do not hesitate to contact us
- Valve Size: 0.787402 inch
- Pressure Rating: 0 to 600 psi
- Number of Ports/Ways: 2
- Media Temperature: 14 to 284 F
-
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive. Body Materials: brass, galvanized steel, nickel plated steel,
- Valve Size: 0.3149608 to 0.5511814 inch
- Pressure Rating: 0 to 750 psi
- Number of Ports/Ways: 2
- Media Temperature: -40 to 212 F
-
Supplier: Festo Corporation
Description: Extensive pressure range Directly actuated poppet valve No pressure difference required Can also be used in vacuum technology
- Pressure Rating: 0 to 319.08294 psi
- Media Temperature: 176 to 14 F
- Media: Air, Compressed Air, Gas (general), Water
- Features: Electric, Solenoid Valves, Stainless Steel, Steel
-
Supplier: RS Components, Ltd.
Description: SOLENOID VALVE, FORCE LIFTED
- Valve Size: 0.375 inch
- Pressure Rating: 145.0377 psi
- Number of Ports/Ways: 2
- Media: Air, Water
-
Supplier: Clippard
Description: The Clippard NPV Series Pinch Valve is a solenoid-operated device that is designed to open and close tubes for controlling flow of liquids and gases. Other valve types have internal passages that may cause small amounts of fluid to remain in the valve. Pinch valves
- Pressure Rating: 30 psi
- Number of Ports/Ways: 2
- Power: 12 volts
- Media: Air, Gas (general), Water
-
Supplier: Clippard
Description: The Clippard NIV Series Media Isolation Valve is a solenoid-operated device that uses a flexible diaphragm to isolate the actuation mechanism from the fluid path. Media isolation valves are commonly used for a wide variety of applications, including those that require precise,
- Pressure Rating: 30 psi
- Number of Ports/Ways: 2 to 3
- Power: 12 to 24 volts
- Media: Air, Gas (general), Water
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: class of valves. Commonly, widely used in the fields of Chemical, Aerospace, Automotive, Mechanical Engineering, Oil & Gas, and so on. DCW PTFE Ball Valve Seats Designed for Your Application: Extreme Toughness Excellent Wear Resistance Excellent heat resistance Chemical resistance Wide
- Features: Angle Valves, Back Flow Preventer Assembly, Ball Valves, Chemical, Choke Valves, Foot Valves, Piston Valves, Sanitary / Hygienic Valves, Solenoid Valves
- Media: Cold Water, Gasoline / Diesel Fuel, Ground Water, High Purity Gas, Hot Water, Hydraulic Fluid, LP - Gas, Potable Water, Salt Water, Specialty / Corrosive Gases, Wastewater, Water
- Valve Type: Diaphragm Valves, Pressure Relief Valves, Safety Valves, Shut Off Valves
-
Supplier: DynaQuip Controls
Description: Additional actuator accessories include NEMA 4, 7 or 9 Pilot Solenoid Valves (115 VAC, 220 VAC, 24 VAC, 24 VDC, and 12 VDC voltages), Valve Position Limit Switches and Speed Controls. All models are pre-sized for clean water, air, or light oil applications. Contact us for severe
- Valve Size: 0.25 to 4 inch
- Pressure Rating: 1,000 psi
- Number of Ports: 2
- Media Temperature: -4 to 392 F
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: analysis, Reduction of contamination, high precision production, Dechengwang Fluoropolymer components can fulfill these challenging requirements with 10+ years of expertise in engineering and manufacturing. We often provide parts of PCTFE Multi way valve, PTFE test tube, PTFE TFM Vessel for
- Features: Angle Valves, Back Flow Preventer Assembly, Chemical, Foot Valves, Manual / Hand, Piston Valves, Sanitary / Hygienic Valves, Solenoid Valves
- Media: Cold Water, Gasoline / Diesel Fuel, High Purity Gas, Hot Water, Hydraulic Fluid, LP - Gas, Potable Water, Salt Water, Specialty / Corrosive Gases, Steam, Wastewater, Water
- Valve Type: Diaphragm Valves, Needle Valves, Pressure Relief Valves, Safety Valves, Shut Off Valves
-
Supplier: DynaQuip Controls
Description: options to increase the economic life of your equipment. These automated valves are available with double acting or spring return (specific fail-open or fail-close action). Additional actuators include NEMA 4, 7 or 9 Pilot Solenoid Valves (115 VAC, 220 VAC, 24 VAC, 24 VDC, and
- Valve Size: 0.25 to 4 inch
- Pressure Rating: 1,000 psi
- Number of Ports: 2
- Media Temperature: -4 to 392 F
-
Supplier: DynaQuip Controls
Description: Loaded Springs: Steel, Zinc Phosphate Coated Operating Temperature -4° F to 176° Optional Actuator Accessories such as Pilot Solenoid Valves, Valve Position Limit Switches, Electro-Pneumatic Positioners and others can be found in Pneumatic Actuator Accessories Key Valve
- Valve Size: 2 to 12 inch
- Pressure Rating: 200 psi
- Media Temperature: -40 to 350 F
- Number of Ports/Ways: 2
-
Supplier: Bonomi North America, Inc.
Description: 120VAC 3-Way NAMUR Solenoid Valve w/ Conduit Connection
- Pressure Rating: 200 psi
- Number of Ports/Ways: 3
- Power: 120 volts
- Media Temperature: 30 to 250 F
-
Supplier: ASCO
Description: • Wide range of pressure ratings, sizes, and resilient materials provide long service life and low internal leakage • High Flow Valves for liquid, corrosive, and air/inert gas service • Industrial applications include: - Car wash - Laundry equipment - Air compressors - Industrial water
- Valve Size: 0.75 inch
- Pressure Rating: 125 psi
- Number of Ports/Ways: 2
- Media Temperature: 180 F
-
Supplier: ASCO
Description: • Lightweight, low-cost valves for air service • Ideal for low pressure applications • Provides high flow, Cv up to 138 (Kv 118) • Air and vacuum service
- Valve Size: 1.25 inch
- Pressure Rating: 25 psi
- Number of Ports/Ways: 2
- Media Temperature: 77 F
-
Supplier: ASCO
Description: Two way solenoid valve.
- Valve Size: 0.25 inch
- Flow (Cv): 0.35
- Pressure Rating: 100 to 130 psi
- Number of Ports/Ways: 2
-
Supplier: ASCO
Description: • Hot water service to 150 psi @ 210°F; Steam sevice to 125 psi @ 353°F • Specify these valves for the high-temperature applications found in laundries, molding, steam atomization, sterilizers, autoclaves, and many others • Series 8220: pilot operated diaphragm and piston valves;
- Valve Size: 0.75 inch
- Flow (Cv): 5
- Number of Ports/Ways: 2
- Power: 220 volts
-
Supplier: Valcor Engineering Corporation
Description: Description Valcor Nuclear process solenoid valves are extremely reliable due to their rugged design, simplicity of operation and a minimum number of moving parts. Available in a multitude of body sizes, materials, operating voltages, flow capacity and pressure ratings, Valcor
- Pressure Rating: 3,226 psi
- Number of Ports/Ways: 4
- Flow (Cv): 1.1
- Power: 24 volts
-
Supplier: CEME
Description: Main Application: Multi purpose
- Flow (Cv): 0.07
- Media: Air, Water
- Features: Other, Solenoid Valves
-
Supplier: Pneumadyne, Inc.
Description: Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in
- Valve Size: 0.393701 inch
- Pressure Rating: 105 psi
- Number of Ports/Ways: 3
- Media Temperature: 20 to 120 F
-
Description: Lubricated Air, Non-Lubricated Air, Inert Gases, Water, Hydraulic Fluids, Petroleum Products and additional fluids compatible with materials of construction. Use of non-lubricated gaseous media will substantially limit valve life. Parker Fluid Control's pilot operated valves are used
- Valve Size: 0.75 inch
- Flow (Cv): 9.6
- Pressure Rating: 5 to 230 psi
- Media Temperature: 185 F
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: 2/2-way solenoid valve of nominal diameter DN 17 for use with cold and heated potable water and physically and chemically similar media. The valve is servo-controlled and normally closed (NC). Valves of this design are single chamber valves with the inlet ninety
- Pressure Rating: 4.351131 to 145.0377 psi
- Number of Ports/Ways: 2
- Number of Positions: 2
- Media Temperature: 194 F
-
Supplier: J. D. Gould Company, Inc.
Description: 2-Way - Cast Bronze Bodies, Manual Open & Adjustable Closing Speed Controls, Temperature: -40°F. min to 450°F max fluid, Bonnet assemblies are 304 SS tubes silver soldered to brass Bonnet and Tube Plug. Pilot Assemblies contain a 416 SS armature with a 316 SS pilot point and 316 SS pins.
- Valve Size: 0.25 to 0.5 inch
- Flow (Cv): 1.9 to 3.3
- Pressure Rating: 400 psi
- Media Temperature: -40 to 300 F
-
Supplier: Cylinders & Valves, Inc.
Description: Single Solenoid Pilot Operated
- Pressure Rating: 50 to 200 psi
- Number of Ports/Ways: 3
- Media: Air, Cold Water, Compressed Air, Gasoline / Diesel Fuel, Ground Water, High Purity Gas, Hot Water, Hydraulic Fluid, LP - Gas, Natural Gas, Potable Water, Powder / Solids, Salt Water, Sour Gas, Specialty / Corrosive Gases, Steam, Wastewater, Water
- Features: Aluminum, Breathable Air, Control Valves, Gas, Normally Closed (Closed Center), Pilot Operated, Solenoid Valves
-
Supplier: ISC Sales, Inc.
Description: The pressure in the upper operating chamber is controlled by operating the pilot solenoids. The optional MV1-TP control panel determines whether the opening solenoid or the closing solenoid is operated. Product Information: Whether it’s through radio, direct wire connections,
- Valve Size: 2.5 to 36 inch
- Pressure Rating: 100 psi
- Number of Ports/Ways: 2
- Power: 120 volts
-
Supplier: OMEGA Engineering, Inc.
Description: SV-3100 Series 2-way solenoid valves are direct-acting valves featuring brass and stainless steel construction and FKM seal material.The temperature range of -10 to 137°C (14 to 280°F) is ideal for neutral media such as compressed air, inert gases, water, and synthetic oils.
- Valve Size: 0.0625 to 0.15625 inch
- Flow (Cv): 0.1 to 0.35
- Pressure Rating: 30 to 430 psi
- Media Temperature: 14 to 278.6 F
-
Supplier: Clark Solutions
Description: a solenoid operated pilot valve to change valve state. This enables the valve to use the pressure at the inlet of the valve to assist in changing the valve’s state, resulting in a higher operating pressure rating. Options include weather proof housing,
- Valve Size: 0.2362206 to 0.4724412 inch
- Flow (Cv): 0.76 to 1.05
- Media Temperature: 176 to 302 F
- Number of Ports/Ways: 2
-
Supplier: Burkert Fluid Control Systems
Description: The 0290 valve is a servo-assisted diaphragm valve of the S.EV series. The valve opens without differential pressure. The opening process is facilitated by the fix coupling of the diaphragm to the magnetic core. The integrated ‘soft-kick’ function ensures gentle opening. Various
- Pressure Rating: 232.06032 psi
- Media Temperature: 32 to 194 F
- Number of Ports/Ways: 2
- Power: 24 volts
-
Supplier: Curtiss-Wright, Valve Group
Description: Responds to standard plant control signals, throttling flow to meet exact plant requirements. This technology is particularly well suited for emergency applications where a dependable and/or safety-grade pneumatic supply (required for traditional air-operated control valves) can not be
- Valve Size: 1 to 6 inch
- Pressure Rating: 2,500 psi
- Features: Control Valves, Gas, Normally Closed (Closed Center), Normally Open (Open Center), Solenoid Valves, Threaded
- Media: Steam, Water
-
Description: The DSV28N-NC-S from Deltrol Controls is a miniature 2-way, normally closed, wet plunger solenoid valve. It is designed to control the flow of steam in beverage equipment applications. Electrical Specifications Coil Voltages: 12, 24, 36 VDC Coil Power: 7 Watts Coil Terminals: 0.25" QC
- Valve Size: 0.2362206 to 0.3125 inch
- Pressure Rating: 0 to 44 psi
- Number of Ports/Ways: 2
- Media Temperature: 200 F
-
Supplier: Hayward Flow Control
Description: SV Series solenoid valves are available in PVC or Corzan CPVC. Seals are FPM or EPDM. All sizes are offered with socket and threaded end connections. Standard voltage is 120 VAC. Specify optional voltage of 12 or 24 VAC/VDC or 220VAC. Features PVC and Corzan CPVC Continuous or 100%
- Valve Size: 0.25 to 1 inch
- Pressure Rating: 120 to 150 psi
- Number of Ports/Ways: 2
- Media Temperature: 70 F
-
Supplier: Xylem Applied Water Systems
Description: For International & US Markets Normally open and normally closed flow patterns Molded coil for maximum protection DC magnetic latching available Thermoplastic polyester coil encapsulant
- Valve Size: 0.125 inch
- Pressure Rating: 10 to 100 psi
- Number of Ports/Ways: 2 to 3
- Power: 12 to 24 volts
-
Supplier: Radwell International
Description: SOLENOID VALVE, SERIES 8316, DIRECT ACTING, HYDRAULIC / PNEUMATIC, WATER / AIR / INERT GAS, 3 WAY, 3/2 NORMALLY CLOSED, BRASS, 2.5 CV, 24 VDC, 10-125 PSI, 3/8 INCH NPTF THREADED PIPE, 10.6 WATTS, REBUILD KIT 314493. FREE 2 YEAR RADWELL WARRANTY
- Media: Air, Gas (general), Hydraulic Fluid, Water
- Features: Brass / Bronze, Pneumatic, Solenoid Valves, Threaded
-
Description: SOLENOID VALVE ANGLE BODY
- Valve Size: 1 inch
- Flow (Cv): 14.3
- Pressure Rating: 160 psi
- Media Temperature: 392 F
Find Suppliers by Category Top
More Information Top
-
Dynamic Characteristics of Pressure Compensator in Underwater Hydraulic System
For both the simulation and experiment, to create a step flow to the compensator, a solenoid on–off valve is connected between the underwater hydraulic power unit and the external tank.
-
The design of pilot scale releases of CO2 into the deep ocean
A manifold would allow the nozzles to branch from the riser and be controlled either remotely by solenoid valves , or by valves activated by an underwater vehicle.
-
Development of a novel parallel-spool pilot operated high-pressure solenoid valve with high flow rate and high speed
In order to meet the demands of an underwater driving system, a novel high-pressure solenoid valve with parallel-spool structure is proposed.
-
Advances in Swarm Intelligence
The autonomous suspension control system device of underwater unmanned vehicle is mainly composed of tanks, pumps, solenoid valves , oil capsule and related electron- ic controllers, sensors, fuzzy conversion circuit, power supply.
-
CR4 - Thread: Watertight Solenoid Valve
thanks to all buddies i have Solenoid valve of IP65 n i want to utilize this as an experiment (since IP 68 is used for underwater applications). i m doing pipingwork for a "water park" n they need controlled air supply in …
-
Position Around A Tree: Consequences For Pheromone Detection
The air flow through the syringe was controlled with an aquarium pump, a solenoid valve , and a custom-built timing circuit (Instrumentation Design Laboratory, University of Kansas) and was calibrated by collecting air in an underwater graduated cylinder with the same setup.
-
Manufacturing Engineering and Automation II
… modern water hydraulics is critically applied to such as nuclear plant maintenance tasks, underwater operation systems, fire … For water hydraulic system control, the flow or pressure control using high-speed solenoid valve controlled by PWM control method could be a good solution for prevention of internal leakage.
-
Innovative Control Systems for Tracked Vehicle Platforms
• the main driver for motors, solenoids and lighting, • arm band controller camera-lighting, • power module, batteries, • position sensors, and static and dynamic acceleration and pressure sensors and depth, • solenoid valves , • pressure reducer, • air collector with … The Prototype of an Unmanned Underwater Vehicle .
-
Front matter
The submersible solenoid valves can be deployed long term without adjustment requirements. Advanced designs virtually eliminate "sticking" in all underwater magnetic proximity, pushbutton and pressure switches.
-
2011 Index IEEE Transactions on Magnetics Vol. 47
Guibert, A., +, TMAG May 2011 1334-1337 Underwater vehicles Optimization of Submersible Solenoid Valves for Subsea Blowout Preven- ters.
Indicates content that may require registration and/or purchase.