Products/Services for Unequal Leaf Hinges

  • Hinges (industrial)-Image
    Hinges (industrial) - (441 companies)
    ...operate from the 180 or flat, open position, towards the closed position, stopping at 90 . Some manufacturers may furnish special stop angles. Strap hinges - The strap hinge consists of two unequal hinge leaves where one leaf is longer and narrower than...
    Hinge Type
    Unequal Leaves
    Hinge Direction (Only if applicable.)
  • Leaf Chain-Image
    Leaf Chain - (72 companies)
    Leaf chain is a rollerless chain that is commonly used on forklift trucks and in other material handling applications. Leaf chain is constructed of steel link plates mounted side-by-side on pins. The contour of the link is the same figure-eight...
  • Leaf Wetness Sensors-Image
    Leaf Wetness Sensors - (10 companies)
    Leaf wetness sensors are used to detect the presence of surface moisture. Leaf wetness sensors are used to detect the presence of surface moisture or soil moisture. They are used mainly in environmental applications. Some leaf wetness sensors...
  • Access Doors-Image
    Access Doors - (139 companies)
    Access doors provide access to a specific piece of equipment or a confined space. They are typically small, hinged doors that offer access to compartments. Note, however, that access doors do not include roof hatches and floor hatches - a separate...
  • Entry Gates-Image
    Entry Gates - (291 companies)
    Entry gates are hinged partitions that allow access to designated areas. They are used in commercial, industrial, and residential applications. Some products are purely functional while others combine security capabilities with decorative features...
  •  
    Flat Springs - (104 companies)
    ...come in a variety of configurations depending on the application. They include leaf springs and flat coil springs. A leaf spring is an important component in a suspension, such as in a car or other vehicle, where it can provide stability and help...
  •  
    Shackles - (211 companies)
    Shackles are U-shaped pieces of metal secured with a pin or bolt across the opening, or hinged metal loops that are secured with a quick-release locking mechanism. Types of Schackles. There are three basic types of shackles. All meet or exceed U.S.
  •  
    Industrial Pins - (744 companies)
    ...when a cam is actuated to provide a snug fit. They can be easily installed and removed. Pivot/hinge pin. Image credit: Bimba. Pivot pins are used to attach two pivoting or hinged components. Shear pin. Image credit: Emhart Technologies. Shear pins...
  •  
    Elevators (oil and gas) - (10 companies)
    Elevators are hinged devices that close around a drill pipe or other oil country tubular good (OCTG) in order to facilitate lifting and lowering of the tubular element into or out of the well bore. Elevators are hinged devices that close around...
  •  
    Safes - (77 companies)
    Safes are used to store and protect valuables from tampering, theft, and/or fire. They are usually made of metal and shaped like a cube or cylinder with a removable or hinged face that forms a door. Types if Safes. Some safes are fireproof...

Product News

Conduct Research

Most standard hinges have both leaves at the same width. but if your application requires different width leaves, Guden can supply that customization quickly and easily. Just give us the overall dimensions you require and include the width dimension for each leaf. Each width is dimensioned from...

Are you looking for custom hinge leaves? Guden can supply unequal leaves, bends, holes slots, and an assortment of customizations to any hinge leaf or leaves....

...that are hand blanked and curled, this is less important. We may suggest a different knuckle length, number of knuckles or overall hinge length to afford you the optimum value. Partial end knuckles on lighter hinges (below .074") can bind because they are deformed in the cut off operation. Unequal leaves...

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire