-
Supplier: Allied Electronics, Inc.
Description: 2.4 GHz Universal Frequency Counter
-
Supplier: B&K Precision
Description: The model 1823A is a reciprocal 2.4GHz universal frequency counter that is microprocessor controlled. The LED display can provide nine digits of resolution using the internal 10s gate time. The high accuracy, sensitivity and versatility of this counter make it an
- Frequency Range: 2,400,000,000 Hz
- Display Digits: 7 or More Digits
- Form Factor: Bench / Free-Standing
- Display Type: Digital
-
Supplier: Allied Electronics, Inc.
Description: Frequency counters are depended on in R&D and in manufacturing for the fastest, most accurate frequency and time interval measurements. The 53200 Series of RF and universal frequency counter/timers expands on this expectation to provide you with the most
-
-
Supplier: Advantech
Description: 8-ch, 16-bit Counter/Timer Universal PCI Card 8 independent 16-bit counters 8 programmable clock source 8 digital TTL outputs and 8 digital TTL inputs Up to 20 MHz input frequency Multiple counter clock source selectable Counter output programmable
-
Supplier: Newark, An Avnet Company
Description: Laureate 1/8 DIN multi-function counter / timer, universal 85-264 Vac power, no relays, no analog output, no communication option, dual pulse inputs for frequency, rate, totalizing, timing, custom curve cinearization, arithmetic RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: Laureate 1/8 DIN multi-function counter / timer, universal 85-264 Vac power, two 130 mA solid state relays, no analog output, Ethernet (LNET board), dual pulse inputs for frequency, rate, totalizing, timing, custom curve
-
Supplier: Newark, An Avnet Company
Description: Laureate 1/8 DIN multi-function counter / timer, universal 85-264 Vac power, two 130 mA solid state relays, no analog output, no communication option, dual pulse inputs for frequency, rate, totalizing, timing, custom curve RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: Laureate 1/8 DIN multi-function counter / timer, universal 85-264 Vac power, two 130 mA solid state relays, single 4-20 mA, 0-10V, -10 to +10V analog output, Ethernet (LNET board), dual pulse inputs for frequency, rate, totalizing,
-
Supplier: CAS DataLoggers
Description: The Delphin Expert Key 100 Data Acquisition System offers extensive features. The combination of all these functions into one device makes Expert Key unique in the broad field of USB data acquisition technology. Functions of Expert Key Universal and flexible application 14 or 28 differential
- Analog Input Channels: 14 #
- Digital I/O Channels: 12 #
- Sampling Frequency: 100 kHz
- Resolution: 18 bits
-
Supplier: ABB Measurement & Analytics
Description: The ControlMaster CMF160 is a feature-packed universal process indicator with a unique field-mountable design that enables wall- or pipe-mounting without the need for an additional enclosure. IP66, NEMA 4X and UL Class 1, Div 2 approvals make the CMF160 suitable for almost all environments. A
- Analog Input Channels: 4
- Voltage Range: 24 volts
- Current Range: 45 amps
- Frequency Range: 6,000 Hz
-
Supplier: CAS DataLoggers
Description: internet or mobile phone network, without the need for polling or specific host software. Universal and Configurable Analog and digital channels, high-speed counter inputs, phase encoder inputs and programmable serial sensor channels allow the DT85 to easily connect to most sensors and
- Analog Input Channels: 48 #
- Digital I/O Channels: 8 #
- Sampling Frequency: 0.025 kHz
- Resolution: 18 bits
-
Supplier: ACCES I/O Products, Inc.
Description: inside the PPI. 10K Pull-ups (to +5 VDC) on the card assure that there are no erroneous outputs at power-up until the card is initialized by system software. *For operation in 8255 Mode 1, no buffers are installed on port C Hi or Lo COUNTER/TIMERS There are three 16-bit down counters
- Digital I/O Channels: 96 #
- Operating Temperature: 32 to 140 F
- Features: Application Software Included, PCI
- User Interface: Computer Programmable
-
Supplier: Hottinger Brüel & Kjær A/S
Description: B, E, J; - Resistance: 5000 Ohm; - Potentiometric transducer; - Inductive full or half bridge; - LVDT; - Voltage: 100 mV, 10 V or 60 V; - Current: 20 mA; - Digital counter, rotary encoder, frequency, SSI; The following applies for each channel: - Data rate: max. 40 kS/s; - Digital low
-
Supplier: Hottinger Brüel & Kjær A/S
Description: 8-channel Universal Amplifier of the SomatXR family Support of: - 8 x SG half or full bridge (DC or Carrier Frequency with 4.8 kHz) - 8 x Current fed piezos: IEPE (CCLD / ICP) - 8 x Piezoresistive full bridge - 8 x Resistance thermometer (Pt100, Pt500, Pt1000) - 8 x Thermocouples (type
- Features: Other, Other Input
-
Supplier: Define Instruments
Description: and powerful monitoring and control station is the last word in RTU technology. Enjoy the flexibility of universal inputs The Zen RTU accepts TC, RTD, mA, mV, V, Frequency and Counter. This means you can reduce the number of separate instruments you need for your application,
- Number of Analog I/O Points: 16
- Number of Digital I/O Points: 16
- Features: Isolated Inputs
- Communications: Serial - RS-232 / 422 / 485
-
Supplier: CAS DataLoggers
Description: The DT80W WiFi Universal Input Data Logger allows you to connect an array of sensors through the versatile analog and digital channels, high-speed counter inputs, phase encoder inputs and programmable serial sensor channels. Temperature, voltage, current, 4-20mA loops, resistance,
- Analog Input Channels: 15 #
- Digital I/O Channels: 8 #
- Sampling Frequency: 0.04 kHz
- Resolution: 18 bits
-
Supplier: Define Instruments
Description: of cabling. Enjoy the flexibility of universal inputs The Zen RTU Mini accepts TC, RTD, mA, mV, V, Frequency and Counter. This reduces the number of separate instruments required, keeping things simple for maintenance and troubleshooting. Cleans up noise Each of the Zen RTU
- Analog Input Channels: 16 #
- Digital I/O Channels: 4 #
- Sampling Frequency: 10 kHz
- Resolution: 16 bits
-
Supplier: West Control Solutions
Description: High resolution Fast cycle times Two universal inputs & universal output Two relay outputs Counter/ frequency input, frequency output Customer-specific linearization Measurement value correction Min/max indicator (‘slave pointer’)
- Number of Control Outputs: 2 outputs
- Type: Current Loop (Transmitter) Input, DC Voltage Input
- Form Factor: DIN Rail
- Interface: Digital Front Panel
-
Supplier: ValueTronics International, Inc.
Description: AM, FM and φM measurements over a wide modulation frequency range AF frequency measurement with 5-digit readout Distortion measurement down to 0.005%, continuous in the range 10 Hz to 100 kHz (optional) Universal filter capabilities, pso-phometric weighting filters AC/DC
-
Supplier: EMX Industries, Inc.
Description: only one loop detector - with universal voltage. Benefits include: Universal voltage Reduced inventory costs Operates in both fail safe and fail secure modes Reliability Features Covers all the voltages Operates in both fail safe and fail secure modes Enhanced Lightning/Surge immunity
- Operating Temperature: -40 to 180 F
- Power Requirements: AC Powered, DC Powered
- Electrical Output: Current, Voltage
- Sensor Technology: Magnetic Proximity Sensor
-
Supplier: OMEGA Engineering, Inc.
Description: The OMDC-DM8000 is an economical microprocessor-based digital tachometer system capable of measuring shaft speeds lower than 1 RPM. With an on-board microcomputer coupled with sophisticated internal software and a quartz crystal controlled reference frequency, the OMDC-DM8000 is able to
- Operating Temperature: -10 to 45 F
- Features: Audible / Visual Alarm, Counter / Totalizer, Timer
- Form Factor: Benchtop
- Display Type: Digital
-
Supplier: AMETEK Programmable Power
Description: Family, combine with up to two other instruments on a Single C-size card (i.e. DMM/AWG) Built-in DVM, for simple voltage measurement The VM2164 is a high-performance system level universal counter, designed to outperform traditional rack-and-stack and other C-size VXIbus
- Card Format: 6U x 340 mm (Size C)
- Features: Bus Interfaces / Adapters
- Interface to: VME / VXI
- Technology: VXITM Compliant
-
Supplier: ACCES I/O Products, Inc.
Description: programmable down counters. Counters 1 and 2 are concatenated to provide 32 bits count capability and the "zero-crossing" output of Counter 2 can be used as a pacer clock for timed start commands to the A/D converter. Frequency generation is easy because Counters 1
- Analog Input Channels: 16 #
- Digital I/O Channels: 4 #
- Sampling Frequency: 100 kHz
- Resolution: 12 bits
-
Supplier: ACCES I/O Products, Inc.
Description: programmable down counters. Counters 1 and 2 are concatenated to provide 32 bits count capability and the "zero-crossing" output of Counter 2 can be used as a pacer clock for timed start commands to the A/D converter. Frequency generation is easy because Counters 1
- Analog Input Channels: 16 #
- Digital I/O Channels: 4 #
- Sampling Frequency: 100 kHz
- Resolution: 12 bits
-
Supplier: ACCES I/O Products, Inc.
Description: by Counter 0 if events to be counted are applied to the clock input. Basically, Counter 0 input is used for frequency measurement and event counting. The Counter 1 gate input is used for pulse measurement and the Counter 2 output is used for freq uency generation.
- Analog Input Channels: 16 #
- Digital I/O Channels: 24 #
- Sampling Frequency: 100 kHz
- Resolution: 12 bits
-
Supplier: Monarch Instrument
Description: RPM range Universal sensor inputs N.I.S.T. Traceable Certificate of Calibration included User configurable with front panel push buttons or Optional PM Remote Software View real-time data on PC* Record data in .CSV format in real-time* Universal A/C power 100 to 240 Vac, 50/60Hz or
- Rotational Speed Range: 5 to 999,990 rpm
- Operating Temperature: 14 to 122 F
- Outputs: Analog Voltage, Current Loop, Pulse / Frequency, Serial / Digital, Switch / Relay
- Features: Application Software, Counter / Totalizer
-
Supplier: Acromag, Inc.
Description: 0 to 50KHz, 0 to 65535 pulses input 0 to 20mA DC, 0 to 10V DC output Mechanical alarm relay (25V @ 5A) 10-36V DC power Software configured; pulse counter; signal averaging; optional limit alarm functions Acromag's IntelliPack® series is a family of high-performance, multi-function I/O
- Features: Current Loop Converter, Frequency Input, Other
- Outputs: Current Output, Voltage Output
- Form Factor: DIN Rail
- Application: General Lab and Industrial
-
Supplier: ValueTronics International, Inc.
Description: Dual Channel, Delayed Sweep Built-in 6 digits Universal Counter Cursor Readout with 7 Measurements 10 Sets Memory for Front Panel Setting Save & Recall Auto Set TV-Line Selection (NTSC, PAL, SECAM) Panel Setup Lock of Digital-Control Functions Buzzer Alarm LED Indicators Trigger Signal
- Bandwidth: 200 MHz
- Number of Input Channels: 2 (# channels)
-
Supplier: Sifam Tinsley UK
Description: P30 O Transducer of pulses, frequency, turns and operation time. Features • 2 universal pulse inputs • Version: standard with SD card with ethernet and internal memory • Mathematical functions for each input • Individual characteristics (up to 21 points) for each input • 1 or 2
- Analog Input Channels: 2 #
- Data Storage: 8,000 MB
- Operating Temperature: -13 to 131 F
- Isolation: Channel-to-Channel Isolation
-
Supplier: Microchip Technology, Inc.
Description: Controller (DMAC) 8-channel Event System 16-bit Timer/Counters (TC) One 24-bit Timer/Counters for Control (TCC) Frequency Meter 32-bit Real Time Counter (RTC) with clock/calendar function 8x32-bit Backup Register Tamper Detection Watchdog Timer (WDT) CRC-32 generator One
- Clock Speed: 32 MHz
- Internal RAM Size: 32 KB
- Internal ROM Size: 256 KB
- Number of Timers: 4
-
Supplier: ValueTronics International, Inc.
Description: keypad or knob. Adjust modulation parameters precisely and over a wide range Fully programmable via the standard RS232 interface using SCPI compatible commands 100 MHz Universal Counter with frequency measurement and totalize function Accessories Included: BNC to alligator
- Minimum Frequency Range: 80 MHz
- Maximum Frequency Range: 80 MHz
- Generator Type: Function, Signal
- Device Type: Generator
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA ® DP2000 Digital Indicator/Controllers bring you a new world of versatility. A universal 1 /8 DIN case houses your choice from thousands of configurations. Choose any combination of Display Type (LED or LCD), Operating Power, Input Type and Range, Analog Output and Digital or Control
- Analog Input Channels: 1 #
- Sampling Frequency: 0.0025 kHz
- Operating Temperature: 32 to 140 F
- Features: AC Current Input, AC Voltage Input, Counter / Tachometer Input, DC Current Input, DC Voltage Input, Data Acquisition Instrument / System, Frequency Input, Input Module, Other, RTD Input, Strain Gauge / Bridge Input, Thermocouple Input
Find Suppliers by Category Top
More Information Top
-
Frequency Counters / Universal Counters
1823A - 2.4GHz Universal Frequency Counter with Ratio Function .
-
Compare: Frequency Counter Products | Keysight (Agilent)
• 53200 Series RF & Universal Frequency Counters /Timers (350 MHz) .
-
Frequency Counters / B&K Precision Corporation
1823A - 2.4GHz Universal Frequency Counter with Ratio Function .
-
Counters - Test & Measurement from Allied Electronics
2.4 GHz Universal Frequency Counter .
-
Counters / Time Interval
RF and Universal Frequency Counters .
-
Time Interval / Frequency Counters
RF and Universal Frequency Counters .
-
Keysight Technologies - 53220A - Test & Measurement - Counters - Allied Electronics
Universal Frequency Counter /Timer, 350 MHz, 12 digit/sec, 100 ps .
-
Design and Development of Universal Counter-Register and its Application in Replica Correlation Detection
Eight selector paper proposes universal frequency counter and register .
-
RF Counters
RF and Universal Frequency Counters .
-
Environmental Protection Agency - 40 CFR - Part 1066 - Vehicle-testing Procedures - Subpart C - Dynamometer Specifications.
Connect a universal frequency counter to the output of the dynamometer’s speed-sensing device in parallel with the signal to the dynamometer controller.
Indicates content that may require registration and/or purchase.