Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: High-voltage switch board, AC universal motor speed regulation. AC 230 V input. Application: AC universal motor Size: 48 × 48 × H40 mm
- Supply Voltage (AC): 230 volts
- Features: Motor Speed Controller
-
Supplier: Constar Motion Co., Ltd
Description: Universal ESC for Sensorless BLDC Motor Size: 99*72*25mm Voltage: 7-50V Contant current: 3-20A Applications: Blowers, electrical tools, pumps, etc. Options: Special coils The electronic speed controller has specifically designed software and hardware utilizing high
- Supply Voltage (DC): 11 to 25 volts
- Continuous Output Current: 3 amps
- Peak Output Current: 4.5 amps
- Motor / System: DC Brushless Motor
-
Supplier: Constar Motion Co., Ltd
Description: Universal ESC for Sensored BLDC Motor Size: 99*72*25mm Voltage: 7-50V Contant current: 3A\20A Applications: Blowers, electrical tools, pumps, etc. Options: Special coils The electronic speed controller has specifically designed software and hardware utilizing high quality
- Supply Voltage (DC): 11 to 25 volts
- Continuous Output Current: 3 amps
- Peak Output Current: 4.5 amps
- Motor / System: DC Brushless Motor
-
-
Description: High-voltage AC universal motor controller for cooker machines and multi-function mixers. AC 220 V input, thyristor speed regulation, Hall speed feedback. 8-speed control, 1,500 W power.
- Rated Power: 1,500 watts
- Supply Voltage (AC): 220 volts
- Features: Motor Speed Controller
-
Description: High-voltage AC universal motor controller. AC220V input, thyristor speed control, Hall-sensor speed feedback, 8-speed control and 1500W power control. This motor control board is a non-standard customized product, for reference only.
- Rated Power: 1,500 watts
- Supply Voltage (AC): 220 volts
- Features: Motor Speed Controller
-
Supplier: Dart Controls, Inc.
Description: universal motors or any resistive load. It is not designed for capacitor start motors.
- Number of Axes / Motors: 1
- Maximum Output Voltage: 0 to 120 volts
- Rated Power: 1,149.999999999998 watts
- Continuous Output Current: 10 to 15 amps
-
Supplier: Yamaha Motor- Robot Division
Description: as far as a motor driver and a motor drive power supply dramatically reduces the electrical wiring. Stacking all the control power supply, motor drive power supply, high speed network communications, and safety circuits eliminates electrical wiring between units while
- Number of Axes / Motors: 16
- Rated Power: 1,000.0000000000001 to 3,000 watts
- Product: Robotic Motion Controller
- Phase: Single Phase, Three Phase
-
Description: UNIVERSAL MOTOR CONTROLLER, 0.6A
-
Supplier: Allied Electronics, Inc.
Description: Designed to Electronically Commutate Brushless DC Motors and Blowers Switchable for 60° or 120° Electrical Hall Spacing Variable Speed with Built-In Potentiometer or with a 0 to 5 VDC Speed Input Signal Tach Output to Provide Closed Loop Operation Small Footprint Measures Only
-
Supplier: Newport MKS
Description: The XPS-D4 is an extremely high-performance, easy to use, 4-axis integrated motion controller/driver. The XPS-D4 utilizes a robust real-time operating system while maintaining the feature-rich firmware of the XPS-D2. It offers high-speed communication through 10/100/1000 Base-T
- Number of Axes / Motors: 4
- Motor / System: DC Brushless Motor, DC Servomotor, Linear Motor
- Communication: Ethernet
-
Supplier: Newport MKS
Description: The XPS-D6 is an extremely high-performance, easy to use, 6-axis integrated motion controller/driver. The XPS-D6 utilizes a robust real-time operating system while maintaining the feature-rich firmware of the XPS-D2. It offers high-speed communication through 10/100/1000 Base-T
- Number of Axes / Motors: 6
- Motor / System: DC Brushless Motor, DC Servomotor, Linear Motor
- Communication: Ethernet
-
Supplier: Newport MKS
Description: The XPS-D8 is an extremely high-performance, easy to use, 8-axis integrated motion controller/driver. The XPS-D8 utilizes a robust real-time operating system while maintaining the feature-rich firmware of the XPS-D2. It offers high-speed communication through 10/100/1000 Base-T
- Number of Axes / Motors: 8
- Motor / System: DC Brushless Motor, DC Servomotor, Linear Motor
- Communication: Ethernet
-
Supplier: Newport MKS
Description: The XPS-D2 is an extremely high-performance, easy to use, 2-axis integrated motion controller/driver. The XPS-D2 utilizes a robust real-time operating system while maintaining the feature-rich firmware of the XPS-D2. It offers high-speed communication through 10/100/1000 Base-T
- Number of Axes / Motors: 2
- Motor / System: DC Brushless Motor, DC Servomotor, Linear Motor
- Communication: Ethernet
-
Supplier: Dart Controls, Inc.
Description: A general purpose, economical variable speed control for small DC and universal motor applications featuring: dual input voltages of 12/24 VAC or 120/240 VAC with DC output current rating of 2 Amps, adjustable trimpot settings, and quick connect terminal pins. The 15 Series is
- Number of Axes / Motors: 1
- Maximum Output Voltage: 0 to 11 volts
- Rated Power: 18.653648520510128 watts
- Continuous Output Current: 2.6 amps
-
Supplier: Advantech
Description: 2-axis Stepping and Servo Motor Control Universal PCI Card Independent 2-axis motion control Hand wheel and jog function 2-axis linear interpolation function 2-axis circular interpolation function Continuous interpolation function Programmable T/S-curve acceleration/deceleration rate
- Motor / System: DC Servomotor
- PC-Based Bus: PCI / PCI-X
-
Supplier: Dart Controls, Inc.
Description: A compact, cost-efficient, reliable control for PM, Shunt Wound DC motors and Universal motors. The 125 Series variable speed control incorporates up-to-date design and engineering into an amazingly small package. Installation and field adjustment are facilitated using a
- Number of Axes / Motors: 1
- Maximum Output Voltage: 0 to 90 volts
- Rated Power: 14.922918816408101 watts
- Continuous Output Current: 0.5 amps
-
Supplier: Zaber Technologies, Inc.
Description: The X-MCC is Zaber’s full feature multi-axis universal drive controller and is available in 1, 2, 3, and 4 axis options. The universal drive is capable of controlling stepper motors, linear motors, and voice coil motors on any axis. Each axis may be equipped
- Number of Inputs: 4 inputs
- Number of Control Outputs: 4 outputs
- Control Signal: Analog Voltage
- Type: DC Voltage Input
-
Supplier: Zaber Technologies, Inc.
Description: The X-MCC is Zaber’s full feature multi-axis universal drive controller and is available in 1, 2, 3, and 4 axis options. The universal drive is capable of controlling stepper motors, linear motors, and voice coil motors on any axis. Each axis may be equipped
- Number of Inputs: 4 inputs
- Number of Control Outputs: 4 outputs
- Control Signal: Analog Voltage
- Type: DC Voltage Input
-
Supplier: Zaber Technologies, Inc.
Description: The X-MCC is Zaber’s full feature multi-axis universal drive controller and is available in 1, 2, 3, and 4 axis options. The universal drive is capable of controlling stepper motors, linear motors, and voice coil motors on any axis. Each axis may be equipped
- Number of Inputs: 4 inputs
- Number of Control Outputs: 4 outputs
- Control Signal: Analog Voltage
- Type: DC Voltage Input
-
Supplier: Zaber Technologies, Inc.
Description: The X-MCC is Zaber’s full feature multi-axis universal drive controller and is available in 1, 2, 3, and 4 axis options. The universal drive is capable of controlling stepper motors, linear motors, and voice coil motors on any axis. Each axis may be equipped
- Number of Inputs: 4 inputs
- Number of Control Outputs: 4 outputs
- Control Signal: Analog Voltage
- Type: DC Voltage Input
-
Supplier: Advantech
Description: 4-axis Stepping and Servo Motor Control Universal PCI Card Independent 4-axis motion control Hand wheel and jog function 2/3-axis linear interpolation function 2-axis circular interpolation function Continuous interpolation function Programmable T/S-curve acceleration/deceleration rate
- Motor / System: DC Servomotor
- PC-Based Bus: PCI / PCI-X
-
Supplier: ElectroCraft
Description: Brush motors. Sine-wave commutation for brushless motors using either hall sensors or encoder feedback. Advanced Field Oriented Control (FOC) provides high dynamic response resulting in a robust motor controller with low torque ripple that produces smoother, more
- Number of Axes / Motors: 1
- Maximum Output Voltage: 12 to 80 volts
- Rated Power: 4,800 watts
- Continuous Output Current: 24 amps
-
Supplier: Nidec Control Techniques
Description: Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive Open-loop Vector AC drive Open-loop Rotor Flux Control (RFC) Closed-loop Vector AC drive Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to
- Number of Axes / Motors: 1
- Maximum Output Voltage: 460 volts
- Rated Power: 3,000 watts
- Continuous Output Current: 6.9 amps
-
Supplier: Rochester Electronics
Description: Universal Motor Controller, 0.6A, PQCC56
-
Supplier: American Control Electronics
Description: capacitor (PSC), shaded pole, synchronous, and universal motors. Unlike other common triac drives, the ACT series drive takes advantage of single phase motor characteristics to provide approximately constant pressure in filtered fan applications, meaning as a filter becomes
- Number of Axes / Motors: 1
- Maximum Output Voltage: 230 volts
- Rated Power: 373.0729704102025 to 746.145940820405 watts
- Continuous Output Current: 10 amps
-
Supplier: Gesswein Co., Inc.
Description: Vibration-free, true-running operation. Variable speeds. Telephone-type cord for easy reaching – extends to 6 feet. Air-cooled 30V DC motor in handpieces. Lightweight and comfortable to grip. Overload protection.
- Number of Control Outputs: 2 outputs
- Control Signal: Analog Voltage
- Control: Linear Control
- Features: Multi-Function Controller
-
Supplier: Haida International Equipment Co., Ltd.
Description: overload and other protection functions.. For the load channels can be automatically labeled and intuitively easy. Batch test can achieve the curves at different levels show. The software enables the user to customize the speed settings to adjust the speed of the computer. Can also
- Force / Load Capacity: 1,348.8 to 67,440 lbs
- Stroke / Travel: 9.842525 inch
- Display / User Interface: Application Software, Computer Interface
- Mechanical Test: Compressive, Flexure / Bending, Shear / Torsion, Universal
-
Supplier: Haida International Equipment Co., Ltd.
Description: and fixtures. 6. Programmable logic controller, touch screen interface. 7. All load, cycle rate, speed can be made from the controller. 8. With USB port to output test results. 9. The machine with four base to fix when do the test, but it also with wheel can move around. 10.
- Force / Load Capacity: 441 lbs
-
Supplier: Beckhoff Automation LLC
Description: The KL2791-xxxx AC motor speed controller is intended for direct connection of different low-power single-phase AC motors. The KL2791 enables speed reduction of typical motors such as capacitor motors, universal motors and shaded-pole
-
Supplier: Ziehl-Abegg Inc.
Description: For simple manual speed regulation 5-step transformer-based controllers for single-phase and three-phase fans are available. We supply the corresponding switchgear for multi-speed motors. Motor protection devices are available for thermal monitoring based on
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Control Signal: Analog Voltage
- Interface: Knobs / Switches / Meter
-
Supplier: Microchip Technology, Inc.
Description: Correction (PFC) and lighting PWM support Brushless Direct Current (BLDC), Permanent Magnet Synchronous Motor (PMSM), AC Induction Motor (ACIM), Switched Reluctance Motor (SRM) Programmable Fault inputs Flexible trigger configurations for Analog-to-Digital conversion Independent
- Pin Count: 64
- Clock Speed: 70 MHz
- MIPS: 70
- Operating Temperature: -40 to 150 C
-
Supplier: Allied Electronics, Inc.
Description: Ohmitrol Power and Motor Speed Controls are solid state units which provide an infinitely smooth power control over their entire voltage range. An integral internal trimmer on some models allows customization of the control to a specific application by a simple turn of a screwdriver.
-
Supplier: Allied Electronics, Inc.
Description: Ohmitrol Power and Motor Speed Controls are solid state units which provide an infinitely smooth power control over their entire voltage range. An integral internal trimmer on some models allows customization of the control to a specific application by a simple turn of a screwdriver.
-
Supplier: Mountz, Inc.
Description: Plus models feature LC Display. Microprocessor controlled. The speed, frequency and torque correspond with built-in controller (no separate box needed). Brushless motor design provides low maintenance. Over-heat protection. Universal AC Input (100-253V / 45-66 Hz). The
-
Supplier: HORIBA Instruments, Inc.
Description: TITAN T Series is optimized for steady state and transient testing of light and heavy duty gasoline and diesel engines. All systems are equipped with the flexible and powerful combination of SPARC ENGINE test stand controller and STARS ENGINE test automation system. TITAN Standard Systems -
- Form Factor: Floor Mount
- Features: Integrated Data Logger
- Online Test Parameters: Power
Find Suppliers by Category Top
Featured Products Top
-
Modern appliances and compact equipment require high-speed operation, reliable performance, and flexible customization capability. The YHD-5430 universal motor is designed for high-speed driving applications, featuring a 230 VAC operating range and no-load speed (read more)
Browse AC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
controller is compatible with both Hall and sensorless configurations, offering flexibility for different motor designs. Its control capability supports motors operating at speeds up to 20,000 RPM, ensuring smooth (read more)
Browse Motor Speed Controllers Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
YHD-7020 Universal Motor – High-Speed, Customizable for Diverse Applications The YHD-7020 universal motor addresses the challenges of modern electrical equipment (read more)
Browse AC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Industrial engineers often face challenges with unstable motor speeds, high energy loss, and electromagnetic (read more)
Browse Motor Controllers Datasheets for Constar Motion Co., Ltd -
are in the position to supply wide range of products, including chains, sprockets, v-belt and v-belt pulleys, timing belt and timing belt pulleys, gears, speed reducers, motors, racks, couplings, and many other parts, like locking assembly, taper (read more)
Browse Universal Joints Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Product Overview The PU.5442 provides a universal motor option for blenders and juicers, with a 230 V, 50 Hz reference configuration and 11,000 rpm at the published maximum-efficiency point. Reference Configuration Specification (read more)
Browse AC Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
toward "Ultimate Flexibility," combining high-performance European design with the speed of US-based assembly. The Solution to Keyway Wear (read more)
Browse Gearboxes and Gearheads Datasheets for DieQua Corporation -
The YHD-9530 universal motor is engineered for versatile, high-performance operation, supporting both clockwise (CW) and counterclockwise (CCW) rotation. Equipped (read more)
Browse AC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Product Overview The PU.5443 is a universal motor platform for blender and juicer drives, with a 220 V, 60 Hz reference specification and published load-point data. Reference Configuration Specification: PU.5443220-6119-AL; nominal (read more)
Browse AC Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
Modern kitchen appliances increasingly require compact designs, lower operating noise, and higher processing performance. Traditional motors can limit product size while creating challenges in vibration control and energy efficiency. The PU.1215 Flat Motor is a four-pole AC universal (read more)
Browse DC Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd.
Conduct Research Top
-
An Innovative Cabling Concept Improves Reliability for Multi-Axis Stage Systems
industry. Today, this technology is used in a broad array of safety related. applications including aircraft, elevators, and, of course, automotive systems. As an example, the model DAC1005 (manufactured by LPKF) is a universal motor controller for one axis. It. complies with the CAN open standards
More Information Top
-
Page 4. Semiconductor parts with 085 in root number
UNIVERSAL MOTOR SPEED CONTROLLER .
-
A1085 datasheet : Datasheets for Electronic Components and Semiconductors
Universal motor speed controller .
-
TDA1085C: Universal Motor Controller
Datasheet: Universal Motor Speed Controller .
-
TDA1085CD datasheet - Universal motor speed controller : Datasheets for Electronic Components and Semiconductors
Universal motor speed controller .
-
Data Sheets: TDA1085C/D
Universal Motor Speed Controller .
-
Datasheet for TDA1085C, Universal motor speed controller. TDA1085C .pdf : 1.000.000 datasheets for Electronic Components and Semiconductors
Universal motor speed controller .
-
Solar-Powered Systems for Environmental Remediation
variable speed motor controller , the Universal Solar Pump Controller (USPC).
-
Electromechanical Devices & Components Illustrated Sourcebook > ROTATING COMPONENTS
Universal Motor Speed Control with SCR Controller .
-
Section Meetings
Standard equipment: ¼/4 H.P. universal motor , foot operated speed controller , V belt drive, and double spool carrier with two adjustable oilite bearing tensions to control wire during winding.
-
Control Circuits, Schematics or Electronic Diagrams Page 8
AC Motor Speed Controller - This AC motor speed controller can handle most universal type (brushed) AC motors and other loads up to about 250W.
Indicates content that may require registration and/or purchase.