Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: AMP UNIVERSAL POWER PLUG 4P
-
Supplier: Newark, An Avnet Company
Description: AMP UNIVERSAL POWER PLUG 3P
-
Supplier: Newark, An Avnet Company
Description: UNIVERSAL POWER PLUG HSG 2P
-
-
Supplier: Newark, An Avnet Company
Description: AMP UNIVERSAL POWER PLUG 9P
-
Supplier: VAST STOCK CO., LIMITED
Description: AC Power Plugs & Receptacles AMP UNIVERSAL POWER PLUG 4P
- Features: AC Power Connector, Plug / Inlet
- Standards / Certifications: RoHS Compliant
-
Supplier: Computer Network Accessories, Inc.
Description: UL listed universal 2500mA AC/DC power adapter with detachable plugs. Input: 100-240V AC 60/50Hz 30W; Output: 3, 3.3, 5, 6, 6.5, 7 and 8.4V DC. 6' cord.
-
Supplier: Interpower
Description: Current Rating: 10 / 12A Voltage Rating: 250VAC Length: 3.00m/9.84ft Temperature Rating: 60ºC / 70ºC Plug Type: IEC 60320 Sheet E Plug Color: Black Connector Type: Unterminated Cable Style: Universal Conductor Size: 1.0mm²/17 AWG Number of Conductors: 3 Cond. Color Code:
- Cord Length: 118.1103 inch
- Maximum Cable Temperature: 60 to 70 C
- Rated Current: 10 to 12 amps
- Rated Voltage: 250 volts
-
Supplier: Computer Network Accessories, Inc.
Description: UL listed 3, 4.5, 6, 7.5, 9 and 12V DC 1000mA universal power adapter with detachable plugs. Input: 100~140V AC, 60Hz, 14W. Foldaway non-snagging plug for compat storage. Plug dimensions: 5.5mm x 2.1mm, 5.5mm x 2.5mm, 4.0mm x 1.7mm, 3.5mm x 1.35mm, 5.0mm x 2.1mm
-
Supplier: Visual Sound, Inc.
Description: Magenta Research, Ltd. Universal Power Supply w/ US AC Plug for Transmitter or Receiver, 5V DC (Hang Down)
-
Supplier: Acopian Power Supplies
Description: Standard Features: Universal input. Power Factor Correction. Output Inhibit Constant voltage and constant current modes. Voltage and current monitor terminals. Voltage and current programming capabilities. Short circuit and overload protection. Thermal protection. Low Profile. No
- DC Output Voltage: 0 to 135 volts
- DC Output Current: 2.3 to 70 amps
- DC Output Power: 720 watts
- AC Input Voltage: 95 to 265 volts
-
Supplier: Allied Electronics, Inc.
Description: Features: For Use with Our 171, 172, 175, 289 and 298 Series Transformers (Must Match Input Voltage of Transformer to Voltage at Output) Heavy-Duty Design with Plastic Shell and Double Wipe Contacts Allows for Ground Connection Between Equipment and International Power Sources Adapters Do Not
-
Supplier: Allied Electronics, Inc.
Description: Features: For Use with Our 171, 172, 175, 289 and 298 Series Transformers (Must Match Input Voltage of Transformer to Voltage at Output) Heavy-Duty Design with Plastic Shell and Double Wipe Contacts Allows for Ground Connection Between Equipment and International Power Sources Adapters Do Not
-
Supplier: Allied Electronics, Inc.
Description: Features: For Use with Our 171, 172, 175, 289 and 298 Series Transformers (Must Match Input Voltage of Transformer to Voltage at Output) Heavy-Duty Design with Plastic Shell and Double Wipe Contacts Allows for Ground Connection Between Equipment and International Power Sources Adapters Do Not
-
Supplier: Allied Electronics, Inc.
Description: Features: For Use with Our 171, 172, 175, 289 and 298 Series Transformers (Must Match Input Voltage of Transformer to Voltage at Output) Heavy-Duty Design with Plastic Shell and Double Wipe Contacts Allows for Ground Connection Between Equipment and International Power Sources Adapters Do Not
-
Supplier: Quail Electronics
Description: The R4 is a interchangeable socket version of the Universal Receptacle. These Universal sockets use a customized pattern to fit into the Universal power strip. This product is rated at 20A and 250V and carries the CE Approval.
- Voltage Rating: 250 volts
- Current Rating: 20 amps
- Wires: 3-Wire
- Power Type: AC Power Connector
-
Supplier: Visual Sound, Inc.
Description: Magenta Research, Ltd. Universal AC Plug Kit (EU/UK/AU) for #8020101RC-00 above
-
Supplier: SFCable.com
Description: 800mA Universal AC/DC adapter w/6 Plugs
- DC Output Current: 0.8 amps
- Type: AC/DC Adapter
-
Supplier: Computer Network Accessories, Inc.
Description: Output: 3, 4.5, 6, 7.5, 9 and 12V DC. 6' cord with universal plug and 9V battery clip. Polarity reversing switch and double insulation.
-
Supplier: SFCable.com
Description: 500mA Universal AC/DC adapter w/6 Plugs Input: AC120V Output: DC3.0/4.5/6.0/7.5/9.0/12.0 Volts. 6 Plug size Polarity changeable
- AC Input Voltage: 115 volts
- DC Output Current: 0.5 amps
- Type: AC/DC Adapter
-
Supplier: Quail Electronics
Description: for use internationally. Quail Electronics is proud to be the only producer of truly universal power cords. These Universal Jumper Cords feature the standard IEC-60320-C14 Plug which usually connects to a power distribution unit (PDU) and then hard-wires into your
- Cord Length: 39.3701 inch
- Rated Current: 10 amps
- Rated Voltage: 250 volts
- Number of Conductors: 3 Conductors
-
Supplier: Quail Electronics
Description: to be the only producer of truly universal power cords. These Universal Jumper Cords feature an ROJ which hard-wires into your power source and then connects to a cabinet or rack-mounted server using the IEC-60320-C19 Connector . The 0165 series of power cords are
- Cord Length: 98.42525 inch
- Rated Current: 16 amps
- Rated Voltage: 250 volts
- Number of Conductors: 3 Conductors
-
Supplier: Quiktron, Inc.
Description: Replace your overused or misplaced power cable, AND keep the outlet open for other devices. This universal power cord is designed to work with most PCs, monitors, scanners, printers and other devices that use the 3-pin shroud power connector. Plus this heavy-duty 16 AWG
-
Supplier: Quiktron, Inc.
Description: Replace your overused or misplaced power cable, AND keep the outlet open for other devices. This universal power cord is designed to work with most PCs, monitors, scanners, printers and other devices that use the 3-pin shroud power connector. Plus this heavy-duty 16 AWG
-
Supplier: Quail Electronics
Description: The 0542.BG is a BEIGE adapter that adapts the 3-prong, Beige Brazil Plug (NBR 14136) into the Universal Receptacle. This is a universal adapter that can accept plugs that conform to any international or North American standard. This adapter is rated at 10A and 250V and
- Rated Current: 10 amps
- Rated Voltage: 250 volts
- Approvals: RoHS Compliant
- Wire Shape: Round
-
Network Equipment - Self-Powered, Universal Synchronous/Asynchronous Short-Range Modem -- Model 1040Supplier: Patton Electronics Co.
Description: The Model 1040 self-powered miniature short range modem packs the features of Patton's Model 1080 into a package that requires no AC power. Operating asynchronously or synchronously, the Model 1040 supports data rates to 38.4 Kbps and distances to 12 miles (19.3 Km). The Model 1040 will
- Form Factor: Desktop / Standalone
- Network Equipment: Modem
-
Supplier: SFCable.com
Description: Suitable for Calculators, Portable Radios, Cassette Tape Recorders, Video Games, Cordless Phones, Answering Machines. 6´ Cord " LED Power Indicator " Double Insulation. Switchable Output Polarity " Universal Output Plugs. Display Packaged for Resale. 500mA UL/cUL AC Adapter.
- DC Output Current: 0.5 amps
- Type: AC/DC Adapter
-
Supplier: Interpower
Description: Current Rating: 10 / 12A Voltage Rating: 250VAC Length: 2.00m/6.56ft Temperature Rating: 60ºC / 70ºC Plug Type: IEC 60320 Sheet E Plug Color: Black Connector Type: IEC 60320 C13 Connector Color: Black Cable Style: Universal Conductor Size: 1.0mm²/17 AWG Number of Conductors: 3
- Cord Length: 78.7402 inch
- Maximum Cable Temperature: 60 to 70 C
- Rated Current: 10 to 12 amps
- Rated Voltage: 250 volts
-
Supplier: Quiktron, Inc.
Description: Replace your overused or misplaced power cable, or just get some extra cords for convenience. This universal power cord is designed to work with most PCs, monitors, scanners, printers and other devices that use the 3-pin shroud power connector. Plus this heavy-duty 16 AWG
- Female End Type: EN 60320-C13 (IEC-320-C13)
- Male End Type: NEMA 5-15P
-
Supplier: FLUX-GERÄTE GMBH
Description: stripped for cleaning with a minimum of effort Pump Type: F 430 S-41/38 in stainless steel 316 L / 316 Ti Immersion length: 1000 and 1200 mm Motor Type: Commutator motor Type F 460 Ex, 460 Watt, II 2 G EEx de IIC T6 with power supply cable, 5 m long, and safety plug explosion-proof to
- Pump Type: Drum Pumps
-
Supplier: Heilind Electronics, Inc.
Description: AMP UNIVERSAL POWER PLUG 2P
- Features: Plug / Inlet
-
Supplier: Westerbeke Corporation
Description: Introducing the Universal B-Series The Legend Continues Makers of the world famous Atomic-4 and pioneers in premium marine diesel propulsion, Universal has struck again with its latest release, the Universal B-Series. The B-Series is powered by the latest advancements in diesel
- Displacement: 1.002887512681132 liters
- Number of Cylinders: 3
- Length: 28.4 inch
- Width: 18.9 inch
-
Supplier: LHV Power
Description: Description: The Hi-Flex Series of modular power supplies consists of two input power chassis that can be configured with a wide selection of 48 DC Output Modules for millions of possible output voltage combinations ranging from 1.5~60VDC. The flexibilit of these products eliminate the
- DC Output Voltage: -48 to 60 volts
- DC Output Current: 1 to 50 amps
- DC Output Power: 1,000.0000000000001 watts
- AC Input Voltage: 85 to 264 volts
-
Supplier: Quiktron, Inc.
Description: Replace your overused or misplaced power cable, or just get some extra cords for convenience. This universal right-angled power cord is ideal for tight areas and will plug into PCs, monitors, scanners, printers and other devices that use the 3-pin shroud power
- Female End Type: EN 60320-C13 (IEC-320-C13)
- Male End Type: NEMA 5-15P
-
Supplier: Deodhar Electro Design P. Ltd.
Description: to Use. High Efficiency, Wide Universal Line Input Range. Over Load, Short Circuit Protection. DIN Module Plug in for 3U Racks.
- Type: DC Power Supply
-
Description: IEC 62680-1-3:2016(E) defines the USB Type-C™ receptacles, plug and cables. It defines a new receptacle, plug, cable and detection mechanisms that are compatible with existing USB interface electrical and functional specifications. This specification covers the following aspects that
Find Suppliers by Category Top
Featured Products Top
-
source of electrical power. Universal jumper cord sets—Global cord sets connect the accessory socket strip to the peripheral equipment. One country-specific cord set—One connection for the entire system to the electrical power source, minimizing (read more)
Browse Power Strips Datasheets for Interpower -
Interpower manufactures custom AC power cords to match your specifications. If you are exporting products to multiple markets, power cords with varying plug styles may be required. Interpower can supply the plugs, pre-assembled on the cable and ready to install for a large variety of (read more)
Browse AC Power Cords Datasheets for Interpower -
transfer power in between coils in part conductively through the windings. This leads to increased efficiency, smaller size, a higher degree of voltage regulation, and other important benefits. Triad offers 14 different autotransformer power transformers, including a universal isolation (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
Acopian's new 720 watt power supplies have features not available on most general purpose supplies. All models can be used to provide either a constant voltage or a constant current. Models with wide output voltage ranges can be adjusted down to 0 volts, and both voltage and current can be (read more)
Browse DC Power Supplies Datasheets for Acopian Power Supplies -
VI energy efficiency standard, these power supplies can be sold globally and are suited to a wide range of industry segments. 18W to 300W IEC, EN, UL 62368-1 Approved Universal AC Input DoE LEVEL VI Efficiency No-load power consumption less (read more)
Browse Power Supplies Datasheets for Qualtek Electronics Corp. -
Bank The Green Cubes Power Bank is a slim portable battery pack for extending the runtime of laptops and small computer systems. With a universal DC output and built-in charger, the Power Bank simplifies running mobile computing platforms for longer. Powering your laptop has never (read more)
Browse Power Supplies Datasheets for Green Cubes Technology -
the process control industry. These DIN-rail mounted, rugged, industrial modules provide a modern solution for a wide range of energy related applications. Both modules, PWRM10-01 and PWRM20-01, are universal, high-accuracy, compact, and self-powered IoT electrical energy measurement devices (read more)
Browse Data Input Modules Datasheets for Dataforth Corporation -
appropriate power inductor. Industry/Application Specifications: Power inductors are not universal. Select an inductor approved for use in the specific commercial, industrial, or military application of (read more)
Browse Inductors, Coils, and Chokes Datasheets for Triad Magnetics -
Slim Rugged Power Bank Extends Runtime of Laptops and Small Computer Systems With a universal DC output and built-in charger, the 230 WHr capacity Power Bank charges mobile computing platforms with fully (read more)
Browse Power Supplies Datasheets for Green Cubes Technology -
Bank The Green Cubes Power Bank is a slim portable battery pack for extending the runtime of laptops and small computer systems. With a universal DC output and built-in charger, the Power Bank simplifies running mobile computing platforms for longer. Powering your laptop has never (read more)
Browse Datasheets for Green Cubes Technology
Conduct Research Top
-
'Universal-input' Power Supplies Address World-wide Challenges
System designers who must incorporate line-powered switching and linear power supplies into their products often face a dilemma with respect to the input-voltage reality. It is not just the different AC mains plugs and sockets that are the concern. Since the nominal line voltages fall into two
-
USB Device Stack for PIC32 Programmer?s Guide
AN1176 USB Device Stack for PIC32 Programmer's Guide ASSUMPTIONS Author: Bud Caldwell Microchip Technology Inc. 1. Working knowledge of C programming language 2. Familiarity with the USB 2.0 protocol INTRODUCTION (R) 3. Familiarity with Microchip MPLAB IDE The Universal Serial Bus (USB) has
More Information Top
-
Macally Universal Power Plug Adapter - power adapter | Softchoice
Macally Universal Power Plug Adapter - power adapter .
-
178495-9 TE Connectivity / AMP Brand | Power Connectors
AMP UNIVERSAL POWER PLUG 2P .
-
At 2008 International CES, Green Plug Previews First Digital Solution For Environmentally-Friendly DC Power Hub
At 2008 International CES, Green Plug is arranging private showings of its new electronics component chip â called the Green Plug Universal Power Protocol (UPP) â for consumer electronics, residential and commercial builders, automotive, aircraft, and power tool manufacturers at its hospitality …
-
Green Plug Exhibits At RetailVision Spring 2008 — Part Of Elite Group Of 10 New Product Innovators
The chip, called the Green Plug ™ Universal Power Protocol (UPP), is aimed at consumer electronics, automotive, aircraft, and power tool manufacturers, and residential and commercial builders.
-
Shopping In Wireless Networking - Big Bruin
… do not know your SSID name while you can still input SSID name and connect to the WIFI BroadbandManagement: Web based managementCERTIFICATE:CE, FCC,RoHSPower supply adapter typeProduct comes with European two PIN type power plug supporting universal voltage of 100~240V, 50/60Hz.
-
Biotage Introduces Biotage® SNAP Ultra High Performance Flash Chromatography Cartridges
The precision engineered Biotage® SNAP Ultra cartridges combine industry leading resolving power , universal plug and play compatibility, and lower back pressures resulting in the highest performing flash chromatography cartridges available.
-
http://dspace.mit.edu/bitstream/handle/1721.1/45325/314409955-MIT.pdf?sequence=2
The Near Infrared (NIR) camera with universal power supply, plug and power cable.
-
http://www.cisco.com/en/US/docs/wireless/access_point/1200/vxworks/installation/guide/1200hig2.pdf
Plug the female end of the AC power cord into the 1200 series power module ( Universal power supply) and plug the male end into a suitable AC power receptacle.
-
The Future Internet
Keywords: Green networking, energy efficiency, power proxy, power measurement, Universal Plug and Play.
-
Operatiom Delta changes to Weekly Subject
A good setup is a Universal Power Supply (UPS) plugged into a good power strip; the strip plugged into the outlet.
Indicates content that may require registration and/or purchase.