Products/Services for Universal Window Air Conditioner Thermostats

  • Thermal Switches and Thermal Protectors-Image
    Thermal Switches and Thermal Protectors - (627 companies)
    ...or break the connection of two conductors in two separate circuits. Most DPDT switches have six terminals and are available in either momentary or maintained contact versions. Thermostats and thermal switches with more than two poles are designed to split...
    Switch Type: Switch Type
    Contact Configuration: Switch Type
    Poles
  • Air Conditioners-Image
    Air Conditioners - (657 companies)
    ...condense the refrigerant from gas to liquid. A fan pushes warm air out the exhaust. Image credit: ASHRAE. Types of Air Conditioners. In addition to the familiar window-mounted air conditioners, several newer options are well-suited to spaces where...
  • Fans and Blowers (industrial)-Image
    Fans and Blowers (industrial) - (1542 companies)
    ...in industrial and commercial settings. They commonly provide air circulation for personnel, exhaust, or material handling. Fans and blowers can provide spot cooling in industrial and commercial buildings where air conditioning is not feasible or is too costly...
  • Dampers and Louvers-Image
    Dampers and Louvers - (302 companies)
    Dampers and louvers are used to control the flow of air in a process system or enclosed area. Dampers are usually motorized or manually-adjustable for flow control. Louvers are often fixed for a constant flow rate. Dampers and louvers control...
  • Enclosure Air Conditioners-Image
    Enclosure Air Conditioners - (157 companies)
    ...for production and functional machinery. Enclosure air conditioners are critical for the safety of production and personnel in the event of component failure. The devices typically use refrigerants and include thermostatic controls to maintain programmed...
  •  
    Windows - (608 companies)
    Windows are architectural mechanisms that transmit light and air into a building interior, and may also serve as a emergency escape method. Windows are one or more panes of glass held in place by a frame and built into a wall or roof as a means...
  •  
    Thermostats - (215 companies)
    Thermostats monitor air temperature and regulate an HVAC system to achieve a desired temperature set point. Thermostats regulate ambient air temperature or the air temperature of a closed system to a desired set point. They range from simple...
  •  
    Temperature Controllers - (1194 companies)
    ...thermometer, or other device. They monitor a temperature and output a control signal to a heating or cooling device. The most basic temperature controller, a thermostat, simply starts a device at a preset temperature and stops it when a desired temperature...
  •  
    Refrigeration Compressors and Air Conditioning Compressors - (176 companies)
    Refrigeration compressors and air conditioning compressors provide air conditioning, heat pumping, and refrigeration for large-scale facilities and equipment. Refrigeration compressors are sometimes called refrigerant compressors. Refrigeration...
  •  
    Refrigerants, Antifreezes, and Cooling Liquids - (211 companies)
    ...classification of primary refrigerants is according to American Society of Heating, Refrigerating and Air-Conditioning Engineers (ASHRAE) Standard 34. ASHRAE assigns an R-number to chemical refrigerants which are determined systematically as follows...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire