Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Century Spring Corp.
Description: Our urethane compression springs have been designed primarily for special applications where steel wire springs are not as well suited, including environments where corrosion, vibration, and magnetism are present. Urethane springs also have proven to be the safest, most efficient and
- Extended Length: 2 inch
- Cylinder Diameter or Maximum Width: 0.8125 inch
- Absorption / Damping Action: Compression
- Shock Absorber / Damper Type: Elastomeric
-
Supplier: Accuris
Description: Resin, Polyether Urethane (EU) Casting Flexible, Solid, Unfilled 55 Durometer "A"
-
Supplier: Accuris
Description: RESIN, POLYETHER URETHANE (EU) CASTING Flexible, Solid, Unfilled 75 Durometer "D"
-
-
Supplier: Accuris
Description: Resin, Polyether Urethane (EU) Casting Flexible, Solid, Unfilled 75 Durometer "D"
-
Supplier: Accuris
Description: RESIN, POLYETHER URETHANE (EU) CASTING Flexible, Solid, Unfilled 55 Durometer "A"
-
Supplier: SAE International
Description: This specification covers one type of polyether-type urethane (EU) resin and hardener which, when mixed and cured, produce elastomeric polyurethane products.
-
Supplier: SAE International
Description: This specification covers one type of polyether-type urethane (EU) resin and hardener which, when mixed and cured, produce elastomeric polyurethane products.
-
Supplier: SAE International
Description: This specification covers one type of polyether-type urethane (EU) resin and hardener which, when mixed and cured, produce elastomeric polyurethane products.
-
Supplier: SAE International
Description: This specification covers one type of polyether-type urethane (EU) resin and hardener which, when mixed and cured, produce elastomeric polyurethane products.
-
Supplier: Urethane Innovators, Inc.
Description: We at Urethane Innovators manufacture a wide variety of seals made according to your specifications. Urethane seals provide excellent abrasion resistance, elasticity and rebound. Seals can be manufactured to accommodate tight tolerances and can be produced economically in high volumes.
-
Supplier: Urethane Innovators, Inc.
Description: Urethane classifier shoes are used as replacement wear parts on classifiers and screw conveyors in OEM equipment. They help control many of the problems common to bulk aggregate handlers. Urethane classifier shoes offer many advantages over rubber, plastic and Ni-Hard shoes. The
-
Supplier: Urethane Innovators, Inc.
Description: Urethane Innovators, Inc. manufactures urethane covered bearings for applications in transportation and sortation regardless of speed or load capacity. Our urethane formulations yield superior bond adhesion between urethane and metal. The bonding system reinforces the
-
Supplier: Fairlane Products, Inc.
Description: These covered bearings (also commonly referred to as molded bearings) have a smooth urethane surface that is cast directly to the precision sealed ball bearing. They provide smooth, quiet and non-marring operation. The urethane provides excellent abrasion resistance and durability.
- Roll Diameter: 0.875 to 2 inch
- Type: Feed Roller
-
Supplier: Reid Supply
Description: Made from K-prene® urethane. Rods and bars are available in 80A, 90A, and 95A durometer. All are 48" long. 80A is orange, 90A is blue and 95A is red. Length tolerance is ± 1/8". Diameter or width is ±2%. . 80A durometer, Orange in color, and 4 ft overall length.
- Overall Width / O.D.: 2 inch
- Overall Length: 48 inch
- Form / Shape: Rod / Round Stock
-
Supplier: Fairlane Products, Inc.
Description: that integrate well into an industrial application or commercial end product. These industrial bumpers are available in black neoprene, white nitrile, or colored urethane, each with varying durometers. Customize rubber bumpers made in custom sizes are available upon request.
-
Supplier: Real Seal Company
Description: Premiere Polyurethane Products Real Seal has developed a reputation for being one of the premiere urethane product suppliers in the market. Becoming the industry standrad for physical toughness, polyurethane sees active service in applications requiring resistance to abrasion, tear, and high
- Sealing Element or Lip Material (ASTM Abbreviation): Polyurethane / Urethane
-
Supplier: Real Seal Company
Description: Premiere Polyurethane Products Real Seal has developed a reputation for being one of the premiere urethane product suppliers in the market. Becoming the industry standrad for physical toughness, polyurethane sees active service in applications requiring resistance to abrasion, tear, and high
- Sealing Element or Lip Material (ASTM Abbreviation): Polyurethane / Urethane
-
Supplier: Urethane Innovators, Inc.
Description: Urethane Innovators, Inc is a premier manufacturer of high quality urethane rollers. We are capable of handling extremely small urethane covered rollers up to 96" in length and 14" in diameter. Our machine shop can build or repair extensive variety of cores. Whether we are
- Application: Process Equipment / Converting
-
Supplier: Real Seal Company
Description: Premiere Polyurethane Products Real Seal has developed a reputation for being one of the premiere urethane product suppliers in the market. Becoming the industry standrad for physical toughness, polyurethane sees active service in applications requiring resistance to abrasion, tear, and high
- Sealing Element or Lip Material (ASTM Abbreviation): Polyurethane / Urethane
-
Supplier: Real Seal Company
Description: abrasive environments. Typically called out as "cast" urethane O-rings, these parts perform well in quick disconnects, high pressure hydraulic and water applications, and nail or riveting equipment. Although Real Seal is known for their expertise in polyurethane materials, they offer a wide
- Inside Diameter (ID): 0.029 to 20.955 inch
- Cross-section: 0.062 to 0.25 inch
- Outside Diameter (OD): 0.093 to 21.5 inch
- O-ring Hardness (Durometer): 90 durometer
-
Supplier: RWM Casters Company
Description: RWM Casters Urethane Solid Wheels are designed primarily for applications involving high moisture. Designed using injection molded hytrel urethane, these urethane solid wheels provide extended service in moisture applications that normally destroy conventionally bonded
- Load Capacity: 125 to 500 lbs
- Wheel Diameter: 2 to 5 inch
- Wheel Tread Width: 0.875 to 1.5 inch
- Hub Length: 1.125 to 1.875 inch
-
Supplier: Epoxies Etc...
Description: This two component urethane series are low durometer (25-90 Shore A), potting, casting, and encapsulating compounds. They are unfilled materials engineered to provide excellent hydrolytic stability and low moisture permeability. They have outstanding thermal cycling properties, low
- Viscosity: 1,600 cP
- Use Temperature: -40 to 257 F
- Coeff. of Thermal Expansion (CTE): 126.66666666666666 µin/in-F
- Tensile Strength (Break): 150 psi
-
Supplier: ASRaymond
Description: urethane springs feature multiple durometers. This allows various load capacities within each specific size. SPEC urethane springs are compounded specially for optimized spring characteristics. Typical applications include vibration dampening, corrosive environments, high loads
- Outer Diameter (OD): 1.625 inch
- Inner Diameter (ID): 0.865 inch
- Free Length: 3 inch
- Features: Other
-
Supplier: RWM Casters Company
Description: RWM Casters Urethane on Aluminum Wheels roll easier and outlast rubber wheels. Our urethane treads are a high quality liquid cast polyurethane chemically bonded to our aluminum cores. Aluminum cores do not rust, but can corrode when exposed to certain cleaners and solvents (use MU
- Load Capacity: 420 to 1,500 lbs
- Wheel Diameter: 3.5 to 8 inch
- Wheel Tread Width: 1.5 to 2 inch
- Hub Length: 1.875 to 2.4375 inch
-
Supplier: Epoxies Etc...
Description: 20-2354 R is a two component, low durometer, potting, casting, and encapsulating compound. This unfilled system provides excellent hydrolytic stability and low moisture permeability. It has outstanding thermal cycling properties, low glass transition temperatures and low embedment stress on
- Viscosity: 1,600 cP
- Use Temperature: -40 to 257 F
- Coeff. of Thermal Expansion (CTE): 126.66666666666666 µin/in-F
- Tensile Strength (Break): 150 psi
-
Supplier: Fenner Drives
Description: Incorporates a super grip cast 85A durometer urethane top
- English: A / 4L
- Features: Open-ended
- Type: Single
- Belt: Urethane
-
Supplier: Dayton Lamina Corporation
Description: Urethane products - springs, strippers, sheets, bar and rods Die cover film Industry standard shapes and durometers Superior urethane compound to withstand high pressures
-
Supplier: Radwell International
Description: SEAL, 80X89.8X1.9, 95A DUROMETER URETHANE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: COUPLING INSERT, 200 SIZE, URETHANE, 90 DUROMETER, -30 °F TO 150 °F TEMPERATURE RANGE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Redwood Plastics
Description: Redco 500 is an excellent shock absorber. Combines the qualities of hard and softer urethanes. Abrasion & impact resistance. Durometer Hardness: 50D, 95A Standard Color: Dark Blue
- Tensile Strength (Break): 7,000 psi
- Tensile Modulus: 1.8 ksi
- Elongation: 420 %
- Form / Shape: Extruded Profile
-
Supplier: Redwood Plastics
Description: More pliable than harder urethanes, Redco™ 80A possesses high shock and vibration tolerances resulting in a formulation ideal for a variety of applications. Durometer Hardness: 80A Standard Color: Orange
- Tensile Strength (Break): 3,000 psi
- Tensile Modulus: 0.7 ksi
- Elongation: 575 %
- Form / Shape: Extruded Profile
-
Supplier: Daemar Inc.
Description: Loaded Lip Seals are very versatile and can be used as rod seals or piston seals. They are considered to be multi-purpose seals and are designed for significantly improved performance. DMR Loaded Lip Seals are molded from 92 Durometer Urethane with a 70 Durometer Nitrile
- Maximum Operating Pressure: 5,000 psi
- Operating Temperature: -65 to 300 F
- Orientation / Direction: External / Piston Seal, Internal / Rod Seal
- Features: Hydraulic / Pneumatic Seal
-
Supplier: Redwood Plastics
Description: Redco™ 6060 is a unique formulation designed to withstand abrasion and deterioration in an impingement type of application. Durometer Hardness: 62A Standard Color: Dark Green
- Function: Abrasion / Sliding Wear, Impact
- Form: Loose Liner / Pre-fabricated
- Features: Other
- Industry / Application: Plastic
-
Supplier: Ensinger North America
Description: TECADUR TPE in beige is a thermoplastic elastomer (made from DuPont Hytrel) designed for very high impact and very high flex fatigue applications. This product can be one of the softer material options availabe from Ensinger, and has a durometer similar to many urethanes. Main
- Deflection Temperature (@ 264 psi, 1.8 MPa): 113 to 356 F
- Coeff. of Thermal Expansion (CTE): 88.90000000000002 µin/in-F
- Tensile Modulus: 261 ksi
- Elongation: 34 %
-
Supplier: Bailey-Parks Urethane, Inc.
Description: While standard Diamondback® polyurethane sheets provide outstanding resistance to abrasion in the majority of wear applications, Bailey-Parks Urethane offers an even stronger, full-bodied ceramic chip polyurethane liner that features a higher ceramic to urethane ratio per sheet than
Find Suppliers by Category Top
Featured Products Top
-
Followers and Yoke Rollers manufactured with a Urethane Coated Outer Race; Ideal for applications where noise reduction and/or reduced track wear is needed. Standard Urethane Durometer Hardness 95 Shore A. Specials available upon request (read more)
Browse Needle Roller Bearings Datasheets for Accurate Bushing Company, Inc. -
Rollers Cam Followers and Yoke Rollers manufactured with a Urethane Coated Outer Race; Ideal for applications where noise reduction and/or reduced track wear is needed. Standard Urethane Durometer Hardness 95 Shore A. Specials available upon request (read more)
Browse Needle Roller Bearings Datasheets for Accurate Bushing Company, Inc. -
-marring operation, and the urethane provides excellent abrasion resistance and durability. We offer most parts in three durometers - 35, 60 and 95. These parts are available with both a single and double bearing option. All covered bearings are available with or without mounting hardware. The stud mount style (read more)
Browse Drive Rollers and Idler Rollers Datasheets for Fairlane Products, Inc. -
-marring operation, and the urethane provides excellent abrasion resistance and durability. We offer most parts in three durometers - 35, 60 and 95. These parts are available with both a single and double bearing option. All covered bearings are available with or without mounting hardware. The stud mount style (read more)
Browse Drive Rollers and Idler Rollers Datasheets for Fairlane Products, Inc. -
and custom sizes available) with a variety of different styles that integrate well into an industrial application or commercial end product. These bumpers are available in black neoprene, white nitrile, or colored urethane, each with varying durometers (read more)
Browse Bumpers Datasheets for Fairlane Products, Inc. -
rectangular shapes (standard and custom sizes available) with a variety of different styles that integrate well into an industrial application or commercial end product. These bumpers are available in black neoprene, white nitrile, or colored urethane, each with varying durometers (read more)
Browse Bumpers Datasheets for Fairlane Products, Inc. -
integrate well into an industrial application or commercial end product. These bumpers are available in black neoprene, white nitrile, or colored urethane, each with varying durometers. Internal or external threads available. Custom cut options are available. (read more)
Browse Bumpers Datasheets for Fairlane Products, Inc. -
leak testing applications. Cincinnati Test Systems offers cut seals in a standard durometer range of 30A to 60A which range in thickness from .125 to .750 inches. We offer cut seals in several diameters and use high-grade urethane materials for a durable and long-lasting seal. Please (read more)
Browse Solid Elastomeric Rings Datasheets for Cincinnati Test Systems, Inc. -
Covered bearings (also commonly referred to as molded bearings) have a smooth surface that is cast directly to a precision sealed ball bearing. They provide smooth, quiet and non-marring operation, and the urethane provides excellent abrasion resistance and durability. We offer most parts (read more)
Browse Drive Rollers and Idler Rollers Datasheets for Fairlane Products, Inc. -
. Material options include neoprene, nitrile, and polyurethane with shore hardnesses available from 20 to 95 durometer. Different mounting options are also available and include: roller only, bearing mount, threaded stud mount, and shaft mount. Rubber bumpers and urethane bumpers, designed (read more)
Browse Drive Rollers and Idler Rollers Datasheets for Fairlane Products, Inc.
Conduct Research Top
-
New Urethane Technology for Potting & Encapsulation in Electronics
temperatures (185º C) and provide a low durometer. Unfortunately, they are expensive and do not provide good adhesion. Conventional polyurethanes can be formulated to be flexible or rigid and have a low peak exothermic temperature during cure. But, these conventional polyether and polyester urethanes
More Information Top
-
Urethane drawstrips: A new method to control sheet metal flow during forming
Fig. 8--Variation of DR and BH loads with urethane durometer .
-
Recent Advances in Mechanism Design for Robotics
urethane durometer .
-
Triaxial Testing of Intact Salt Rocks: Pressure Control, Pressure Systems, Cell and Frame Design
For specimen diameters of 54 mm and smaller, our experience is that the optimum urethane durometer rating is 70.
-
Improved Rolling Dynamic Deflectometer for Continuous Pavement Deflection Measurements
The wheels have a 0.64-cm (0.25-in.) coating of soft (60 A du- rometer ) urethane cast on the rims.
-
Resorcinol
In the development of low durometer urethane elastomers, TDI esters are the materials of choice because they can tolerate greater loading of plasticizers without reduction of physical properties.
-
http://dspace.mit.edu/bitstream/handle/1721.1/32362/61494174-MIT.pdf?sequence=2
The base material was cast in a 50 to 60 durometer urethane with a 450 % elongation at break and a tensile strength of 3.5 MPa (see Appendix A).
-
DEVELOPMENT OF TECHNOLOGY TO REMOTELY NAVIGATE VERTICAL PIPE ARRAYS
70 durometer urethane wheel with metal hub.
-
Process limits in two-layer reverse roll transfer
The top roll was 7 inches (17.78 cm) in diameter, 5 inches (12.7 cm) in length, and was covered with a 0.5-inch (12.7 mm)-thick 60 durometer urethane elastomer.
Indicates content that may require registration and/or purchase.