Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Andax Industries
Description: Streamlight Stylus Pro USB is a sleek, USB rechargeable penlight that allows you the flexibility of charging on the go using the USB cord or AC wall adapter.
- Lumen: 250 lm
- Battery Size: AA
- Power Source: Re-Chargeable
-
Supplier: Andax Industries
Description: The Double Clutch USB LED Headlamp gives you the flexibility of shifting between beams and modes to fit your task, as well as choosing your battery source.
- Beam Intensity: 125 lm
- Continuous Runtime: 10 hours
- Weight: 8 oz
- Headlamp Type: LED
-
Supplier: Tele-Communication, Inc.
Description: Plantronics 79414-01 Universal AC Adapter Micro USB Spare AC Adapter with Micro USB works with Discovery 925 headset. This product is also known as: spare adapter, adaptor, discovery 925, voyager pro, discovery 975 Plantronics Discovery 975 Noise
-
-
Supplier: Andax Industries
Description: Streamlight Stylus Pro USB UV - AC Adapter & USB Cord. The Streamlight Stylus Pro USB UV is a rechargeable Streamlight penlight. This Stylus Pro flashlight has a 400 nm LED to detect engine or HVAC leaks, fraudulent documents, or forensic clues. Get a Stylus Pro
- Battery Size: AA
- Power Source: Re-Chargeable
-
Supplier: Andax Industries
Description: The Yellow Streamlight Double Clutch USB LED Headlamp gives you the flexibility of shifting between beams and modes to fit your task.
- Beam Intensity: 125 lm
- Continuous Runtime: 10 hours
- Weight: 8 oz
- Headlamp Type: LED
-
Supplier: RS Components, Ltd.
Description: Friwo FW8000M/USB AC/DC Adapter
- DC Output Voltage: 5 volts
- AC Output Voltage: 5 volts
- Features: AC/DC Adapter
-
Supplier: Newark, An Avnet Company
Description: International Travel AC Power Adapter with Dual USB Ports; Power Supply Approvals:ITE; Input Voltage VAC:-; Product Range:-; Plug Type:
-
Supplier: Newark, An Avnet Company
Description: USB ADAPTER, USB 3.0 PLUG-PLUG; USB Connector Convert From:USB Type A Plug; USB Connector Convert To:USB Type A Plug; USB Standard:USB 3.0; IP Rating:-; Product Range:Han Brid Series; Contact Material:-; Contact Plating:-; SVHC:No RoHS
-
Supplier: Allied Electronics, Inc.
Description: AC Input Voltage 90-264 VAC Dimensions: 2.82" × 1.77" × 1.17" Level V Efficiency Compliant with UL94 Vo Flammability USB Socket Output with Removable/Interchangeable AC Plugs Short-Circuit Protection and Low Leakage Current Class B EMI and Double Insulated No Load Power
-
Supplier: Newark, An Avnet Company
Description: MicroUSB to USB 2.0 OTG Adapter; USB Connector Convert From:-; USB Connector Convert To:-; USB Standard:USB 2.0; IP Rating:-; Product Range:-; Contact Material:-; Contact Plating:
-
Supplier: Newark, An Avnet Company
Description: USB ADAPTER, USB 3.0 A-B RCPT, NICKEL; USB Connector Convert From:USB Type A Receptacle; USB Connector Convert To:USB Type B Receptacle; USB Standard:USB 3.0; IP Rating:-; Product Range:FT Series; Contact Material:-; Contact RoHS
-
Supplier: SFCable.com
Description: Add more USB 2.0 ports! This USB hub gives you seven more USB 2.0 ports! It's backwards compatible with USB 1.1 specifications and includes an AC/DC adapter for providing additional power for charging USB devices. Add more peripherals or charge your
- Network Equipment: Hub
- Area Network Type: Local Area Network (LAN)
-
Supplier: I/OMagic Corporation
Description: Specifications Power rating: 100-240Vac 8A MAX. (830W at 110Vac , 1750W at 230Vac) USB Charger: 5Vdc 1000mA (dual port) Universal Outlet with safety Shutter 4 Plugs compatible for more than 150 countries outlets Single Pin Plug-In protection Single Plug-Out safety feature Built-in 8A fuse
- Power Type: AC Power Connector
-
Supplier: Visual Sound, Inc.
Description: Black Box Network Services Add amazing sound to any USB-equipped computer!
- Connector Type: Audio / Video Connector
-
Supplier: DigiKey
Description: AC/DC External Adapter Input
- AC Input Voltage: 80 to 264 volts
- DC Input Voltage: 113 to 370 volts
- AC Output Voltage: 5 volts
- DC Output Voltage: 5 volts
-
Supplier: Computer Network Accessories, Inc.
Description: Compact 3.75W switching power adapter with USB output. Get rid of those bulky power hungry, heat producing mains adapters. Ideal for charging USB powered accessories when a computer is not available. Features: Universal input, stabilized output, cool running, direct
-
Supplier: XP Power
Description: Features: Energy Efficiency Level VI Barrel Jack & USB Versions Fixed Mains Connectors Universal Input Output Voltages from 5.0 V to 12.0 V Class II Construction Low Cost A 'Green XP Power' product
- AC Input Voltage: 115 to 230 volts
- DC Output Voltage: 12 volts
- DC Output Current: 0.42 amps
- DC Output Power: 5 watts
-
Supplier: Autec Power Inc.
Description: or with the optional Travel Pack consisting of the same interchangeable AC input blade. The 5W model can be ordered with the USB inlet, if desired. The Wallie is suitable for use with consumer electronics, office equipment, and industrial equipment.
- AC Input Voltage: 100 to 240 volts
- AC Input Power: 5 to 65 watts
- Features: AC/DC Adapter, Wall Mount
-
Supplier: Tripp Lite by Eaton
Description: standard 120V AC power Runs smartphones, laptops, tablets, GPS units, game systems, portable TVs, DVD players, MP3 players and other electronics Features 2 AC outlets, 2.1A USB port and 1.0A USB port Outputs 400 watts (continuous); 800 watts (peak) Easy to Use DC jack
- DC Input Voltage: 12 volts
- Input Frequency: 60 Hz
- AC Output Voltage: 120 volts
- Output Frequency: 0.00006 MHz
-
Supplier: Autec Power Inc.
Description: The Dash (WM-P6-USB) is a USB Wall Mount Industrial Power Supply with 100–240Vac input voltage and an efficiency rating Level VI. The unit is available in power ratings of 3W, 6W, 12W, 15W, 18W, 24W, 36W, and 48W. AC blade types include US/EU/AU/UK/CN/JP and optional features
- AC Input Voltage: 100 to 240 volts
- AC Input Power: 3 to 48 watts
- Features: AC/DC Adapter, Wall Mount
-
Supplier: Artesyn Embedded Power
Description: outlets. The adapters incorporate a US-style 2-pin AC plug and offer a choice of micro USB 2.0 or mini USB 2.0 connector on their output cable. They are also available in a cable-less version with a USB-A output connector. The adapters accept a wide 100—240
- AC Input Voltage: 100 to 254 volts
- DC Output Voltage: 5 volts
- DC Output Current: 0 to 0.6 amps
- DC Output Power: 3 watts
-
Supplier: TRENDnet Inc.
Description: Upgrade your computer to revolutionary 867 Mbps Wireless AC Connect to a Wireless N network at up to 300 Mbps 5 Gbps USB 3.0 connection to computer Powered by the computer's USB port One-touch connection to router with Wi-Fi Protected Setup (WPS)
- Network Equipment: Analog-to-Wireless Converter
- Network Media: Wireless
-
Supplier: TRENDnet Inc.
Description: Upgrade your computer to 433 Mbps Wireless AC Connect to a Wireless N network at up to 150 Mbps Quick intuitive setup Powered by the computer's USB port One touch network connection with the WPS button Windows® and Mac® compatible
- Network Equipment: Analog-to-Wireless Converter
- Network Media: Wireless
-
Supplier: TOP-electronics USA
Description: LM808-0402, Wi-FI USB Adapter 802.11ac (AO/bulk, ETSI/EU/ROW only) The LM808-0402 should not be used in North America. For operation in North America, use the LM808-0404 or LM808-0405 instead. The LM808 WLAN USB Adapter uses a USB 2.0 interface in order to
-
Supplier: Sealevel Systems, Inc.
Description: information. For new product designs, we recommend the SeaI/O-430U. The SeaLINK® 8207FX USB digital I/O interface adapter provides 16 optically isolated inputs for connection to devices including sensors, switches, push buttons, and other user inputs. The inputs can sense both
- Operating Temperature: 32 to 158 F
- Features: DC Voltage Input
- Data Acquisition: I/O Module
- Isolation: Isolated Digital Input
-
Supplier: Intelligraphics, Inc.
Description: Compact 2013 (WEC 2013) devices using QCA9377 (802.11 ac,1×1, USB). The IGX 802.11ac USB Wi-Fi5 SoftAP provides a proven, readily deployable solution for Industrial, Medical, Retail and IoT Products. WEC7 Native Wi-Fi stack does not support SoftAP mode of operation, and this
-
Supplier: TOP-electronics USA
Description: LM808-0404 US, Wi-FI USB Adapter 802.11ac (AO/bulk, North America only) The LM808-0404 US is to be used only in North America. For Europe/ROW, use the LM808-0402 or LM808-0403. The LM808 WLAN USB Adapter uses a USB 2.0 interface in order to communicate with the
-
Supplier: TOP-electronics USA
Description: LM808-0405 US, Wi-FI USB Adapter 802.11ac (SRP- single retail pack, North America) The LM808-0405 US is to be used only in North America. For Europe/ROW, use the LM808-0402 or LM808-0403. The LM808 WLAN USB Adapter uses a USB 2.0 interface in order to communicate
-
Supplier: Artesyn Embedded Power
Description: adjacent AC outlets. Available with three different types of AC plug, the adapters also offer a choice of micro USB 2.0 or mini USB 2.0 connector on their output cable. The adapters accept a wide 100—240 Vac input and use high efficiency switch-mode power
- AC Input Voltage: 100 to 240 volts
- DC Output Voltage: 5 volts
- DC Output Current: 0 to 0.55 amps
- DC Output Power: 3 watts
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1338083-GEM06I05-USB Category: Power Supplies - External/Internal (Off-Board) - AC DC Desktop, Wall Adapters Series: GEM06I (6W) Package: Box Size / Dimension: 2.91" L x 1.54" W x 1.91" H (73.9mm x 39.0mm x 48.5mm) Applications: Medical Standard Package:
- DC Output Current: 1.2 amps
- Form Factor: Board Mount
-
Supplier: Infineon Technologies AG
Description: USB-C adapter and charger USB-C wall outlet USB-C travel adapter
- Device Type: CardBus Controller
- Features: Other, RoHS Compliant
- Technology: USB
-
Supplier: Infineon Technologies AG
Description: Potential Applications USB-C adapter and charger USB-C wall outlet USB-C travel adapter
- Device Type: CardBus Controller
- Features: Other, RoHS Compliant
- Technology: USB
-
Supplier: Sealevel Systems, Inc.
Description: installation and operation easy using Windows and Linux operating systems. The 8115-KT is USB bus powered, so no external power supply is needed. A 2mm 4-pin Molex vertical header provides an internal USB connection to your host system. Standard operating temperature range of SeaDAC
- Operating Temperature: 32 to 158 F
- Features: AC Current Input, DC Current Input
- Outputs: Current Output, Relay Output
- Data Acquisition: I/O Module
Find Suppliers by Category Top
Featured Products Top
-
market solutions require a separate power supply to be mounted within a customer’s enclosure with wiring from the AC input power to the power supply, and then additional wiring from the power supply to the USB Type C receptacle. QKRC-10-05 provides a fast, efficient, and spacing saving all in (read more)
Browse AC-DC Adapters Datasheets for Qualtek Electronics Corp. -
requirements. Higher power systems can be achieved by paralleling multiple power supplies using the patented Advanced Parallel system that provides ripple/noise and dynamic load response characteristics similar to those of a single power supply. Three-phase AC Input options include 208VAC (read more)
Browse AC-DC Adapters Datasheets for TDK-Lambda Americas Inc. -
E+ Functions Allocation of power to various ports on hourly or weekly schedule to enable or disable connected devices. Redundant Power System Powered simultaneously with two different power sources, e.g. SDR-480P-48 power supply and IRA-120/IRA-160 DIN-rail mountable AC to DC power adapter (read more)
Browse Network Switches Datasheets for Volktek Corporation
Conduct Research Top
-
Managing Portable Power Parameters for Dual USB/AC Adapter Charging
very popular. However, very different parameters apply when charging a lithium-ion or polymer battery from a USB port compared with an AC adapter, and these need careful management if a fast, safe, and successful charge is to take place under both methods. For example, AC adapter chargers have
-
The Three C's of USB Type-C
to hosts and devices, as well as offer a universal power cable solution. Smaller than the standard USB connectors, the rugged connector can be used in slimmer designs and be configured for a variety of applications. Its promise: that tangle of power adapters and proprietary cables you have clumped
More Information Top
-
Kodak EasyShare M893 IS
digital camera
Kodak USB AC adapter (included) .
-
Kodak EasyShare M1073 IS
digital camera
Kodak USB AC adapter (included) .
-
Apple iPad 2 32GB 3G
…BCM43291HKUBG - Bluetooth/FM/WLAN - Single Chip, WLAN IEEE802.11a/b/g/n, Bluetooth V2.1+EDR, w/ FM Radio Receiver & Transmitter $4.15 - Ibiden - 10-Layer - FR4/RCF HDI, 2+6+2, Lead-Free, Halogen-Free $4 03 AC USB Adapter 5 1V 2 1A…
-
ᕡ Installing the software
ᕢ Loading the KLIC-7001 battery
Kodak USB AC adapter (included) .
-
EasyShare
Power Optional Kodak EasyShare docks with Kodak KLIC-7001 Li-ion battery (supplied), 5V AC adapter inlet on camera, USB AC Adapter .
-
Playtouch Video Camera
Zi10
The KODAK High Performance USB AC Adapter K20-AM complies with part 15 of the FCC Rules.
-
ᕡ Hihnan kiinnittäminen ja akun lataaminen
The KODAK High Performance USB AC Adapter K20-AM complies with part 15 of the FCC Rules.
-
ᕡ Akun asettaminen paikalleen
The KODAK High Performance USB AC Adapter K20-AM complies with part 15 of the FCC Rules.
-
ᕡ Hihnan kiinnittäminen ja akun lataaminen
The KODAK High Performance USB AC Adapter K20-AM complies with part 15 of the FCC Rules.
-
ᕡ Installing the software
ᕢ Loading the KLIC-7006 battery
Kodak USB AC adapter Turn OFF the camera first.
Indicates content that may require registration and/or purchase.