-
Supplier: Det-Tronics
Description: goes into alarm. Flexible To suit a wide variety of application requirements, many DVR options are available: Rack-mount hardware 4, 8, or 16 camera input versions 250 and 500 GB hard-drive capacity 25 fps PAL/30 fps NTSC format Video wiring with twisted pair High quality video
- Number of Video Inputs: 8 to 16
- Image Storage Capacity: 500,000 to 3,000,000 MB
- Features: Audio Capability, Event / Motion Detection, Video Searching
- Recording Media: Disk Recording
-
Supplier: TelephoneStuff.com
Description: 16 Channel Standalone Digital Video Recorder is an MPEG-4 real time digital video recorder capable of 360 ips recording rate in CIF mode. It can also record channels of synchronized audio and various kinds of resolutions in different modes. Each channel can
- Digital Video Output: USB
-
Supplier: TelephoneStuff.com
Description: 8 Channel Standalone Digital Video Recorder is an MPEG-4 real time digital video recorder capable of 240 ips recording rate in CIF mode. It can also record 8 channels of synchronized audio and various kinds of resolutions in different modes. Each channel can
- Digital Video Output: USB
-
-
Supplier: TelephoneStuff.com
Description: downloads. Digital Video Recorder Features: - Eight channel DVR - Resolution: CIF, Half D1 - Recording rate: Max. 120 ips (CIF) - Built-in CD-RW and USB 2.0 - Back-up: USB HDD, CD-RW, or memory - Audio Recording: 4 in/1 out - Motion detection - PTZ control - Loop
- Digital Video Output: USB
-
Supplier: TelephoneStuff.com
Description: 16 Channel Stand-Alone Digital Video Recorder uses dual codec to record to the local HDD and transmit video over the network. It has various back-up options, including USB and a built-in DVD-RW. The digital video recorder can be monitored and
- Digital Video Output: USB
-
Supplier: Digital Systems Engineering, Inc. (DSE)
Description: DSE’s Tactical Video Recorder (TVR) is a rugged military LCD display, engineered to operate under extreme environments rugged military applications. The ruggedized digital video recorders are capable of operating in environments with extended temperature options,
-
Supplier: IC Realtime, LLC
Description: NVR704 - 4 Channel NVR; NVR708 - 8 Channel NVR; NVR716 - 16 Channel NVR; IC Realtime's 700 series of Network Video Recorders (NVR's) come in 4, 8 and 16 channel platforms. These systems combined with together with IC Realtime IP cameras, offer one of the most modern comprehensive and
- Image: Color
- Recording Media: Hard Drive
- Digital Video Output: RS232, RS485
-
Supplier: SFCable.com
Description: 16CH Video 120ips USB, 1CH Audio, VGA, Half 1U (Remote Control include). 4 BNC Video Input, 30ips each channe1-CH Audio Recording. H.264 Recording; 5 Levels Presets of Recording Mode . Schedule, Alarm, Motion Detection. Recording Modes. Ethernet RJ45 Connector, 10/100/1000Mbps.
- Number of Video Inputs: 16
- Maximum Image Capture Rate: 120 images per second
- Digital Video Output: Ethernet, USB
-
Supplier: SFCable.com
Description: 8CH Video 120ips USB, 1CH Audio, VGA, Half 1U (Remote Control include). 4 BNC Video Input, 30ips each channe1-CH Audio Recording. H.264 Recording; 5 Levels Presets of Recording Mode . Schedule, Alarm, Motion Detection. Recording Modes. Ethernet RJ45 Connector, 10/100/1000Mbps.
- Number of Video Inputs: 8
- Maximum Image Capture Rate: 120 images per second
- Digital Video Output: Ethernet, USB
-
Supplier: SFCable.com
Description: 4CH Video 120ips USB, 1CH Audio, VGA, Half 1U (Remote Control include). 4 BNC Video Input, 30ips each channe1-CH Audio Recording. H.264 Recording; 5 Levels Presets of Recording Mode . Schedule, Alarm, Motion Detection. Recording Modes. Ethernet RJ45 Connector, 10/100/1000Mbps.
- Number of Video Inputs: 4
- Maximum Image Capture Rate: 120 images per second
- Digital Video Output: Ethernet, USB
-
Supplier: ABB Measurement & Analytics
Description: The RVG200 recorder takes the established operating and security benefits of the ScreenMaster range one step further. Features include touchscreen ‘swipe’ operation, front and rear USB ports for connecting peripheral devices (including a barcode scanner and keyboard) and Ethernet and
- Analog Input Channels: 24 #
- Accuracy: 0.1 % FS
- Data Storage: 2,000 MB
- Operating Temperature: 32 to 122 F
-
Supplier: Advance Security Products
Description: Spy Pen Camcorder DVR Camera Recorder with Video and Audio Recording Fully Portable Video & Audio Recording This covert pen gives you 100% self contained portable video and audio recording. Built-in battery, camera and DVR means no wires and easily concealed surveillance.
- Camera Function: Video
-
Supplier: Monarch Instrument
Description: Access and transfer data stored on the compact flash card. View real-time trended data and remotely control and configure recorder with Navigator software. The built in web-browser allows real time data viewing with only an internet browser. USB Communication A front accessible
- Analog Input Channels: 2 #
- Sampling Frequency: 0.1 kHz
- Accuracy: 0.1 % FS
- Data Storage: 2,000 MB
-
Supplier: SFCable.com
Description: Real time live display in all channels. Triplex (Playback/Recording/Ethernet). Web monitoring and download through network. Easy control by mouse. USB host for data backup. Easy PTZ Camera (Mouse). Password Protection, Web Control.
- Number of Video Inputs: 4
- Digital Video Output: Ethernet, USB
-
Supplier: Ningbo Best Group Co., Ltd.
Description: 4PIN-4PIN IEEE 1394 AV PLUG. DIGITAL AV CONNECTING CABLE FOR DV CAMCORDERS VIDEO RECORDERS. TRANSFER RATE 400MBI/S Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive
- Product Type: USB
-
Supplier: IC Realtime, LLC
Description: All-in-One 8 channel DVR with built in 10" LCD monitor. Combo series DVRs use H.264E video compression technology and up-to D1 quality realtime recording. Dual encoding streams are support for smooth remote video viewing. This digital video recorder contains
- Number of Video Inputs: 8
- Features: Audio Capability
- Image: Color
- Digital Video Output: Ethernet, RS232, RS485
-
Supplier: IC Realtime, LLC
Description: All-in-One 4 channel DVR with built in 10" LCD monitor. Combo series DVRs use H.264E video compression technology and up-to D1 quality realtime recording. Dual encoding streams are support for smooth remote video viewing. This digital video recorder contains
- Number of Video Inputs: 4
- Features: Audio Capability
- Image: Color
- Digital Video Output: Ethernet, RS232, RS485
-
Supplier: IC Realtime, LLC
Description: All-in-One 8 channel DVR with built in 19" LCD monitor. Combo series DVRs use H.264E video compression technology and up-to D1 quality realtime recording. Dual encoding streams are support for smooth remote video viewing. This digital video recorder contains
- Number of Video Inputs: 8
- Features: Audio Capability
- Image: Color
- Digital Video Output: Ethernet, RS232, RS485
-
Supplier: ZGC, Inc.
Description: JVC MRHD100 ProHD 100 GB Hard Disk Recorder with Wireless Metadata Capability and USB 2.0 PC Connection- Ultra Portable MR-H100 HDD weighs only 12 ounces. JVC introduces the MR-HD100U hard disk drive (HDD) as part of its growing line-up of camera mounted media recorders. The
- Image Storage Capacity: 100,000 MB
- Image: Color
- Recording Media: Hard Drive
- Digital Video Output: USB
-
Supplier: Clinton Electronics Corporation
Description: 2 TB SATA HDD, H.264 Enhanced Compression, Mouse & Remote Control Interface, USB Backup, Remote Access via Internet Explorer (IE) Browser
- Image Storage Capacity: 2,000,000 MB
- Operating Temperature: 41 to 104 F
- Features: Data Compression, Event / Motion Detection
- Digital Video Output: Ethernet, USB
-
Supplier: ValueTronics International, Inc.
Description: Bandwidth: 60 MHz Sample Rate: 1GSa/s 2 Channels 4000 point record length for each channel Color LCD display USB front panel host port for USB flash drives standard USB device interface standard Advanced features include digital filter with adjustable limits, mask testing
- Bandwidth: 60 MHz
- Number of Input Channels: 2 (# channels)
-
Supplier: Digital Systems Engineering, Inc. (DSE)
Description: Watts Maximum Power Consumption • Optional Digital Video Recorder (DVR) Integrated DVR Features • Records 24-bit high frame-rate video (30 fps) • MPEG-4 Data Compression • Plug and Play USB2.0 Download Port (appears as a remote HDD when connected to a PC) • On display
-
Supplier: NorPix, Inc.
Description: data recording systems, it maintains the integrity of the CPU and SSD functionality. When used with Norpix StreamPix 5 video recording software, developers can build robust capture systems that acquire up to 8 GigE video streams with time stamp, IRIG-B, GPS and DAQ data.
- Number of Video Inputs: 1 to 64
- Maximum Image Capture Rate: 30 to 8,500 images per second
- Image Storage Capacity: 500 to 72,000,000 MB
- Vibration Rating: 1 to 6 g
-
Supplier: ZGC, Inc.
Description: Canon WFT-E7A Wireless File Transmitter for EOS 5D III Ultra-Fast Image Transfer Speed Support for LAN Ethernet-1000BASE-T Enhanced Linked Multi-Camera Shooting Media Server (DLNA) Supported Wireless Time Synching USB Terminal for Easy Connectivity The WFT-E7A Wireless File Transmitter from
- Image: Color
- Recording Media: Hard Drive
- Digital Video Output: USB
-
Supplier: ZGC, Inc.
Description: Focus Enhancements FS-CV802.11 WiFi Dongle For wireless connectivity, simply plug the optional FS-CV802.11 dongle into the USB 2.0 port and use your wireless PDA or laptop to send custom metadata to the FS-CV while your footage is recording. The NEW FS-CV Portable DTE Recorder for
- Bits / Pixel: 8 bits
- Image: Color
- Recording Media: Hard Drive
- Video Format: NTSC, PAL
-
Supplier: ZGC, Inc.
Description: simultaneous recording of HD and HD video footage, along with the combination of HD and SD, realizing an instant backup in the desired format. The 128-GB storage capacity provides continuous recording for almost half a day at the highest bit-rate. Incredible in a unit of such compact size.
- Image Storage Capacity: 128,000 MB
- Image: Color
- Recording Media: Hard Drive
- Digital Video Output: USB
-
Supplier: NorPix, Inc.
Description: StreamPix is Norpix’s flag ship software product. Resulting from more than 10 years of interaction with our vast group of customers, StreamPix has become the ultimate Digital Video Recording software. It offers a state of the art user interface, and an enormous amount of usage
- Number of Video Inputs: 1 to 64
- Maximum Image Capture Rate: 30 to 8,500 images per second
- Image Storage Capacity: 500 to 72,000,000 MB
- Bits / Pixel: 10 bits, 12 bits, 14 bits, 16 bits, 8 bits
-
Supplier: AAEON Electronics, Inc.
Description: 4-Channel Fanless, Mobile DVR Main Feature Embeds Linux DVR On CompactFlash Card And MPEG-4 Technologies, Real Time Triplex Mode (Monitor/ Recording/ Playback/ Remote Operation/ NAS Backup) Real-Time (Max.) 120FPS/ 100FPS Monitoring Rate For 4 Channels Max. 120FPS/ 100FPS Recording Rate For 4
- Number of Video Inputs: 4
- Vibration Rating: 5 g
- Shock Rating: 50 g
- Image: Color
-
Supplier: NorPix, Inc.
Description: StreamPix and TroublePix operate at their best using state of the art StreamPix Station 625 and 1250 computers. These fine tuned computers are assembled in our labs with carefully selected components that will guarantee ultimate performance as well as image recording for hours with a no frame drop
- Number of Video Inputs: 1 to 64
- Maximum Image Capture Rate: 30 to 8,500 images per second
- Image Storage Capacity: 500 to 72,000,000 MB
- Vibration Rating: 1 to 3 g
-
Supplier: Fiberscope.net by MEDIT
Description: 6500K, and 5000 hours of illumination per lamp. The live image from the X-LED borescope can be easily displayed on a few different devices. The iCapture portable dvr is a 5” LCD monitor, with an SD memory card for image and video capture, on-screen menus, comparative measurement, a
- Tube or Sheath Diameter: 3 mm
- Operating Temperature: -13 to 115 F
- Viewing Angle: Direct (0°), Side (90°)
- Features: Integral Video Capability
-
Supplier: Advantech
Description: 4x digital inputs/ 4 x digital outputs Power Input with Isolation Compact design
-
Supplier: Transcat, Inc.
Description: Product highlights 150MHz Bandwidth 1GSa/s Sample Rate 2Mpts Memory Depth Trigger Types: Edge, Pulse, Video, Slope, Alternate 6 Digits Frequency Counter Waveform Math Functions:+, -, *, /, FFTr Screen Saver: 1 Minute to 5 Hours Real-Time Signal Display Digital Filter and Waveform
- Bandwidth: 150 MHz
-
Supplier: Transcat, Inc.
Description: Product highlights 100MHz Bandwidth 1GSa/s Sample Rate 2Mpts Memory Depth Trigger Types: Edge, Pulse, Video, Slope, Alternate 6 Digits Frequency Counter Waveform Math Functions:+, -, *, /, FFTr Screen Saver: 1 Minute to 5 Hours Real-Time Signal Display Digital Filter and Waveform
- Bandwidth: 100 MHz
-
Supplier: Transcat, Inc.
Description: Product highlights 50MHz Bandwidth 500 MSa/s Sample Rate 32 Kpts Memory Depth Trigger Types: Edge, Pulse, Video, Slope, Alternate 6 Digits Frequency Counter Waveform Math Functions:+, -, *, /, FFTr Screen Saver: 1 Minute to 5 Hours Real-Time Signal Display Digital Filter and Waveform
- Bandwidth: 50 MHz
-
Supplier: Monarch Instrument
Description: recorders had been lost with the onset of video graphic recorders until the arrival of the DC6000. Using the high-resolution touch screen interface and the integral stylus you can once again make notes or comments directly on the chart. This on-screen annotation is stored within
- Analog Input Channels: 12 #
- Digital I/O Channels: 12 #
- Sampling Frequency: 0.01 kHz
- Resolution: 16 bits
Find Suppliers by Category Top
Featured Products Top
-
grading and color temperature display modes 500 Mpts Record length in total for all 4 channels Digital trigger system Intelligent trigger: Edge, Slope, Pulse, Window, Runt, Interval, Dropout, Pattern, Qualified, Nth edge, Setup/Hold, Delay, and Video (HDTV (read more)
Browse Power Supplies Datasheets for Siglent Technologies NA, Inc. -
High quality, high reliability Target Market - IP Camera, Digital Video Recorder, Gaming, Automation Computing, Network Appliance, Embedded Board, Point of Sale, Industrial Mother Board Micro SD 4.0 Features & Benefits (read more)
Browse Board Mount Connectors Datasheets for Rego Electronics Inc. -
electronics, and is compatible with PI’s PIMikroMove® software. Communication is supported via USB and TCP/IP interfaces. Additional features include programmable digital outputs, and a built-in data recorder. The controller comes with an extensive set of drivers, e.g., for use with C, C (read more)
Browse Linear Slides and Linear Stages Datasheets for PI (Physik Instrumente) L.P. -
, Digital Video Recorder, Gaming, Automation Computing, Network Appliance, Embedded Board, Point of Sale, Industrial Mother Board Micro SD Card Sockets Product Series - Micro SD card PCB mount socket Features & Benefits - Available for right angle (read more)
Browse IC Sockets and Headers Datasheets for Rego Electronics Inc. -
Note: Users wishing to operate Recorder Output in Unattended Mode should consult the Recorder Output for electrical specifications and operation. Applications & Uses Unattended Autonomous applications include remote monitoring, unattended analog output (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC -
- 180° screen rotation - 3.5" LCD display - CMOS chip image sensor - 1600 x 1200 pixels JPEG image / 640 x 480 pixels AVI video resolution - Micro SD card memory - Micro USB 2.0 and TV outputs Available through Grainger, McMaster-Carr, Fastenal, Motion, and Zoro. (read more)
Browse Videoscopes Datasheets for PCE Instruments / PCE Americas Inc. -
such as digital signage and multimedia systems. For connected applications, Gigabit Ethernet, wireless LAN, Bluetooth, USB 3.0, and USB 2.0 provide multiple options for network and peripheral integration. Built for Hardware Integration One of Raspberry Pi 4's most (read more)
Browse Single Board Computers (SBC) Datasheets for Win Source Electronics -
-rich eBUS SDK application tool kit. With this software suite, designers can rapidly prototype and deploy production-ready software to support video transmission over GigE, 10 GigE, and USB 3.0 using the same application programming interface (API). (read more)
Browse Video Processor Boards Datasheets for Pleora Technologies Inc. -
GigE Vision 2.0 compliance ensures interoperability in multi-vendor digital video systems GenICam compliant interface provides easy access to programming features and simplifies integration of imaging devices into existing or new (read more)
Browse Video Processor Boards Datasheets for Pleora Technologies Inc. -
applications in industrial process monitoring and maintenance, security and surveillance, and search and rescue. This MicroCalibir camera has a resolution of 640 x 480 pixels (VGA) or 320 x 240 pixels (QVGA) and is available with a camera parallel, USB, or MIPI CSI2 video interface. For easier (read more)
Browse Datasheets for Teledyne DALSA
More Information Top
-
http://aran.library.nuigalway.ie/xmlui/bitstream/handle/10379/3703/2011eganphd.pdf?sequence=1
Video output from the camera was recorded using a 2.0 USB digital video recorder connected to a personal computer and the files were compressed and transferred to a hard drive.
-
car video ( Page 7 ) - offers from car video manufacturers, suppliers, exporters & wholesalers
H.264 Mobile Car DVR 4 Channel Digital Video Recorder / USB Port ...
-
usb 4 channel dvr - offers from usb 4 channel dvr manufacturers, suppliers, exporters & wholesalers
H.264 Mobile Car DVR 4 Channel Digital Video Recorder / USB Port ...
-
Voltage Supervisors
Home > Applications > Consumer > Digital Video Recorder > USB Interface .
-
dvr card cctv - offers from dvr card cctv manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : qqdvr, qq dvr, digital video recorder , usb video capture ] .
-
Sell DVB openbox S10
3/ Digital Video Recorder through USB (external flash or hard drive are not included .
-
Design of an MPEG-2 codec
As an example, we look into the system design of a USB -based digital video recorder and player (DVR), targeted as a peripheral for computers with a USB port and their own recording media.
-
Sell Mini DV MD80 Pocket Camera Recorder Smallest digital video camera
It bind with too many functions, now: You can throw off your PC camera, Digital Camera, USB Disk, Digital Video Recorder , Digital Audio Recorder, Spy camcorder, PC microphone and it is so smart with noise controller, start out to record when theft …
-
Popular Products In Video Surveillance - Big Bruin
You can easily transform your PC or notebook into a digital video recorder with this USB 2.0 DVR adapter.
-
Popular Products In Video Surveillance - Big Bruin
You can easily transform your PC or notebook into a digital video recorder with this USB 2.0 DVR adapter.
Indicates content that may require registration and/or purchase.