-
Supplier: Allied Electronics, Inc.
Description: offer 2-line tel/DSL surge protection. Isolation transformers reduce line noise and common mode noise. Low-Impedance Isolation Transformer Reduces Cumulative Leakage of All Connected Equipment Current to Below 100 μA Enhanced Common-Mode Surge Suppression Continuous Noise
-
Supplier: Allied Electronics, Inc.
Description: offer 2-line tel/DSL surge protection. Isolation transformers reduce line noise and common mode noise. Low-Impedance Isolation Transformer Reduces Cumulative Leakage of All Connected Equipment Current to Below 100 μA Enhanced Common-Mode Surge Suppression Continuous Noise
-
Supplier: Allied Electronics, Inc.
Description: offer 2-line tel/DSL surge protection. Isolation transformers reduce line noise and common mode noise. Low-Impedance Isolation Transformer Reduces Cumulative Leakage of All Connected Equipment Current to Below 100 μA Enhanced Common-Mode Surge Suppression Continuous Noise
-
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's OMNI1000ISO offers complete UPS protection with built-in line-interactive voltage regulation, intelligent monitoring and unattended shutdown capability. Built-in isolation transformer with Faraday shield offers full isolation and complete common mode noise
- Input Voltage Range: 120 volts
- Volt-Amp Rating: 1 kVA
- Watt Rating: 0.7 kwatts
- Runtime at Half Load: 24 minutes
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's OMNI750ISO offers complete UPS protection with built-in line-interactive voltage regulation, intelligent monitoring and unattended shutdown capability. Built-in isolation transformer with Faraday shield offers full isolation and complete common mode noise rejection.
- Input Voltage Range: 120 volts
- Volt-Amp Rating: 0.75 kVA
- Watt Rating: 0.5 kwatts
- Runtime at Half Load: 31.3 minutes
-
Supplier: Tripp Lite by Eaton
Description: failures. Built-in USB communications port works with PowerAlert Software and cabling to provide automatic unattended shutdown of connected network and PC applications. Features 500VA line-interactive UPS with faraday-shielded, low-impedance isolation transformer delivers full
- Input Voltage Range: 120 volts
- Volt-Amp Rating: 0.5 kVA
- Watt Rating: 0.3 kwatts
- Runtime at Half Load: 11 minutes
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's OMNIX350HG offers medical-grade UPS protection with built-in line interactive voltage regulation. IEC320 plug & outlets, plus built-in isolation transformer with Faraday shield offers full isolation and removes common mode noise. Tested to CE/IEC 60601-1 as medical
- Input Voltage Range: 230 volts
- Volt-Amp Rating: 0.35 kVA
- Watt Rating: 0.2250000000000004 kwatts
- Runtime at Half Load: 37 minutes
-
Supplier: Infineon Technologies AG
Description: CYPET131 is a pulse edge transformer that works with PAG1S and PAG1P chipset secondary-side controlled flyback converter. It provides both communication and isolation function. Summary of Features Secondary to primary communication Galvanic Isolation Benefits Passive component
- Device Type: CardBus Controller
- Features: Other, RoHS Compliant
- Technology: USB
-
Supplier: Infineon Technologies AG
Description: CYPET121 is a pulse edge transformer that works with EZ-PD™ PAG2S and EZ-PD™ PAG2P chipset secondary-side controlled flyback converter. It provides both communication and isolation function. Summary of Features Secondary to primary communication Galvanic Isolation Benefits
- Device Type: CardBus Controller
- Features: Other, RoHS Compliant
- Technology: USB
-
Supplier: Sealevel Systems, Inc.
Description: fully compatible with standard USB cables. When used with the included USB cable with a SeaLATCH USB type B connector, the metal thumbscrew provides a secure connection to the device and prevents accidental cable disconnection. Get a jumpstart on your digital I/O development
- Resolution: 16 bits
- Operating Temperature: -4 to 158 F
- Features: DC Voltage Input
- Data Acquisition: I/O Module
-
Supplier: Allied Electronics, Inc.
Description: offer 2-line tel/DSL surge protection. Isolation transformers reduce line noise and common mode noise. Built-In Isolation Transformer with Faraday Shield Reduces Cumulative Leakage Current of All Connected Equipment to Less Than 300 μA Automatic Voltage Regulation
-
Oscilloscopes - MSO2204-S 200MHz 4+16Ch Mixed Signal Oscilloscope with Signal Generator -- MSO2204-SSupplier: Uni-Trend US
Description: Automate your Bode Plot analysis with this option for the UNI-T -S models oscilloscopes. Add the UNI-T UT-ISOT Isolation Transformer to inject and measure the signal from the scope source output back into the scope.
- Bandwidth: 200 MHz
- Number of Input Channels: 4 (# channels)
- Features: Integral Display, Other
- Host Interface: USB
-
Supplier: Powerstar UPS Inc.
Description: Shipboard 3KVA with Internal Isolation transformer. 2700Watt output power.Standard Auto Bypass,. 650Watt @30 minutes, Fully welded stainless steel case. Additional 2u battery cabinets available. Hinged EMI window added over front panel display.-25 to +60°C uses our premium battery
- Input Voltage Range: 61 to 155 volts
- Switchover Time: 0 ms
- Volt-Amp Rating: 2 to 3 kVA
- Watt Rating: 0.09999999999999999 to 2.699999999999997 kwatts
-
Supplier: Chloride Power North America
Description: The ONEAC ON Series® UPS provides a high performance solution with universal mounting capability and scalable runtime. It has a built-in isolation transformer to eliminate electrical noise, ensuring attached electrical equipment is unaffacted by the electrical environment and does not
- Features: Single Phase
-
Supplier: CAS DataLoggers
Description: inputs USB and Ethernet interface in one device Universally usable inputs for thermocouples, RTDs, mV or mA signals High accuracy 18 Bit A/D converter Fast measurement speed (100,000 readings per second) Analog and digital outputs, PWM outputs, counter inputs Full potential isolation
- Analog Input Channels: 14 #
- Digital I/O Channels: 12 #
- Sampling Frequency: 100 kHz
- Resolution: 18 bits
-
Supplier: Visual Sound, Inc.
Description: Tripp Lite Power Protection Tripp Lite's SMART 700HG offers medical-grade UPS protection with built-in line interactive voltage regulation, intelligent monitoring and unattended shutdown capability. UL 60601-1 listed as medical electrical equipment. Built-in isolation transformer with
- Protection: Lightning
-
Supplier: Qualitrol Company, LLC
Description: ADDITIONAL SPECIFICATIONS FOR PARTIAL DISCHARGE Coupler Impedance: Integrated high-voltage isolation transformer PD Band Pass: Designed according to IEC60270, 40-800kHz PD Ranges: Depends on version and test object and noise, 10pC to 200nC typical Max. Pulse Rep. Rate: 40´000 PD events
-
Supplier: TelephoneStuff.com
Description: Features: - Ideal UPS protection for applications in medical patient-care areas where UL 60601-1 listed medical electrical equipment is required - Built-in isolation transformer with faraday shield offers full isolation and removes common mode noise while maintaining full AC
- Volt-Amp Rating: 1 kVA
- Technology: Line-Interactive
-
Supplier: Visual Sound, Inc.
Description: isolation transformer with Faraday shield offers full line isolation and removes common mode noise while maintaining full AC surge suppression in all modes. Includes high quality hospital-grade plug and outlets. Resistant to electrostatic discharge. 1000VA power handling
- Protection: Lightning
-
Supplier: Advanced Energy Industries, Inc.
Description: peaks and perturbations via the optional Thyro-Power manager Customize faults, alarms, status, limits, and set points for easy integration to existing control systems Secure isolation between control and power sections for safe operation Simplify maintenance with integrated semiconductor
- Load Voltage: 230 to 280 volts
- Maximum Load Current: 16 to 280 amps
- SSPC Type: AC Controller
- Mounting: DIN Rail
-
Supplier: ValueTronics International, Inc.
Description: Among I/O Terminals and Instrument Chassis Frequency Counter: 150MHz, 8 bits AM/FM/PM/ASK/FSK/PSK/SUM/PWM Modulation USB Host/USB Device/LAN (MFG-22XX only) 4.3 Inch TFT Color Display Included Accessories: Quick Start Guide, CD-ROM with MFG Software and User Manual The Instek MFG-2260M
- Minimum Frequency Range: 60 MHz
- Maximum Frequency Range: 60 MHz
- Device Type: Generator
- Generator Type: Signal
Find Suppliers by Category Top
Featured Products Top
-
isolation between power input and output. The MV1000 uses two 5 voltage step bridges per phase to generate a high quality 17-level line-to-line voltage output delivered to the motor. The near sinusoidal waveform results in low THD voltage, low torque ripple, and excellent low speed torque, all motor (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division
More Information Top
-
Shopping - Best Prices On The Peavey Usb-P Usb Di/Format Converter - Big Bruin
The Peavey USB-P, a USB DI box / format converter with transformer - isolated balanced stereo outputs enables you to run stereo audio from a computer into a live sound system.
-
Advanced Design and Manufacturing Technology III
…bandwidth is 20 kHz-5 MHz, and its insertion loss in that band has been shown in Fig. 2; 6 is PicoScope 4424 which is a high-precision USB oscilloscope with 4 channels; 7 is the isolation transformer ; 8 are the test…
-
Implementation of a wireless underwater video link
For further isolation, each R-Modem is powered by a transformer - isolated DC supply from 120VAC utility power, and connected via USB to separate laptop PCs for debugging and software updates.
-
Tripp Lite - SMART1200XLHG - Power Products - UPS (Uninterruptible Power Supplies) - Allied Electronics
Built in isolation transformer with faraday shield, line interactive voltage regulation.AC surge suppression, RS-232 and USB monitoring ports with complete cabling, plus hospital-grade plug and outlets.
-
Hardware–Software Complex for Assessment of Anatomic–Functional Disturbances and Orthesis Efficiency in Patients with Foot Pathology
…OS) optical system; P) processor; ST) signal transmitter; CCD) charge coupling device; ROM) read only memory; PC) personal computer; SD) signal detector; SCP) signal converter by USB proto col; Pr) printer … photographs of feet; IPT) isolating power transformer ; ID) information display; IEU…
-
The KamLAND Full-Volume Calibration System
An isolation transformer was used to separate the motor drive and 6K4 controller power from the other systems; an optically isolated USB hub, B&B Electronics UISOHUB4, was inserted between the control PC and the motor controller in order to maintain the separation…
-
GPIB Cable
Transformer parameter measurementExternal capacitor bias up to 40VKelvin cable and 4 wire SMD Test adapter included in deliveryGalvanically isolated USB /RS-232 Interface, optional IEEE-488 .
-
Cable Test / 40
Transformer parameter measurementExternal capacitor bias up to 40VKelvin cable and 4 wire SMD Test adapter included in deliveryGalvanically isolated USB /RS-232 Interface, optional IEEE-488 .
-
LCR Meters / 4
Transformer parameter measurementExternal capacitor bias up to 40VKelvin cable and 4 wire SMD Test adapter included in deliveryGalvanically isolated USB /RS-232 Interface, optional IEEE-488 .
-
GPIB Interfaces / Adapters
Transformer parameter measurementExternal capacitor bias up to 40VKelvin cable and 4 wire SMD Test adapter included in deliveryGalvanically isolated USB /RS-232 Interface, optional IEEE-488 .
Indicates content that may require registration and/or purchase.