-
Supplier: Tektronix, Inc.
Description: Keithley and Tektronix offer the widest range of bench and system digital multimeters (DMMs) to meet any measurement requirement. Whether you need a basic DMM for a student lab or a fast or accurate DMM for component, module, or assembled product, production testing, you can choose from 5
- AC Voltage Range: 0.1000 to 750 volts
- DC Current Range: 0.0100 to 3 amps
- DC Voltage Range: 0.1000 to 1000 volts
- Display Digits: 7 or More Digits
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Digital Multimeter PCE-MCA 50Universal calibrator with powerful battery / Transducer for simulation and measurement / Generation of increments / Extensive measurement and simulation functions The digital multimeter PCE-MCA 50 is designed for calibration and maintenance. This
- Features: Battery Powered
- Operating Temperature: 0.0 to 55 C
- Output Interface: USB
-
Supplier: DigiKey
Description: Auto/Manual Average Bench Digital (DMM) Multimeter 5.5 Digit LED Display Resistance, Temperature Continuity Function Features Data Logging (Internal Memory, RS-232, USB), Min/Max
- Electrical Measurements: Continuity Check
- Features: Auto-Ranging, Data Acquisition, Data Storage / Logging
- Form Factor: Bench / Free-Standing
-
-
Supplier: DigiKey
Description: Auto/Manual Average Bench Digital (DMM) Multimeter 4.5 Digit LED Display Resistance Function Features Data Logging (Internal Memory, RS-232, USB), Min/Max
- Features: Auto-Ranging, Data Acquisition, Data Storage / Logging
- Form Factor: Bench / Free-Standing
-
Supplier: DigiKey
Description: Auto/Manual True RMS Handheld Digital (DMM) Multimeter 5.8 Digit LCD, Bar Graph Display Voltage, Current, Resistance, Capacitance, Frequency Continuity, dB, Diode Test Function Features Auto Off, Backlight, Data Logging (USB), Hold, Min/Max
- Electrical Measurements: Continuity Check, Diode Test
- Features: Auto-Ranging, Data Acquisition
- Form Factor: Handheld
-
Supplier: Allied Electronics, Inc.
Description: Whether it is dark, noisy or even dangerous, the U1230 Series handheld digital multimeter keeps you equipped with features that anticipate worstcase scenarios. The ergonomic handheld allows you to single-handedly illuminate the test area with a built-in flashlight while selecting
- Form Factor: Handheld
-
Supplier: Allied Electronics, Inc.
Description: Whether it is dark, noisy or even dangerous, the U1230 Series handheld digital multimeter keeps you equipped with features that anticipate worstcase scenarios. The ergonomic handheld allows you to single-handedly illuminate the test area with a built-in flashlight while selecting
- Form Factor: Handheld
-
Supplier: DigiKey
Description: Auto True RMS Bench Digital (DMM) Multimeter 4.75 Digit VFD, Dual Display Voltage, Current, Resistance, Frequency Continuity, dB, Diode Test Function Features Compare, Data Logging (RS-232, USB), Hold, Min/Max
- Electrical Measurements: Continuity Check, Diode Test
- Features: Auto-Ranging, Data Acquisition
- Form Factor: Bench / Free-Standing
-
Supplier: Allied Electronics, Inc.
Description: Overview The Agilent U3606A Source Multimeter is a 5-1/2 digit, 120,000 count digital multimeter and a 30 W DC source with a square wave generator, that is able to work simultaneously and independently. U3606A also comes with built-in 4-wire milliohm measurement functions
- Real Power Range: 30 watts
-
Supplier: Transcat, Inc.
Description: -speed USB 2.0, USBTMC-USB488 standard (compatible with Microsoft® Windows® operating systems) Standalone and modular capabilities
-
Supplier: Transcat, Inc.
Description: ) Digital I/O provides dual mode (standard Compare and User definition modes) Standard RS-232C and USB device interface (support USBCDC and USBTMC modes) Each Unit Includes Safety Instruction Sheet Power cord Test lead GTL-207 CD(including complete user manual, driver and software)
-
Supplier: OMEGA Engineering, Inc.
Description: The Omega® CA450 Process Multimeter is a portable test instrument to combine a digital RMS multimeter and a loop calibrator to give process technicians the same functionality in one tool. The model CA450 provides 24V loop power, reducing the need for carrying a separate power supply
- AC Current Range: 0.1000 to 3000 amps
- AC Voltage Range: 0.0 to 1000 volts
- DC Current Range: 0.1000 to 180 amps
- DC Voltage Range: 0.0 to 1000 volts
-
Description: OWON 4 1/2 Digits XDM1000 Series Bench-Type Digital Multimeter · 3.5 inch (480x320) high resolution LCD · 55000 counts, DC voltage accuracy up to 0.05% · Up to 65 readings per second · True RMS AC voltage / current measurement
- AC Current Range: 5.00E-4 to 10 amps
- AC Voltage Range: 0.5000 to 750 volts
- Capacitance Range: 0.0500 to 50 microF
- DC Current Range: 5.00E-4 to 10 amps
-
Supplier: Transcat, Inc.
Description: Overview See it. Save it. Share it. All the facts, right in the field. The Fluke 3000 FC True-RMS Wireless Multimeter with the Fluke Connect™ app and ShareLive™ video call. With its precision, reliability and ease of use, the Fluke 3000 FC Wireless Multimeter is
-
Description: · 3.7 inch (480x320) high resolution LCD · 55000 counts, DC voltage accuracy up to 0.05% · Up to 65 readings per second · True RMS AC voltage / current measurement · Dual line display supported · Trend analysis accessible in chart mode · SCPI support · Data record function, you can record the
- AC Current Range: 5.00E-4 to 10 amps
- AC Voltage Range: 0.5000 to 750 volts
- Capacitance Range: 0.0500 to 50 microF
- DC Current Range: 5.00E-4 to 10 amps
-
Supplier: Transcat, Inc.
Description: compensation for thermocouple With easy, convenient and flexible PC software: EasyDDM Standard interface: USB Device, USB Host, LAN User-friendly Design 4.3” TFT-LCD, 480*272 Support dual display, Chinese and English Menu Built-in front panel
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Three-Phase Digital Multimeter with network analyzer / power and energy meter (real time) with data logger, graphic display, interface for PC and software The Three-Phase Digital Multimeter (Graphic Power Quality Analyzer) PCE-GPA 62 is used for single-phase or three
- AC Current Range: 4 to 1500 amps
- AC Voltage Range: 4 to 600 volts
- Apparent Power Range: 10 to 1.00E7 VA
- DC Current Range: 4 to 1500 amps
-
Description: accessible via special chart mode · SCPI supported - remote control, and data-sharing possible via LAN, USB, RS232 port, and WiFi* WiFi module is optional · multi- IO interface: USB Device / Host, RS232, LAN, and ext. trigger input
- AC Current Range: 6.00E-5 to 10 amps
- AC Voltage Range: 0.6000 to 750 volts
- DC Current Range: 6.00E-4 to 10 amps
- DC Voltage Range: 0.6000 to 1000 volts
-
Description: accessible via special chart mode · SCPI supported - remote control, and data-sharing possible via LAN, USB, RS232 port, and WiFi* * WiFi module is optional · multi- IO interface: USB Device / Host, RS232, LAN, and ext. trigger input
- AC Current Range: 2.00E-5 to 10 amps
- AC Voltage Range: 0.2000 to 750 volts
- DC Current Range: 2.00E-4 to 10 amps
- DC Voltage Range: 0.2000 to 1000 volts
-
Supplier: Siglent Technologies NA, Inc.
Description: The SDM3065X / SDM3065X-SC is a 6 ½ digit DMM(digital multimeter with 2,200,000 counts) incorporating a dual -display. The SDM3065X series is especially well-suited for the needs of high-accuracy and high-precision applications measurement. The SIGLENT SDM3065X-SC includes a multiplexer
- AC Voltage Range: 0.2000 to 750 volts
- Capacitance Range: 0.0020 to 100000 microF
- DC Current Range: 2.00E-4 to 10 amps
- DC Voltage Range: 0.2000 to 1000 volts
-
Supplier: RIGOL Technologies, Inc.
Description: Advanced display features: Visualize changes in signals more quickly with histogram and trend displays that enable on screen comparison of results on some models Advanced connectivity with USB & LXI: Backup measurements by Saving history data to a USB drive or connect to a PC via
- Display Digits: 5 Digits, Plus 1/2 Digit
-
Supplier: Fluke
Description: The Fluke 8845A and 8846A 6.5 digit precision multimeters have the precision and versatility to handle your most demanding measurements, on the bench or in a system. These meters are both high performance and feature rich, yet also remarkably easy to use. These digital multimeters
- AC Current Range: 10 amps
- AC Voltage Range: 0.1000 to 1000 volts
- DC Current Range: 1.00E-4 to 10 amps
- DC Voltage Range: 0.1000 to 1000 volts
-
Supplier: Allied Electronics, Inc.
Description: The Agilent 34410A and 34411A 6 1/2-Digit DMMs represent the latest generation of multimeters from Agilent Technologies. Building on the phenomenal success of the industry-standard Agilent 34401A, these new meters offer improved accuracy, expanded measurement capability, dramatically improved
- Display Digits: 6 Digits, Plus 1/2 Digit
- Form Factor: Bench / Free-Standing
-
Supplier: RS Components, Ltd.
Description: Bi-directional IR/USB interface adapter. Galvanically isolated transmission of measured data to PC USB interface. METRAwin 10 software available separately (RS stock no.: 292-1331). Compatible with METRAHIT 22S â?? 30M, 27M/I/EX, 28C Accessory Type = USB Adapter For Use With =
-
Supplier: RS Components, Ltd.
Description: RS Pro software for use with the RS Pro IDM73 multimeter (available separately). The package includes the WinDMM70 CD-ROM and optical isolated RS-232 USB cable (enabling connection to a PC for data acquisition and analysis). Accessory Type = Software & USB Cable For Use With =
-
Supplier: RS Components, Ltd.
Description: Fluke Tools . Upgradeable by USB . Immediately enables you to graph, save and share the tools reading with your team from your smart phone. Supported Fluke tools:. 289 and 287 True-RMS Multimeters . 189 Multimeter . 789 ProcessMeterâ?¢ Accessory Type = IR Connector For Use With
-
Supplier: RS Components, Ltd.
Description: IR - USB PC connectivity cable compatible with the U1250A series handheld digital multimeters. Maximum baud rate: 19200 bits per second . Operating temperature: 0 - 50°C Accessory Type = PC Cable For Use With = U1250 Series, U1270 Series
-
Supplier: Siglent Technologies NA, Inc.
Description: SDM3045X is a 4½ digit digital (66,000 count) multimeter incorporating a dual-display and is especially well suited for the needs of high-precision, multifunction and automatic measurement.
- AC Voltage Range: 0.6000 to 750 volts
- Capacitance Range: 0.0020 to 100000 microF
- DC Current Range: 6.00E-4 to 10 amps
- DC Voltage Range: 0.6000 to 1000 volts
-
Supplier: Tradeport Electronics Group
Description: measurement technique Measure frequency and period Measures capacitance and temperature USB memory drive port Fluke 45 and Agilent 34401A emulation Graphical display Trendplot™ paperless recorder mode, statistics, histogram CAT I 1000 V, CAT
-
Supplier: Tradeport Electronics Group
Description: Bm, Compare,Math, Store, Recall, dB 5 1/2 (199,999 Counts) VFD Dual Display. The GDM-8255A portable precision multi-meters engage with 199,999 counts, dual-display, 0.012% DCV accuracy and 2w/4w measurement. The VFD display technology provides the excellent observation of contrast and
-
Supplier: Siglent Technologies NA, Inc.
Description: The SDM3065X / SDM3065X-SC is a 6 ½ digit DMM(digital multimeter with 2,200,000 counts) incorporating a dual -display. The SDM3065X series is especially well-suited for the needs of high-accuracy and high-precision applications measurement. The SIGLENT SDM3065X-SC includes a multiplexer
- AC Voltage Range: 0.2000 to 750 volts
- Capacitance Range: 0.0020 to 100000 microF
- DC Current Range: 2.00E-4 to 10 amps
- DC Voltage Range: 0.2000 to 1000 volts
-
Supplier: Teledyne LeCroy
Description: Teledyne Test Tools new T3DMM series are dual display digital desktop multimeters that provide a rich and powerful feature set. The design is easy-to-use from the front-panel and computer-based control via USB or LAN. Each model is equipped with a 4.3 inch TFT-LCD true color screen
- AC Current Range: 6.00E-4 to 10 amps
- AC Voltage Range: 0.6000 to 750 volts
- Capacitance Range: 0.0020 to 10000 microF
- DC Current Range: 6.00E-4 to 10 amps
-
Supplier: Cole-Parmer
Description: measurements • AC volt & amp measurement over wide frequency range • Configure to emit an audible alarm when readings are outside limits • Programmable via USB interface using industry standard SCPI commands These benchtop multimeters provide accurate and reliable
- AC Voltage Range: 220 volts
- DC Current Range: 0.0050 to 20 amps
- DC Voltage Range: 110 to 220 volts
- Form Factor: Bench / Free-Standing
-
Digital Multimeters - 2831E - B&K Precision 2831E, 4.5 Digit Digital Bench Multimeter -- GO-20036-39Supplier: Cole-Parmer
Description: measurements • AC volt & amp measurement over wide frequency range • Configure to emit an audible alarm when readings are outside limits • Programmable via USB interface using industry standard SCPI commands These benchtop multimeters provide accurate and reliable
- AC Voltage Range: 220 volts
- DC Voltage Range: 110 to 220 volts
- Form Factor: Bench / Free-Standing
-
Supplier: ValueTronics International, Inc.
Description: The IR189USB is a USB cable from Fluke. Additional Features: USB Cable adapter The Fluke IR189USB USB Cable adapter is for the Fluke 18X, 28X Series Digital Multimeters.
- Product Type: USB
Find Suppliers by Category Top
Featured Products Top
-
SIGLENT's SDM instruments are dual display digital desktop multimeters that provide a rich and powerful feature set at an excellent price. This DMM family is well suited for production testing, R&D and certification work, as well as any place where an accurate and powerful full-function DMM (read more)
Browse Digital Multimeters Datasheets for Siglent Technologies NA, Inc. -
Compact and Powerful Testing Solution
(read more)
Browse Digital Multimeters Datasheets for Fujian Lilliput Optoelectronics Technology Co., Ltd. -
Fujian Lilliput Optoelectronics Technology Co., Ltd.
Multimeter/Low Power Consumption, High Performane
Compare with B41 series Bluetooth multimeter, OW18E has lower power consumption and longer standby time. The measured power consumption figure of OW18E as following: From the figure, you can find, the power supply with 9V input at the OW18E, the current value of the (read more)
Browse Digital Multimeters Datasheets for Fujian Lilliput Optoelectronics Technology Co., Ltd. -
Fujian Lilliput Optoelectronics Technology Co., Ltd.
Wireless transmission-Bluetooth multimeter OW18B
Have you encountered these problems when using a multimeter to measure? It takes a long time to monitor data, but staying at the test site to monitor is time-consuming and laborious; the high-risk test environment poses a threat to the personal safety of testers; the test environment (read more)
Browse Digital Multimeters Datasheets for Fujian Lilliput Optoelectronics Technology Co., Ltd. -
WHY TESTING AN ELECTRIC MOTOR WITH A MULTIMETER IS NOT ENOUGH When an electric motor fails to start, runs intermittently, runs hot, or continually trips its overcurrent device, there my be a variety of causes, however many technicians and repairmen tend to conduct electric motor testing (read more)
Browse Datasheets for ALL-TEST Pro, LLC -
- 3.5 inch (480x320) high resolution LCD
- 55000 counts, DC voltage accuracy up to 0.05%
- Up to 65 readings per second
- True RMS AC voltage / current measurement
- Dual line display supported
- Trend analysis accessible in chart mode
- SCPI support
Data record function, you can record the measured data into internal memory, and....
Browse Digital Multimeters Datasheets for Fujian Lilliput Optoelectronics Technology Co., Ltd. -
Fujian Lilliput Optoelectronics Technology Co., Ltd.
XDM1000 Series Multimeter: Precision for Engineers
Functionality: True RMS AC measurement, dual-line display, and trend analysis. Data Management: Record and analyze data with internal memory and SCPI support. Power Options: AC or lithium battery models available for various applications. Experience enhanced accuracy and efficiency in engineering tasks with XDM1000 Series Multimeter. (read more)
Browse Digital Multimeters Datasheets for Fujian Lilliput Optoelectronics Technology Co., Ltd. -
Lilliput (OWON) release Bluetooth multimeter model OW series. OW18(B) is a 6000 counts accuracy multimeter, can communicate with mobile app easily. Chart and figure mode are available on the mobile APP. Value can be broadcast loudly while measuring. Embedded with data recorded module, this (read more)
Browse Digital Multimeters Datasheets for Fujian Lilliput Optoelectronics Technology Co., Ltd. -
Fujian Lilliput Optoelectronics Technology Co., Ltd.
Low Power Consumption Handheld Multimeter - OW18E
OW18E is a 4-1/2 bit multimeter. It continues the blue-tooth function of 41 series and supports synchronous Monitoring and offline recording of multiple multimeter. It can update the measurement data in real-time and automatically record to the mobile terminal, and display it in chart mode (read more)
Browse Digital Multimeters Datasheets for Fujian Lilliput Optoelectronics Technology Co., Ltd. -
The DHM 4 series digital hydraulic multimeter is an all-in-one unit designed to test the performance of hydraulic pumps, motors, valves and (read more)
Browse Datasheets for HydraCheck Inc.
More Information Top
-
Reviews
The USB multimeter . .
-
Screen‐Display‐Induced Photoresponse Mapping for Large‐Area Photovoltaics
In a typical operation, a solar cell is placed in direct contact with the computer screen set to maximum brightness (%1.18 WmÀ2 ) with the cell leads connected to the USB multimeter .
-
Single current source electromigration system and its application to copper pillars with tin based solder
It is a relatively simple m logging of the voltages across t or USB multimeters .
-
CR4 - Thread: Multimeter/Oscilloscope
UNI-T UT-81B Handhold ScopeMeter MultiMeters USB .
-
884X-1G Fluke | Mouser
Digital Multimeters USB Memory 1G .
-
http://calhoun.nps.edu/public/bitstream/handle/10945/3854/08Dec_Elmore.pdf?sequence=1
Digital Multimeter USB Cable .
-
Keithley Launches 6½-Digit USB Digital Multimeter For Test Applications
Keithley Launches 6½-Digit USB Digital Multimeter For Test Applications .
-
Keithley Launches 6½-Digit USB Digital Multimeter For Test Applications
Keithley Launches 6½-Digit USB Digital Multimeter For Test Applications .
-
Photo-induced magnetoresistance of nanocrystalline ZnO thin film
The electrical resistance was measured by using a Kiethly multimeter of Model 2100/120 6-1/2-Digit USB Digital Multimeter .
-
Estimation of anisotropy coefficient of swine pancreas, liver and muscle at 1064 nm based on goniometric technique
The current output of the photodiode, which is a func- tion of the light power, was converted by a transimpe- dance amplifier into a voltage output, Vout, measured by a USB compatible multimeter (Figure 1F), and re- corded on a laptop (Figure …