-
Supplier: DigiKey
Description: Multi-Touch Ring Encoder Sensor USB Output
- Operating Temperature: -4 to 149 F
- Sensor Technology: Capacitive Proximity Sensor
-
Supplier: Radwell International
Description: CABLE M12 USB 1.4MM. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Monarch Instrument
Description: m) cable that can be extended to 150 feet (50 m). The GE200HP sensor can be mounted up to 12 inches (30 cm) away from the ignition coil or magneto. The sensor will detect the electromagnetic flux field through metal engine covers. To find the optimal mounting position, simply move the
- Operating Distance: 1 to 12 inch
- Operating Temperature: -65 to 225 F
- Body Shape: Cylindrical, Threaded Barrel
- Power Requirements: DC Powered
-
-
Supplier: VAST STOCK CO., LIMITED
Description: Photoelectric Sensors USB Cable
-
Supplier: DigiKey
Description: NNAMC2950PC01 Neonode Touch Sensor Module Proximity, IR Touch Sensor Evaluation Board
- Features: Other
- Ports: USB
-
Supplier: Newark, An Avnet Company
Description: PROXIM ORINOCO 8494 802.11A/B/G/N USB ADAPTER (US)
-
Supplier: DigiPas Technologies Inc.
Description: inclination sensor modules effectively eliminate limitations associated with using multiple single-axis sensors or bulky pendulum/optical/servo-based sensors to achieve precise 2D levelling and planar angular measurements. MEMS sensor contents no moving part, essentially
- Tilt Angle: 0 to 4 degrees
- Accuracy: 0.0002777777777777778 degrees
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: with date, time, and a comment. The measured data can also be transferred to a PC via the USB 2.0 interface. Sensors not included - sold separately (see accessories)
- Acceleration: 11.213047910295616 to 112.13047910295616 g
- Linear Velocity: 0.393700787401575 to 393.700787401575 in/sec
- Frequency Range: 1 to 1,000 Hz
- Operating Temperature: -4 to 140 F
-
Supplier: Allied Electronics, Inc.
Description: EchoSonic Ultrasonic Level Transmitter. The general purpose ultrasonic level transmitter provides continuous level measurement with a 4-20 mA signal output, and is configured via our free Webcal software. This non-contact liquid level sensor is ideally suited for corrosive, ultrapure, sticky
-
Supplier: Win Source Electronics
Description: Manufacturer: Silicon Labs Win Source Part Number: 794203-SI1140DK Series: QuickSense Operating Supply Voltage: 5V, USB Interface: USB Supplied Contents: Board(s) Embedded: Yes, MCU, 8-Bit Utilized IC / Part: C8051F800, Si1143 Sensor Type: Proximity, Infrared and Ambient
- Category: Development Board
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: with date, time, and a comment. The measured data can also be transferred to a PC via the USB 2.0 interface. Includes hand-arm sensor only - whole-body sensor sold separately (see accessories)
- Acceleration: 11.213047910295616 to 112.13047910295616 g
- Linear Velocity: 0.393700787401575 to 393.700787401575 in/sec
- Frequency Range: 1 to 1,000 Hz
- Operating Temperature: -4 to 140 F
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: with date, time, and a comment. The measured data can also be transferred to a PC via the USB 2.0 interface. Includes whole-body sensor only - hand-arm sensor sold separately (see accessories)
- Acceleration: 11.213047910295616 to 112.13047910295616 g
- Linear Velocity: 0.393700787401575 to 393.700787401575 in/sec
- Frequency Range: 1 to 1,000 Hz
- Operating Temperature: -4 to 140 F
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: The PCE-VM 31-HAWB Human Vibration Analyzer is designed for measuring human vibration at the workplace. The Vibration Analyzer can calculate hand-arm vibration measurements according to ISO 5349 and whole-body vibration measurements according to ISO 2631. Each sensor consists of a triaxial
- Acceleration: 11.213047910295616 to 112.13047910295616 g
- Linear Velocity: 0.393700787401575 to 393.700787401575 in/sec
- Frequency Range: 1 to 1,000 Hz
- Operating Temperature: -4 to 140 F
-
Supplier: Radwell International
Description: HONEYWELL, EOL, REFER MK7120-31A38-N, MS7120 ORBIT, SCANNER, BLACK, USB, MOUNTING PLATE (45-45619), 2.8M (9.2') STRAIGHT USB TYPE A CABLE (59-59235-N-3), DOCUMENTATION. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Infineon Technologies AG
Description: capacitive touch button Proximity sensor Expandable connector for custom board User input button User LEDs with PWM capabilites Type-C USB connection ModusToobox™ BSP support Benefits Easy to use prototyping kit Expandable connector Easy evaluation of CAPSENSE™ Expandable for
- Category: Development Board
- Ports: USB
-
Supplier: TOP-electronics USA
Description: Capacative rotary switch - Joystick - Graphical LCD - RGB led - Color sensor - Proximity sensor - Humidity sensor - Pressure sensor - 3D accelerometer, 3D gyroscope, 3D magnetometer - Battery holder Accessories - USB power supplies - 2.4GHz antenna - JTAG
- Category: Development Board
- Supported System: Wireless Systems
-
Supplier: Monarch Instrument
Description: Features All models - Universal Input, non-contact operation from optical, infrared, laser, proximity, and magnetic sensors or direct TTL and 3.3 to 50 Vac signals ACT-1B Panel Tachometer Economically priced 1/8 DIN sized 5 Digit LED display 5 to 99,999 RPM range Universal
- Rotational Speed Range: 5 to 99,999 rpm
- Outputs: Analog Voltage, Current Loop
- Features: Audible / Visual Alarm, Battery Powered
- Form Factor: Benchtop, Panel Mount
-
Supplier: Monarch Instrument
Description: Compatible with most speed sensors 12 to 24 Vdc input power User configurable* View real-time data on PC with Free PM Remote Software* Store data in .csv fomat in real-time* 4-20mA or 0-5Vdc scalable output 5Vdc or 10Vdc sensor supply (jumper selectable) *Requires optional USB
- Rotational Speed Range: 5 to 600,000 rpm
- Operating Temperature: 14 to 122 F
- Outputs: Analog Voltage, Current Loop
- Tachometer Type: Instrument / Sensor Package
-
Supplier: ZTE Corporation
Description: GSM: B2/B3/B5/B8 Support Vo LTE,CA Processor: MSM8940 CPUOcta-Core OSAndroid N , Android 7.0 Connectivity BluetoothBT 4.1 GPS WiFiWiFi 802.11 b/g/n USBMicroUSB, 3.5mm Earphone Port Others Proximity Sensor Gyroscope Fingerprint
- Phone Type: Cellular / Mobile Phone
-
Supplier: Neousys Technology Inc.
Description: correlation between input and output signals at a resolution of 25 microseconds. With DTIO, your vision system can have extremely precise control for proximity sensor input, strobe output and camera trigger. Camera connectivity is another key for vision systems. In addition to
- Speed: 2,300 to 3,300 MHz
- RAM: 16 GB
- Cache Memory (L1 & L2): 3,000 to 6,000 KB
- Operating Temperature: -13 to 158 F
-
Supplier: Microchip Technology, Inc.
Description: Full speed USB with embedded Host/device. · Supports 5 Low power modes with class leading 65µA/MHz Active Power Performance. · Integrated security including Asymmetric and Symmetric Crypto hardware acceleration · Serial communication (SERCOM) ports configurable as UART/USART, ISO 7816, SPI or
- Clock Speed: 120 MHz
- Internal RAM Size: 128 KB
- Internal ROM Size: 256 KB
- Number of Timers: 7
-
Supplier: DigiPas Technologies Inc.
Description: preventing access to battery compartment when padlock is on locked status USB terminal is provided for backup source from external USB power Upgradable firmware for retrieval and storage of lock information using eGeeTouch® App (Optional) Compact size with hardened steel shackle: SHORT
- Actuation: Bluetooth
- Lock Type: Padlock
-
Supplier: Grayhill, Inc.
Description: and other switches, reducing the size and complexity of the control panel, while also reducing cost. Features Grayhill Instinct™ Gesture Recognition Three devices in one: ◦ Multi-Touch touchpad ◦ Virtual rotary encoder (4-256 position) ◦ Virtual joystick (4 position) Proximity sensor
-
Safety Monitoring Systems - SIL3/PLe Safety Controller for Functional Safety of Incremental EncodersSupplier: Hymark/Kentucky Gauge
Description: proximity sensors, limit switches and command devices. It monitors and controls speed, standstill and direction of rotation in single axis applications and implements the following safety functions in compliance with the EN 61800-5-2 standard: SLS, SSM, SS1, SS2, SOS, SDI. IFS-10
-
Supplier: Linx Technologies
Description: protocol functions automatically and has options for acknowledgements, Listen Before Talk (LBT) and assured delivery. Multiple hopping patterns enable multiple systems to operate in proximity with minimal interference. All modules have a unique 32-bit serial number that can be used as an
- Data Rate: 9.6 to 115.2 kbps
- Output Power: 8.5 to 9.5 dBm
- Operating Frequency: 900 MHz
- Operating Temperature: -40 to 85 C
-
Supplier: Linx Technologies
Description: protocol functions automatically and has options for acknowledgements, Listen Before Talk (LBT) and assured delivery. Multiple hopping patterns enable multiple systems to operate in proximity with minimal interference. All modules have a unique 32-bit serial number that can be used as an
- Data Rate: 9.6 to 115.2 kbps
- Output Power: 8.5 to 9.5 dBm
- Operating Frequency: 900 MHz
- Operating Temperature: -40 to 85 C
-
Supplier: Laurel Electronics LLC
Description: with a PNP or NPN output, TTL or CMOS logic, magnetic pickups, contact closures, and other signals from 12 mV to 250 Vac. Jumper selections provide optimum operation for different sensor types and noise conditions. A built-in (isolated) 5, 10, 12, or 24 Vdc excitation supply can power
- Number of Digits: 5
- Voltage Range: 250 volts
- Width: 118.872 mm
- Height: 62.23 mm
Find Suppliers by Category Top
More Information Top
-
Bluetooth Adapter Exporters, Bluetooth Adapter Selling Leads (Page 4)
Out Port Micro USB Port Sensors Proximity Sensor Magnetic Field Sensor Accelerometer Sensor Gravity Sensor...
-
Musically expressive doll in face-to-face communication
USB camera Proximity sensor *2 .
-
Arduino Development Cookbook
An Arduino board connected to a computer via USB A Sharp infrared proximity sensor such as the GP2Y0A21YK or the GP2Y0A02YK0F .
-
Tv Stand - Tv Stand Manufacturers, Suppliers (Page 8)
TV-out), USB Host FEATURES Sensors Accelerometer, gyro, proximity , compass, barometer, gesture, heart rate Messaging SMS(threaded view), MMS, Email, Push Mail, IM Browser HTML5 Java No - Wireless charging (Qi-enabled)...
-
rds - offers from rds manufacturers, suppliers, exporters & wholesalers
RDS; recording USB microUSB v2.0 FEATURES Sensors Accelerometer, proximity Messaging SMS(threaded view), MMS, Email, ...
-
Wireless Implantable Electronic Platform for Chronic Fluorescent-Based Biosensors
(b) USB dongle placed in proximity to the implanted sensor .
-
Adjustment of volume flows in the region of the Nanofluidik
Therefore, the temperature sensor EL- USB 2 (fa becomes in the proximity of the measuring stand.
-
V3 Batteries - V3 Batteries Manufacturers, Suppliers
v3.1, A2DP, EDR/ v4.0, LE after Amber update GPS Yes, with A-GPS, GLONASS Radio FM radio USB Yes, microUSB v2.0 FEATURES Sensors Accelerometer, proximity Messaging SMS (threaded view), MMS, Email, Push Email...
-
Robot Intelligence Technology and Applications 3
At least a 32 bit processor in the class of a high end ARM Cortex, a camera, half a dozen infra-red proximity sensors , a microphone, a power management and an USB interface are the minimum required.
-
Avoiding Marine Vehicles with Passive Acoustics
…many sensors, and it is currently possible to purchase a smartphone with an integrated camera, an audio system, GPS, a 3G modem, touchscreen, Bluetooth, Wireless networking, Universal Serial Bus ( USB ) ports, an accelerometer, a compass, and proximity sensors for less than US$50.
Indicates content that may require registration and/or purchase.