Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE ECCOBOND UV 4003, Epoxy, Opto/Photonics, UV Cure Adhesive LOCTITE® ECCOBOND UV 4003 UV cure adhesive is designed for high throughput assembly operations. One component UV curable
- Viscosity: 1,250 cP
- Features: Single Component System, UV / Radiation Cured (EB, Light)
-
Description: VL adhesive (visible light curing adhesive), on the basis of maintaining the advantages of UV adhesive, reduces the investment in curing equipment and avoids UV damage to the human body. It is used to replace the eight-shaped adhesive and to
- Features: UV / Radiation Cured (EB, Light)
-
Description: UV curing end face sealant suitable for LCD applications, convection process.
- Features: UV / Radiation Cured (EB, Light)
-
-
Supplier: Hernon Manufacturing, Inc.
Description: Quantum® 150 UV is a single component, solventless, room temperature curing cyanoacrylate adhesive with light curing property. The presence of surface moisture and/or light (UV or Visible light) commence the cure of the adhesive. Quantum® 150 UV
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Military / Government (MIL-SPEC / GG), OEM / Industrial
- Features: Cyanoacrylate, Single Component System, Specialty / Other, UV / Radiation Cured (also EB, Light)
-
Description: It is a single component, high-end adhesive with dual curing mechanism, specially designed for the optical device industry, typical applications include PLC packaging, semiconductor laser packaging, collimator lens bonding, filter bonding, optical detector lens and fiber bonding,
- Features: Thermoplastic / Hot Melt, UV / Radiation Cured (EB, Light)
-
Description: Fast curing, high toughness, excellent heat cycle performance, low yellowing. Typical applications include bonding electronic equipment, home appliance parts and decorative components. After curing, it has excellent resistance to vibration and shock.
- Substrate Compatibility: Ceramic / Glass, Plastic
- Features: UV / Radiation Cured (EB, Light)
-
Supplier: Techsil Limited
Description: Vitralit® 6108 is a low viscosity, UV and thermal curing acrylic adhesive which offers excellent adhesion to metal, glass and some plastics. 6108 is transparent in color and non-yellowing after UV exposure. This innovative grade combines the advantages of both thermal and
- Features: UV / Radiation Cured (EB, Light)
-
Supplier: Techsil Limited
Description: Vitralit® 7311 is a transparent, low viscosity, UV and/or light curing acrylate adhesive which provides excellent adhesion to glass, metal and most plastics (such as PC, PVC, PMMA and ABS). Due to the extremely low viscosity and good capillarity of Vi 7311 this grade is suitable
- Features: UV / Radiation Cured (EB, Light)
-
Supplier: Techsil Limited
Description: ThreeBond 3042c is a one-component, solvent less medium viscosity adhesive designed for general purpose bonding. It cures when exposed to ultra-violet light of 300 - 400nm and forms a tough, durable plastic with excellent weathering resistance and good transparency. TB3042c is suitable for
- Features: UV / Radiation Cured (EB, Light)
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite 4311 is a medium viscosity, UV/Visible light curing cyanoacrylate adhesive designed for bonding applications that require very rapid fixturing, fillet cure or surface cure. It is ISO 10993 Biological Tested for use in the assembly of disposable medical devices. 1
- Viscosity: 600 to 1,500 cP
- Elongation: 5.2 %
- Industry: Medical / Food (Sanitary / FDA)
- Cure / Technology: Single Component System
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite 4311 is a medium viscosity, UV/Visible light curing cyanoacrylate adhesive designed for bonding applications that require very rapid fixturing, fillet cure or surface cure. It is ISO 10993 Biological Tested for use in the assembly of disposable medical devices. 1
- Viscosity: 600 to 1,500 cP
- Elongation: 5.2 %
- Industry: Medical / Food (Sanitary / FDA)
- Cure / Technology: Single Component System
-
Supplier: Master Bond, Inc.
Description: Master Bond UV26 is a one part UV curing system for bonding, coating and sealing. It features very low viscosity and high temperature resistance.
- Use Temperature: -60 to 500 F
- Coeff. of Thermal Expansion (CTE): 27,777,777.777777776 to 30,555,555.555555556 µin/in-F
- Tensile Strength (Break): 7,000 to 8,000 psi
- Dielectric Constant (Relative Permittivity): 4.3
-
Supplier: Techsil Limited
Description: LOCTITE® AA 358 bonds and seals glass to glass and glass to metal, quite often used in decorative glassware or jewelry applications. This product has a medium viscosity and cures under UV light, it is a one-component part so requires no mixing. For details on the required UV radiation
- Chemical System: Acrylic / Polyacrylate
- Features: UV / Radiation Cured (also EB, Light)
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite 3979 is a UV/Visible light curing acrylic adhesive designed for medical bonding applications where the fluorescent properties of substrates interferes with the detection of the adhesive. 25 mL Syringe.
- Viscosity: 7,000 to 78,000 cP
- Tensile Strength (Break): 2,620 psi
- Elongation: 227 %
- Industry: Medical / Food (Sanitary / FDA)
-
Supplier: Epoxies Etc...
Description: UV Cure 60-7157 is a good choice for potting and encapsulating applications due to its ability to deep section cure up to ¾ inch. Another unique and important feature is its ability to "dark cure." Once exposed to UV light the UV Cure 60-7157 will continue to cure in the absence
- Viscosity: 600 cP
- Use Temperature: -58 to 392 F
- Tensile Strength (Break): 6,200 psi
- Dielectric Strength: 425.0000000000001 kV/in
-
Supplier: Excelitas Technologies Corp.
Description: The OmniCure® S1500 UV Spot Curing System provides automated manufacturers with industry leading control, reliability, and high intensity irradiance in a versatile UV mercury lamp system. Offering precise control of UV lamp output and high-speed shutter activation
- Lamp / Output Power: 200 watts
- Lamp Intensity: 23,000 mW/cm²
- Features: Other
- Type: Spot / Wand
-
Supplier: Ellsworth Adhesives
Description: Resin Designs UV 165-183 UV Curing Adhesive Pink is a one component, thixotropic, fast-curing urethane acrylate that bonds well with a variety of substrates. Provides the ability to fluoresce under black light for adhesive visibility during bonded assembly
- Viscosity: 7,000 to 90,000 cP
- Substrate Compatibility: Plastic
- Cure / Technology: Single Component System
-
Supplier: Epoxies Etc...
Description: UV Cure 60-7112 is a non-yellowing UV Curable urethane system. It is designed to provide low stress on electronic components and outstanding adhesion to a variety of substances. UV Cure 60-7112 also has high impact strength and flexibility. This material is a good choice when
- Viscosity: 7,000 cP
- Use Temperature: -58 to 311 F
- Elongation: 230 %
- Dielectric Strength: 449.9999999999993 kV/in
-
Supplier: ND Industries, Inc.
Description: Vibra-Tite light cure adhesives are single-part, photo-initiated acrylates that cure on demand when exposed to UV-light. Almost instant cure Some cure with very low intensity Flexible or rigid products available High optical clarity & non-yellowing Bonds a wide range of substrates
- Use Temperature: -65 to 374 F
- Substrate Compatibility: Ceramic / Glass, Metal, Plastic
- Features: Die Bonding Adhesive / Compound, Liquid, Single Component System, UV / Radiation Cured (EB, Light)
- Industry: Electrical Power / HV, Electronics
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers over 3,000 products by Chempax. If you are unable to locate a chemical you need, our sales department can custom source any needed materials for you directly.
-
Supplier: Master Bond, Inc.
Description: Master Bond UV22DC80-1 is a one part nano silica filled system for bonding and sealing and coating applications in the aerospace, optical and electronic industries. This video demonstrates the epoxy based system's unique dual curing mechanism of both UV light and heat, allowing it to
- Viscosity: 1,000 to 8,000 cP
- Use Temperature: -60 to 350 F
- Coeff. of Thermal Expansion (CTE): 25 to 30.560000000000002 µin/in-F
- Tensile Strength (Break): 6,000 to 8,000 psi
-
Supplier: Nordson EFD
Description: EFD’s BlueCure is a high performance, air-cooled UV LED area curing system with a small form factor. Used for curing adhesives, inks, electronic materials, and biomedical materials, it has peak intensity capabilities of up to 1W/cm² to 16W/cm². These systems are both
- Features: LED Source, Other
- Applications: Optical Component Testing, UV Curing
-
Supplier: Electro Optical Components, Inc.
Description: The handheld ilumCURE UV Curing System is a portable UV light source for curing UV activated adhesives and coatings. It is in a robust casing designed for field work. Its battery charge lasts 3.5 hours. The high efficiency LEDs of the ilumCURE cures most
- Lamp / Output Power: 0.2 watts
- Features: Other
- Spectral Range: UVA (Long Wave)
-
Supplier: Accuris
Description: Adhesive, One-Part, Acrylic, UV-Light Cure
-
Supplier: Newark, An Avnet Company
Description: 3335 Light Cure Adhesive, UV Cationic Epoxy 25 ml Syringe
-
Supplier: Epoxies Etc...
Description: UV Cure 60-7155 is a one- component epoxy that cures with low intensity black light or high intensity UV lamps. UV 60-7155 is water clear and is designed to be used as an adhesive, coating, or encapsulant. This system is moisture and chemical resistant.
- Viscosity: 1,000 cP
- Use Temperature: -58 to 392 F
- Tensile Strength (Break): 6,200 psi
- Features: Die Bonding Adhesive / Compound, Encapsulating / Potting, Liquid, Single Component System, Specialty / Other, UV / Radiation Cured (also EB, Light), Unfilled
-
Supplier: Excelitas Technologies Corp.
Description: OmniCure® AC7 Series of air-cooled UV LED curing systems are suitable for large-area curing. Designed with high-output LEDs and custom optics, the AC7150 and AC7300 systems deliver over 5 W/cm2 peak irradiance and exceptional uniformity over the entire curing area. The
- Lamp / Output Power: 40 to 160 watts
- Lamp Intensity: 5,000 mW/cm²
- Features: LED Source, Other
- Applications: UV Curing
-
Supplier: Hernon Manufacturing, Inc.
Description: The Ultracure® 1100 is a benchtop, high output UV LED curing conveyor designed to quickly and completely cure UV adhesives and sealants.
-
Supplier: Fiber Instrument Sales, Inc./FIS
Description: Recommended option for bobtail connectors
- Features: UV / Radiation Cured (EB, Light)
-
Supplier: Chemence Inc.
Description: Krylex KU3064 is a revolutionary odorless light curing cyanoacrylate adhesive. It is designed for bonding applications that require very rapid fixture, fillet cure or surface cure. The UV / visible light cure properties facilitate rapid curing of exposed surface areas
- Applied Thickness / Gap Fill: 0.05 inch
- Viscosity: 10 to 30 cP
- Features: Anaerobic, Cyanoacrylate, Die Bonding Adhesive / Compound, Encapsulating / Potting, Liquid, Other, Reactive / Moisture Cured, Single Component System, UV / Radiation Cured (also EB, Light)
- Industry: Electronics, Medical / Food (Sanitary / FDA), OEM / Industrial
-
Supplier: Electro-Lite Corporation
Description: ELC-4M12 is a Class VI medical adhesive designed for use on rigid/flexible PVC and poly carbonate. Now available with FluoroCheck for 100% visible assurance of curing completion.
- Tensile Strength (Break): 2,700 psi
- Elongation: 10 %
- Features: Other, UV / Radiation Cured (EB, Light)
-
Supplier: Newport MKS
Description: The NOA-1375S UV-curing adhesive is clear liquid adhesive that will cure when exposed long wavelength ultraviolet light. NOA-1375S is recommended for bonding for glass to glass. Adhesion is also good to cellulose acetate butyrate. It is cured by ultraviolet light between
- Chemical System: Epoxy (EP)
- Features: UV / Radiation Cured (also EB, Light)
Find Suppliers by Category Top
Featured Products Top
-
Bond glass, metal, plastic components with or without shadow area using Dymax light-cure adhesive technology. Our light-curable bonding materials cure in seconds upon exposure to UV or LED light. Some materials have a secondary heat or activator cure to ensure complete (read more)
Browse Acrylic Adhesives and Acrylate Adhesives Datasheets for Dymax -
The FireLine™ FL400-i Industrial UV LED Area Curing System is specifically designed for demanding industrial coating and adhesive curing applications. It features a robust, ruggedized housing suited for challenging environments. This UV LED solution provides (read more)
Browse UV Curing Equipment Datasheets for Excelitas Technologies Corp. -
. UV curable adhesives is an important assembly technique for medical device manufacturing due to their rapid processing, cure on-demand nature, ease of automation, low temperature, and lower energy requirements. UV curing is ideal for assembling various plastics, glass, stainless steel (read more)
Browse UV Curing Equipment Datasheets for Excelitas Technologies Corp. -
Dymax 9309-SC edgebond adhesive rapidly cures with UV/Visible light to strengthen and protect sensitive circuit board components. Engineered for shock attenuation and ruggedization, the material bonds quickly to leadframe, PCB, silicon, and ceramic surfaces—providing an effective (read more)
Browse UV Curing Adhesives Datasheets for Dymax -
Dow DOWSIL™ CC-8000 Series offers incredibly fast curing with UV and dual moisture cure conformal coatings. These silicone coatings span the range of low-to-high viscosities, providing robust protection for sensitive electronic components. This BTX solventless series enables an eco (read more)
Browse Conformal Coatings Datasheets for Ellsworth Adhesives -
Dymax OP-81-LS Low-Shrink™ optical positioning epoxy is engineered for bonding delicate optical components where alignment stability is critical. The material cures quickly with UV/Visible or LED light and includes a low-temperature heat-cure option for shadowed areas or heat (read more)
Browse Industrial Adhesives Datasheets for Dymax -
Excelitas announces the launch of the Phoseon FireLine™ FL400-i Industrial UV LED Curing System, designed specifically for demanding industrial coating and (read more)
Browse UV Curing Equipment Datasheets for Excelitas Technologies Corp. -
Master Bond UV23FLDC-80TK is a moderate viscosity, cationic type system that offers both UV light and heat curing mechanisms. It cures readily within 20-30 seconds when exposed to a UV light source emitting a wavelength of 320-365 nm. The adhesive can also undergo a secondary heat curing for (read more)
Browse UV Curing Adhesives Datasheets for Master Bond, Inc. -
Process Light-curing systems deliver rapid polymerization in seconds using visible or UV light. LED units operate at controlled wavelengths for consistent, energy-efficient curing, while broad-spectrum systems use bulb-based technology to deliver higher-intensity output and fast (read more)
Browse UV Curing Adhesives Datasheets for Dymax -
, polyurethanes, polysulfides, UV cures and other specialty adhesive systems. We are true specialists in our field and are recognized by many as the preeminent adhesive formulation company in the world. Through research and development, we have been able to create innovative, new compounds with (read more)
Browse Industrial Adhesives Datasheets for Master Bond, Inc.
Conduct Research Top
-
UV Curing Adhesives
This article will discuss the world of UV-curing adhesives, including what they are, how they work, and the benefits they offer over traditional bonds. We'll also cover the different types of UV-curing adhesives available, their applications, and how to choose the right one for your needs.
-
Understanding The Different UV Curing Adhesives
Are you confused about which UV curing adhesive to use? Have you sampled a number of UV Curing Adhesives and you are not 100% certain about any of them? That 's understanding if you are new to such adhesive solutions.
-
High Temperature UV Cure Adhesive
High-temperature UV cure adhesive is a type of adhesive that is designed to withstand extreme temperatures and harsh environments. It is commonly used in the aerospace, automotive, and industrial manufacturing industries. This article will explore the properties and applications of high-temperature
-
What Are The Characteristics Of UV Curing Adhesive? Is It UV Cure Adhesive For Metal?
UV curing adhesives, also known as ultraviolet-curing adhesives or UV adhesives, are a type of adhesive that cures or solidifies when exposed to ultraviolet (UV) light. These adhesives have gained popularity in various industries due to their fast curing times, strong bonding capabilities
-
The Applications Of UV Cure Adhesive For Metals
UV (ultraviolet) glue, also known as UV cure adhesive for metal, is a type of adhesive that cures or hardens when exposed to ultraviolet light. And it 's used for assembly bonding or device protection, has excellent bonding ability for most substrates, including glass, a variety of plastics
-
How Effective is UV Cure Adhesive for Glass Bonding?
UV cure adhesive is a highly effective option for bonding glass due to its unique characteristics and advantages.
-
A Comprehensive Guide to UV Cure Adhesive for Metal Applications
UV cure adhesive is a form of adhesive that is cured or hardened using ultraviolet (UV) light. It offers several benefits over traditional adhesives, including faster curing time, no need for heat or solvents, and the ability to bond a variety of metals. In this post, we will focus on the use of UV
-
The Benefits of Using UV Cure Adhesive for Glass Bonding
UV cure adhesive is a type of adhesive that is cured or hardened by exposure to ultraviolet light. This adhesive has become increasingly popular in recent years due to its many advantages over traditional adhesives. One of the key applications of UV cure adhesive is for glass bonding, which
More Information Top
-
UV Curing of Coatings
The recently introduced cationic epoxies appear to offer advantages over conventional acrylate-based UV curable adhesive systems.
-
OCA/OCR for Touch Panel Key Patent Report - 2014
A UV curable adhesive composition that includes a morpholine group-containing (meth)acrylic copolymer, which is a copolymer that comprises a C1–20 alkyl (meth)acrylate, an alicyclic- containing (meth)acrylate, a hydroxyl group-containing monomer, and an unsaturated morpholine- containing monomer mixture …
-
Ultrafast UV-Curable Adhesives for Optical Pick-Ups
DMA) were used to measure the thermomechanical properties of the cured UV adhesives .
-
Adhesives and Sealants
In Japan, the market prices for UV curing adhesives for electronic applications vary depending on the applications: (1) adhesives for DVD bonding are the least expensive, at about ¥1,500-2,000 ($18.90- 25.30) per kilogram; (2) for optical pickup …
-
Radiation Curable Coatings
108 Table 40 Characteristics of UV Curable Adhesives ................................................................................
-
Comparison of UV ‐Curing, Hotmelt, and Pressure Sensitive Adhesive as Roll‐to‐ R oll Encapsulation Methods for Polymer Solar Cells
The UV curable adhesive is the only one where the application was carried out directly during the lamination run just before the barrier and the solar cell substrate are joined together with the pressurized rollers.
-
UV/heat dual‐curable adhesive tapes for fabricating stacked packages of semiconductors
The post- UV curing adhesive strength was measured according to JIS Z 0237.
-
ASTM MNL45 - Radiation Curing of Coatings
[34] Sun, B. Y. and Lee, B. L., " UV Curable Adhesives Increase the Productivity for Pin Con- nection on Liquid Crystal Displays," Radiation Curing, Vol. 14, No. 3, August 1987, p. 4.
Indicates content that may require registration and/or purchase.