Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE ECCOBOND UV 4003, Epoxy, Opto/Photonics, UV Cure Adhesive LOCTITE® ECCOBOND UV 4003 UV cure adhesive is designed for high throughput assembly operations. One component UV curable
- Viscosity: 1,250 cP
- Features: Single Component System, UV / Radiation Cured (EB, Light)
-
Description: VL adhesive (visible light curing adhesive), on the basis of maintaining the advantages of UV adhesive, reduces the investment in curing equipment and avoids UV damage to the human body. It is used to replace the eight-shaped adhesive and to seal the
- Features: UV / Radiation Cured (EB, Light)
-
Description: The no-flow package is designed for local circuit board protection. This adhesive can be cured in a few seconds under UV light of appropriate intensity. In addition to light curing, the adhesive also contains a secondary thermal curing initiator.
- Viscosity: 3,480 cP
- Features: Conformal Coating, Thermoplastic / Hot Melt, UV / Radiation Cured (EB, Light)
- Industry: Electronics
-
-
Description: UV curing end face sealant suitable for LCD applications, convection process.
- Features: UV / Radiation Cured (EB, Light)
-
Supplier: Hernon Manufacturing, Inc.
Description: Quantum® 150 UV is a single component, solventless, room temperature curing cyanoacrylate adhesive with light curing property. The presence of surface moisture and/or light (UV or Visible light) commence the cure of the adhesive. Quantum® 150
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Military / Government (MIL-SPEC / GG), OEM / Industrial
- Features: Cyanoacrylate, Single Component System, Specialty / Other, UV / Radiation Cured (also EB, Light)
-
Supplier: ND Industries, Inc.
Description: Vibra-Tite light cure adhesives are single-part, photo-initiated acrylates that cure on demand when exposed to UV-light. Almost instant cure Some cure with very low intensity Flexible or rigid products available High optical clarity &
- Use Temperature: -65 to 374 F
- Substrate Compatibility: Ceramic / Glass, Metal, Plastic
- Features: Die Bonding Adhesive / Compound, Liquid, Single Component System, UV / Radiation Cured (EB, Light)
- Industry: Electrical Power / HV, Electronics
-
Description: It is specially designed to bond metals, glass and some thermoplastics for reliable structures. It is used for different bonding, positioning welding, coating and sealing operations. It can bond some substrates containing ultraviolet light absorbers. It also has a secondary curing system.
- Substrate Compatibility: Ceramic / Glass, Plastic
- Features: UV / Radiation Cured (EB, Light)
-
Supplier: Techsil Limited
Description: Vitralit® 6108 is a low viscosity, UV and thermal curing acrylic adhesive which offers excellent adhesion to metal, glass and some plastics. 6108 is transparent in color and non-yellowing after UV exposure. This innovative grade combines the advantages of both thermal and
- Features: UV / Radiation Cured (EB, Light)
-
Supplier: Ellsworth Adhesives
Description: Permabond 130UV Cyanoacrylate Adhesive is a solvent-free, low viscosity, light curing adhesive that fluoresces under UV light. It offers good adhesion to plastics and metals, tack-free in seconds using UV torch, and excellent environmental resistance. 20 g
- Viscosity: 200 cP
- Chemical System: Cyanoacrylate
-
Supplier: Techsil Limited
Description: Vitralit® 7311 is a transparent, low viscosity, UV and/or light curing acrylate adhesive which provides excellent adhesion to glass, metal and most plastics (such as PC, PVC, PMMA and ABS). Due to the extremely low viscosity and good capillarity of Vi 7311 this grade is suitable
- Features: UV / Radiation Cured (EB, Light)
-
Supplier: Epoxies Etc...
Description: UV Cure 60-7157 is a good choice for potting and encapsulating applications due to its ability to deep section cure up to ¾ inch. Another unique and important feature is its ability to "dark cure." Once exposed to UV light the UV Cure 60-7157
- Viscosity: 600 cP
- Use Temperature: -58 to 392 F
- Tensile Strength (Break): 6,200 psi
- Dielectric Strength: 425.0000000000001 kV/in
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers over 3,000 products by Chempax. If you are unable to locate a chemical you need, our sales department can custom source any needed materials for you directly.
-
Supplier: Excelitas Technologies Corp.
Description: recognized as the global leader in spot UV curing for precision assemblies using light-cured adhesives. Ideal for a variety of industries including electronics, medical device and opto-electronics assemblies, the OmniCure S2000 provides fast, strong cures of UV
- Lamp / Output Power: 200 watts
- Lamp Intensity: 30,000 mW/cm²
- Features: Other
- Type: Spot / Wand
-
Supplier: Accuris
Description: Adhesive, One-Part, Acrylic, UV-Light Cure
-
Supplier: Techsil Limited
Description: ThreeBond 3042c is a one-component, solvent less medium viscosity adhesive designed for general purpose bonding. It cures when exposed to ultra-violet light of 300 - 400nm and forms a tough, durable plastic with excellent weathering resistance and good transparency. TB3042c is
- Features: UV / Radiation Cured (EB, Light)
-
Supplier: Epoxies Etc...
Description: UV Cure 60-7112 is a non-yellowing UV Curable urethane system. It is designed to provide low stress on electronic components and outstanding adhesion to a variety of substances. UV Cure 60-7112 also has high impact strength and flexibility. This material is a good
- Viscosity: 7,000 cP
- Use Temperature: -58 to 311 F
- Elongation: 230 %
- Dielectric Strength: 449.9999999999993 kV/in
-
Supplier: Newark, An Avnet Company
Description: 3335 Light Cure Adhesive, UV Cationic Epoxy 25 ml Syringe
-
Supplier: Techsil Limited
Description: LOCTITE® AA 358 bonds and seals glass to glass and glass to metal, quite often used in decorative glassware or jewelry applications. This product has a medium viscosity and cures under UV light, it is a one-component part so requires no mixing. For details on the required
- Chemical System: Acrylic / Polyacrylate
- Features: UV / Radiation Cured (also EB, Light)
-
Supplier: Hernon Manufacturing, Inc.
Description: The Ultracure® 1100 is a benchtop, high output UV LED curing conveyor designed to quickly and completely cure UV adhesives and sealants.
-
Supplier: Ellsworth Adhesives
Description: Dymax Ultra Light-Weld® 431 UV Curing Adhesive Clear is a one component adhesive used for bonding glass, plastic, and metal. It is high temperature resistant, moisture resistant, and has UV/Visible light cure. 1 L Bottle.
- Viscosity: 500 cP
- Tensile Strength (Break): 3,900 psi
- Elongation: 61 %
- Substrate Compatibility: Metal, Plastic
-
Industrial Adhesives - Permabond UV643 Light Cure Acrylic Adhesive 50 mL Bottle -- UV643 50ML BOTTLESupplier: Ellsworth Adhesives
Description: Permabond UV643 Adhesive is a UV-curable, thixotropic, extremely fast curing acrylic adhesive used to bond rigid plastics. It offers excellent performance on many thermoplastics including PET, ABS, polycarbonate, PMMA, PETG, and rigid PVC. This acrylic adhesive also
- Viscosity: 2,000 to 17,600 cP
- Tensile Strength (Break): 3,336 psi
- Elongation: 50 %
- Chemical System: Acrylic / Polyacrylate
-
Supplier: Master Bond, Inc.
Description: Master Bond UV26 is a one part UV curing system for bonding, coating and sealing. It features very low viscosity and high temperature resistance.
- Use Temperature: -60 to 500 F
- Coeff. of Thermal Expansion (CTE): 27,777,777.777777776 to 30,555,555.555555556 µin/in-F
- Tensile Strength (Break): 7,000 to 8,000 psi
- Dielectric Constant (Relative Permittivity): 4.3
-
Supplier: Chemence Inc.
Description: Krylex KU3064 is a revolutionary odorless light curing cyanoacrylate adhesive. It is designed for bonding applications that require very rapid fixture, fillet cure or surface cure. The UV / visible light cure properties facilitate rapid curing of
- Applied Thickness / Gap Fill: 0.05 inch
- Viscosity: 10 to 30 cP
- Features: Anaerobic, Cyanoacrylate, Die Bonding Adhesive / Compound, Encapsulating / Potting, Liquid, Other, Reactive / Moisture Cured, Single Component System, UV / Radiation Cured (also EB, Light)
- Industry: Electronics, Medical / Food (Sanitary / FDA), OEM / Industrial
-
Supplier: Master Bond, Inc.
Description: substrates and shadowed out areas. This low viscosity epoxy is passes NASA low outgassing testing and features exceptional optical clarity. Having a dual cure mechanism allows those areas not directly exposed to UV light being fully cured with the addition of heat. The thermal
- Viscosity: 1,000 to 8,000 cP
- Use Temperature: -60 to 350 F
- Coeff. of Thermal Expansion (CTE): 25 to 30.560000000000002 µin/in-F
- Tensile Strength (Break): 6,000 to 8,000 psi
-
Supplier: Nordson EFD
Description: Water cooled 125 x 20 A UV Radiometer can be used to measure the irradiance of the BlueCure systems. Features Performance High Intensity Light Source Semiconductor Light Matrix Technology Instant on/off switch Consistent UV output over time Environmentally Friendly Small
- Features: LED Source, Other
- Applications: Optical Component Testing, UV Curing
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite 3979 is a UV/Visible light curing acrylic adhesive designed for medical bonding applications where the fluorescent properties of substrates interferes with the detection of the adhesive. 25 mL Syringe.
- Viscosity: 7,000 to 78,000 cP
- Tensile Strength (Break): 2,620 psi
- Elongation: 227 %
- Industry: Medical / Food (Sanitary / FDA)
-
Supplier: Electro Optical Components, Inc.
Description: The handheld ilumCURE UV Curing System is a portable UV light source for curing UV activated adhesives and coatings. It is in a robust casing designed for field work. Its battery charge lasts 3.5 hours. The high efficiency LEDs of the ilumCURE cures most
- Lamp / Output Power: 0.2 watts
- Features: Other
- Spectral Range: UVA (Long Wave)
-
Supplier: Epoxies Etc...
Description: UV Cure 60-7155 is a one- component epoxy that cures with low intensity black light or high intensity UV lamps. UV 60-7155 is water clear and is designed to be used as an adhesive, coating, or encapsulant. This system is moisture and chemical
- Viscosity: 1,000 cP
- Use Temperature: -58 to 392 F
- Tensile Strength (Break): 6,200 psi
- Features: Die Bonding Adhesive / Compound, Encapsulating / Potting, Liquid, Single Component System, Specialty / Other, UV / Radiation Cured (also EB, Light), Unfilled
-
Supplier: Excelitas Technologies Corp.
Description: OmniCure® AC7 Series of air-cooled UV LED curing systems are suitable for large-area curing. Designed with high-output LEDs and custom optics, the AC7150 and AC7300 systems deliver over 5 W/cm2 peak irradiance and exceptional uniformity over the entire curing area. The AC7 Series provides
- Lamp / Output Power: 40 to 160 watts
- Lamp Intensity: 5,000 mW/cm²
- Features: LED Source, Other
- Applications: UV Curing
-
Supplier: Fiber Instrument Sales, Inc./FIS
Description: Recommended option for bobtail connectors
- Features: UV / Radiation Cured (EB, Light)
-
Supplier: Newport MKS
Description: The NOA-1375S UV-curing adhesive is clear liquid adhesive that will cure when exposed long wavelength ultraviolet light. NOA-1375S is recommended for bonding for glass to glass. Adhesion is also good to cellulose acetate butyrate. It is cured by ultraviolet
- Chemical System: Epoxy (EP)
- Features: UV / Radiation Cured (also EB, Light)
-
Supplier: Electro-Lite Corporation
Description: ELC-4M12 is a Class VI medical adhesive designed for use on rigid/flexible PVC and poly carbonate. Now available with FluoroCheck for 100% visible assurance of curing completion.
- Tensile Strength (Break): 2,700 psi
- Elongation: 10 %
- Features: Other, UV / Radiation Cured (EB, Light)
-
Supplier: Newport MKS
Description: The NOA-85S UV-curing adhesive is a clear, colorless, liquid photopolymer that will cure when exposed to ultraviolet light and or visible light, between 320 – 450 nm. Since it is a one part system and 100% solids, it offers many advantages in bonding where the
- Chemical System: Epoxy (EP)
- Features: UV / Radiation Cured (also EB, Light)
Find Suppliers by Category Top
Featured Products Top
-
Bond glass, metal, plastic components with or without shadow area using Dymax light-cure adhesive technology. Our light-curable bonding materials cure in seconds upon exposure to UV or LED light. Some materials have a secondary heat or activator cure to ensure complete (read more)
Browse Acrylic Adhesives and Acrylate Adhesives Datasheets for Dymax -
Process Light-curing systems deliver rapid polymerization in seconds using visible or UV light. LED units operate at controlled wavelengths for consistent, energy-efficient curing, while broad-spectrum systems use bulb-based technology to deliver higher-intensity output and fast (read more)
Browse UV Curing Adhesives Datasheets for Dymax -
LightHammer® Series of Smart UV Curing Systems (read more)
Browse UV Curing Equipment Datasheets for Excelitas Technologies Corp. -
. UV curable adhesives is an important assembly technique for medical device manufacturing due to their rapid processing, cure on-demand nature, ease of automation, low temperature, and lower energy requirements. UV curing is ideal for assembling various plastics, glass, stainless steel (read more)
Browse UV Curing Equipment Datasheets for Excelitas Technologies Corp. -
The FireLine™ FL400-i Industrial UV LED Area Curing System is specifically designed for demanding industrial coating and adhesive curing applications. It features a robust, ruggedized housing suited for challenging environments. This UV LED solution provides (read more)
Browse UV Curing Equipment Datasheets for Excelitas Technologies Corp. -
Producing the widest range of UV curing lamps as well as metal halide UV lamps and components available, Excelitas can supply NobleLight Amba® replacement UV lamps for a wide range of UV curing applications such as printing and wood coating. Advantages of NobleLight Amba® lamps (read more)
Browse UV Lamps Datasheets for Excelitas Technologies Corp. -
UV bulbs have distinct differences and are tailored to meet your application's specific needs. Their usage abilities range from killing COVID to curing resin. UV bulbs generally contain an inert gas mixed with mercury. UV light is produced when electricity reacts with mercury, and the pressure (read more)
Browse UV Disinfection and UVGI Sanitization Systems Datasheets for AirClean Systems -
Dymax 9309-SC edgebond adhesive rapidly cures with UV/Visible light to strengthen and protect sensitive circuit board components. Engineered for shock attenuation and ruggedization, the material bonds quickly to leadframe, PCB, silicon, and ceramic surfaces—providing an effective (read more)
Browse UV Curing Adhesives Datasheets for Dymax -
-friendly environment for workers. Designed for high-speed production methods, these coatings cure in seconds with broad-spectrum UV or LED light, enhancing throughput and saving energy. APPLICATIONS: Rigid circuit boards Automotive boards and assemblies (read more)
Browse Conformal Coatings Datasheets for Ellsworth Adhesives -
Dymax OP-81-LS Low-Shrink™ optical positioning epoxy is engineered for bonding delicate optical components where alignment stability is critical. The material cures quickly with UV/Visible or LED light and includes a low-temperature heat-cure option for shadowed areas or heat (read more)
Browse Industrial Adhesives Datasheets for Dymax
Conduct Research Top
-
The Role of UV and Light Curing Adhesives in Automotive Manufacturing
Adhesives play a crucial role in the manufacturing of automobiles, providing strong and durable bonds between various components. One type of adhesive that has gained popularity in recent years is UV and light curing adhesives. These adhesives offer several advantages over traditional adhesives
-
A Comprehensive Guide on UV Cure Acrylic Adhesive
Coating systems and adhesive systems that utilize UV for curing are now highly sought after by manufacturing industries. Manufacturing engineers find such systems attractive because it allows for component assembly and curing through irradiation of UV light. The curing of adhesives can be achieved
-
UV Curing Epoxy Adhesive
in. UV-curing epoxy adhesive is a two-component adhesive that hardens when exposed to ultraviolet light, making it a faster and more efficient alternative to traditional epoxy adhesives. This guide will delve into the science, advantages, and applications of UV-curing epoxy adhesives.
-
UV Curing Adhesives Shine
compounds. This diverse group of adhesives, sealants and encapsulants. cures only when activated by a suitable UV light source. As. one-component materials, they don't require labor intensive. weighing or mixing steps. With the exception of special. dual-cure systems, UV curable compounds require no heat
-
What Are The Characteristics Of UV Curing Adhesive? Is It UV Cure Adhesive For Metal?
UV curing adhesives, also known as ultraviolet-curing adhesives or UV adhesives, are a type of adhesive that cures or solidifies when exposed to ultraviolet (UV) light. These adhesives have gained popularity in various industries due to their fast curing times, strong bonding capabilities
-
The Applications Of UV Cure Adhesive For Metals
UV (ultraviolet) glue, also known as UV cure adhesive for metal, is a type of adhesive that cures or hardens when exposed to ultraviolet light. And it 's used for assembly bonding or device protection, has excellent bonding ability for most substrates, including glass, a variety of plastics
-
UV Curing Adhesives and Potting Compounds
. Ultraviolet curable formulations are materials that cure (harden or polymerize) when exposed to ultraviolet light. Epoxies Etc... has developed an extensive line of UV curing products designed to fit a wide range of electronic, aerospace, decorative, and medical device applications. Ultraviolet light
-
UV-curing Adhesives See the Light
Adhesives require a chemical reaction to convert their structure from the liquid to the solid state. Once cured, the adhesive provides a high-strength bond between two substrates, which resists temperature or humidity changes and is impervious to many chemicals.
More Information Top
-
A new microtensile tester for the study of MEMS materials with the aid of atomic force microscopy
The tensile specimens are "dog-bone" shaped ending in a large "paddle" for convenient electrostatic or, in the improved apparatus, ultraviolet ( UV ) light curable adhesive gripping deposited with electrostatically controlled manipulation.
-
Benefits of LED Cured Adhesives in Medical Applications - Nasa Tech Briefs :: Medical Design Briefs
Recently, adhesive experts have developed a formulation that uses cutting edge, LED curable technology to provide a safer alternative to traditional UV light curable adhesives and one- and two-component epoxies.
-
Curing adhesives faster and deeper with ESAM lamp technology
The newer UV light curing adhesives are so sensitive to light that they cure completely in less than 30 seconds under low to moderate intensity UV curing systems.
-
MEGAGAUSS MAGNETIC FIELD GENERATION, ITS APPLICATION TO SCIENCE AND ULTRA-HIGH PULSED-POWER TECHNOLOGY PROCS OF THE VIIITH INT'L CONF ON MEGAGAUSS MAGNETIC FIE...
UV light cured adhesive is of great advantage in many of these operations.
-
A Replicated Bi-Aspherical Readout Lens For Optical Disc Systems.
For mounting, an in -house developed UV light curable adhesive was used.
-
Manufacture of a 2D optical fiber array coupler with micrometer precision for laser radar applications
Fibers are normally aligned as a one-dimensional (1D) array using a v-shaped groove array or side by side into trenches etched through the substrate, and packaged by UV light cured adhesive [8–10].
-
Molecular Sequelae of Topographically Guided Peripheral Nerve Repair
Under a fabrication microscope, a 2.2 mm wide thin-film strip was fixed on one of the halved tubes, using medical grade UV light curing adhesive (1187-M-SV01, Dymax).
-
A mechanical characterization of polymer scaffolds and films at the macroscale and nanoscale
… Microparticles GmbH, Berlin, Germany) with diameter d 5 7.75 mm, were glued onto tip- less rectangular cantilever (type TL-NCH, Nanosensor, Neu- chatel Switzerland) with nominal spring k 5 42 N/m, using a UV light curing adhesive Dymax OP-29 (Dymax …
Indicates content that may require registration and/or purchase.