-
Supplier: National Precision Bearing, Inc.
Description: Guide wheel bearings are precision ground, double row, angular contact bearings. These bearings are pre-lubricated and available in either 52100 chrome or 440C stainless steel. Although the standard chrome steel version is available either sealed or shielded, the stainless steel
- Bore Size: 0.1875 to 0.5906 inch
- Outside Diameter: 0.771 to 2.36 inch
- Rated Speed (Oil): 33.3 to 1,000 rpm
- Dynamic Radial Load: 112 to 2,055 lbs
-
Supplier: Boca Bearings Company
Description: Grooved Bearings
- Bore Size: 0.0787402 inch
- Outside Diameter: 0.393701 inch
- Overall Width: 0.09842525 inch
- Dynamic Axial / Thrust Load: 6.9688 lbs
-
Supplier: Emerson Bearing Co.
Description: Wire guide bearings are available in inch and metric styles. They are available with extra thick cross sections for increased life. They are distinguished by a groove that, while typically 90 degrees, can be produced in various angles and contours. Grooves can be provided on
-
-
Supplier: FHD Bearings Co., Ltd.
Description: Guide Wheel V-groove Bearings Guide wheel V-groove bearings are bearing assemblies designed for guideway systems and are typically used to support and guide linear motion, commonly used in CNC machine tools, automation equipment, handling systems and
- Load Capacity: 121.8416 lbs
- Wheel Type: Stainless Steel Wheel, V-grooved Wheel
-
Supplier: NationSkander California Corporation
Description: RM4ZZ 15mm V Groove Guide Bearing, bearing is a Shielded Item: RM4ZZ Bearing Type: V Groove Guide Bearing Quantity: One bearing Dynamic load rating Cr: 16,250 N Static load rating Cor: 9,200 N Limiting Speed: Grease Lubrication: 39,000
-
Supplier: NationSkander California Corporation
Description: RM3-2RS 12mm V Groove Guide Bearing, bearing is a Sealed Item: RM3-2RS Bearing Type: V Groove Guide Bearing Quantity: One bearing Dynamic load rating Cr: 5,530 N Static load rating Cor: 5,200 N Limiting Speed: Grease Lubrication: 31,000
-
Supplier: TOK America, Inc.
Description: TOK offers a wide range of uniquely featured bearings, including resin bearings, conductive bearings, water-resistant bearings, high-toughness bearings, non-magnetic bearings, chemical-resistant bearings, urethane bearings, and ceramic
- Bore Size: 0.32283482 to 0.37401595 inch
- Outside Diameter: 0.7480319 to 1.4960638 inch
- Overall Width: 0.2362206 to 0.37401595 inch
- Material / Plating: Plastic
-
Supplier: NationSkander California Corporation
Description: RM4-2RS 15mm V Groove Guide Bearing, bearing is a Sealed Item: RM4-2RS Bearing Type: V Groove Guide Bearing Quantity: One bearing Dynamic load rating Cr: 16,250 N Static load rating Cor: 9,200 N Limiting Speed: Grease Lubrication: 39,500
-
Supplier: Imao-Fixtureworks
Description: Features Use as rollers for sliding doors or carriers. Heavy-duty This product can accept a polished hexagonal steel bar that is available commercially. Hardened-steel guide rollers are wear-resistant and prevent damage from intrusion of foreign matter such as chips.
- Length/Width: 0.7086618 to 1.5354339 inch
- Roll Diameter: 1.181103 to 2.755907 inch
- Features: Grooved
- Type: Guide Roller
-
Supplier: Accurate Bushing Company, Inc.
Description: VYR Series bearings are designed to handle both axial and radial loads by using Tapered Roller Bearings or Deep Groove Ball Bearings. These bearings should be used when standard needle roller bearings are not sufficient to handle the thrust load found in
- Bore: 1.125 inch
- Overall Width: 2.063 inch
- Dynamic Axial / Thrust Load: 5,790 lbs
- Dynamic Radial Load: 17,600 lbs
-
Supplier: Accurate Bushing Company, Inc.
Description: VCR Series bearings are designed to handle both axial and radial loads by using Tapered Roller Bearings or Deep Groove Ball Bearings. These bearings should be used when standard needle roller bearings are not sufficient to handle the thrust load found in
- Dynamic Axial / Thrust Load: 370 lbs
- Dynamic Radial Load: 1,350 lbs
-
Supplier: Splendor Industrial Bearing Co., Ltd.
Description: certain amount of axial load. When increasing the radial clearance of the bearing, it has the properties of a radial thrust bearing and can withstand larger axial loads. This type of bearing can limit axial movement in two directions. According to the size of the clearance, the
- Bore Size: 3.93701 inch
- Rated Speed (Oil): 8,000 rpm
- Dynamic Axial / Thrust Load: 11,802 lbs
- Application: Aerospace, Medical /Dental
-
Supplier: Accurate Bushing Company, Inc.
Description: MVYR Series bearings are designed to handle both axial and radial loads by using Tapered Roller Bearings or Deep Groove Ball Bearings. These bearings should be used when standard needle roller bearings are not sufficient to handle the thrust load found in
- Bore: 15 inch
- Overall Width: 33 inch
- Dynamic Axial / Thrust Load: 1,119.504 lbs
- Dynamic Radial Load: 3,403.472 lbs
-
Supplier: Accurate Bushing Company, Inc.
Description: MVCR Series bearings are designed to handle both axial and radial loads by using Tapered Roller Bearings or Deep Groove Ball Bearings. These bearings should be used when standard needle roller bearings are not sufficient to handle the thrust load found in
- Dynamic Axial / Thrust Load: 5,777.36 lbs
- Dynamic Radial Load: 14,297.28 lbs
-
Supplier: Splendor Industrial Bearing Co., Ltd.
Description: certain amount of axial load. When increasing the radial clearance of the bearing, it has the properties of a radial thrust bearing and can withstand larger axial loads. This type of bearing can limit axial movement in two directions. According to the size of the clearance, the
- Bore Size: 4.330711 inch
- Dynamic Axial / Thrust Load: 13,937.6 lbs
- Application: Aerospace, Medical /Dental
-
Supplier: Caster City, Inc.
Description: 6" Diameter V-groove caster wheels are designed to guide equipment by rolling on inverted angle iron track. Elevated track minimizes problems caused by floor debris. The relief groove at the base of the "V" equalizes the load on each face of the angle. Forged Steel
-
Supplier: RWM Casters Company
Description: In some cases, it may be advisable to run inverted angle iron on one side with V-Groove wheels and flat bar stock steel on the other side with a flat faced cast iron or forged steel wheel. FEATURES Wheel Bearings Choice of straight roller bearing or tapered bearing
- Load Capacity: 700 to 15,000 lbs
- Wheel Diameter: 4 to 12 inch
- Wheel Tread Width: 1.5 to 4 inch
- Hub Length: 1.875 to 4.5 inch
-
Supplier: Caster City, Inc.
Description: 4" Diameter V-groove caster wheels are designed to guide equipment by rolling on inverted angle iron track. Elevated track minimizes problems caused by floor debris. The relief groove at the base of the "V" equalizes the load on each face of the angle. Forged Steel
-
Supplier: Albion Casters and Wheels
Description: but flat surfaces as well. FEATURES Hardness: 60 Shore D Wheel Face: V-groove Finish: Green WHEEL OPTIONS Note: Select bearings featured are recommended for standard applications. For special applications or alternate bearings consult factory. See bearing
- Load Capacity: 300 lbs
- Wheel Diameter: 4 to 8 inch
- Wheel Tread Width: 2 inch
- Hub Length: 2.1875 inch
-
Supplier: Reid Supply
Description: These rails are precision machined for optimum accuracy and parallelism. Drilled through holes for easy installation. They accommodate high moment loads by mounting two parallel tracks in a wide spacing. . This product is made from 6061-T6 aluminum with hardened and ground steel raceways inserted
- Guide Width or Diameter: 0.516 inch
- Guide Length: 18.50000999 inch
- Features: Other
- Material: Steel
-
Supplier: PJ Company
Description: CAPACITY: 600 - 8350 LBS. V- Grooved wheels are designed for use on inverted angle tracks. The wheel face is accurately machined to insure tracking. The flast surface of the tread allows rolling on the floor when "off track". Excellent for high temperature applications. Characteristics:
- Load Capacity: 3,000 lbs
- Wheel Diameter: 10 inch
- Wheel Tread Width: 3 inch
- Hub Length: 3.25 inch
-
Supplier: Albion Casters and Wheels
Description: flat surfaces as well. VH wheels feature a larger bore for greater capacity. Please note: Track alignment is critical when utilizing v-groove whels. FEATURES Wheel face: V-Groove Finish: Clear WHEEL OPTIONS • Note: Select bearings featured are recommended for
- Load Capacity: 6,000 to 15,000 lbs
- Wheel Diameter: 6 to 10 inch
- Wheel Tread Width: 3 to 4 inch
- Hub Length: 3.25 to 4.5 inch
-
Supplier: Jilson Group (The)
Description: Standard Features • Machine Face and Groove • Zerk Fittings • Available in Cast Iron & Forged Steel Capacities to 14,000 lbs. Optional Features • Sealed Wheel Bearing - (Suffix-SW) • Stainless Steel (consult factory) • Wheel Brake (see caster series) APPLICATIONS: On-floor or On-track.
-
Supplier: Caster City, Inc.
Description: 6" Diameter V-groove caster wheels are designed to guide equipment by rolling on inverted angle iron track. Elevated track minimizes problems caused by floor debris. The relief groove at the base of the "V" equalizes the load on each face of the angle. Forged Steel
-
Supplier: Pacific International Bearing, Inc.
Description: Radial Ball Bearings
- Bore Size: 1.592520545 inch
- Outside Diameter: 3.93701 inch
- Overall Width: 0 inch
- Bore: 1.592520545 inch
-
Supplier: Radwell International
Description: RADIAL/DEEP GROOVE BALL BEARING, ROUND BORE, 35 MM ID, 62 MM OD, 14 MM WIDTH, DOUBLE SEALED, WITHOUT SNAP RING, C3 INTERNAL CLEARANCE, EQUIVALENT TO 6007V. FREE 2 YEAR RADWELL WARRANTY
- Primary Bearing Category: Radial Ball Bearing
-
Supplier: RS Components, Ltd.
Description: FAG 6207-C-2HRS V Ball Bearing
- Bore Size: 1.3779535 inch
- Outside Diameter: 2.8346472 inch
- Bore: 1.3779535 inch
- Features: Conrad / Deep Groove, Metric, Single Seal
-
Supplier: NKE Austria GmbH
Description: 1000 V AC or DC. SQ77B (hybrid bearing): Rolling bearing with oxide ceramic rolling elements. Resistance of insulation theoretically ∞. Range SQ77 (insulated outer ring) Cylinderical roller bearings - Design variants: NJ, NU, NUP; Dimension series: 210-230, 310-330;
- Features: Conrad / Deep Groove
- Type: Cylindrical
-
Supplier: Bowman International Ltd.
Description: Ball bearings in chrome or stainless steel. ABEC 1, 3 or 5. With or without seals. Various changes can be made to these bearings including: Circlip grooves Modified lengths Taper bores Modified bores Anti-rotation slots Special cages Modified O/D's Different radial play Wire
- Bore Size: 0.0787402 to 0.3543309 inch
- Outside Diameter: 0.1968505 to 1.181103 inch
- Dynamic Radial Load: 37.9912 to 1,047.3432 lbs
- Bore: 0.0787402 to 0.3543309 inch
-
Supplier: Splendor Industrial Bearing Co., Ltd.
Description: models also use double-row tapered roller bearings of the same size). Features: The tiltability between the inner and outer rings of double row angular contact ball bearings is limited. The allowable tilt angle depends on the internal clearance of the bearing, the bearing
- Bore Size: 3.93701 inch
- Rated Speed (Oil): 5,800 rpm
- Dynamic Axial / Thrust Load: 12,139.2 lbs
-
Supplier: Caster City, Inc.
Description: wheel material, capacity and the environment. If a human being has to move the weight, select the largest practical wheel diameter. If you have any doubt as to which wheel or caster is the best choice for your application contact us for a recommendation. 700 Lb. Maximum Capacity Each 6"
-
Supplier: NationSkander California Corporation
Description: One bearing for use in the Sprocket Carrier Bearing Honda CA125 R/S/T/V/W/X Rebel 95-00,bearing is made of Chrome Steel, each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated
-
Supplier: FHD Bearings Co., Ltd.
Description: Cross Roller Slewing Bearing The internal configuration consists of cylindrical rollers in a v-shaped groove in each ring. The rollers are oriented with alternating axes of rotation. Positioned in this manner, the bearing accepts all combinations of radial, thrust, and
- Bore: 18.6614274 inch
- Outside Diameter: 26.6929278 inch
- Dynamic Axial / Thrust Load: 73,806.336 lbs
-
Supplier: Berliss
Description: Berliss Bearing Company is pleased to offer a complete line of electric motor quality (EMQ) bearings. Our electric motor quality bearings are designed to provide quiet and smooth operation in electric motors. They are available in various configurations including open and single
- Bore Size: 0.5905515 inch
- Outside Diameter: 1.3779535 inch
- Overall Width: 0.4330711 inch
- Bore: 0.5905515 inch
-
Supplier: Bowman International Ltd.
Description: Ball bearings in chrome or stainless steel. ABEC 1, 3 or 5. With or without seals. Various changes can be made to these bearings including: Circlip grooves Modified lengths Taper bores Modified bores Anti-rotation slots Special cages Modified O/D's Different radial play Wire
- Bore Size: 0.393701 to 3.93701 inch
- Outside Diameter: 1.0236226 to 5.905515 inch
- Rated Speed (Oil): 5,000 to 32,767 rpm
- Dynamic Radial Load: 1,038.576 to 7,366.0216 lbs
Find Suppliers by Category Top
Featured Products Top
-
VR A compact, highly rigid LM system whose roller cage holding precision rollers orthogonally aligned one after another travels by half the stroke on a V (read more)
Browse Linear Bearing Rails Datasheets for THK America, Inc. -
The ENDURO is a belt-driven, actuated linear guide system based on our v-groove guide roller technology. The simple, durable design features Double Track mounted to a rigid, machined steel tube. To facilitate (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated -
Bearings are manufactured in stud styles for fast installation and in yoke styles for maximum load capacity. Produced in inch and metric sizes, there are four different configurations (Plain, Flanged, V-Grooved, U-Grooved) to satisfy a wide range of applications. SMITH-TRAX® Bearings are value-priced and interchangeable with other major idler-rollers to meet your cost-containment objectives. (read more)
Browse Needle Roller Bearings Datasheets for Accurate Bushing Company, Inc. -
V-Groove, plain Hardened rails are straight and twist free. ABC will cut standard 12 feet lengths to your specification, also drill, counter bore and tap mounting holes if desired. View data information of our Rail product line here. (read more)
Browse Linear Bearing Rails Datasheets for Accurate Bushing Company, Inc. -
. VCR: V-Groove Stud Type VCR Series bearings are designed to handle both axial and radial loads by using Tapered Roller Bearings or Deep Groove Ball Bearings. These bearings should be used when standard needle roller bearings are not sufficient to handle (read more)
Browse Roller Bearings Datasheets for Accurate Bushing Company, Inc. -
Environments: V-groove roller technology is the preferred choice for applications in contaminated environments. The wiping nature of the rollers on the v-edge track (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated -
, light duty, free-draining, blind-bore, V-grooved or conical bearings, for any standard pipe or tubing from 1 1/4″ 20 gauge tube through 6″, schedule-40 pipe are also available. Non-standard pipes can also be accommodated. Custom sizes available upon request. (read more)
Browse Hanger Bearings Datasheets for Woodex MECO Industries -
processes are used to curve guide rails with v-shaped raceway groove and curved cross roller retainers. Ideal for applications that require a changing gradient with fixed rotation center point or requiring very accurate radius movement such as optical and measurement instruments (read more)
Browse Linear Bearing Rails Datasheets for Isotech, Inc. -
1045, 1060 or equivalent 180,000 PSI tensile strength steel in four profiles to maximum lengths of 12ft. Other specialty materials, i.e. Stainless Steel, available upon request. Rail-Bearing contact surfaces are hardened to 60-65 Rc. to match SMTIH-TRAX® V-Groove, plain Hardened rails are straight (read more)
Browse Linear Bearing Rails Datasheets for Accurate Bushing Company, Inc. -
corrosion can be addressed with material or lubrication options, others are best addressed with linear components inherently designed to handle these conditions. Guide rollers, by design, can handle many of these demands. Modern Linear v-groove rollers integrate 2 rows of angular contact (read more)
Browse Linear Bearings Datasheets for Modern Linear Incorporated
More Information Top
-
AIAA Journal > Some experimental results on sphere and disk drag
The 9.75-m-long air bearing system employed in these tests consisted of a V groove bearing (made by joining three commercially available bearing units end to end) for tracking and a parallel flat-surface bearing (built in-house from a …
-
Printing in Plastic
Attach V - Groove Bearings to ZV Plate .
-
Spherical Plain Bearings from OTW Industries Limited, China
• V Groove Ball Bearings for ...
-
GREAT optics
CAD drawing of a height adjustable V - groove bearing as an example of one optics bench mount point.
-
Progress toward a complete metrology set for the International X-ray Observatory (IXO) soft x-ray mirrors
The lower branches have v - grooved bearings that mate to the mirror edge so that the mirror can move freely as it compresses in the gravity field.
-
Rotary Ball Spline Technologies And The Effective Differences of Two Rotational Nut Technologies
The rollers crisscross each other at a 90° angle and move between “ V ” grooved bearing ways or grooves ground into the spline nut .
-
Factors to Consider When Choosing a Crossed Roller Bearing (.pdf)
The rollers are between “ V ” grooved bearing ways or raceways ground out of the guides.
-
Products List by v Page 4 - China ECOL B2B Marketplace, Free Manufacturer Directory
v - groove bearings specs in egypt .
-
New paradigms for producing high-performing meter class ground-based telescopes
Picture 9: The rotor of the azimuth motor/bearing assembly shows the permanent magnets and the alternating stainless steel and Teflon bearing balls V groove race of the rotor.
-
http://dspace.mit.edu/bitstream/handle/1721.1/93008/899209172-MIT.pdf?sequence=2
Bearing v - groove .
Indicates content that may require registration and/or purchase.