Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: Vacuum boosters are used to "supercharge" vacuum pumps to greatly extend pump performance. This allows for much faster pumping speeds and deeper vacuum levels. M-D Pneumatics vacuum boosters from Tuthill Vacuum & Blower Systems are utilized worldwide
- Air Flow Rate: 170 to 720 SCFM
- Product Form: Bare (No Motor, Controls)
- Material of Construction: Cast Iron
- Environment: Clean Air / Gas
-
Supplier: Rogers Machinery Company, Inc.
Description: minimal friction and improved efficiency Extends the life of your blower and booster components with specially formulated anti-wear additives Lasts longer than mineral oil and semi-synthetic lubricants, meaning fewer oil change intervals, reduced down time, and greater costs savings
-
Description: Adding a second mechanical booster extends system operation to vacuum levels as low as 2.0 mm Hg Abs. Like single-booster systems, the boosters are not energized until vacuum reaches a preset level. Smaller boosters with larger motors are used for
- Ultimate Operating Vacuum: 2 torr
- Pumping Speed: 6,000 to 8,000 CFM
- Configuration: Combination / Multi-Technology Pump
- Application: General Purpose / Industrial
-
-
Supplier: Vooner FloGard LLC
Description: Vacuum blowers HV Series have been designed for conveying air and neutral gases and are especially used in industrial high vacuum technology.
- Horsepower: 20 HP
- Pump Type: Booster Pumps
-
Description: Booster-Liquid Ring Vacuum Systems extend the capabilities of the liquid ring vacuum pump by adding a vacuum booster at the inlet of the liquid ring vacuum pump. The booster supercharges the vacuum pump and reduces the pressure on the inlet
- Ultimate Operating Vacuum: 1 to 10 torr
- Pumping Speed: 2,000 CFM
- Application: General Purpose / Industrial
- Configuration: Individual Vacuum Pump
-
Supplier: Busch Vacuum Solutions
Description: casting avoiding any gaps, making the ingress of process fluids or particles impossible, and thereby preventing corrosion. The COBRA DS 0700 – 2000 G feature an integrated vacuum booster as standard, providing higher pumping speeds and ultimate pressures. The backing pump and
- Ultimate Operating Vacuum: 0.000002250191266257 torr
- Pumping Speed: 294 to 964.32 CFM
- Operating Temperature: 32 to 104 F
- Motor Power: 8.84545454035861 HP
-
Supplier: Busch Vacuum Solutions
Description: minimal maintenance Due to their high pumping speed and ultimate pressure, Panda WV vacuum boosters increase the performance of vacuum systems. Available in six different sizes, Panda WV vacuum boosters can be designed to perfectly suit all low and medium
- Ultimate Operating Vacuum: 18.75 to 1,050 torr
- Pumping Speed: 883 to 3,180 CFM
- Operating Temperature: 41 to 104 F
- Motor Power: 80 HP
-
Supplier: Busch Vacuum Solutions
Description: Higher pumping speed and improved ultimate pressure: Puma WP rotary lobe vacuum boosters increase the performance of your vacuum system, making it more efficient and economical. Available in nine different sizes, Puma WP rotary lobe vacuum boosters can be designed
- Ultimate Operating Vacuum: 18.75 to 37.5 torr
- Pumping Speed: 762 to 3,180 CFM
- Operating Temperature: 32 to 104 F
- Motor Power: 16.9 HP
-
Supplier: Accuris
Description: Brake Booster Vacuum Evaluation
-
Description: Kinney® CB Compact Booster Systems combine the features of Kinney KT™ Pumps and Integral Drive (C-face) Boosters into a space efficient package capable of continuous high pumping capacity down to 10 microns (0.13 Pa). They are suitable for use in vacuum furnace, vacuum
- Ultimate Operating Vacuum: 760 torr
- Pumping Speed: 720 CFM
- Motor Power: 5 HP
- Features: Floor / Skid
-
Supplier: Accuris
Description: Materials for Plastic Check Valves for Vacuum Booster Systems, Standard
-
Supplier: Accuris
Description: Brake Booster Vacuum Availability for Vacuum Pump Applications
-
Supplier: Busch Vacuum Solutions
Description: Higher pumping speed and improved ultimate pressure: Puma WP vacuum boosters increase the performance of your vacuum system, making it more efficient and economical. Available in nine different sizes, Puma WP vacuum boosters can be designed to perfectly suit all
- Ultimate Operating Vacuum: 60 torr
- Pumping Speed: 135 to 310 CFM
- Motor Power: 4 HP
- Lubrication Style: Dry / Oil-less
-
Supplier: Accuris
Description: Durability Test of Vacuum Brake Booster and Master Cylinder
-
Supplier: SAE International
Description: in vacuum booster check valves for hydraulic brake systems.
-
Supplier: SAE International
Description: which has a detail vacuum booster mathematical description is established in the software MATLAB/Simulink. The structure gaps, spring preload, friction force and reaction disc characteristics of vacuum booster are considered in this model. A brake pedal feel bench test
-
Supplier: First Sensor AG
Description: First Sensors OEM vacuum pressure sensors are developed and manufactured in line with the quality management standard for the automotive industry ISO/TS 16949. The custom housing is made out of PBT plastic and features a plug-in pressure port with an O-ring sealing and a MLK electrical
- Working Pressure Range: -15.954147 to 0.36259425 psi
- Operating Temperature: -40 to 275 F
- Measurement Type: Gauge
- Features: Other
-
Supplier: Edwards Vacuum
Description: Stokes1700 series mechanical booster pump combination includes a Stokes Microvac backing pump and a belt driven, horizontal flow, high vacuum Stokes 6" series mechanical booster pump. In harsh applications where chemical or particulate contamination is present, process isolation
- Ultimate Operating Vacuum: 0.003 torr
- Pumping Speed: 2,998.8 CFM
- Motor Power: 20.1033057735423 HP
- Features: AC Three Phase, OEM Controller / Control Panel, Other
-
Standards and Technical Documents - Vacuum Power Assist Brake Booster Test Procedure -- J1808_201506Supplier: SAE International
Description: This document applies to direct acting vacuum power assist brake boosters only, exclusive of the master cylinder or other brake system prime mover devices for passenger cars and light trucks [4500 kg GVW (10 000 lb)]. It specifies the test procedure to determine minimum performance and
-
Supplier: Witte Pumps & Technology GmbH
Description: BOOSTER - Gear pump for polymer processing The reliable transfer and booster gear pump for polymer processing BOOSTER gear pumps are used in the polymerisation process, to boost the pressure of medium to high viscosity media. They transport pre-polymers and polymers, e.g. PET,
- Maximum Discharge Flow: 2 to 20 GPM
- Maximum Discharge Pressure: 3,225 psi
- Media Temperature: 660 F
- Pump Type: Booster Pumps, Gear Pumps, Positive Displacement Pumps
-
Supplier: M&I Materials Limited
Description: AP201 is a flagship vapour booster pump fluid with an exceptionally high degree of oxidation resistance. AP201 is widely regarded as being far superior to other low quality imitation vapour booster fluids. Some pump manufacturers who specify the use of Apiezon vapour booster
- Kinematic Viscosity (@ 40°C): 22 cSt
- Pour Point: -22 F
- Flash Point: 384.8 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.885 specific gravity
-
Supplier: Pfeiffer Vacuum, Inc.
Description: High performance: High pumping speed, best performance-to-size-ratio Efficient: Hermetically sealed synchronous motor (IE4), variable speed drive, optimized rotor geometries, extended maintenance intervals, canned motor design, no shaft seals Reliable: High up-time due to intelligent condition
- Pumping Speed: 1,587.6 to 4,774.56 CFM
- Operating Temperature: 41 to 104 F
- Motor Power: 12.06198346412538 HP
- Application: General Purpose / Industrial, Power Generation
-
Supplier: Universal Air & Gas Products Corp.
Description: line of Compressors, Boosters and Air Systems, Aftercoolers, Dryers, Filters, ASME Tanks, Vacuum Pumps, Blowers, Lubricant, Parts & Repairs, High Pressure, Low Pressure, 0 to 1500 CFM, Compact, with Wheels, without Wheels, we can provide them for you. Gas Compressors/Boosters
- Discharge / Operating Pressure: 35,000 psi
- Flow Capacity: 5 to 2,600 SCFM
- Horse Power: 1 to 500 HP
- Power Source: AC Single Phase, AC Three Phase, Diesel, Gasoline, Hydraulic
-
Supplier: Pfeiffer Vacuum, Inc.
Description: Reliable: Vacuum pump units with robust and proven DuoVane backing pumps enhanced by PANDA vacuum boosters, reliable operation, minimal maintenance High performance: High pumping speed at low ultimate pressures, fast pump-down times Flexible: Various design options available,
- Ultimate Operating Vacuum: 0.0006902611185152281 torr
- Motor Power: 6.526873274476733 HP
- Application: Chemical / Corrosive Gas, General Purpose / Industrial, Pharmaceutical / Sanitary
- Configuration: Combination / Multi-Technology Pump
-
Supplier: Champion
Description: Reciprocating Air-Cooled Air Compressors- Vacuum Pressure Lubricated, A-Series The A-series reputation has been built on quality, reliability and accessibility to all components. Products include air-cooled bare compressors, boosters and vacuum pumps. A-Series pumps include
- Ultimate Operating Vacuum: 125 torr
- Pumping Speed: 198 CFM
- Configuration: Individual Vacuum Pump
- Lubrication Style: Positive Pressure
-
Supplier: Smith & Loveless, Inc.
Description: Our vertical, close-coupled STAR ONE™ S&L Non-Clog Pump design meets the highest of standards that promote superior efficiency, durability and ease of maintenance, including the 10 States Standard for 3” (76 mm) solids. Its rugged design, featuring exclusive oversized, stainless steel pump shafts
- Maximum Discharge Flow: 5,000 GPM
- Horsepower: 10 to 300 HP
- Pump Type: Booster Pumps
-
Supplier: Promarks, Inc.
Description: Pump size Top & Bottom seal Booster Mechanical Knife Cut-Off Perforated System Voltage Exit Conveyor Custom sizes Stainless Steel Construction Water Resistant Electrical Box Computerized Water Resistant Control Panel (20 Programs with Oil Indicator) 10 mm Wide Seals Bladder Activated Sealing
- Machine Type: Vacuum Chamber Machines
-
Supplier: Promarks, Inc.
Description: Pump size Top & Bottom seal Booster Mechanical Knife Cut-Off Perforated System Voltage Exit Conveyor Custom sizes Stainless Steel Construction Water Resistant Electrical Box Computerized Water Resistant Control Panel (20 Programs with Oil Indicator) 10 mm Wide Seals Bladder Activated Sealing
- Machine Type: Vacuum Chamber Machines
-
Supplier: LOT Vacuum America
Description: for vacuum process screw rotor dry vacuum pump Suitable for large LCD & solar tools Ease of maintenance
- Ultimate Operating Vacuum: 0.01 torr
- Pumping Speed: 376.32 CFM
- Features: AC Three Phase
- Application: Analytical / Scientific, General Purpose / Industrial, Semiconductor Manufacturing
-
Supplier: EBARA Technologies, Inc.
Description: The EST Series consists of a two-stage screw design main pump engineered for application in harsh duty processes. The main pump is packaged with a lobe style booster pump for increased pumping speed. The EST Series covers a wide pumping speed range from 88 to 1765 CFM. EST pumps are designed
- Features: DC Power, OEM Controller / Control Panel, Vacuum Gauge
- Lubrication Style: Dry / Oil-less
- Application: General Purpose / Industrial, Semiconductor Manufacturing
- Configuration: Individual Vacuum Pump
-
Supplier: SynSysCo
Description: high process gas flows. All DD series pumps can be combined with VFD Driven Mechanical Boosters for higher pumping speeds, lower vacuum pressures, and energy management benefits. The DD105 Series, based on the same fundamental design as the DD255 Series, provides the same excellent
- Ultimate Operating Vacuum: 0.0005 to 0.003 torr
- Pumping Speed: 2,148 CFM
- Operating Temperature: 50 to 104 F
- Motor Power: 21.3095041199548 HP
-
Supplier: LOT Vacuum America
Description: Mechanical Boosters for higher pumping speeds, lower vacuum pressures, and energy management benefits. The DD105 Series, based on the same fundamental design as the DD255 Series, provides the same excellent performance for 200mm and 150mm applications. Recommended Applications: Crystal
- Ultimate Operating Vacuum: 0.005 to 0.03 torr
- Pumping Speed: 53 to 62 CFM
- Operating Temperature: 50 to 104 F
- Features: AC Three Phase
-
Supplier: Gardner Denver S.r.l.-Division Robuschi
Description: Rotary lobe blowers used to increase the capacity of the primary vacuum pumps when operating at their minimum suction pressure (as a booster). The RBS/AV blowers must be used in series with a primary vacuum system ( VP ) and for pressures lower than 50 mbar absolute. The main
- Air Flow Rate: 2,470.986 SCFM
- Product Form: Bare (No Motor, Controls)
- Applications / Use: Materials Handling / Pneumatics
- Design: Positive Displacement / Rotary Lobe
-
Supplier: Rogers Machinery Company, Inc.
Description: applications Purge gas and liquid flushing system for vacuum pump cleaning and inertization Air-cooled versions Anti-corrosive coatings Double and single mechanical seals for harsh or toxic processes Material and vacuum pump test certificates vacuum pump oils and coolants
- Mechanical: Rotary Screw
-
Supplier: LOT Vacuum America
Description: Mechanical Boosters for higher pumping speeds, lower vacuum pressures, and energy management benefits. The DD105 Series, based on the same fundamental design as the DD255 Series, provides the same excellent performance for 200mm and 150mm applications. Recommended Applications: Crystal
- Ultimate Operating Vacuum: 0.0005 to 0.003 torr
- Pumping Speed: 836 to 1,030 CFM
- Operating Temperature: 50 to 104 F
- Features: AC Three Phase
Find Suppliers by Category Top
Featured Products Top
-
High Vacuum Boosters For Performance And Reliability As a member of the Aerzen Group, Vooner offers Aerzen vacuum pumps tailored for a wide range of applications. These vacuum pumps are designed for various industrial (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
fold in ducted applications. They are especially useful for removing metal chips and scrap, ventilating fumes or smoke, and conveying small parts, pellets, powders and dust. As a vacuum or blow-off device, air amplifiers are more compact and less expensive than (read more)
Browse Pressure Intensifiers and Boosters Datasheets for Vortec -
Clippard, a leading manufacturer of miniature precision pressure and flow control solutions, announces the release of its new PHV Series Booster Valve, delivering exceptional high-flow performance in a compact (read more)
Browse Air Valves Datasheets for Clippard -
adjusted to optimize the pump performance, economy, and service interval. Fit-in-place design, directly mounted canned motor, backing pump, and vacuum booster combined on a compact base frame, low vibration level (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions -
deeper vacuum—such as 10 Torr or lower—the most efficient strategy is a hybrid package. By pairing the LRVP with an Aerzen legacy booster blower, recognized as the “best in the (read more)
Browse High Vacuum Pumps Datasheets for Vooner FloGard LLC -
. Compact Canned water-cooled motors and a direct-mounted booster enable a small footprint and low overall height for the DS 3161. (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions -
lift stations, packaged water booster stations, vacuum primed centrifugal pumps, flooded suction centrifugal pumps, immersible pumps, grit pumps, trash handling pump impellers, and multiple pump control systems. Smith & Loveless offers standard and custom system designs, tailored to meet (read more)
Browse Wastewater Treatment Equipment Datasheets for Smith & Loveless, Inc. -
The Telemecanique Sensors XMLBM05A2S11 is an industrial electromechanical vacuum-pressure switch from the XM pressure sensor range. Designed for control-circuit applications, it monitors fluid pressure and changes the state (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD.
Conduct Research Top
-
The Case for Vacuum Boosters, and the Case for Tuthill
Vacuum boosters are positive-displacement dry pumps that use two two-lobe rotors rotating at high RPMs in opposite directions to remove gas. When they are used separately to discharge atmosphere they are typically limited to inlet pressures of ½ an atmosphere. The vacuum booster's advantage is when
More Information Top
-
Advances in Precision Instrumentation and Measurement
Disquisition of Performance Testing Equipment for Vacuum Booster .
-
Brake Design and Safety, Third Edition
Step 5: Brake Pedal Force and Booster: For a specified pedal force and pedal travel, the vacuum booster or hydro-boost size is determined based on safety standards and human factors limitations.
-
Digital Manufacturing & Automation III
Disquisition of Testing System for BMBS Vacuum Booster .
-
Manufacturing Science and Technology III
A Vacuum Booster Model for Brake Pedal Feeling Analysis .
-
Modelling Experimentation and Simulation of a Brake Apply System
The brake apply system model includes the brake pedal, vacuum booster , mas- ter cylinder and proportioner valves; the interactions with the wheel brake system, the front and rear brakes are included by modelling the compliance of the calper and the dram brakes.
-
The Chinese Automotive Supplier Report
* Chassis Systems Brakes Division: produces disk brakes, vacuum boosters and master cylinders.
-
Advances in Mechanical and Electronic Engineering
Design of Controlling System in Multi-function Durability Testing Device for Vehicle Vacuum Booster with Brake Master Cylinder . . . . . . . . . . . . . . . .
Indicates content that may require registration and/or purchase.