Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Filtertech, Inc.
Description: which takes suction from the vacuum chamber. As the solids accumulate on the surface of the media, the vacuum created in the chamber below increases. When sufficient vacuum has been created, an indexing cycle is initiated in which the vacuum is released by a
- Features: All Vacuum Filters
-
Supplier: Filtertech, Inc.
Description: In numerous solution clarification applications involving moderate to high flowrates, the Filtertech Model SCF flatbed vacuum filter provides the desired clarity by removing even the finest particles using a wide range of filter medias. To achieve the very high flowrates through
- Features: All Vacuum Filters
-
Supplier: CoorsTek
Description: vacuum chambers: Tube type (for load-lock, transfer, and process chambers) Disk type (for narrow space chambers) Quartz type (for thermal processing and LPCVD chambers) RECOMMENDED DEPOSITION CHAMBER COMPONENT MATERIALS CoorsTek uses a broad portfolio of
- Filter Medium Material: Ceramic
- Features: Other
-
-
Supplier: TTG Inc.
Description: converted into small pleated elements that reside within a vacuum’s dust cup chamber. As dust enters the chamber it collects on the sub-micron surface of our membrane. When the dust cup is full the filter is cleaned by gently tapping it. In addition, filters made
- Construction: Filter Mat, HEPA / ULPA Filter
- Features: Pleated, Reusable / Washable
- Media Type: Poly / Cotton Nonwoven Media, Polyester
-
Supplier: Nilfisk Industrial Vacuums
Description: Designed for the unique cleaning requirements of the semiconductor industry, the Nilfisk SS Vapor Industrial Vacuum captures toxic gases such as arsine, phosphine, and chlorinated solvents released during the cleaning of process equipment such as molecular beam epitaxy chambers, ion
- Airflow: 87 SCFM
- Vacuum Pressure: 102 in H2O vac
- Number of Inlets: 1 #
- Minimum Particle Size Filtered: 0.3 µm
-
Supplier: Nilfisk Industrial Vacuums
Description: The Eliminator I Industrial Vacuum Cleaner is compact and designed to withstand the abuse of a rugged environment, while maintaining strong suction and filtration capabilities. The multi-stage filtration system features a HEPA filter that captures 99.97 percent of dust and debris, down
- Airflow: 130 SCFM
- Vacuum Pressure: 95 in H2O vac
- Number of Inlets: 1 #
- Minimum Particle Size Filtered: 0.3 µm
-
Supplier: Thomas An Ingersoll Rand Business
Description: Features & Benefits Quiet design Lightweight Oil-less, non-lubricated pump components Permanently lubricated-for-life motor ball bearings Extended life vane design Built-in inlet & exhaust filters External exhaust muffler UL & CSA recognition Die cast aluminum sound chamber Low air
- Ultimate Operating Vacuum: 125 to 99.6 torr
- Pumping Speed: 2.7 to 10 CFM
- Operating Temperature: 32 to 95 F
- Features: AC Single Phase, Compressed Air / Fluid, Single Stage
-
Description: vacuum pump with capacities from 25 to 48 m³/hr (14.7 to 28.2). Ultimate vacuum 10 mbar (abs.). Fitted as standard with fine mesh filter, vacuum non-return valve, gas ballast valve and oil separator. Flange motor, air cooling, and bearings on both sides of the rotor.
- Pumping Speed: 2.1 to 902.9 CFM
- Lubrication Style: Dry / Oil-less, Oil-flooded
- Configuration: Individual Vacuum Pump
- Mechanical: Rotary Vane
-
Supplier: Nilfisk Industrial Vacuums
Description: VHC200 EXP Hazardous Location Industrial Vacuum Air-Operated Vacuum for Hazardous Locations The VHC200 EXP air-operated vacuum for hazardous locations is a stainless steel, pneumatic vacuum cleaner that is ATEX-approved (Ex) for use in Zones 1, 2, 21 and 22. It is also
- Airflow: 200 SCFM
- Vacuum Pressure: 177 in H2O vac
- Number of Inlets: 1 #
- Minimum Particle Size Filtered: 0.18 µm
-
Supplier: Fischer Technology, Inc.
Description: The vacuum measurement chamber of devices in the XUV® range enables the verification of light materials from sodium onwards by means of X-ray fluorescence analysis (RFA). Because of the radiation-absorbing properties of room air, it is normally not possible to use this method. For this
- X-ray Operating Voltage: 8 to 50 kilovolts
- Focal Spot Size: 150 µm
- Form Factor: Bench / Rack / Cabinet
- Features: Material Condition
-
Supplier: FLSmidth
Description: variety of deep vacuum applications. : Vacuum filtering Flash cooling Flash drying General vacuum Vacuum holding Vacuum de-gassing Pick and Place Our unique design features include: Large inlet area provides efficient capture of large gas flows Only three moving
-
Supplier: Komline
Description: closures and edge seals are available for all types of continuous vacuum filters, including Rotary Drum Vacuum Filters and Horizontal Vacuum Filters. Heavy duty envelope material with a stainless steel coilspring to provide a resilient end member is
- Features: Bulk Filter Media, Filter Element / Cartridge
- Application / Industry: Municipal Water Supply, Waste Treatment
- Filter Medium Material: Synthetic Fiber
- Filtration Product: Water
-
Supplier: Busch Vacuum Solutions
Description: vacuum booster combination improves both ultimate pressure and pumping speed significantly, making it the perfect combination for medium vacuum applications. Applications Heat treatment Coating Vacuum drying Vacuum packaging Degassing
- Ultimate Operating Vacuum: 0.075 torr
- Pumping Speed: 206 to 383 CFM
- Operating Temperature: 41 to 122 F
- Motor Power: 22.8 HP
-
Supplier: Mile-X Equipment, Inc.
Description: rise. Offset rotary vanes work in conjunction with the vacuum pump oil to create a powerful compression inside the pumping chamber. Vacuum pump efficiency depends largely on the purity of the vacuum pump oil. The gas ballast feature helps keep the oil clean for a longer
-
Supplier: Filtertech, Inc.
Description: reservoir tank. An automatic three-way valve is used to control the flow of solution to the inlet manifold of the filter, which only lets solution into the filter chamber during the filtration cycle (fig. 1). Inside the filter chamber a perforated platen supports
- Features: All Pressure Filters
- Equipment Type: Automatic Pressure Filter
-
Supplier: Busch Vacuum Solutions
Description: separator. Inlet filter to protect the vacuum pump from ingress of solid and liquid particles. Filter pressure gauge to screw into the oil fill cap for easy checking of the degree of plugging of the exhaust filter. Motor safety switch to protect pump against overload.
- Ultimate Operating Vacuum: 1.5 torr
- Pumping Speed: 5.9 to 11.2 CFM
- Operating Temperature: 167 F
- Motor Power: 0.74 HP
-
Supplier: Rogers Machinery Company, Inc.
Description: applications Purge gas and liquid flushing system for vacuum pump cleaning and inertization Air-cooled versions Anti-corrosive coatings Double and single mechanical seals for harsh or toxic processes Material and vacuum pump test certificates vacuum pump oils and coolants
- Mechanical: Rotary Screw
-
Supplier: Busch Vacuum Solutions
Description: Constant pressure differentials in both vacuum and pressure applications at medium and high pumping speeds are guaranteed. Tyr WT rotary lobe blowers are available as vacuum or pressure generators, with conversion possible at any time. Six sizes are available, with a range of motors
- Ultimate Operating Vacuum: 10.7 torr
- Pumping Speed: 2,578 CFM
- Operating Temperature: 104 F
- Motor Power: 150 HP
-
Supplier: Filtertech, Inc.
Description: created by the vacuum producer draws liquid through the disposable media, creating a cake of solids. The media is advanced either by liquid level or timer and the cake is positioned over the liquid extraction chamber for the dewatering phase. The recovered liquid is then returned to
-
Supplier: Heinkel USA
Description: chamber isolators are required. Passive isolators, used for less demanding containment requirements, are operated under ambient pressure and are vented to the exterior using HEPA filters. Active isolators operate under a slight vacuum to prevent powder or gas exiting the
- Features: All Pressure Filters, Other
- Application / Industry: Chemicals, Sanitary / Pharmaceutical
-
Supplier: Inductotherm Group
Description: furnace down time Efficient Inductotherm power supplies and auxiliary stirring Multiple chamber systems with mold chambers, charging chambers, and hot tundish insertion systems Multiple charging systems for rapid feeding of a wide variety of charge materials Multiple mold
- Application: Foundry / Melting
- Heat Source: Induction
- Features: Industrial, Medium (< 1, >10-3 torr)
- Atmosphere: Vacuum
-
Supplier: Eaton
Description: The Eaton tank breather filters "breathe" air in and out as the oil level rises and falls. The filters prevent the penetration of contamination from the ambient air in the hydraulic fluid. This circulating air contains articles and moisture that can cause corrosion, increase equipment
- Maximum Liquid Flow: 925 GPM
- Features: Filter Element / Cartridge, Other
- Filtration Product: Hydraulic Fluid
- Filter Medium Material: Paper
-
Supplier: Mi-T-M Corporation
Description: optional cyclone filter, and through an optional 10-micron bag filter before returning it to a holding tank for reuse, or proper disposal. System includes: 1/3 hp Transfer pump Oil sock for absorbing oils Vacuum tank drain 3-stage vacuum motor Vacuum head Cam lock
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: Vivapore 5 is a ready-to-use benchtop concentrator for samples up to 5 ml. With no need for additional equipment, pressure or vacuum source, solvent absorption is the most economic and user friendly concentration technique available for clinical and general research applications. Just fill
- Sample Size: 1 to 5 cc
- Filtration Area: 0.002 mm²
- Configuration: Filter Element & Housing Assembly
- Sample Type: Liquid
-
Supplier: Leybold USA Inc.
Description: The Screw Vacuum Pumps SCREWLINE were developed in view of the special requirements of industrial applications. The innovative design allows these pumps to be used whenever reliable, compact and low maintenance vacuum solutions are required. Principle of Operation Screw Vacuum
- Pumping Speed: 370.44 CFM
-
Supplier: Leybold USA Inc.
Description: The Screw Vacuum Pumps SCREWLINE were developed in view of the special requirements of industrial applications. The innovative design allows these pumps to be used whenever reliable, compact and low maintenance vacuum solutions are required. Principle of Operation Screw Vacuum
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: Vivapore 10/20 is a ready-to-use benchtop concentrator for samples up to 20 ml. With no need for additional equipment, pressure or vacuum source, solvent absorption is the most economic and user friendly concentration technique available for clinical and general research applications. Just
- Sample Size: 2 to 20 cc
- Filtration Area: 0.0028 mm²
- Configuration: Filter Element & Housing Assembly
- Sample Type: Liquid
-
Supplier: Terra Universal, Inc.
Description: Ideal for cleanroom use with design that meets Class 100 standards Quick Release Vacuum System” for easy cleaning, sterilizing and maintenance Full Digital PLC Controller with LCD Touchscreen Non-Particle generating Venturi vacuum system Isolated exhaust port Visible and audible alarms
- Packaging: Bag / Pouch
- Goods: Consumer Packaging
- Closing Method: Heat Seal
- Industry: Industrial / General Use, Medical
-
Supplier: Glas-Col, LLC
Description: varying the number of micro-organisms in the suspension, the proportion of bacteria-bearing nuclei can be varied. The system permits control of the volume of air moving through the chamber per unit time. The animals are placed in a compartmented mesh basket within the chamber.
- Chamber Capacity: 5 cubic feet
- Configuration: Floor Mount
- Features: Other, Programmable, Shelves
-
Supplier: CoorsTek
Description: or contacts wafers needs the inert, durable properties of engineered ceramics. Chamber lids (domes) Chamber liners Deposition rings Gas distribution plates (showerheads) Pedestal heaters Plating insulators Vacuum break filters RECOMMENDED DEPOSITION CHAMBER
- Features: Alumina / Aluminum Oxide, Carbide Materials, Specialty Ceramic
- Specialty Ceramic Type: Aluminum Nitride, Silicon Carbide
- Applications: Chemical / Materials Processing
- Shape / Form: Fabricated / Custom Shape
-
Supplier: Terra Universal, Inc.
Description: ensure a completely noncontaminating environment Optional remote filter/blower module provides safe exhaust fume venting or purification Select cylindrical vacuum chamber for higher vacuum levels 10" (254 mm) round arm ports accommodate port covers and sleeve/glove
- Number of Glove Ports: 2
- Main Chamber Width: 35 inch
- Main Chamber Depth: 24 inch
- Main Chamber Height: 25 inch
-
Supplier: Leybold USA Inc.
Description: Eliminate process inefficiencies cause by vacuum. The new VARODRY vacuum pump series is designed and produced by Leybold, in Germany specifically for industrial processes. Give yourself one less headache, with VARODRY vacuum can be easy, efficient, reliable and dry. Efficient
- Pumping Speed: 38.22 CFM
- Mechanical: Rotary Vane
-
Supplier: Leybold USA Inc.
Description: Eliminate process inefficiencies cause by vacuum. The new VARODRY vacuum pump series is designed and produced by Leybold, in Germany specifically for industrial processes. Give yourself one less headache, with VARODRY vacuum can be easy, efficient, reliable and dry. Efficient
- Pumping Speed: 38.22 CFM
- Mechanical: Rotary Vane
-
Supplier: Rotolok Valves, Inc.
Description: The prime function of Rotary Airlocks is to regulate the flow of dust, powder and granular products from one chamber to another whilst maintaining a good airlock. It is popularly used in pneumatic conveying systems, both vacuum and pressure, together with cyclone and filter
- Material Type: Chemicals / Fertilizers, Food Processing, Sanitary / Pharmaceutical
- Application / Operation: Conveyor Feeding, Dust Collecting
- Material Characteristics: Dry / Free Flowing
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
. APPLICATIONS: Pneumatic conveyance of bulk materials Aeration Filter backwashing Gas conveyance Degassing Dust removal Vacuum production Biogas treatment (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp. -
facilities, with chambers capable of reproducing freezing rain and ice accretion under tightly controlled conditions. Capabilities include: Ice buildup from thin glaze to 1 inch+ accretion Chamber sizes from 2 ft³ benchtop units to walk-in and (read more)
Browse Environmental Exposure (Climatics) Testing Services Datasheets for E-Labs, Inc. -
Isothermal chambers for controlled environments Cleanroom sealing solutions Sliding or quick-locking doors for autoclaves, sterilizers, dryers, and reactors Centrifugal filters (e.g., access doors and drainage hoppers) Industrial (read more)
Browse Dynamic Seals Datasheets for Technetics Group -
Movable cofferdam bulkheads for containment Sealing solutions for storage and transport containers Material and personnel airlocks in nuclear power plants Pharmaceutical & Life Sciences Isothermal chambers for controlled (read more)
Browse Inflatable Seals Datasheets for Technetics Group
Conduct Research Top
-
Filters for Vacuum Pumps (.pdf)
A vacuum is a negative pressure condition created to remove gas molecules from a process work chamber. The objective is to provide a clean space, free of gases that can affect product quality and process performance. Vacuum is used for a number of industrial products, processes, and applications.
More Information Top
-
Mercury and Methylmercury Dynamics in a Coastal Plain Watershed, New Jersey, USA
Samples for analysis of filtered THg and MeHg were filtered through 0.7-μm quartz fiber filters in a vacuum filtration chamber (Lewis and Brigham 2004), and placed in acid-washed, field-rinsed Teflon bottles.
-
Hydrodynamic particle-size classification of aluminum alloy powders
Samples of wet powder are taken directly from the vacuum filter chamber once the pulp has been dehydrated (Fig. 2), which is different from the known methods that use commercial powders or experimental samples of dried powders with a dense oxide film …
-
Mercury and Organic Carbon Dynamics During Runoff Episodes from a Northeastern USA Watershed
Upon receipt at the WDML, samples were well-mixed and filtered through a 47 mm diameter quartz fiber filter (QFF) with a nominal pore size of 0.7 um using a vacuum filtration chamber .
-
Remediation of Lead Contaminated Soil by EDTA. I. Batch and Column Studies
Extract solution was sampled after 3, 6, 15, 30 min and 1, 2, 6, 24, and 72 hr of contract by connecting syringes to filter holders containing 0.22 µm pore size filters and then placing on a vacuum filtration chamber .
-
Laser-induced damage and fracture in fused silica vacuum windows
The volume of the spatial filter vacuum chambers on currently operating lasers at LLNL (Nova and Beamlet) range from a few liters to as high as about 5m3 for the 18 m long spatial filter housing used on the Beamlet laser.
-
HIREX: results of the mission concept study
The pre- filter vacuum chamber is based on the highly successful TRA CE filter chamber assembly design.
-
Spectroscopic and lasing properties of Pr:YAlO3 material at cryogenic temperature
Cryostat Filter vacuum chamber .
-
Development of a staring mosaic module
SHUTTER OPTICAL FILTER VACUUM CHAMBER MODULE AT 150 °K .
-
Subunit-specific monoclonal antibodies to tarantula hemocyanin, and a common epitope shared with calliphorin
Dot-blot immunobinding assays (Hawkes et al. 1982) were performed with nitrocellulose in a 96-well Minifold vacuum filtration chamber (Schleicher and Schiill).
-
Separation of low levels of actinides by selective oxidation/reduction and co-precipitation with neodymium fluoride
tube which was securely positioned in the plexiglass vacuum filtration chamber .
Indicates content that may require registration and/or purchase.