Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Peterson Filters Corporation
Description: A continuous drum type vacuum filter specifically designed for mounting "pre-coats", usually of diatomaceous earth, which are then shaved off in very thin layers during a batch run of pre-filter slurry. This results in a clean filtering surface being presented to the pre-filter feed on
- Vacuum Filtration Equipment: All Vacuum Filters, Rotary Drum Filter
-
Supplier: Hebeler LLC.
Description: specially engineered devices Strict quality control procedures ensure high quality output Ability to satisfy virtually any customer specifications Standard drum sizes range from 15.2 cm diameter x 20.3 cm long to 1.5 m diameter x 3.7 m long (6" x 8" to 60" x 144") Mechanical support skids are
- Applications / Materials Processed: Other
- Dryer Type: Rotary Dryer (Internal Drum), Vacuum Dryer
- Material Form: Free Flowing Powders / Granules
-
Supplier: Peterson Filters Corporation
Description: Peterson also has a complete line of drum type filters which can be customized for specific applications in mining, sewage and food processing operations. Depending on the application, special units involving a belt type filter media are also available.
- Application / Industry Use: Food and Beverage, Waste / Sludge, Other
- Vacuum Filtration Equipment: All Vacuum Filters, Rotary Drum Filter
-
-
Supplier: Komline
Description: Continuous rotary drum vacuum filters for the separation of liquids from solids Komline-Sanderson continuous rotary drum vacuum filters for the separation of liquids from solids offer great flexibility in meeting the needs of many industries. Our experience ranges from
-
Supplier: Nex Flow Air Products Corp.
Description: The 316L STAINLESS STEEL Reversible Drum Angel/ Drum Pump / Reversible Drum Vac is a maintenance free system to recover spilled liquids, coolant, sludge, tramp oil, waste water and other liquids using only compressed air. The compressed air system attaches easily to any
- Applications: General Purpose / Industrial
- Configuration: Individual Vacuum Pump
- Pumping Speed: 18 CFM
-
Supplier: EXAIR
Description: gallon/205 liter) or 110 gallon drum. Its compressed air powered vacuum fills a 55 gallon drum in less than two minutes. With the simple turn of a knob, the same stainless steel pump quickly empties the drum. The Reversible Drum Vac does not use electricity and has
- Housing Material: Stainless Steel
- Maximum Discharge Flow: 30 GPM
- Power Source: Air / Pneumatic
-
Supplier: EXAIR
Description: gallon/205 liter) or 110 gallon drum. Its compressed air powered vacuum fills a 55 gallon drum in less than two minutes. With the simple turn of a knob, the same stainless steel pump quickly empties the drum. The Reversible Drum Vac does not use electricity and has
- Airflow: 19 SCFM
- Capacity: 5 to 110 gallons
- Media: Wet
- Number of Inlets: 1 #
-
Supplier: EXAIR
Description: EXAIR's compressed air operated High Lift Reversible Drum Vac System attaches quickly to any closed head 30, 55 or 110 gallon drum. Its high powered vacuum is able to lift liquids up to 15 feet and fill a 55 gallon drum in less than 85 seconds. With the simple turn of a
- Housing Material: Stainless Steel
- Maximum Discharge Flow: 30 GPM
- Power Source: Air / Pneumatic
-
Supplier: DME Company
Description: EXAIR's compressed air operated Reversible Drum Vac System attaches quickly to any closed head 30 or 55 gallon drum. Its high powered vacuum fills the drum in less than two minutes. With the simple turn of a knob, the same stainless steel pump quickly empties the
- Applications: Coolant / Oil Mist, Metalworking Chips / Fluids, Spill Recovery
- Capacity: 30 to 55 gallons
- Media: Wet
- Vacuum Model: Portable / Pedestrian Unit
-
Supplier: Hebeler LLC.
Description: Conventional vacuum rotary dryer consists of jacketed cylinder heated by steam or hot water, charge and discharge opening, and internal revolving agitator Straight or helical faced blades, mounted on agitator shaft, thoroughly mix material with shearing action Power consumption is
- Dryer Type: Paddle / Agitator Dryer, Rotary Dryer (Internal Drum), Vacuum Dryer
- Heat Source / Transfer: Indirect / Contact / Conduction, Steam
- Material Form: Free Flowing Powders / Granules, Fibers / Flakes
-
Supplier: U.S. Plastic Corporation
Description: stacking. Drums filled at elevated temperatures should be vented properly to prevent vacuum formation within the drum which can compromise stacking capabilities. Can be stacked 3 high (1+2) maximum with pallets between drums. Maximum top load on bottom drums not to
- Type: Drum / Barrel / Keg
-
Supplier: U.S. Plastic Corporation
Description: stacking. Drums filled at elevated temperatures should be vented properly to prevent vacuum formation within the drum which can compromise stacking capabilities. Can be stacked 3 high (1+2) maximum with pallets between drums. Maximum top load on bottom drums not to
- Type: Drum / Barrel / Keg
-
Supplier: Accuris
Description: Spanish Language - 21" VACUUM BRAKE DRUMS
-
Supplier: U.S. Plastic Corporation
Description: drums should be allowed to cool to ambient prior to stacking. Drums filled at elevated temperatures should be vented properly to prevent vacuum formation within the drum which can compromise stacking capabilities. Can be stacked 3 high (1+2) maximum with pallets between
- Type: Drum / Barrel / Keg
-
Supplier: U.S. Plastic Corporation
Description: drums should be allowed to cool to ambient prior to stacking. Drums filled at elevated temperatures should be vented properly to prevent vacuum formation within the drum which can compromise stacking capabilities. Can be stacked 3 high (1+2) maximum with pallets between
- Type: Drum / Barrel / Keg
-
Description: Rotary vacuum dryers offer clean, simple and effective method of drying wet cake, powder and even slurry. Labor and energy costs are minimal compared to tray dryers and product losses during handling are also negligible. Additionally valuable organic solvents can be conveniently
- Dryer Type: Rotary Dryer (Internal Drum), Vacuum Dryer
- Heat Source / Transfer: Steam, Thermal Oil / Fluid
- Material Form: Free Flowing Powders / Granules, Slurries
-
Supplier: Hebeler LLC.
Description: Solid Stating P-K's Tubular Vacuum Dryers (TVD's) can process (dry and/or polymerize in the solid state) free-flowing solid material more rapidly than conventional vacuum dryers and solids stating system because of their greatly increased heat transfer surface area (typically
- Applications / Materials Processed: Polymers / Molding
- Dryer Type: Rotary Dryer (Internal Drum), Vacuum Dryer, Other
- Heat Source / Transfer: Indirect / Contact / Conduction
- Material Form: Free Flowing Powders / Granules
-
Supplier: Hebeler LLC.
Description: PK Solids Processors are configured with heating and vacuum packages that offer the ability to process complex formulations through a processing scheme. The process may begin with a dry mixing step, followed by wet granulation, vacuum drying and lubrication. Containment and control are
- Additional Capabilities: Drying, Granulating
- Operating Environment: Industrial
- Style: Rotary Drum / Tumbler
-
Description: At Frick® by Johnson Controls, we offer surge drum options like single direction or dual direction vapor flow to help keep your system operating safely and smoothly. Our Horizontal Surge Drum is a flooded refrigerant surge drum that serves not only as a liquid reservoir, but
- Diameter / Width: 6.62 to 144 inch
- Pressure Rating: 250 to 300 psi
- Type: Pressure Vessel
- Volume Capacity: 0.1496 to 1692 gallons
-
Supplier: CECOR
Description: 10? clean out door for removing settled solids. Valve in door permits fluid to drain out, leaving the solids behind for easier collection and disposal. Pair the TX-55PL drum tank with a CECOR drum top vacuum to easily convert it into a sump cleaner. Vacuums solids
- Application: General Use
- Features: Heavy Duty
- Height: 46 inch
- Length: 31 inch
-
Supplier: Scheugenpflug, Inc.
Description: The patented vacuum follower plate was designed specifically for feeding high viscosity potting material from a hobbock or pail and is used in the A220 and A280. The vacuum follower plate is made of polypropylene (PP), which guarantees appealing sliding and manufacturing
- Chamber Material: Plastic, Other
- Chamber / Component Type: Baseplate
-
Supplier: Accuris
Description: Spanish Language - JOINT OF BRAKE RELEASE OF VACUUM BRAKE DRUMS
-
Supplier: Accuris
Description: Spanish Language - BRAKE RELEASE FOR VACUUM BRAKE DRUMS, TYPE CID
-
Supplier: Accuris
Description: Spanish Language - JOINT FOR COVERS OF VACUUM BRAKE DRUMS FOR RAILWAY CARS
-
Supplier: Peterson Filters Corporation
Description: We provide either disc or drum type "platform units". These units feature the filter and all auxiliary equipment mounted on an integral platform. The unit is basically ready to "plug in" and operate. Peterson Filters Corporation introduces a new continuous vacuum pilot disc filter
- Vacuum Filtration Equipment: All Vacuum Filters, Disc Filter
-
Supplier: Ivie Enterprises, Inc.
Description: It is a simple principle; the higher the c.f.m. a vacuum generates, the better suited it is for recovering dry debris and bulk material. Tornado's Electric JUMBO vacuum systems are appropriate for use in recovering heavy solid debris such as metal shavings and chips, sawdust, powders
- Applications: General Cleaning
- Capacity: 55 gallons
-
Supplier: Ivie Enterprises, Inc.
Description: It is a simple principle; the higher the c.f.m. a vacuum generates, the better suited it is for recovering dry debris and bulk material. Tornado's Electric JUMBO vacuum systems are appropriate for use in recovering heavy solid debris such as metal shavings and chips, sawdust, powders
- Applications: General Cleaning
- Capacity: 55 gallons
-
Supplier: TTG Inc.
Description: Due to the unique chemical and thermal resistance properties of TTG’s ePTFE membrane, we apply our filtration laminates in several liquid-solids separation applications. Candle Filters in Pulp Mills – Our polypropylene laminates are designed to remove the black liquor dregs in the caustic recovery
- Chemical / Polymer System Type: Fluoropolymer (PTFE / PVDF)
- Filler Material: Other
- Industry: General Industrial, Other
-
Supplier: EXAIR
Description: EXAIR's Heavy Duty Dry Vac attaches to an ordinary 30, 55 or 110 gallon open-top drum to turn it into a powerful, industrial duty vacuum cleaner. The Heavy Duty Dry Vac has been engineered to vacuum more dry materials in less time with less wear. Designed for tough industrial
- Power Source: Air / Pneumatic
-
Supplier: R. S. Hughes Company, Inc.
Description: The SSP 1404 grease is easy to use. This item is formulated to work in automotive equipment, chain drives, electrical equipment, food processing equipment, vacuum & pressure systems, valves, window tracks applications. Main ingredient is comprised of silicone. Can be used under the following
- Type: Grease / Gel
-
Supplier: R. S. Hughes Company, Inc.
Description: The SSP 1212 grease is easy to use. This product is formulated to work in automotive equipment, electrical equipment, vacuum & pressure systems, valves applications. Main ingredient is comprised of silicone. Can be used under the following temperature ranges: -100 F minimum operating
- Type: Grease / Gel
-
Supplier: VAC-U-MAX
Description: The VAC-U-MAX Air operated vacuum cleaner is the workhorse of our line. Available in several configurations it will clean up everything that will fit in the material hose. It is available with in two size dimensions for either a 30 gallon drum or a 55 gallon drum and with either
- Airflow: 100 to 200 SCFM
- Applications: Abrasives, Fine Powders, General Cleaning, Litter Pick-up, Metalworking Chips / Fluids
- Media: Dry
- Number of Inlets: 1 #
-
Supplier: VAC-U-MAX
Description: The VAC-U-MAX Air operated vacuum cleaner is the workhorse of our line. Available in several configurations it will clean up everything that will fit in the material hose. It is available with in two size dimensions for either a 30 gallon drum or a 55 gallon drum and with either
- Airflow: 100 to 200 SCFM
- Applications: Abrasives, Fine Powders, General Cleaning, Litter Pick-up, Metalworking Chips / Fluids
- Media: Dry
- Number of Inlets: 1 #
-
Supplier: VAC-U-MAX
Description: The VAC-U-MAX Air operated vacuum cleaner is the workhorse of our line. Available in several configurations it will clean up everything that will fit in the material hose. It is available with in two size dimensions for either a 30 gallon drum or a 55 gallon drum and with either
- Airflow: 100 to 200 SCFM
- Applications: Abrasives, Fine Powders, General Cleaning, Litter Pick-up, Metalworking Chips / Fluids
- Media: Dry, Wet
- Number of Inlets: 1 #
-
Supplier: VAC-U-MAX
Description: The VAC-U-MAX Air operated vacuum cleaner is the workhorse of our line. Available in several configurations it will clean up everything that will fit in the material hose. It is available with in two size dimensions for either a 30 gallon drum or a 55 gallon drum and with either
- Airflow: 100 to 200 SCFM
- Applications: Abrasives, Fine Powders, General Cleaning, Litter Pick-up, Metalworking Chips / Fluids
- Media: Dry, Wet
- Number of Inlets: 1 #
-
Supplier: CECOR
Description: Beats the grueling pail-n-shovel process of cleaning messy sumps for those on a tight budget. Drum Top Sump Cleaners collect spent coolant from machine tool sumps using high-suction lift. It is ideal for removal of solids entrained in fluid -- the kind found in machine tool
- Airflow: 5.35 SCFM
- Applications: General Cleaning
- Capacity: 55 gallons
- Media: Wet
-
Supplier: DME Company
Description: compressed air operated Chip Vac is an industrial duty vacuum designed specifically for vacuuming chips. It creates a powerful cyclonic action that vacuums metal, wood or plastic chips into a 55 gallon drum. Dusty materials such as absorbents are trapped by the 0.1 micron
- Applications: Metalworking Chips / Fluids
- Capacity: 55 gallons
- Media: Dry, Wet
- Vacuum Model: Portable / Pedestrian Unit
-
Supplier: Alar Engineering Corp.
Description: Comprehensive wastewater treatment, fully automatic, skid mounted
- Application / Industry Use: Food and Beverage, Paint / Coating, Waste / Sludge
- Vacuum Filtration Equipment: All Vacuum Filters, Rotary Drum Filter
-
Supplier: IBT Industrial Solutions
Description: solution to your problems. Robotics, Manipulators and Vacuum Lifting Systems: With the growing importance of safety and ergonomic issues in the workplace, industrial manipulators are playing an important role in reducing the rate of work related injuries. They are primarily used to
-
Supplier: Hilliard Corporation (The)
Description: Purpose: Economical solution for removing water and particulate from oils, fuel and other fluids Features: Filter housing: Heavy-duty aluminum construction, houses one HILCO o- ring sealed filter element; SAE inlet and outlet ports; vent cock and drain valve included. Pumps: Positive displacement
- Application / Industry Use: Heat Transfer Fluids, Oil / Fuel, Ore / Mineral, Paper and Pulp
- Vacuum Filtration Equipment: All Vacuum Filters, Disc Filter, Horizontal Belt Filter, Rotary Drum Filter, Rotary Drum Precoat Filter, Table Filter, Tilting Pan Filter, Tray Filter, Vacuum Nutsche, Other
-
Supplier: Kason Corporation
Description: " (356 mm) vacuum. Rotating helical paddles continuously propel material through apertures in a cylindrical screen. Oversize particles are ejected via a manual or automatic valve into a sealed, quick release receptacle.
- Equipment Type: Screener - Drum / Rotary Sifter, Other
- Process / Operation: Check Screening / Scalping, Deagglomerating / Sifting
-
Supplier: Fabricast, Inc.
Description: “E”. 10 amp leads – 16 AWG per MIL-W-16878 Type “E”. Options: 10 amp current carrying capacity. Hard vacuum compatible.
- Features: Through-hole Bore?
- Maximum Current: 5 to 10 amps
- Maximum Voltage: 60 to 1000 volts
- Number of Circuits: 2 to 24
-
Supplier: Fabricast, Inc.
Description: “E”. 10 amp leads – 16 AWG per MIL-W-16878 Type “E”. Options: 10 amp current carrying capacity. Hard vacuum compatible.
- Features: Through-hole Bore?
- Maximum Current: 5 to 10 amps
- Maximum Voltage: 60 to 1000 volts
- Number of Circuits: 2 to 24
-
Supplier: Fabricast, Inc.
Description: “E”. 10 amp leads – 16 AWG per MIL-W-16878 Type “E”. Options: 10 amp current carrying capacity. Hard vacuum compatible.
- Features: Through-hole Bore?
- Maximum Current: 5 to 10 amps
- Maximum Voltage: 60 to 1000 volts
- Number of Circuits: 2 to 24
-
Supplier: Fabricast, Inc.
Description: – 16 AWG per MIL-W-16878 Type “E”. Options: 10 amp current carrying capacity. Hard vacuum compatible.
- Features: Through-hole Bore?
- Maximum Current: 5 to 10 amps
- Maximum Voltage: 60 to 1000 volts
- Number of Circuits: 2 to 24
Find Suppliers by Category Top
Featured Products Top
-
EXAIR's 110-Gallon Reversible Drum Vac™ is a powerful liquid vacuum and the ideal way to vacuum coolant, hydraulic oils, spills, sludge, tramp oil and waste water. With the turn of a knob, the same stainless steel pump quickly empties the drum. Coolant sumps can be easily refilled, floor (read more)
Browse Vacuum Cleaners Datasheets for EXAIR -
proven to meet the stringent requirements of the European Union in order to be marked as CE compliant. The standard Reversible Drum Vac’s high powered vacuum produces 96″ H2O of vacuum and can fill a 55 gallon drum in just 90 seconds, with the turn of a knob, the same stainless (read more)
Browse Vacuum Cleaners Datasheets for EXAIR -
such as chips, swarf and shavings out of used coolants and other liquids. Coolant that used to last only 6 weeks can now last 6 months or more. The Chip Trapper vacuums the coolant or liquid that is filled with debris into the included 55 gallon drum, trapping all the solids in a reusable (read more)
Browse Vacuum Cleaners Datasheets for EXAIR -
EXAIR’s Heavy Duty HEPA Vac attaches to an ordinary open top drum to turn it into a powerful, HEPA quality, industrial vacuum cleaner. The Heavy Duty HEPA Vac is designed to move more material with less wear. In addition (read more)
Browse Vacuum Cleaners Datasheets for EXAIR -
. It rests upon any 55 gallon drum. With EXAIR’s patent pending design, the EasySwitch vacuum uses a standard or HEPA certified filter when vacuuming dry material. Using only compressed air, the EasySwitch vacuum creates a powerful vacuum (at a quiet 79 decibels) without the need for (read more)
Browse Vacuum Cleaners Datasheets for EXAIR -
. THE RESULT Kosanke notes that Vortec’s drum vacuum speeds the process for (read more)
Browse Drum Pumps Datasheets for Vortec -
BENEFITS Fast pick up or discharge, fills or empties a drum in less than 2 minutes Cleans machine sumps including chips and particulates Handles liquids up to 1500 cPs Handles particulates and swarf with ease Single tool (read more)
Browse Drum Pumps Datasheets for Vortec -
VOONER ENGINEERS PULP WASHER SHOWERS The wires on bleach drum washers can become plugged with oxalate and debris buildup reducing the capacity of a drum washer. An oscillating high pressure shower (read more)
Browse Water Pumps Datasheets for Vooner FloGard LLC -
Featuring a strong fusion bonded epoxy coated ductile iron body and cover (including internal surfaces) with 316 stainless steel internals the new American Iron and Steel (AIS) compliant Air and Vacuum MAXIAIR® is designed with the operator in mind for ease of maintenance. All components are (read more)
Browse Vacuum Valves Datasheets for Flomatic Valves -
Compact, versatile vacuum switch suited to numerous applications. Features efficient Nega-Rate® Belleville disc spring for stable set points and is field adjustable through the pressure port. Once adjustments are made and switch is installed, it becomes tamper proof (read more)
Browse Vacuum Switches Datasheets for Neo-Dyn
Conduct Research Top
-
Dryer Applications Guide
Drum Dryer, Flaker and vacuum Dryer Applications
-
Preventing Static Issues in Plastic Containers
Avoiding contamination of employees during cleaning and dust extraction operations is an important issue for pharmaceutical companies. Using conductive CurTec drums, Krahnen has developed a special cartridge for their high-end Atex vacuum cleaners that collects dust and can be easily disposed
-
Interphex 2006 Preview: The Best of the Phex
By Paul Thomas, Managing Editor Tablet Coater and Process Control The GCSmart Tablet Coater incorporates a fully perforated drum, Fischer baffle system for improved mixing, proprietary anti-bearding spray nozzle, WIP cleaning and Glatt s new SmartScoop discharge system. The new EcoView Controls
More Information Top
-
Molten-Caustic-Leaching (Gravimelt) System Integration Project, Phase 2
The inabilityto successfullyoperate the two rotary vacuum drum filters during the previousPhase I operationsin 1989 was considereda key .
-
Engineering development of selective agglomeration. Final report
t Vacuum Drum Filter J .
-
Rules of Thumb in Engineering Practice
To recover solids: in order of preference of filters: Requiring good washing: pressure, vacuum, gravity table/pan, horizontal pressure or vacuum, horizontal belt, vacuum drum , cylindrical screen scroll discharge filtering centrifuge and plate and frame.
-
Federal Register > Wednesday, April 15, 1998 > [63 FR 18504] National Emission Standards for Hazardous Air Pollutants for Source Category: Pulp and Paper Produ...
Information supplied in NCASI technical bulletin 678 provided a relationship between air emissions and methanol concentrations in process water used in rotary vacuum drums .
-
Design study interim report, RMA button line radiation reduction
Design concepts for all of the equipment for processing from the nitrate through the button stage have been worked out and appear to be acceptable approaches, except for the vacuum drum filter and the vibrating tube reactor.
-
POC-scale testing of an advanced fine coal dewatering equipment/technique. Quarterly technical progress report, No. 4, July 1995--September 1995
POC-Scale vacuum drum layout ...........................
-
Molten-caustic-leaching system integration project. Quarterly report ending March 29, 1991
Results of MCL Rotary Vacuum Drum Filter Test No. 1 .
-
Scaling-up of the process of filtering culture liquids from antibiotics-producing agents and the choice of filtering equipment
Filter press Leaf filter Vacuum drum filter with deposited layer 4,95 .
-
Fuzzy Control of Air-Suction Seeding Device Based on SPCE061A
Sowing drum assembly includes vacuum drum , main shaft, suction device, vacuum control and adapter, and vacuum pressure sensing device.
-
Production, Handling and Characterization of Particulate Materials
The rotary pressure drum filter is similar in principle and basic form to the rotary vacuum drum filter (see Sect. 10.3.3).