-
Supplier: Alfa Laval Inc.
Description: Integrated in a SCANDI BREW® tank top system, the Alfa Laval SB Anti Vacuum Valve is a compact safety valve that minimizes the risk of implosion of tanks when a vacuum condition arises. These conditions occur while filling or emptying the vessel of liquid, cool
- Valve Size: 3.93701 to 15.74804 inch
- Pressure Rating: 58.01508 to 87.02262 psi
- Media: Air
- Valve Type: Safety Valves, Vacuum Relief / Anti-siphon Valves
-
Description: Relief Valve 8147 Series Pipe Spring Type Vacuum Relief Valve 8145 Series Pipe Gravity Type Vacuum Relief Valve Design Features of 7140/8140 Vacuum Relief Valve Sizes: 3" to 12" (DN50 to DN300) API7140 series breathing valve discharge port is
- Valve Size: 3 to 14 inch
- Valve Type: Directional Valves, Pressure Relief Valves, Safety Valves
-
Description: Breathing Valve 7123, 8123 Positive/Negative Pressure Spring-Loaded Breathing Valve 7125, 8125 Positive Pressure Spring-Loaded Breathing Valve Design Features of Breather Pressure Vacuum Valve Size: 2" ~12"(DN50~DN300) API7120 series breathing valve
- Valve Size: 2 to 12 inch
- Valve Type: Directional Valves, Pressure Relief Valves, Safety Valves
-
-
Description: “breathing” of storage tanks. 7112, 8112 Series Negative Pressure Spring Type Breather Valve 7113, 8113 series Positive Pressure Spring Type Breather Valve 7115, 8115 Series Positive/Negative Pressure Spring-Loaded Breather Valve Design Features For Pressure/Vacuum Relief
- Valve Size: 2 to 12 inch
- Valve Type: Directional Valves, Pressure Relief Valves, Safety Valves
-
Supplier: BINDER Inc.
Description: with 10 sections each or switchable to 1 program with 20 sections Integrated weekly program timer with real-time function Digital temperature setting with an accuracy of one degree Elapsed time indicator Spring-mounted safety glass panel with shatter protection Precision-adjustable
- Temperature Range: 392 F
- Capacity: 1.9 cubic feet
- Features: Alarms, Laboratory, Rough / Low (< 760, > 1 torr), Shelving / Racks / Carts, Timers
- External: Bench / Cabinet
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: 3/2-way direct acting dump valve of nominal diameter DN 40 for controlling low aggressive media, such as cleaning or disinfection agents. Valves of this type have a medium separated controll pressure chamber and can be manufactured in various materials equipped with threaded or hose
- Number of Ports/Ways: 3
- Pressure Rating: 0 to 2.1755655 psi
- Media Temperature: 194 F
- Features: Clamp Flange, Other
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: 2/2-way direct acting drain valve of nominal diameter DN 40 for controlling low aggressive liquid media, such as cleaning or disinfection agents. Valves of this type are medium separated having a single chamber valve body with the inlet at ninety degrees to the outlet. They can
- Number of Ports/Ways: 2
- Pressure Rating: 0 to 8.702262 psi
- Media Temperature: 194 F
- Features: Clamp Flange, Other
-
Supplier: FIPA Inc.
Description: Setting a constant vacuum level when handling workpieces with varying porosities or leakage Suitable as safety valve if dry-running rotary vane pumps are to run continuously at maximum vacuum Control of vacuum through automatic venting when a preset vacuum
- Valve Size: 0.25 to 1 inch
- Number of Ports/Ways: 2
- Port Size: 0.25 to 1 inch
- Controlled Pressure Range: -14.5 to 0 psi
-
Supplier: BEING Scientific Inc.
Description: In a vacuum drying oven, the thermal processes occur in an airtight chamber where a desired vacuum level is set using an external vacuum pump. With vacuum ovens, entire applications can take place under vacuum or in a controlled atmosphere through the introduction
- Temperature Range: 86 to 392 F
- Capacity: 1.7999999999999998 cubic feet
- Features: Alarms, Laboratory, Other, Shelving / Racks / Carts, Timers
- Heat Source: Electric / Resistance
-
Supplier: Radwell International
Description: 3-WAY BALL VALVE, FEMALE RIGHT, UP TO -40 C/F WITHOUT MOVEMENT OF THE HANDLE, -4 F, -20 C, PNEUMATICS, PROCESS CONTROL, SAFETY, FLUID CONTROL, VACUUM TO 20 BAR, VACUUM TO 290.08 PSI, VACUUM TO 2 MPA. FREE 2 YEAR RADWELL WARRANTY
- Media: Air
- Valve Type: Ball Valves, Control Valves, Safety Valves
- Actuation: Pneumatic
-
Supplier: CSA Group
Description: and testing of pressure-vacuum relief valves, with emphasis on selection of materials, internal finish and surface requirements for pressure-vacuum valves installed on cargo tanks in tankers (see Annex A). This International Standard specifies design and in-service
-
Supplier: ANVER Corporation
Description: adjustable ball swivel mounted vacuum pads and slide assemblies, pivoting crossarms with safety shutoff valves and locking units, and the VLS-08 and VLS-AUX Slow Vacuum Leakage Sensor and Warning System. Using a M250M Mechanical Vacuum Generator with single sling
- Maximum Load Capacity: 2 tons
- Product Type: Lifter, Vacuum Lifter
- Use: Sheet / Plate
-
Supplier: Radwell International
Description: SAFETY RELIEF VALVE, LEVER HDL, BRZ BODY, SS TRIM, 500PSI. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Pressure Relief Valves, Safety Valves, Vacuum Relief / Anti-siphon Valves
-
Supplier: Labconco Corporation
Description: side hinged door with fully-gasketed, clear 3/8" tempered safety glass window which provides an unobstructed view; two removable aluminum shelves with twelve 7/8" (22 mm) holes and nine molded-in shelf supports; stainless steel pan; 3-way vacuum release needle valve that
- Length: 13.5 inch
- Width: 17 inch
- Height: 15.38 inch
- Configuration: Desiccator
-
Supplier: Radwell International
Description: PRESSURE RELIEF VALVE, SAFETY RELIEF VALVE, POP OFF VALVE. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Pressure Relief Valves, Safety Valves, Vacuum Relief / Anti-siphon Valves
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, SAFETY RELIEF VALVE, 3/4", DOUBLE ACTING. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Pressure Relief Valves, Safety Valves, Vacuum Relief / Anti-siphon Valves
-
Supplier: Inductotherm Group
Description: circuit Fully automated controls from start-up through completion of hot top Full suite of safety features including argon gas backfill, reasealing overpressure relief valves and PLC safety logicSingle servo motor ram drive Precision melt rate control using load cells No
- Width / Tube O.D.: 6,000 to 1,050 mm
- Application: Foundry / Melting
- Features: Industrial
- Atmosphere: Vacuum
-
Supplier: BMT USA, LLC
Description: transfer from the heaters to the product without air flow. The ovens can be connected to a facility’s central vacuum system or they can be equipped with a vacuum pump that is either manually controlled or automatically controlled. Features include: 316 stainless steel chamber Working
- Temperature Range: 41 to 572 F
- Capacity: 0.77 cubic feet
- Features: Alarms, Laboratory, Rough / Low (< 760, > 1 torr), Shelving / Racks / Carts, Timers
- External: Bench / Cabinet
-
Vacuum Pumps and Vacuum Generators - Two-stage oil-lubricated rotary vane vacuum pumps -- DuoVane 95Supplier: Pfeiffer Vacuum, Inc.
Description: User-friendly: Easy installation Reliable: Integrated gas-ballast valve and vacuum safety valve, perfectly suited for industrial applications Flexible: Compact design, versions for handling of corrosive gases available
- Ultimate Operating Vacuum: 0.005026901623969596 torr
- Pumping Speed: 55.86 CFM
- Motor Power: 4.958815424140434 HP
- Configuration: Individual Vacuum Pump
-
Supplier: Terra Universal, Inc.
Description: 2" (51 mm) and nearly 30" Hg. A clear, polycarbonate safety shield protects door glass from damage. Vacuum line fittings accept .25" (6 mm) I.D. vacuum tubing. All vacuum ovens have a side-mounted control panel, with all controls in a single convenient location. The
- Temperature Range: 428 F
- Capacity: 0.7 cubic feet
- Application: Aging, Annealing, Baking, Curing, Drying, Heat Treating, Preheating
- External: Bench / Cabinet
-
Supplier: Carbolite Gero Limited
Description: Maximum operating temperatures of 1500ºC. Carbolite HVT vacuum tube furnaces provide vacuum levels better than 1 x 10-5 mbar. These turn-key systems include two stage sliding vane rotary pump, water cooled oil diffusion pump, high vacuum baffle valve, roughing/backing
- Process Temperature: 0 to 1,500 C
- Width / Tube O.D.: 75.00000000000001 mm
- Length (Chamber / Tube): 450 mm
- Features: Application Software, Computer Interface, Horizontal, Inert, Other, Over-Temperature Protection, Thermocouple Calibration, Vacuum
-
Supplier: Labconco Corporation
Description: programs. Other features include: centrifugal motion provided by a brushless motor capable of up to 1725 RPM; Quick-Stop System to stop vacuum pump, open valve and stop rotor; automatic vacuum release valve; lid latch with safety sensor; epoxy-coated, 12" diameter
- Heat Source: Electric
- Equipment Type: Evaporator, Vacuum Dryer
- Features: Other
-
Supplier: EXAIR
Description: vacuum fills a 55 gallon drum in less than two minutes. With the simple turn of a knob, the same stainless steel pump quickly empties the drum. The Reversible Drum Vac does not use electricity and has no moving parts, assuring maintenance free operation. An automatic safety shutoff
- Airflow: 19 SCFM
- Vacuum Pressure: 95.99999999999999 in H2O vac
- Number of Inlets: 1 #
- Capacity: 5 to 110 gallons
-
Supplier: Labconco Corporation
Description: System to stop vacuum pump, open valve and stop rotor; automatic vacuum release valve; lid latch with safety sensor; epoxy-coated, 12" diameter chamber to accommodate a variety of rotors; large, phenol-free lid seal; built-in vacuum delay; easy-to-read LCD
- Heat Source: Electric
- Equipment Type: Evaporator, Vacuum Dryer
- Features: Other
-
Supplier: ANVER Corporation
Description: load when not set down. Vacuum Control Module A solid-state Vacuum Control Module combines all the required vacuum generator controls in one rugged unit. This controls all vacuum pump functions, safety lights and is fitted with a standard audible vacuum
- Ultimate Operating Vacuum: 150.4 torr
- Pumping Speed: 4.3 CFM
- Motor Power: 0.5 HP
- Lubrication Style: Dry / Oil-less
-
Supplier: Hansen Technologies Corporation
Description: Designed to provide emergency relief from excessive pressure in refrigerant-containing vessels, they are built in strict conformance with ASME Boiler and Pressure Vessel Code requirements for safety relief devices. Each valve bears the ASME code symbol of certification (UV). Their
- Valve Type: Vacuum Relief / Anti-siphon Valves
-
Description: Temperature and pressure relief valves The temperature and pressure relief valve (T & P) is the primary "back-up" safety protection and a two-in-one safety device, which, as its name implies, responds both to excessive temperature and to excessive pressure in a water
- Pressure Rating: 145.0377 psi
- Media Temperature: 199.4 to 201.2 F
- Valve Type: Vacuum Relief / Anti-siphon Valves
- Media: Water
-
Supplier: Kaeser Compressors, Inc.
Description: Models: ASV, BSV, CSV Series Capacities: 166 - 551 acfm Horsepower: 10-40 hp Max. vacuum: 99% Kaeser's rotary screw vacuum pump packages can achieve up to 99% vacuum. They feature a Sigma Profile airend specifically designed for vacuum applications such as dust
- Pumping Speed: 166 to 551 CFM
- Motor Power: 40 HP
- Mounting: Floor / Skid
- Application: General Purpose / Industrial
-
Description: Description Pressure Relief Sustaining Valve Features The pressure relief/sustaining valve consists of the main valve, pressure relief/sustaining pilot valve, needle valve, ball valve, microform filter, and pressure gauge. It can be used as both a pressure
- Media: Air
- Valve Type: Control Valves, Directional Valves, Float Valves, Pressure Relief Valves, Vacuum Relief / Anti-siphon Valves
-
Supplier: BI-TORQ® Valve Automation
Description: position, the valve piston extends to the inner surface of the pipe and prevents any possibility of the valve inlet becoming plugged. When the valve is in the open position, the plunger retracts into the bonnet allowing a full flow. There are no dead spots in the valve.
- Number of Ports/Ways: 2
- Actuation: Electro-pneumatic, Manual / Hand
- Valve Type: Sampling / Dispensing Valves
-
Supplier: FIPA Inc.
Description: Installation directly between suction cup and ejector Short release time thanks to blow-off function via compressed air inlet P Suitable as a safety valve: In cases of tubing damage, malfunction or emergency shutdown of the vacuum generator, the vacuum is maintained Metal
-
Supplier: U.S. Plastic Corporation
Description: Inexpensive valves for industrial, agricultural, and commercial markets. Ideal for quick shut-off in low pressure or vacuum lines. Valve can handle 20" Hg vacuum in closed position and 7" Hg vacuum in open position. White and gray are PVC construction, Black are UV
- Valve Size: 1.5 inch
- Valve Type: Gate / Knife Valves
-
Supplier: VAT, Inc.
Description: DN 25 - 160. These products are subject to the Non Proliferation Treaty (NPT). Body made of aluminum or stainless steel. Bellows feedthrough with additional shaft seal for safety.
- Operating / Bake-out Temperature: 248 F
- Features: Actuator Shaft / Stem Bellows
- Type: Angle Valve
- Valve Seat Seal: Elastomeric Seal / O-ring
Find Suppliers by Category Top
Featured Products Top
-
Redundant Anti-Siphon Capability: Combined use of Relief Valve & Vacuum Breaker An engineering firm recently specified two seemingly unrelated valves to provide redundant siphon prevention in a (read more)
Browse Vacuum Valves Datasheets for Plast-O-Matic Valves, Inc. -
Modern process industries require accurate pressure control, safe vapor management, and reliable pressure/vacuum protection to ensure operational safety while minimizing emissions. Process piping that transports hazardous, toxic, or recoverable media demands pressure relief (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
, increasing the risk of tank deformation, structural damage, and unnecessary vapor emissions. The TT7100/8100 Series Pressure/Vacuum Relief Valves are engineered to provide high-capacity tank breathing (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
. Common locations for gas detection include – (1) ambient air, (2) gas cabinets, (3) valve manifold boxes, (4) gas storage. Alternate locations include tool-specific valve boxes, hydrogen distribution boxes, vacuum pump enclosures, and abatement systems. Toxic gases (read more)
Browse Gas Instruments Datasheets for DOD Technologies Inc. -
ranges from 0 to 10 bar, depending on coils used and nominal diameter. Process valve nominal pressure is PN 40. Applications for the VZWD include: high pressures and low flow rates, vacuum systems down to 100mbar, venting gas and storage tank installations, safety shut-off functions in burner (read more)
Browse Solenoid Valves Datasheets for Festo Corporation -
Industrial storage tanks handling volatile media often face pressure fluctuations, vacuum risks, and fire hazards. Improper venting can lead to tank deformation, vapor loss, or safety incidents in hazardous (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Storage tanks are frequently exposed to pressure fluctuations caused by filling operations, temperature changes, and product movement. Excessive pressure or vacuum conditions can damage tanks, increase emissions, and create significant safety risks. THINKTANK Breather Valves with Flame Arrestors (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Protect Storage Tanks with TT7100/8100 Series Relief Valves The TT7100/8100 Series high-capacity pressure/vacuum relief valves are engineered for large-volume discharge applications, providing robust protection (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
-line, axial flow, silent check valves are spring-assisted valves that can be installed either horizontally or vertically (flow up or flow down) and can be sized for your specific application. They are designed to eliminate reverse flow and provide safety, longevity, and efficiency to fluid (read more)
Browse Check Valves Datasheets for DFT Inc. -
time. Breather valves are designed to manage this balance. By automatically releasing or admitting air, they help prevent both overpressure and vacuum conditions that could lead to deformation or damage. For such (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd
Conduct Research Top
-
Beware Thermal Cycling in BioProcessing Part One
By Dave Simko, Swagelok Corp. If the manufacturers instructions are followed during maintenance, body seals should not pose a leakage problem. Construction personnel or technicians install the ball valves into systems when they are built or maintained. The end connections on the valves use