Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ANVER Corporation
Description: Single-Stage Vacuum Pumps JB20 (NPT Version)
- Ultimate Operating Vacuum: 74.2 torr
- Pumping Speed: 4.5 CFM
- Pumping Speed / Displacement: 4.5 CFM
- Operating Temperature: 14 to 176 F
-
Supplier: ANVER Corporation
Description: Multi-Stage Air Powered Vacuum Pump -- MSP400
- Ultimate Operating Vacuum: 74.2 torr
- Pumping Speed: 148.26 CFM
- Pumping Speed / Displacement: 148.26 CFM
- Operating Temperature: 14 to 176 F
-
Supplier: Titus Company (The)
Description: The GVD series of 2-stage oil sealed rotary vane vacuum pumps deliver excellent ultimate vacuum pressure, high pumping speeds and superior vapor handling capabilities with quiet operation.
- Ultimate Operating Vacuum: 2.3 to 7.7 torr
- Pumping Speed: 0.4 to 180 CFM
- Mounting: Floor / Skid
- Application: Food Processing, General Purpose / Industrial
-
-
Supplier: PI (Physik Instrumente) L.P.
Description: With one SpaceFAB 230 PS Vacuum all six degrees of freedom can be moved without additional positioning elements. The none preloaded design is carry up to 0.2 kg center mounted. SpaceFAB 230 PS Vacuum is operating in closed loop mode. The SpaceFAB 230 PS Vacuum is driven by piezo
- Number of Axes: 6 #
- Load Capacity: 0.01019501133786848 kg
- X-axis Travel: 12 mm
- Y-axis Travel: 12 mm
-
Supplier: ANVER Corporation
Description: Single Stage Vacuum Pump Basic Generator -- C-CV30LS
- Ultimate Operating Vacuum: 328.2 torr
- Pumping Speed: 12 CFM
- Pumping Speed / Displacement: 12 CFM
- Operating Temperature: 32 to 140 F
-
Supplier: PI (Physik Instrumente) L.P.
Description: KEY FEATURES Travel r ange up to 1016 mm (40") Uni-directional repeatability do wn to 0.05 μm Maximum speed 150 mm/sec Load capacity up to 150 kg Integr ated inductiv e limit switches Option: linear scale (center mounted) The LS-270 linear stage was de v eloped for positioning high loads.
- Stroke or X-Axis Travel: 6.1023655 to 39.9606515 inch
- Rated Speed: 0.5905511811023625 in/sec
- Carriage Load: 58.448 to 562 lbs
- Drive Type: Ball Screw
-
Supplier: VACUUBRAND, Inc.
Description: The powerful two-stage RZ 6 rotary vane vacuum pumps feature an unusually compact design and low weight for pumps of this capacity. They are the ideal solution for a wide range of laboratory and process applications that require low ultimate vacuum at medium to increased gas
- Ultimate Operating Vacuum: 0.00150056764894615 torr
- Pumping Speed: 3.3516 CFM
- Motor Power: 0.402066115470846 HP
- Features: AC Single Phase, Gas Ballast, Two Stage
-
Supplier: VACUUBRAND, Inc.
Description: These powerful rotary vane vacuum pumps feature an unusually compact design and low weight for pumps of this capacity. They are the ideal solution for a wide range of laboratory and process applications that require low ultimate vacuum at medium to increased gas flow rate.
- Ultimate Operating Vacuum: 0.0750283824473074 torr
- Pumping Speed: 3.3516 CFM
- Motor Power: 0.402066115470846 HP
- Features: AC Single Phase, Gas Ballast, Single Stage
-
Supplier: FLSmidth
Description: High-efficiency bearing design Longer lasting blade material for reduced downtime Water-cooled for maximum efficiency Forged steel rotor reduces maintenance
- Mounting: Cart / Portable
- Application: Chemical / Corrosive Gas, Food Processing, General Purpose / Industrial, Manufacturing Processing, Pharmaceutical / Sanitary
- Configuration: Individual Vacuum Pump
- Lubrication Style: Oil-flooded
-
Description: OFRP Liquid Ring Vacuum Systems are similar to our DRSP vacuum systems, except the sealing fluid is oil, accessories are steel and an oil mist eliminator comes standard. Flow ranges to 560 CFM (950 m³/h), and vacuum levels are rated to 29.5" Hg (-100 kPa g). Applications:
- Ultimate Operating Vacuum: 29.5 torr
- Pumping Speed: 20 to 560 CFM
- Application: Chemical / Corrosive Gas, General Purpose / Industrial, Manufacturing Processing, Medical / Laboratory, Packaging, Pharmaceutical / Sanitary, Semiconductor Manufacturing
- Mechanical: Liquid Ring
-
Supplier: Pfeiffer Vacuum, Inc.
Description: Cost-efficient: Low power consumption, innovative and patented purge injection system to reduce N₂ and H₂O requirements Wide thermal range: Widest thermal range on the market, from 50°C up to 270°C Robust: Extended lifetime on harsh applications thanks to new innovative design: improved powder
- Ultimate Operating Vacuum: 0.0008253122069203814 torr
- Pumping Speed: 1,058.4 CFM
- Motor Power: 3.551584019992473 HP
- Configuration: Individual Vacuum Pump
-
Supplier: Travaini Pumps USA
Description: Pumps are provided with threaded connections for service liquid, pump draining, anticavitation valve and companion flanges. Pumps are also provided, by request, with flanged air-liquid separator tank, non return valve, ejector, vacuum relief valve, flow valve to control the flow of the liquid
- Ultimate Operating Vacuum: 100 torr
- Pumping Speed: 29.4 CFM
- Motor Power: 3 HP
- Application: Chemical / Corrosive Gas, Food Processing, General Purpose / Industrial, Pharmaceutical / Sanitary, Semiconductor Manufacturing
-
Description: energy-efficient systems are designed to operate automatically, with the pump(s) starting when the plant vacuum demand increases and stopping when the demand is met. Applications: Medical/Dental Vacuum Laboratory Vacuum Vacuum Priming Vacuum Packaging Vacuum
- Ultimate Operating Vacuum: 28 torr
- Pumping Speed: 10 to 250 CFM
- Application: Food Processing, General Purpose / Industrial, Manufacturing Processing, Medical / Laboratory, Packaging, Semiconductor Manufacturing
- Mechanical: Liquid Ring
-
Supplier: VACUUBRAND, Inc.
Description: The powerful two-stage RZ 9 rotary vane vacuum pumps are the ideal solution for a wide range of laboratory and process applications that require high pumping speed. Vacuum to 10-3 mbar.
- Ultimate Operating Vacuum: 0.00150056764894615 torr
- Pumping Speed: 5.2332 CFM
- Motor Power: 0.495881542414043 HP
- Features: AC Single Phase, Gas Ballast, Two Stage
-
Supplier: VACUUBRAND, Inc.
Description: The powerful mid-size one-stage RE 9 rotary vane vacuum pumps are the ideal solution for a wide range of laboratory and process applications that require high pumping speed. Vacuum to 10-1 mbar.
- Ultimate Operating Vacuum: 0.0750283824473074 torr
- Pumping Speed: 5.2332 CFM
- Motor Power: 0.495881542414043 HP
- Features: AC Single Phase, Gas Ballast, Single Stage
-
Supplier: Busch Vacuum Solutions
Description: DOLPHIN LG/LR is a series of high-capacity liquid ring vacuum pumps. They can be used in many industrial sectors, even for demanding applications. For example, the discharge of particle-laden gases or highly saturated vapors. Their modular base plate design allows these vacuum pumps to
- Configuration: Individual Vacuum Pump
- Mechanical: Liquid Ring
-
Supplier: Busch Vacuum Solutions
Description: DOLPHIN LG/LR is a series of high-capacity liquid ring vacuum pumps. They can be used in many industrial sectors, even for demanding applications. For example, the discharge of particle-laden gases or highly saturated vapors. Their modular base plate design allows these vacuum pumps to
- Configuration: Individual Vacuum Pump
- Mechanical: Liquid Ring
-
Supplier: LOT Vacuum America
Description: for vacuum process screw rotor dry vacuum pump Suitable for large LCD & solar tools Ease of maintenance
- Ultimate Operating Vacuum: 0.01 torr
- Pumping Speed: 376.32 CFM
- Features: AC Three Phase
- Application: Analytical / Scientific, General Purpose / Industrial, Semiconductor Manufacturing
-
Supplier: DEKKER Vacuum Technologies
Description: DV0201B-D Titan 2-stage liquid ring vacuum pumps are designed spedifically for operating in the higher vacuum range from 25 - 29" Hg. This 200 CFM pump can be utilized for a majority of applications in the higher vacuum range.
- Ultimate Operating Vacuum: 23.4 torr
- Pumping Speed: 200 CFM
- Motor Power: 10 HP
- Mechanical: Liquid Ring
-
Supplier: HullVac Pump Corporation
Description: No Description Provided
- Ultimate Operating Vacuum: 0.0001 torr
- Pumping Speed: 35 CFM
- Motor Power: 3 HP
- Features: AC Three Phase, Gas Ballast, Other
-
Supplier: Edwards Vacuum
Description: The LR1A Series of Liquid Ring Vacuum Pumps provide a single-stage design and curved blade impellor with reinforcing rings for improved ruggedness, reducing noise and vibration. Capable of handling wet or dry gases with a high tolerance to liquid carry over, the LR1A Series has an
- Pumping Speed: 1,470 to 1,646.4 CFM
- Motor Power: 125 HP
- Application: Chemical / Corrosive Gas, Food Processing, General Purpose / Industrial, Packaging
- Mounting: Floor / Skid
-
Supplier: HullVac Pump Corporation
Description: No Description Provided
- Ultimate Operating Vacuum: 0.01 torr
- Pumping Speed: 300 CFM
- Motor Power: 15 HP
- Features: AC Three Phase, Gas Ballast, Other
-
Description: AF™ vacuum pumps feature our "abuser-friendly" Fluid-Vac® axial flow technology, allowing the pump to start in even a flooded condition. These compact vacuum pumps outperform any comparable vacuum pump on the market. Applications: Chemical and Pharmaceutical Processing Soil
- Pumping Speed: 200 to 300 CFM
- Motor Power: 20 HP
- Mechanical: Axial Blower
- Mounting: Benchtop
-
Supplier: PI (Physik Instrumente) L.P.
Description: Standard-class rotation stage Worm drive. Aperture with 20 mm Ø. Reference switch. Higher quality for high vacuum applications In this case, special components suitable for high vacuum are used, such as motor, measuring system, and limit switches. In addition, the surface is
- Load Capacity: 1.124 to 4.496 lbs
- Gear Ratio: 90 (N:1)
- Overall Length: 2.2047256 inch
- Overall Width: 2.5196864 inch
-
Supplier: PI (Physik Instrumente) L.P.
Description: Reduced outgassing especially for use in vacuum environments Most notably, for the lubrication of the guides and the drive screw a material with particularly low outgassing is used. This allows a bakeout temperature of up to 80° C. With this and other modifications of the PI V6 vacuum
- Stroke or X-Axis Travel: 0.9842525 to 11.81103 inch
- Rated Speed: 0.393700787401575 in/sec
- Carriage Load: 11.025 lbs
- Motor Voltage: 48 volts
-
Supplier: Zaber Technologies, Inc.
Description: For more information about the basics of a vacuum system and considerations to keep in mind when gathering requirements for your application, read our technical article, "Motion Device Design Considerations for Vacuum Applications". Zaber's RSM-V1 Series, low-vacuum compatible
- Drive Type: Gear Drive
- Motor Features: Motor Encoder Feedback
- Features: Other, Vacuum Rated
- Motor Type: Stepper
-
Supplier: Newport MKS
Description: The MFA-BPV6 is a vacuum compatible, universal base plate used to mount MFA series stages to the table.
-
Supplier: Vooner FloGard LLC
Description: The VD Series is formed by dry vane vacuum pumps extremely compact and light thanks to their monobloc design resulting in very quiet operation and vibration free mounting
- Pumping Speed: 28.3 CFM
- Motor Power: 2 HP
-
Supplier: FLSmidth
Description: See Color Coded Parts Drawing Red = Basic Kit Blue + Red = Complete Kit
-
Supplier: Zaber Technologies, Inc.
Description: Zaber's TSB-V Series of translation stages are ball bearing linear stages with 28 mm or 60 mm of travel. They are compatible with our low vacuum T-NA-SV1 series miniature linear actuators and can be used in x-y stage configuration. These vacuum compatible
- Stroke or X-Axis Travel: 1.1023628 inch
- Device Type: Ball Slide
- Bearing Type: Ball/Roller Bearing
- Features: Other, Vacuum Rated
-
Supplier: Newport MKS
Description: The MFA-TPV6 is a vacuum compatible top plate used for XZ and XYZ mounting of MFA Series Stages.
-
Supplier: Bacharach, Inc.
Description: Two-stage high performance vacuum pumps Operate on 110 VAC/60 Hz and pull 25 microns vacuum (0.03 mbar) 1/4, 3/8 and 1/2 in. flared fittings The QV line of vacuum pumps are two-stage high performance units designed for today's refrigerants. Rated for up to 5.3 CFM,
- Ultimate Operating Vacuum: 0.0225085147341922 torr
- Pumping Speed: 1.7 CFM
- Motor Power: 0.5 HP
- Configuration: Individual Vacuum Pump
-
Supplier: Newport MKS
Description: The URS75BPPV6 Vacuum Compatible Rotation Stage provides precision 360° continuous motion in a low profile package. It meets the requirements of numerous research and industrial applications and is directly compatible with our VP, XM, GTS and other series of linear stages. This
- Load Capacity: 22.48 lbs
- Maximum Torque: 0.000004424778761061945 In-lbs
- Rotary Velocity / Speed: 20 deg/sec
- Drive Type: Stepping Motor
-
Supplier: Rogers Machinery Company, Inc.
Description: When it comes to reliable and efficient vacuum processes, MD-Kinney offers 2 rugged and dependable liquid ring vacuum pump options: A Series and KLRC. The A-Series is built to run in the most severe of industrial conditions. Axial flow design allows the pump to operate flooded, without
- Mechanical: Liquid Ring
-
Supplier: Zaber Technologies, Inc.
Description: Zaber's TSB-V Series of translation stages are ball bearing linear stages with 28 mm or 60 mm of travel. They are compatible with our low vacuum T-NA-SV1 series miniature linear actuators and can be used in x-y stage configuration. These vacuum compatible
- Stroke or X-Axis Travel: 1.1023628 inch
- Device Type: Ball Slide
- Bearing Type: Ball/Roller Bearing
- Features: Other, Vacuum Rated
Find Suppliers by Category Top
Featured Products Top
-
The proven R5 RA from Busch now comes in an improved version with a completely redesigned interior. The new vacuum pump is 25% more energy efficient than its predecessor, thanks to the optimized compression ratio, pump stage dimensions, and oil discharge path. (read more)
Browse Rotary Vane Vacuum Pumps and Systems Datasheets for Busch Vacuum Solutions -
The Agilent MS45 is a single stage, oil-sealed rotary vane pump designed to deliver reliable roughing performance for today’s most demanding laboratory applications. Equipped with an energy efficient inverter-driven motor, the MS45 provides high gas throughput operation below 10?Torr (read more)
Browse Rotary Vane Vacuum Pumps and Systems Datasheets for Agilent Technologies - Vacuum Products -
The DOLPHIN series comprises a large variety of sizes and assemblies: single- or two-stage, with a directly flange-mounted motor, or assembled on a base plate, vacuum pumps and compressors. (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions -
# V4XVE6-L, FLOGARD (V4) SERIES, LOW (L) CONE OPENING LEVEL, AND 4 TO 16 INCH OF MERCURY (INHG) PRESSURE VOONER CONICAL PORT LIQUID RING VACUUM PUMP Vooner VG and V4 Series Vacuum (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
VOONER CONICAL PORT LIQUID RING VACUUM PUMPS Vooner VG and V4 Series Vacuum Pumps are single stage liquid sealed, non-pulsating, rotary devices (read more)
Browse Mechanical Vacuum Pumps and Systems Datasheets for Vooner FloGard LLC -
interpreting and applying the code in every stage of the piping lifecycle. What you'll learn Common challenges for petroleum refineries and chemical processors Key benefits of correctly applying the B31.3 Code to designs FAQs answered by (read more)
Browse Datasheets for ASME Learning & Development -
. LOW TO HIGH VACUUM (4-26″ HGV; 300-15,000 ACFM); SINGLE STAGE CONE PORT VACUUM PUMPS Vooner’s Cone port pumps are the standard of quality in the world market for vacuum solutions involving carry-over of liquids or solids and having the ability to re-establish original (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
-in vacuum chuck accommodates wafers or other delicate substrates, making the stage well suited for semiconductor and optics applications. Frictionless Direct Drives, High Dynamics Voice-coil direct drives provide frictionless, highly dynamic response, generating up to 6N (read more)
Browse Rotary Tables Datasheets for PI (Physik Instrumente) L.P. -
Next-Generation 6-Axis Piezo Alignment System 6-DOF motion, ultra-compact footprint, and high-speed photonics first-light search and alignment algorithms integrated in the controller firmware. The P-616.65S NanoCube® 6-DOF piezo-flexure stage is ideal for high (read more)
Browse Microscope Stages Datasheets for PI (Physik Instrumente) L.P. -
traditional sealing methods Pressure Capability: Withstands internal pressures from vacuum up to 200 MPa Design Innovation: Two-Stage Sealing: Incorporates a dual-stage sealing mechanism for enhanced reliability CIPP-Type Configuration: Custom (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd.
Conduct Research Top
-
Advances in Precision Positioning Stage Design-Optimized Outgassing and Motion Performance in Ultra-High Vacuum Applications
Many processes in advanced research and industrial manufacturing can only be performed in a vacuum, such as thin-film sputtering and ion milling, and technologies formerly reserved for exotic materials processing are seeing application in new fields.
-
Electron Microscopy: Nonmagnetic Drives and Stages for Vacuum
Electron microscopy allows investigations with extremely high lateral resolution down to a range of less than one nanometer. However, this places great demands on the imaging elements. And, of course, the specimens need to be positioned with the same precision to give meaningful measured results.
-
Safe and Efficient Exhaust Gas Cleaning Using Modern Vacuum Technology
Nouryon uses a MINK claw vacuum pump from Busch to extract and convey the exhaust gases. The vacuum pump sucks in the exhaust gases using the vacuum generated, compresses them in the vacuum pump and conveys them through the subsequent cleaning stages using the overpressure generated in this way.
-
PI HV / UHV Motorized Stages: Vacuum-Compatible Positioning Solutions
In order to maintain precision and reliability- the two key factors to the success of industrial processing - motion and positioning equipment has to be designed accordingly. These properties are entwined in ongoing quality assurance and process control. Reliability is key for any industrial
-
Marketplace
different models. For more information, see www.nozzle- Spray Nozzle Source Circle 284 Full Line of Vacuum Cleaning Solutions Nilfisk-Advance America's Nilfisk and CFM vacuums include portable, continuous-duty, and central system models. They are ideal for a range of applications in cleanrooms
-
Interphex Preview, Part Deux
This quick, one-time registration gives you access to members-only site benefits. Industrial Vacuum Cleaners and HEPA/ULPA Filters offers industrial vacuum cleaners: intermittent duty, continuous duty, central systems, wet/dry, explosion-proof, air-operated, stainless steel, separators and hoppers
-
Atmospheric Plasma Analysis by Molecular Beam Mass Spectrometry (.pdf)
The use of atmospheric plasmas is growing in interest due to their advantage in processing materials, mainly organic, which are not suitable for high vacuum. Such discharges are commonly studied by optical emission spectroscopy but, to understand the surface properties of the treated material
-
Product Showcase and Marketplace
milling, blending, drying, classification and packaging, as well as many other GMP processes. Nilfisk-Advance America's Nilfisk and CFM vacuums include portable, continuous-duty, and central system models. They are ideal for a range of applications in cleanrooms, packaging suites, labs, and other
More Information Top
-
Foundations of Vacuum Science and Technology
This is due to oil box gases being dissolved in the fluid and evolving when the fluid reaches the high- vacuum stage of the pump.
-
Comparative analysis of alternative means for removing noncondensable gases from flashed-steam geothermal power plants
A small, commercial-scale hybrid system has been tested in recent long-term operation at The Geysers geothermal field in California, USA, using a newly developed turbocompressor as a third vacuum stage .
-
Sample processing method of diesel carbonaceous particle of in case adopted the freezing collecting method (material)
(3) Vacuum degree , arrival vacuum 虔 is れ and can bring in after 2 hours after beginning vacuum drying in desiccator.
-
The Dissertation Committee for Jae-Won Choi Certifies that this is the approved
version of the following dissertation:
Modeling and Model Based Fault Diagnosis...
A gear box is between the low vacuum stage and a motor.
-
Instant Controlled Pressure Drop (D.I.C.) in Food Processing
Usually, the time tv of the vacuum stage ( f ) is sufficient to allow the vapor to be transported towards the surrounding medium of the vacuum tank.
-
Three‐Stage wiped‐film molecular evaporator: Design and application
In this single unit, several (usually three) compar- atively independent vacuum stages were established, each .
-
Application to automotive parts of electron beam welding method (production technology and management, cost reduction special feature)
Vacuum degree of electron gun is 1 0 — 4~ 1 0 — 5 mm H g.
-
Ion transfer from an atmospheric pressure ion funnel into a mass spectrometer with different interface options: Simulation‐based optimization of ion transmissi...
Previous computer simulations consider the ion funnel itself and do not include the geometry of the following components which can considerably influence the ion transmission into the vacuum stage .
Indicates content that may require registration and/or purchase.