-
Supplier: Accuris
Description: Valve Spindle - 1/4" Bore Drain Valve
-
Supplier: SAE International
Description: No scope available.
-
Supplier: Dragon Jacket Insulation
Description: OUR DURABLE, RE-USEABLE, WATERPROOF AND CHEMICAL RESISTANT, MODULAR COMPONENTS CAN BE CUSTOMIZED PRE-PRODUCTION OR IN THE FIELD TO ACCOMODATE YOUR SPECIFIC REQUIREMENTS STANDARD OPERATING TEMPERATURE RANGES: DRAGON JACKET S1™ -60°F to 250°F or -51°C to 121°C DRAGON JACKET S2™ -109°F to 250°F or
- Service Temperature: -109 to 350 F
- Type: Pipe and Fitting Jacketing, Valve Jacketing
-
-
Description: environments Roller and ball bearings Seal rings Semiconductor parts Shot blast nozzles Thermocouple tubes Tap plates Valve seats Wear components Wire and thread guides Ballistic Armor Wintrustek Advanced Materials is a leading ceramic materials supplier. We provide high-quality Alumina
- Oxide Type: Alumina / Aluminum Oxide
-
Supplier: CS UNITEC
Description: High-torque reversible drilling and tapping machines • High-torque reversible drilling, tapping and threading machines. • Ideal for drilling, reaming, tube rolling, tube expanding and tapping. • Use for special applications including mills, spindles, slides, controllers, pipe tapping,
- Length: 26.5 inch
- Weight: 32 lbs
- RPM: 220 rpm
- Pneumatic Motor Power: 2.5 HP
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, POSITIONER VALVE, V100, PNEUMATIC, 4-20MA INPUT, FRONT COVER 90 DEGREE ROTATION, ARROW INDICATOR, LOW GRAIN SPOOL VALVE, DOUBLE D SPINDLES. FREE 2 YEAR RADWELL WARRANTY
- Media: Air
- Actuation: Pneumatic
- Valve Type: Spool Valves
-
Supplier: HydraCheck Inc.
Description: A flow control valve consists of a needle valve with an integral check valve. This combination of valves provides regulated flow in one direction and free flow in the opposite direction. Pressures up to 5000 PSI (345 bar). Carbon steel construction. Viton O-rings
- Pressure Rating: 5,000 psi
- Media Temperature: -4 to 212 F
- Valve Type: Drain Valves, Needle Valves
- Actuation: Manual / Hand
-
Supplier: Radwell International
Description: BALL VALVE, TRUNNION TYPE, MULTI-WAY, 1/4 INCH PORT, SAE ORB IMPERIAL THREAD, L-BORE BALL PATTERN, CARBON STEEL BODY, CARBON STEELBALL AND SPINDLE, DELRIN BALL SEAL, BUNA-N O-RING, 6000 PSI, . FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Ball Valves
- Primary Material: Steel
- Features: Threaded
-
Supplier: HydraCheck Inc.
Description: Needle valves are widely used to accurately regulate the flow of liquids and gases at low flow rates. The fine threading of the stem and the large seat area allow for precise resistance to flow. Needle valves are used to control flow into delicate gauges, which might be damaged by
- Pressure Rating: 5,000 psi
- Media Temperature: -4 to 212 F
- Media: Gas
- Actuation: Manual / Hand
-
Supplier: Taco Comfort Solutions
Description: maintenance without draining the system. Self Compensating — Pressure balanced diaphragm ensures unmatched output pressure stability, even when inlet pressure fluctuates severely. Stainless Steel Spindle — Reduces erosion and corrosion for premium performance over the life of the
- Valve Type: Pressure Relief Valves
- Media: Water
-
Supplier: Gemu Valves
Description: Construction The GEMU 520 pneumatically operated 2/2-way globe valve has a low maintenance membrane actuator which can be controlled by inert gas. The valve plug is fixed to the spindle in such a way as to allow flexing during closure in order to ensure tight shut off. The
- Valve Size: 3.149608 to 3.93701 inch
- Pressure Rating: 130.53393 to 577.250046 psi
- Media Temperature: 176 to 356 F
- Number of Ports/Ways: 2
-
Industrial Valves - High-Precision Control Valves For Gases and Liquids -- M-Flow Micro Valve SeriesSupplier: Vogtlin Massflow USA
Description: closed – Stable and precise regulation – Customer specific versions – Aluminium or stainless steel – Different seal materials – Straight valve, corner valve or insert – 15 turn spindle, no hysteresis
- Valve Size: 0.25 to 1 inch
- Pressure Rating: 290.0754 psi
- Number of Ports/Ways: 2
- Media Temperature: -40 to 302 F
-
Supplier: Gemu Valves
Description: Construction GEMU 563, 568 is a motorized 2/2 way control valve with a low maintenance reversible synchronous electric motor. The valve is operated via a reduction gear and spring loaded cam, ensuring continuous contact between the cam and the valve spindle. Features
- Valve Size: 0.1181103 to 0.5905515 inch
- Pressure Rating: 13.053393 to 87.02262 psi
- Media Temperature: 176 F
- Number of Ports/Ways: 2
-
Supplier: Zurn Industries LLC
Description: Zurn Series QHBBV Copper Manifold Memory Balancing Ball Valves are dependable insert and crimp ball valves that are fast, easy, and safe to install. Features And Benefits Copper manifold ball valve for use in radiant heating systems Allows individual loop flow control with 1/8"
- Valve Type: Balancing Valves, Ball Valves
- Primary Material: Copper
- Media: Water
-
Supplier: Zurn Industries LLC
Description: Zurn Series QHBBV Copper Manifold Memory Balancing Ball Valves are dependable insert and crimp ball valves that are fast, easy, and safe to install. Features And Benefits Copper manifold ball valve for use in radiant heating systems Allows individual loop flow control with 1/8"
- Valve Type: Balancing Valves, Ball Valves
- Primary Material: Copper
- Media: Water
-
Supplier: Rotolok Valves, Inc.
Description: non-operational leg. The whole assembly is mounted on the main spindle which is supported externally by two sealed for life 2-bolt flanged ball bearings. The pneumatically operated unit is actuated by an air cylinder complete with solenoid valve and internal piping. Limit switches are
- Valve Size: 6 to 16 inch
- Number of Ports/Ways: 3
- Number of Ports: 3
- Features: Bolt Flange, Other, Single Solenoid
-
Supplier: Danfoss A/S
Description: SNV gauge valves are designed as service valves with a very sturdy construction. SNV-ST are made in steel approved for low temperature operations, SVA-SS are stainless steel versions. SNV valves have internal backseating (metal to metal), enabling the spindle seal to be
- Valve Size: 0.2362206 to 0.393701 inch
- Pressure Rating: 754.19604 psi
- Media Temperature: -76 to 302 F
- Media: Gas
-
Supplier: Gemu Valves
Description: via a spindle. The valve spindle is sealed by a self-adjusting gland packing providing low maintenance and reliable valve spindle sealing even after a long service life. A wiper ring fitted in front of the gland packing protects the seal against contamination and
- Pressure Rating: 29.00754 to 232.06032 psi
- Media Temperature: 176 to 356 F
- Number of Ports/Ways: 2
- Features: ANSI, Bolt Flange, DIN, ISO, Other, Threaded
-
Supplier: Aalborg Instruments
Description: A line of electronic two-way metering needle valves is presented. High precision linear stepping motors drive the valve spindle. The resolution of the stepping motor driven needles is 0.0005"/step. Standard optional 0.000125" /step resolution available. Low differential pressure
- Valve Size: 0.375 to 0.75 inch
- Flow (Cv): 0.855
- Pressure Rating: 500 psi
- Number of Ports/Ways: 2
-
Supplier: Gemu Valves
Description: Construction The GEMU 554 pneumatically operated 2/2 way angle seat globe valve, which can also be used at relatively high temperatures, has a plastic pneumatic piston actuator and PTFE seat providing reliable operation. The valve spindle is sealed by a self-adjusting gland
- Valve Size: 0.393701 to 3.149608 inch
- Pressure Rating: 36.259425 to 362.59425 psi
- Media Temperature: 140 to 356 F
- Number of Ports/Ways: 2
-
Supplier: HAWE North America Inc.
Description: Throttles type CQ, CQR, and CQV are flow valves, which are used in hydraulic circuits to control the flow of single and double acting actuators. These valves are designed as slot-type throttles, making them rather tolerant to micro contamination otherwise clogging annular gap
- Pressure Rating: 10,152.639 psi
- Number of Ports/Ways: 2
- Valve Type: Check Valves
- Media: Hydraulic Fluid
-
Supplier: Radwell International
Description: STEM/SPINDLE ASSY. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: NIBCO INC.
Description: The BTSV-SB series in-line closed-loop sample valve system is engineered to effectively collect representative sample of hazardous process media. The dead space free design can be installed in both horizontal and vertical piping thus allowing the media to constantly flow through the
- Valve Size: 1 to 6 inch
- Media Temperature: -4 to 400 F
- Features: Bolt Flange
- Valve Type: Butterfly Valves, Sampling / Dispensing Valves, Shut Off Valves
-
Supplier: AVK International A/S
Description: Wide variety or polyethylene (PE), Stainless steel and steel bal valves. The PE100 ball valves are produced with state-of-the-art machinery to guarantee a consistently high quality. We are able to trace the components throughout the manufacturing process from the initial injection
- Valve Size: 0.75 to 6 inch
- Media Temperature: -76 to 302 F
- Valve Type: Ball Valves
- Features: Bolt Flange, Butt Weld, DIN, Threaded
-
Supplier: OPW Engineered Systems
Description: The BTSV-SB series in-line closed-loop sample valve system is engineered to effectively collect representative sample of hazardous process media. The dead space free design can be installed in both horizontal and vertical piping thus allowing the media to constantly flow through the
- Valve Size: 1 to 6 inch
- Pressure Rating: 240 psi
- Primary Material: Exotic Metal
- Actuation: Manual / Hand, Pneumatic
-
Supplier: Spirax-Sarco
Description: internal cam. A valve position indicator is provided. The valve can be opened manually by turning the actuator handwheel clockwise. A ¼ " plug at the base of the valve may be removed to allow a sample cooler to be fitted (available from Spirax Sarco). Operation: The valve
- Pressure Rating: 464.12064 psi
- Number of Ports/Ways: 2
- Features: Bolt Flange, ISO, Other
- Valve Type: Check Valves
-
Supplier: Danfoss A/S
Description: are equipped with vented cap and have internal backseating enabling the spindle seal to be replaced whilst the valve still under pressure. The valve cone has a built-in flexibility to ensure a precise and tight closing towards the valve seat.
- Valve Size: 0.5905515 to 1.574804 inch
- Pressure Rating: 754.19604 psi
- Media Temperature: -76 to 302 F
- Valve Type: Check Valves
-
Supplier: Burkert Fluid Control Systems
Description: control units or an integrated fieldbus interface. Unrivalled service life and sealing integrity is guaranteed by the proven self-adjusting spindle packing with chevron seals. The fully integrated system, consisting of valve and automation unit, has a compact and smooth design,
- Pressure Rating: 87.02262 psi
- Media Temperature: 14 to 365 F
- Number of Ports/Ways: 2
- Features: Bolt Flange
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, VALVE KIT, MAIN VALVE KIT, 1/2-3/4 INCH, FOR GD-30 AND GD-45 PRESSURE REDUCING VALVES. THIS KIT CONTAINS MAIN VALVE AND SEAT, VALVE ROD AND SPINDLE, E-RING, SCREEN, MAIN VALVE SPRING, AND CAP GASKET, REPAIR KIT K-260.
- Seal Application: Gas Seal (Spiral Groove Seal)
Find Suppliers by Category Top
Featured Products Top
-
PTFE V-rings are primarily utilized for sealing on hydraulic cylinder plungers and piston rods, presses, valve spindles, and controllers. Good sealing performance is ensured by the numerous sealing lips and the extensive contact surfaces. Benefit The seal (read more)
Browse V-ring Seals Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
through the machine spindle. Adjustable Gripping Force: Easily tailored to your specific workpiece requirements with a pressure control valve. Versatile Gripper Inserts: Effortlessly handle various workpiece geometries. Unmanned Shifts: Maximize machine utilization and (read more)
Browse Grippers Datasheets for Jergens, Inc. -
through the machine spindle. Adjustable Gripping Force: Easily tailored to your specific workpiece requirements with a pressure control valve. Versatile Gripper Inserts: Effortlessly handle various workpiece geometries. Unmanned Shifts: Maximize machine utilization and (read more)
Browse Grippers Datasheets for Jergens, Inc.
More Information Top
-
Oil hydraulic system
The valve axes that are mounted to a valve assembly verrohrungsarm and are manually actuated in the bottom power range form.
-
Oil hydraulic system
That closely tolerated through (eingeschliffene), the closing element profiled through screwed annular grooves for the piston slide is guided in the housing bore along the valve axis .
-
New developments of valves for high pressure installations
The stroke muB that the valve spindle up to the geoffneten makes the position simultaneously the Kolhen ausfiihren; it determines the Long L,. The thickness L, the Ventilhauhe become berechnlet.
-
Transient Response Improvement of a Pressure Relief Valve via Spindle Modification using a CAD Package
main valve spindle area B* .
-
Dubbel
… Casting, forge, sweat or pressing construction); valve disk 2 with seat rings (plattenförmig, conically or parabolically); sitting rings of rubber, GG, Cu alloys, high alloy steels, Stellite or nitrifying steel according to fluid, pressure and temperature; valve spindle 3 and nut 4 …
-
Manual combustion engine
It is generally definitively produced first by the cylinder head assembly over rotary operations about a precise alignment of the valve axis to Ven- .
-
Racing car technique
The position of the valve to the cylinder axis and the position of the channel to the valve axis influence the gas-flow, the turbulence in the combustion chamber and the combustion chamber form.
-
Dubbel
… Casting, forge, sweat or pressing construction); valve disk 2 with seat rings (plattenförmig, conically or parabolically); sitting rings of rubber, GG, Cu alloys, high alloy steels, Stellite or nitrifying steel according to fluid, pressure and temperature; valve spindle 3 and nut 4 …
Indicates content that may require registration and/or purchase.