Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: BARRIER MATERIAL VAPOR (FOR PIPE, DUCT AND EQUIPMENT THERMAL INSULATION)
-
Supplier: Nilfisk Industrial Vacuums
Description: Designed for the unique cleaning requirements of the semiconductor industry, the Nilfisk SS Vapor Industrial Vacuum captures toxic gases such as arsine, phosphine, and chlorinated solvents released during the cleaning of process equipment such as molecular beam epitaxy chambers, ion
- Airflow: 87 SCFM
- Vacuum Pressure: 102 in H2O vac
- Number of Inlets: 1 #
- Minimum Particle Size Filtered: 0.3 µm
-
Supplier: Environics, Inc.
Description: The Water Vapor Gas Standard Generator is an exciting product from Environics with a tradition of over 25 years of use in the field. Units are specifically designed to generate accurate and repeatable moisture gas standards to your exact specifications. The standard configuration is a passive
- Output Flow Rate: 0.010001113616519999 to 20 SLM
- Generator Type: Humidity / Water Vapor
-
-
Description: Description / Abstract There is no abstract information for this document.
-
Supplier: Accuris
Description: Safety Practices for Mechanical Vapor Compression Refrigeration Equipment or System Used to Cool Passenger Compartment of Motor Vehicles
-
Supplier: Quantachrome Instruments
Description: control via Windows® based software Interlocked door to prevent opening during experiment Cold trap to prevent vapors from entering the pump Easy loading and unloading of samples The VSTAR™ vapor sorption analyzer goes beyond water sorption to provide vapor sorption analysis
- Display & Special Features: Computer Interface / Networkable
- Mounting / Loading Options: Laboratory / Batch
- Properties Analyzed: Porosimetry / Pore Volume, Surface Area - Total
- Test Media: Powders / Granular Materials
-
Supplier: Ecologix Environmental Systems
Description: The VR-Series filter vessels are designed to treat vapor streams where pressure drop is a strong concern. With the radial design in certain applications the user can obtain higher flow rates than could be obtained in similar upflow filters.
-
Supplier: Accuris
Description: Liquid Vapor Phase Change Phenomena: An Introduction to the Thermophysics of Vaporization and Condensation Processes in Heat Transfer Equipment
-
Supplier: Meter Group
Description: Automatic Static & Dynamic Soil Water Characteristic Curves The Vapor Sorption Analyzer (VSA) brings click-and-read efficiency to soil water characteristic curves (SWCC). In 24 to 48 hours, the VSA generates curves with up to 200 data points (water potential vs. water content) for both
- Properties Analyzed: Adsorption / Desorption (Chemisorption/ Physisorption), Permeability - Liquid
- Mounting / Loading Options: Laboratory / Batch
- Test Media: Soil
-
Supplier: ToneCooling Technology Co., Ltd
Description: aerospace. Ultra-Cool Vapor Chamber – Next-Generation Thermal Management for Peak Performance 1. What is a Vapor Chamber? Unveiling the Future of Cooling Technology A Vapor Chamber is an advanced two-dimensional planar cooling solution that leverages phase-change principles for
- Device: Thermo-Electric Cooler, Vapor Cooler
-
Supplier: Branch Environmental Solutions
Description: Vapor Phase Carbon Adsorption Systems are designed to remove certain gaseous contaminants, including Dioxins/ Furans, Hydrogen Sulphide, Hydrogen Chloride, Ammonia and Mercaptans. Branch Environmental Corp. offers a Deep-Bed design that may be used as part of a new pollution control train or
- Adsorption Media: Activated Carbon
-
Supplier: BakerCorp
Description: Filtration: Odor removal Media Weight Range: 4,000 – 8,000 lbs Height Range: Approx 14' Width/Diameter Range: 8' 0" Length Range: Approx 16' Equipment Weight Range: Contact us for details Features Type of Media Used: Specialty media Material of Construction: Filter vessel is epoxy lined
- Features: Other
- Application / Industry: Waste / Sludge
-
Supplier: CANNON Instrument Company
Description: Tests vapor pressure of gasoline and LPG, TVP and bubble point of crude oil. The ERAVAP ONLINE uses the leading-edge Piston-based measurement principle for vapor pressure testing. The built-in piston renders a vacuum pump obsolete and simplifies measurement. The high-durability
- Display & Special Features: Digital Readout
- Test Media: Fuel
- Features: Fuel Oil, Other
- Mounting / Loading Options: Laboratory / Batch
-
Supplier: CANNON Instrument Company
Description: The AVP-30D utilizes a miniaturized bomb to automate Reid vapor pressure (RVP) testing and maintain a compact instrument design. Use of a miniaturized bomb enhances ease of operation while achieving test results consistent with larger size Reid bombs.
- Display & Special Features: Digital Readout
- Test Media: Fuel
- Features: Fuel Oil, Other
- Mounting / Loading Options: Laboratory / Batch
-
Supplier: Daitron Co., Ltd.
Description: Ion Plating equipment of new method which achieves kinds of coating (thick film oxidized film, carbonized film, etc.) with PVD technology, previously only achievable with CVD method. Performs ionization effectively by impact between evaporating particle and thermal electron on evaporation
-
Supplier: ToneCooling Technology Co., Ltd
Description: vapor chamber is essential for effective cooling. Three key components make up the core […] This comprehensive guide covers vapor chamber vs solutions for industrial and OEM applications. ToneCooling provides expert insights on vapor chamber […] Vapor Chamber Cooling
- Device: Vapor Cooler
-
Supplier: ToneCooling Technology Co., Ltd
Description: and facilitating the rapid return of liquid to the evaporation end. This design enables heat conduction in three dimensions. In comparison to heat pipes and flat vapor chambers, 3D Vapor Chamber (3DVC) offers higher power and lower thermal resistance. High Thermal Conductivity: The
- Total Length: 1.181103 to 11.81103 inch
-
Supplier: ToneCooling Technology Co., Ltd
Description: and facilitating the rapid return of liquid to the evaporation end. This design enables heat conduction in three dimensions. In comparison to heat pipes and flat vapor chambers, 3D Vapor Chamber (3DVC) offers higher power and lower thermal resistance. High Thermal Conductivity: The
- Total Length: 1.181103 to 11.81103 inch
-
Supplier: UL Standards & Engagement
Description: 1.1 This standard applies to fixed, portable and transportable toxic and combustible gas and vapor detectors and sensors intended for use in ordinary (non-hazardous) locations for use in indoor or unconditioned areas. 1.1A This standard covers gas and vapor detectors and sensors that
-
Supplier: ASTM International
Description: vapor degreasing operations utilizing enclosed (sealed, airtight) equipment. For these non-applicable operations, users should consult the solvent or equipment supplier for additional information. 1.3 The values given in inch-pound units are to be regarded as the standard. The
-
Supplier: CoorsTek
Description: custom engineered OEM components for: Chemical Vapor Deposition (CVD) Physical Vapor Deposition (PVD) Electrochemical Plating / Electrochemical Deposition (ECP, ECD) Atomic Layer Deposition (ALD) DEPOSITION CHAMBER COMPONENTS Everywhere process equipment is exposed to the harsh
- Features: Alumina / Aluminum Oxide, Carbide Materials, Specialty Ceramic
- Specialty Ceramic Type: Aluminum Nitride, Silicon Carbide
- Applications: Chemical / Materials Processing
- Shape / Form: Fabricated / Custom Shape
-
Description: materials incidents where an unknown threat, a vapor threat, or a chemical or biological terrorism WMD threat is present or expected. Provisions cover the design, performance, testing, documentation, and certification of vapor-protective ensembles and ensemble elements used by
-
Supplier: SAE International
Description: Recommendations of this ARP refer specifically to the application of closed cycle vapor cycle refrigeration systems as a source of cooling in an aircraft air conditioning system. General recommendations for an air conditioning system which may include a vapor cycle system as a cooling
-
Supplier: DigiKey
Description: VAPOR ORGANIC ACID GAS CARTRIDGE
-
Supplier: ASTM International
Description: 1.1 This practice is intended to provide warnings and operating instructions for posting on vapor degreasers. 1.2 These warnings are intended to supplement other specific warnings applicable to the actual solvent or equipment in use. 1.3 This standard does not purport to address all of
-
Supplier: SAE International
Description: Recommendations of this ARP refer specifically to the application of closed cycle vapor cycle refrigeration systems as a source of cooling in an aircraft air conditioning system. General recommendations for an air conditioning system which may include a vapor cycle system as a cooling
-
Supplier: Hydro Quip, Incorporated
Description: Features Low maintenance costs Easy cleaning through removable vapor tight covers No moving parts No power consumption No consumable wearing elements No chemicals, absorbent or filter cartridges to remove, replace or dispose Compact size Solids storage capability Optional integral oil storage
- Technology: Gravity
- Function: Oil Filtering / Removal
-
Supplier: SAE International
Description: (R-1234yf) refrigerants. To prevent system contamination all refrigerants used in mobile air conditioning vapor compression systems require unique service fittings and service equipment. The unique service fittings are intended to eliminate the potential for system refrigerant
-
Supplier: JTEKT North America, Inc.
Description: Production/Rolling Equipment Drive shaft for driving the roll of rolling mill JTEKT provides the drive shaft for driving the roll of the rolling mill. A series designed for heavy-load use is provided, and it can be used for severe purposes. Drive shafts for steel production/industrial
- Type: Cylindrical
-
Description: testing, listing, and using water additives for the purpose of fire control and flammable vapor mitigation. When added to water in proper quantities, water additives are agents that suppress, cool, mitigate fire and/or vapors and/or provide insulating properties for fuels exposed to
-
Supplier: CoorsTek
Description: Process tubes are used in the reaction zones of semiconductor furnaces - requiring high purity and thermal stability. Some processing equipment uses liners within the process tubes. Smaller, traditional process tubes typically use quartz. Larger, higher performance tubes frequently use
- Material Type: Carbide Materials, Silicon Carbide
- Shape / Form: Fabricated / Custom Shape
- Features: Other
-
Supplier: CoorsTek
Description: throughput in larger reactor, using ceramics such as silicon carbide (SiC) to provide the combination of high temperature strength, rigidity, and cleanliness required. Traditional diffusion, LPCVD (Low Pressure Chemical Vapor Deposition), and other batch semiconductor applications require the
- Material Type: Carbide Materials, Silicon Carbide
- Shape / Form: Fabricated / Custom Shape
- Features: Other
-
Supplier: Cole-Parmer
Description: • Large 29" high sash height allows ample room for loading, unloading, and use of equipment • VaraFlow baffle system maintains uniform airflow Ducted fume hoods feature an ergonomic counter-balanced 3/16" tempered safety glass sash lift. Hoods are nonmetallic, composite fiberglass dual-wall
- Required Airflow: 773 SCFM
- Fume Hood Type: General Purpose
Find Suppliers by Category Top
Featured Products Top
-
then evaluate high-flow respiratory equipment within physiologically realistic humidified environments. The Mechanism of Humidity Simulation Replicating lung humidity requires careful control of gas flow, temperature, and water vapor delivery. Medical gas testers (read more)
Browse Medical Equipment and Supplies Datasheets for Environics, Inc. -
operated valves. The system is capable of delivering air free from water vapor, particulates, sulfur dioxide (SO2), Hydrogen Sulfide (H2S), Oxides of Nitrogen (NO), Nitrogen Dioxide (NO2), Ozone (O3), Carbon Monoxide (CO) and Hydrocarbons (HC (read more)
Browse Gas Generation Equipment Datasheets for Environics, Inc. -
% relative humidity and 44 mg absolute humidity at 37°C. That equilibrium is reached during nasal breathing in a healthy person at the bifurcation of the trachea. This means only water vapor-satiated and body-warm air reaches the alveoli. Gas humidifiers are used during mechanical (read more)
Browse Gas Generation Equipment Datasheets for Environics, Inc. -
“Cold-Flex” materials provides flexibility in sub-zero temperatures. Hose is biofuel compatible and is designed to handle gasoline, ethanol, diesel and biodiesel vapors. Is an ideal hose for vapor recovery during terminal loading and vapor recovery for fuel delivery. Virtual Catalog Web (read more)
Browse Industrial Hose Datasheets for Kuriyama of America, Inc. -
component life. This vapor chamber is designed for efficient thermal management. • High thermal conductivity via phase change enables rapid heat spreading (read more)
Browse CPU Coolers Datasheets for ToneCooling Technology Co., Ltd -
regulates battery temperature, improving efficiency and prolonging battery life. These vapor chamber heatsinks help professionals achieve effective thermal management, enhancing the performance and lifespan of their electronic products in various demanding applications. (read more)
Browse Heat Sinks Datasheets for ToneCooling Technology Co., Ltd -
process directly. The vapor pressure is an indication of a liquid evaporation rate and relates to the tendency of volatile components to escape from the liquid. To assure safe storage and transportation of petroleum products, minimize environmental pollution and assure proper functioning of combustion engines it is important to measure the vapor pressure. (read more)
Browse Oil Sensors and Analyzers Datasheets for BARTEC -
The 3D Vapor Chamber (3DVC) combines the advantages of a vapor chamber and a heat pipe into a three-dimensional thermal management structure capable of transferring (read more)
Browse Heat Sinks Datasheets for ToneCooling Technology Co., Ltd -
The VC-90-90-3 Vapor Chamber is engineered for high-density thermal management in servers and advanced computing systems. Utilizing phase-change heat transfer through evaporation and condensation, it rapidly distributes heat from concentrated sources across the (read more)
Browse Heat Sinks Datasheets for ToneCooling Technology Co., Ltd -
As power density continues increasing in AI computing, semiconductor equipment, and next-generation energy systems, thermal solutions must move beyond conventional heat pipes and flat vapor chambers. The 3D Vapor Chamber (3DVC) combines vapor chamber and heat pipe technologies into a three (read more)
Browse Heat Pipes Datasheets for ToneCooling Technology Co., Ltd
Conduct Research Top
-
Combining Vapor Pressure & Density
Simultaneous measurement of ASTM D5191 vapor pressure and ASTM D4052 density with highest accuracy and precision
-
Gas Detection in Education: Gas Vapor in Air Mixtures
Gas/vapor hazards usually are present in air. The amount of gas/vapor present reduces the amount of air. present. There are three basic mixtures of a flammable gas/vapor in air.
-
Humidity Academy Theory 3 - Humidity and Vapor Pressure
Water vapor is one of several gases that makes up air. For example if the total pressure of a system such as air at sea level is 101.3 kPa (or 29.9 inches of mercury), and that air is made up of Nitrogen, Oxygen, water vapor and other trace gases, each of those gases contributes to the total
-
Getting to Know Vapor Phase Reflow: The Safety of PFPEs
A preview of our new eBook on "The Chemical and Physical Fundamentals of Vapor Phase Reflow Soldering"
-
The Essential Requirements for a Reliable Solvent Vapor Analyzer
Halloween is a time for ghosts, goblins & ghoul...but a really frightening thought would be having an unreliable monitoring system! Here are the essential requirements for a reliable solvent vapor analyzer that will meet NFPA 86 requirements (found in section 11.6.10): Active Sampling System
-
Solvent Vapor Monitoring in Coil Coating Oven Atmospheres
Coil coating line managers report that they experience three basic problems in solvent vapor monitoring, we've discussed the maintenance and accuracy issues, now let's look at response time: Coil coating ovens typically operate at high temperatures, with some zones at over 800°F. This temperature
-
Back to the Basics: Limits to Solvent Vapor Concentration
The authorities have determined that certain industrial processes can proceed at solvent vapor concentrations up to, but not exceeding, some percentage of the Lower Flammable Limit. The solvent concentration depends upon the input of liquid solvent, and the rate of ventilation air with fresh air
-
LPCVD Low Pressure Chemical Vapor Deposition
Deposition Sciences' exclusive IsoDyn TM low pressure chemical vapor deposition (LPCVD) coating technology is a thermally driven organo-metallic process that is configured to deposit single layers of aluminum oxide and multi-layers of silicon dioxide and tantalum pentoxide. LPCVD
More Information Top
-
Dubbel
They can be operated in the contrast for vapor installations only with liquid or gaseous fuel (s. P4).
-
Dubbel
Internal combustion of (IC) engines you can be operated in the contrast for vapor installations only with liquid or gaseous fuel (s. P4).
-
Energy technique
By the installation according to Abb. 7.2c, the exhaust gas of the gas turbine for feed water preheating of a vapor installation is used.
-
Dubbel
Live steam installation .
-
Power station technique
Profos, P.: control of vapor installations .
-
Room climate technique 2, band
The quality degree ηc of real cold vapor installations reaches 35 to 45 % related to the Carnot-power number.
-
Energy technique
By the installation according to image 7.2 c,) the exhaust gas of the gas turbine for feed water preheating of a vapor installation is used.
-
Energy technique
By the installation according to image 7.2 c,) the exhaust gas of the gas turbine for feed water preheating of a vapor installation is used.
Indicates content that may require registration and/or purchase.