-
Supplier: Accuris
Description: Varnishes for Enameled Wires
-
Supplier: Accuris
Description: Black primer for polyurethane to enamel/varnish
-
Supplier: Accuris
Description: OIL; LINSEED, HEAT-POLYMERIZED (BODIED), FOR PAINT, VARNISH, AND ENAMEL
-
-
Supplier: Accuris
Description: STANDARD TEST METHOD FOR SALT WATER PROOFNESS OF INSULATING VARNISHES OVER ENAMELLED MAGNET WIRE
-
Supplier: ELANTAS North America LLC
Description: ELANTAS is offering a high-performing range of enamels for the use as magnet wire coatings. Our chemistries include Polyester, THEIC-modified Polyester (PE), Polyesterimide (PEI), Polyamideimide (PAI), Polyimid (PI), Polyamide (PA), Polyurethanes (PU), Polyvinylformal (PVF) and Nylon.The
- Industry: Electronics
- Chemistry: Glaze / Glass Enamel
- Features: Other
- Type: Varnish
-
Supplier: ASTM International
Description: 1.1 This test method covers the performance in a specified water solution of an insulating varnish applied over enamelled magnet wire. 1.2 The values stated in SI units are the standard. 1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use.
-
Supplier: Ellsworth Adhesives
Description: Ellsworth Accessories Gylptal 1201 Enamel Red is a general purpose paint that can be applied with brushing or spraying methods. 1 qt Can.
- Dielectric Strength: 59,055,118.1102361 V/m
- Type: Varnish
-
Supplier: CSA Group
Description: This part of IEC 60317 specifies general requirements of glass-fibre braided resin or varnish impregnated, bare or enamelled rectangular copper wire. The range of nominal conductor dimensions is given in the relevant specification sheet.
-
Description: IEC 60317-32:1990 specifies the requirements of polyester or polyesterimide varnish-treated glass-fibre wound, polyester or polyesterimide varnish-treated, bare or grade 2 enamelled rectangular copper winding wire, temperature index 155. NOTE For this type of wire, the heat shock test
-
Description: This part of IEC 60317 specifies general requirements of glass-fibre braided resin or varnish impregnated, bare or enamelled rectangular copper wire. The range of nominal conductor dimensions is given in the relevant specification sheet.
-
Supplier: Lake Shore Cryotronics, Inc.
Description: vinyl products, wire enamels, paints, rayon, plastics, and metals. When soaked into cigarette paper, it makes a good, high thermal conductivity, low electrical conductivity heat sinking layer. Clear modified phenolic Can be air-dried or baked Use up to 470 K for 1 hour to 2 hour maximum
-
Description: IEC 60317-40:1992 specifies the requirements of glass-fibre braided, silicone varnish treated, bare or enamelled rectangular copper winding wire, temperature index 200. NOTE For this type of wire, the heat shock test is inappropriate and therefore a heat shock temperature cannot be
-
Description: IEC 60317-39:1992 specifies the requirements of glass-fibre braided, polyester or polyesterimide varnish-treated, bare or enamelled rectangular copper winding wire, temperature index 180. NOTE For this type of wire, the heat shock test is inappropriate and therefore a heat shock temperature
-
Supplier: CSA Group
Description: IEC 60317-0-8:2012 specifies general requirements of polyester glass fibre wound, resin or varnish impregnated or not impregnated, bare or enamelled rectangular copper wire. Keywords: copper wire
-
Supplier: CSA Group
Description: IEC 60317-0-4:2015 specifies general requirements of glass-fibre wound, resin or varnish impregnated, bare or enamelled rectangular copper wire. The range of nominal conductor dimensions is given in the relevant specification sheet. This third edition cancels and replaces the second edition
-
Supplier: CSA Group
Description: IEC 60317-40:2015 specifies the requirements of glass-fibre braided impregnated, bare, grade 1 or grade 2 enamelled rectangular copper winding wire, temperature index 200. This second edition cancels and replaces the first edition published in 1992, Amendment 1:1997 and Amendment 2:2005. This
-
Supplier: Eraser Company, Inc.
Description: The DCFR uses a rotating carbide rasp head to strip square, rectangular, or flat magnet or enamel wire insulations including glass, varnish, epoxy and polythermaleze. The variable speed power unit controls the speed. Insulation is cleanly removed but the wire conductor is not damaged.
- Form Factor: Desktop
- Technology: Electrical Tools
- Application / Connector Type: General Application
- Tool Type: Stripper
-
Supplier: Eraser Company, Inc.
Description: The DCF 1 stripper will strip round magnet and enamel wires with any type of film insulation, including Formvar, nylon, polythermaleze and varnish The variable speed power unit controls the speed. Insulation is cleanly removed but the wire conductor is not damaged. This tool is ideal
- Form Factor: Desktop
- Technology: Electrical Tools
- Application / Connector Type: General Application
- Tool Type: Stripper
-
Supplier: Eraser Company, Inc.
Description: The DCF4 drilled stripper with armature will strip round magnet and enamel wires with any type of film insulation, including Formvar, nylon, polythermaleze and varnish The variable speed power unit controls the speed. Insulation is cleanly removed but the wire conductor is not damaged.
- Form Factor: Desktop
- Technology: Electrical Tools
- Application / Connector Type: General Application
- Tool Type: Stripper
-
Supplier: AENOR
Description: ALCOHOLS IN ENAMELS AND NITROCELULOSIC VARNISHES
-
Supplier: AENOR
Description: STABILITY OF VARNISHES, PAINTS AND ENAMELS
-
Supplier: AENOR
Description: Paints and varnishes. Air drying synthetic enamels.
-
Supplier: AENOR
Description: DILUENTS FOR NITROCELULOSIC ENAMELS AND VARNISHES CLOTHINGHTENERS
-
Supplier: Braun Brush Co.
Description: Wood handle foam brushes are for glues, varnishes, enamels, latex & oil paints but not for use with shellac or lacquer. These bruhes are cheap enough to be disposable but good enough to last through the job.
- Width: 2 inch
- Features: Coating / Paint Application
- Mounting: None / Handheld
- Specific Product Type / Shape: Plater Brush
-
Supplier: Braun Brush Co.
Description: Highest quality foam brushes made in the USA, Jen Mfg. foam brushes in 1", 2", 3" & 4" widths. Foam brushes are for glue, varnish, enamel, stains, latex & oil paints. They are not recommended for shellac or lacquer. Cases contain 18 boxes of 48, BULK quantity brushes are loose.
- Width: 1 inch
- Features: Coating / Paint Application
- Mounting: None / Handheld
- Specific Product Type / Shape: Plater Brush
-
Supplier: Allied Electronics, Inc.
Description: Conformal Coating Removers, Tetrahydrofuran, Inhibited with Butlylated, Hydroxy Toluene Chemical No Methylene Chloride. Effectively and safely removes most conformal coatings, including acrylic, epoxy, urethane and some silicones. Also can be used to remove enamels, paints, varnishes and
-
Supplier: Sauereisen, Inc.
Description: Sauereisen Electric Resistor Cement No. 78 is an ideal electrical refractory cement for coating resistors, coils, electric heating elements, furnaces, and embedding resistance wire. It replaces insulating varnish, enamel, mica, etc. The cement is also available in powder form known as
- Use Temperature: 2,600 F
- Tensile Strength (Break): 325 psi
- Dielectric Strength: 1.3 to 51.00000000000001 kV/in
- Dielectric Constant (Relative Permittivity): 3.4 to 4.5
-
Supplier: ELANTAS North America LLC
Description: enamel, impregnating resins, potting compounds, casting resins, conformal coatings, adhesives, and specialty epoxy products used in hi-temp applications used for a number of electrical, industrial, automotive, aerospace and civil applications.
- Use Temperature: 356 F
- Thermal Conductivity: 0.15 to 0.2 W/m-K
- Coeff. of Thermal Expansion (CTE): 83.33333333333333 to 172.22222222222223 µin/in-F
- Elongation: 70 %
-
Supplier: Standex-Meder Electronics
Description: enamel cover. Size reduced enclosures available. Fully varnish impregnated for quite operation. CSA-NRTL/C certified KR16597. 100VA to 1000VA. Custom sizes, ratings and terminations may be engineered for your specific application.
- Power Rating (VA): 100 to 1,000 VA
- Standards / Compliance: CSA
- Mounting: Chassis Mount
- Features: Power / Power System / Distribution Transformer
-
Supplier: Matexcel
Description: material in biological and electronic applications and quantum engineering. Source: Synthesis Storage: Store at room temperature. Application: For varnishes, herbicides, latex paints,enamels Purity: >99% Concentration: 0.1 CAS Number: 7782-40-3 Size: 3.5-6.0 nm
-
Supplier: ASTM International
Description: 1.1 This specification covers liquids for use in paints, varnishes, enamels, and similar organic coatings and are solutions of metallic salts of: 1.1.1 Class A-2-Ethyl hexanoic acids in petroleum spirits. 1.1.2 Class B-Naphthenic acids in petroleum spirits. 1.1.3 Class C-Neodecanoic acids in
-
Supplier: Georgia-Pacific Corporation
Description: high-pressure laminates; adhesives for plywood and particleboard as well as other wood panelboard products; coatings; varnishes and enamels; foundry core and shell binders; glass and mineral wool insulation; and fertilizers. We also manufacture INSOL-U-25® and STA-FORM 60® urea-formaldehyde
- Chemical Family: All Aldehydes, Formaldehyde
- Trigger: Base
-
Supplier: Ecolink, Inc.
Description: VOC emissions in use Suitable for vertical surfaces No Methylene Chloride, MEK or Toluene One-step coatings removal Applications SAFE STRIP G effectively removes a variety of paints including high gloss alkyl enamel, varnish, acrylic latex and polyurethane. As a coatings remover, it
- Type: Cleaner / Cleaning Agent
-
Supplier: ELANTAS North America LLC
Description: comparable to those of commercial magnet wire manufacturers. Testing is performed according to internationally recognized standards such as NEMA, JIS and IEC. All ELANTAS PDG, INC. wire enamels are applied to wire here and approved before shipment. The laboratory also supports our Research
-
Supplier: ELANTAS North America LLC
Description: comparable to those of commercial magnet wire manufacturers. Testing is performed according to internationally recognized standards such as NEMA, JIS and IEC. All ELANTAS PDG, INC. wire enamels are applied to wire here and approved before shipment. The laboratory also supports our Research
- Capabilities: Certification / Qualification, Testing
- Forms Tested: Components / Parts, Products (Machines / Devices)
- Services: Electrical Characteristics Testing
- Industry: Electrical Power / Distribution, Electronics
Find Suppliers by Category Top
Featured Products Top
-
Meet ELANTAS at CoilTech North America and explore our complete portfolio of Impregnating Resins, Flexible Laminates, Wire Enamels, Mica Tapes and Potting & Casting compounds. Register for free and connect with our team! (read more)
Browse Insulating Varnishes and Impregnating Resins Datasheets for ELANTAS North America LLC -
gauge u. read the measured value. You can easily measure varnish and paint layers, plastic layers, chrome layers, copper plating, zinc layers, galvanizing, enamel ... on steel, stainless steel, iron and similar materials. Non-ferrous metals (copper, aluminum, brass) and anodized aluminum (read more)
Browse Thickness Gages Datasheets for PCE Instruments / PCE Americas Inc.
More Information Top
-
Effect of calcium phosphate addition to fluoride containing dental varnishes on enamel demineralization
There was no significant difference in inhibition between the calcium phosphate-containing fluoride varnishes Enamel Pro and Clinpro White and the fluoride-alone control varnishes Duraphat and Proflu- orid (Table 2).
-
Interaction of Varnish with Magnet Wire Enamel
The first indication of the degradation is obtained from the thermal life rating de- termination of the varnished enameled twisted paired conductors.[1] It is revealed by a reduction in the ther- mal rating or by the inability to obtain a rating…
-
Deposition of fluoride on enamel surfaces released from varnishes is limited to vicinity of fluoridation site
Therefore, the aim of the present study was to determine fluoride transfer from fluoride- varnished enamel surfaces to demineralized enamel surfaces located at various distances from the fluoridation site.
-
Efficacy of chlorhexidine solution with fluoride varnishing in preventing enamel softening by Streptococcus mutans in an artificial mouth
CHF Chlorhexidine and fiuoride varnish Incubation - The teeth with the varnished enamel slabs were assembled on a plastic mandible (Fras- aco dentition, Germany) so that two slabs, simi- larly treated, were in approxitnal contact with each other.
-
Alkyd/Polyester Surface Coatings
Japanese Unit Sales Values for Alkyd Surface Coatings Varnish Enamel .
-
Investigations on dielectric properties of enameled wires with nanofilled varnish for rotating machines fed by inverters
Filling this air gap by varnish leads to an increase in the PDIV, PD now taking place in air gaps between two consecutive varnish enameled wires.
-
Dielectrics measurements of rotating machines insulation at high temperature (200-400°C)
Fig.3, 4, 5 and 6 show the capacitance changes versus temperature for enamel (PEI-PAI), varnished enamel with PEI-A and PEI-B and varnished enamel with epoxy resin A respectively.
-
An in vitro study of silver and fluoride ions on remineralization of demineralized enamel and dentine
One stack was taken from the upper third of the varnished enamel /dentine surface and used as the internal con- trol.
Indicates content that may require registration and/or purchase.