-
Supplier: Accuris
Description: Specification for Varnish-bonded glass-lapped copper conductors - Part 1: Round wire
-
Supplier: Block USA, Inc.
Description: Current loading 0.42 - 3.36 A Long-term thermal resistance 130°C (class B) May be tinned >350 °C Wire diameter 15 x 0.1 - 120 x 0.1 mm Effective Cross-section 0.118 - 0.943 mm2 Varnish insulated radio frequency copper braid for the production of coils and windings in the radio
-
Supplier: Accuris
Description: Particular Types of Winding Wires Part 40: Glass-Fibre Braided, Silicone Varnished-Treated, Bare or Enamelled Rectangular Copper Wire, Temperature Index 200
-
-
Supplier: Accuris
Description: Specifications for Particular Types of Winding Wires Part 40: Glass-Fibre Braided, Silicone Varnish-Treated, Bare or Enamelled Rectangular Copper Wire, Temperature Index 200
-
Supplier: Accuris
Description: Specifications for Particular Types of Winding Wires Part 33: Glass-Fibre Wound, Silicone Varnish-Treated, Bare or Enamelled Rectangular Copper Wire, Temperature Index 200
-
Description: and supplier. - IEC 60317-16:1990, Specifications for particular types of winding wires - Part 16: Polyester enamelled rectangular copper wire, class 155 - IEC 60317-28:1990, Specifications for particular types of winding wires - Part 28: Polyesterimide enamelled
-
Supplier: CSA Group
Description: This part of IEC 60317 specifies general requirements of glass-fibre braided resin or varnish impregnated, bare or enamelled rectangular copper wire. The range of nominal conductor dimensions is given in the relevant specification sheet.
-
Description: This part of IEC 60317 specifies general requirements of glass-fibre braided resin or varnish impregnated, bare or enamelled rectangular copper wire. The range of nominal conductor dimensions is given in the relevant specification sheet.
-
Description: particular types of winding wires - Part 16: Polyester enamelled rectangular copper wire, class 155 - IEC 60317-28:1990, Specifications for particular types of winding wires - Part 28: Polyesterimide enamelled rectangular copper wire, class 180 - IEC
-
Description: winding wires - Part 28: Polyesterimide enamelled rectangular copper wire, class 180 - IEC 60317-29:1990, Specifications for particular types of winding wires - Part 29: Polyester or polyesterimide overcoated with polyamide-imide enamelled rectangular copper
-
Supplier: CSA Group
Description: IEC 60317-48:2012 specifies requirements of glass-fibre wound resin or varnish impregnated, bare, grade 1 or grade 2 enamelled round copper winding wire, temperature index 155. The impregnating agent can be, for instance, polyester or polyesterimide resin based. For this type of
-
Supplier: CSA Group
Description: dielectric breakdown requirements for grade 1 enamelled wire in Table 7. Keywords: insulated wires used for windings, copper wire This publication is to be read in conjunction with IEC 60851 series.
-
Supplier: CSA Group
Description: to IEC 60317-0-5 to clarify that its application is normative. Keywords: glass-fibre braided impregnated, bare, grade 1 or grade 2 enamelled rectangular copper winding wire, temperature index 200, insulated wires used for windings
-
Supplier: ELANTAS North America LLC
Description: portfolio comprises enamels especially designed for various wire grades such as copper and aluminum wires, fine wires, medium wires, heavy round wires and shaped wires. We provide solutions for both horizontal and vertical enameling technologies, as
- Industry: Electronics
- Chemistry: Glaze / Glass Enamel
- Features: Other
- Type: Varnish
-
Supplier: ASTM International
Description: 1.1 This test method covers determination of the bond strength of an electrical insulating varnish when applied to a helical coil. The helical coil can be made from bare aluminum or copper wire or from film or fiber-insulated magnet wire. Helical coils made from bare aluminum or
-
Supplier: BRIM Electronics, Inc.
Description: These small diameter high temperature lead wires allow unique constructions. The basic wire conforms to MIL-W-3861 stranded Nickel plated copper; when shielded, Nickel-plated copper shielding per MIL-N-46026A. Rated for 100 Volts RMS*, for dry locations. Type 1: 800°F
- Rated Voltage: 100 volts
- Nominal Outer Diameter: 0.063 to 0.081 inch
- Operating Temperature: 1,093.33333333333 C
- North American (AWG): 22 to 18 AWG
-
Supplier: BRIM Electronics, Inc.
Description: These small diameter high temperature lead wires allow unique constructions. The basic wire conforms to MIL-W-3861 stranded Nickel plated copper; when shielded, Nickel-plated copper shielding per MIL-N-46026A. Rated for 100 Volts RMS*, for dry locations. Type 1: 800°F
- Nominal Outer Diameter: 0.086 to 0.104 inch
- Operating Temperature: 1,093.33333333333 C
- North American (AWG): 22 to 18 AWG
- Wire Conductor: Copper and Copper Alloys
-
Supplier: TE Connectivity
Description: Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .51 MM [.02 INCH ] Mating Tab Width : 2.79 MM [.11 INCH ] Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Magnet Wire Size (AWG) : 34 - 18 Magnet Wire Size (MM) : .16 - 1.02
- North American (AWG): 18 to 34 AWG
- Features: Other, RoHS
-
Supplier: Newark, An Avnet Company
Description: WIRE STRIPPER, 0.6MM; Stripping Capacity AWG:-; Stripping Capacity Metric:0.6mm; For Use With:Varnished Insulation Copper Wires; Product Range:-; SVHC:No SVHC (27-Jun-2018); Length:120mm RoHS Compliant: NA
-
Supplier: Newark, An Avnet Company
Description: TWEEZER, WIRE STRIPPING, 120MM; Stripping Capacity AWG:-; Stripping Capacity Metric:0.6mm; For Use With:Varnished Insulation Copper Wires; Product Range:-; Overall Length:120mm; Tweezer Body Material:Stainless Steel RoHS Compliant: NA
-
Supplier: Lake Shore Cryotronics, Inc.
Description: Heat sink bobbins for cryostat lead wires are gold-plated OFHC or ETP copper for removing heat flowing down sensor leads. The small bobbin holds 4 to 8 phosphor bronze or manganin wires, and the large bobbin holds up to 40, depending on wire gauge and number of wraps. 4
-
Supplier: Allied Electronics, Inc.
Description: varnish baking temperatures, but is not suitable for operating temperatures above Class 130(B). Tinned copper, rubber insulated. UL AWM Style 3191 600V, 105°C CSA Type CL1053 Recommended maximum baking cycles: 24 hours @ 300°F (149°C) 5000 V, 90°C Suggested Working Voltage: 5000 V Breakdown
-
Supplier: Allied Electronics, Inc.
Description: varnish baking temperatures, but is not suitable for operating temperatures above Class 130(B). Tinned copper, rubber insulated. UL AWM Style 3191 600V, 105°C CSA Type CL1053 Recommended maximum baking cycles: 24 hours @ 300°F (149°C) 5000 V, 90°C Suggested Working Voltage: 5000 V Breakdown
-
Supplier: AENOR
Description: SPECIFICATIONS FOR PARTICULAR TYPES OF WINDING WIRES. GLASS-FIBRE BRAIDED, SILICONE VARNISH-TREATED, BARE OR ENAMELLED RECTANGULAR COPPER WIRE, TEMPERATURE INDEX 200.
-
Supplier: AENOR
Description: SPECIFICATION FOR PARTICULAR TYPES OF WINDING WIRES. GLASS-FIBRE WOUND, SILICONE VARNISH-TREATED, BARE OR ENAMELLED RECTANGULAR COPPER WIRE, TEMPERATURE INDEX 200.
-
Supplier: AENOR
Description: SPECIFICATIONS FOR PARTICULAR TYPES OF WINDING WIRES. GLASS-FIBRE WOUND, POLYESTER OR POLYESTERIMIDE VARNISH TREATED, BARE OR ENAMELLED RECTANGULAR COPPER WIRE, TEMPERATURE INDEX 180.
-
Supplier: AENOR
Description: Specifications for particular types of winding wires - Part 33: Glass-fibre wound, resin or varnish impregnated, bare or enamelled rectangular copper wire, temperature index 200
-
Supplier: Hi-Tech Controls, Inc.
Description: Thermal insulated wires are ideal for use in power current installation, switch cabinets, motors and transformers which are subject to direct contact with high temperatures (e.g. varnishing machines and drying towers etc.). These are also suitable for inside wiring of electrical equipments
- Rated Voltage: 2,000 volts
- Nominal Outer Diameter: 0.05118113 to 0.10236226 inch
- Operating Temperature: 105 C
- North American (AWG): 20 to 26 AWG
-
Supplier: Hi-Tech Controls, Inc.
Description: Thermal insulated wires are ideal for use in power current installation, switch cabinets, motors and transformers which are subject to direct contact with high temperatures (e.g. varnishing machines and drying towers etc.). These are also suitable for inside wiring of electrical equipments
- Rated Voltage: 2,000 volts
- Nominal Outer Diameter: 0.13385834 to 0.46063017 inch
- Operating Temperature: 105 C
- North American (AWG): 2 to 16 AWG
-
Supplier: Arnold Magnetic Technologies
Description: Harmonic Generators Emission Controls Transformers Hydraulic Valves Compressor Clutches Oscillators Flux Gate Magnetometers Pulse Transformers CAPABILITIES Coated Copper – type of varnish specific to max temp requirement Terminations & Lead Wires as required Injection molding of
- Technology: Bobbin Core
-
Supplier: Deca Vibrator
Description: Deca Rotary Electric Vibrator Features: • Class H Windings • Severe Duty TEFC • 3 Phase & 1 Phase - 50/60Hz • Dual Voltage Motor • Standard & Foreign Voltages Available • Stator Impregnated with Extra Heavy Varnish System • High Temperature Copper Magnet Wire • Oversized Conduit Box •
Find Suppliers by Category Top
Featured Products Top
-
Rating - Suitable for aircraft or missile lead wire, heaters, furnaces, ovens and kilns for operations between 500°F to 800°F intermittently. Conductor insulation: a double Fiberglass braid impregnated with Silicone varnish over a stranded Nickel plated copper conductor. Type 2: 1500°F (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
double Inorganic braid with a Silicone varnish over a stranded Nickel plated copper conductor. Type 3: 2000°F High Temperature Rating - Suitable as a radiation resistant aircraft or missile lead wire for operations between 1500°F and 2000°F (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
wire, Litz wire, and copper and aluminum foil. Inductor and Choke Capabilities at Triad Magnetics To meet the needs of our clients, Triad Magnetics can design chokes and inductors to meet a broad variety of specific application needs. Some examples include (read more)
Browse Inductors, Coils, and Chokes Datasheets for Triad Magnetics
More Information Top
-
Thermal analysis of soft magnetic composite motors using a hybrid model with distributed heat sources
, varnished copper wire .
-
Development of an MR‐safe tracking catheter with a laser‐driven tip coil
A coil (solenoid, diameter 3.8 mm), consisting of 10 loops, was made out of varnished copper wire (diameter 0.2 mm), and placed at the tip of a short catheter (length 10 cm, diameter 3.8 mm).
-
A Fast Tunable Detector of Submillimeter Waves on Cyclotron Resonance in an InSb Crystal
The current from an external source is supplied through two varnished cop- per wires 0.5 mm in diameter to the electromagnet coil, thermal switch, and the shunt connected in parallel.
-
Multidisciplinary Design Optimization Methods for Electrical Machines and Drive Systems
(Rmg), air gap (Rag), stator yoke (RFe1), stator side discs (RFe2), stator teeth (RFe3), varnished copper wire (Rcu), and insulations (RI1, RI2, RI3) between the winding and the stator yoke, the stator wall disc, and the air gap, respectively.
-
Investigation of a 5 kJ conical Z-pinch discharge
The Rogowski coil is a 189-turn solenoid made from wound varnished copper wire , with 0.25 cm for each loop radius and 3.25 cm for the main coil radius.
-
TELEGRAPHY AND TELEPHONES
Previous to this (but after the never-to be-repeated wooden conduit of the Euston Camden 1837 demonstration) telegraph lines laid by Cooke had used his system of varnished copper wires , covered with cotton and contained in a metal tube (patented in…
-
Role of heat transfer in the stabilization of the flame in a closed volume filled with high-porosity medium
The obstacles are made of varnished copper wire of diameter 0.8 mm; the distances between the obstacles are SL = 2.5 mm and SD = 5 mm (Fig. 1) and the specific area of the obstacle surface is 0.194 mm–1 .
-
Rapid microelectrode measurements and the origin and regulation of extracellular glutamate in rat prefrontal cortex
To attach the miniature connector to the modified MEA for freely moving recordings (together termed the pedestal), connecting wires (30 AWG varnished copper wire , RadioShack) were used.
-
Microgravity Two-Phase Flow and Heat Transfer
The heater wire is a 28-gauge varnished copper wire .
-
Chronic second‐by‐second measures of l ‐glutamate in the central nervous system of freely moving rats
In order to attach the miniature connector to the modified MEA for freely moving recordings (together termed the pedestal), connecting wires were prepared by first stripping both ends of 30 American wire gauge varnished copper wire (Radioshack, Fort Worth, TX, USA).
Indicates content that may require registration and/or purchase.