Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ASCO
Description: also referred to as venturis since they operate on the venturi principle.
- Pumping Speed: 0.494350282485875 CFM
- Pumping Speed / Displacement: 0.494350282485875 CFM
- Operating Temperature: 32 to 140 F
- Features: Dry / Oil-less, Individual Vacuum Pump, Other
-
Supplier: Pollution Systems
Description: Venturi Scrubbers & Particulate Scrubbers Particulate Scrubbers, often called Venturi Scrubbers, are effective at removing particulate from exhaust with high efficiency. Particulate scrubbers have several advantages compared to other dust collection equipment. They are able to handle
- Efficiency: 99 %
- Filter Type: Venturi
- Orientation: Vertical
- Process Type: Wet
-
Supplier: Schutte & Koerting
Description: High Energy Venturi Scrubber Systems are designed to remove fine micron and submicron particulate from industrial and commercial effluent gases. The High Energy Venturi Scrubber System is a wet scrubbing system that combines a High Energy Venturi Scrubber with a Cyclonic
- Airflow: 500 to 50,000 SCFM
- Minimum Particle Size Filtered: 1 to 3 µm
- Filter Type: Venturi
- Orientation: Vertical
-
-
Supplier: Schutte & Koerting
Description: necessary to keep the S&K Annular Venturi Orifice Desuperheater operating properly is the removal of scale due to evaporation. Advantages Both Venturi Desuperheater and Annular Venturi Desuperheater units can be installed in either the horizontal or vertical position. There are
-
Supplier: Clippard
Description: The R-732 is a combination venturi vacuum generator and an independent double pilot actuated, fully ported 3-way valve. Applying pressure at port 5 creates a vacuum at port 7. The 3-way valve can be used to turn the vacuum generator on or off or it can be used to switch the vacuum on or off.
- Ultimate Operating Vacuum: -2,415 torr
- Pumping Speed: 0.6 CFM
- Pumping Speed / Displacement: 0.6 CFM
- Operating Temperature: 32 to 180 F
-
Supplier: Sulzer Ltd.
Description: Venturi jet aerator is an ideal solution for water depths from 1.5 m to 5 m. It provides cost-effective mixing and aeration in municipal and industrial wastewater applications, storm water retention tanks, and balancing tanks. The Venturi jet aerator is a submersible pump
-
Supplier: IMI Norgren
Description: necessary for their specific application. VP20BV offers a 2-way integrated valve. Vaccon's inter-changeable venturi cartridge system enhances manufacturing flexibility, enabling designers to choose the vacuum level, vacuum flow, evacuation speed and air consumption based on any one of 11
- Ultimate Operating Vacuum: 0 to 711.2690656004742 torr
- Operating Temperature: 30 to 250 F
- Mounting: Benchtop
- Features: Dry / Oil-less, Individual Vacuum Pump, Vacuum Gauge
-
Supplier: Allegro Industries
Description: Compressed air or saturated steam is the power source for our Venturi Blower line. Small volumes of high velocity air (from the compressed air source) run through the casting and out the nozzle jets, creating a venturi action or pulling action that creates large volumes of air through
-
Supplier: ANVER Corporation
Description: Small Compressed Air Venturi Vacuum Pumps JV09 Plastic Bodied Mini Vacuum Pump
- Ultimate Operating Vacuum: 99.6 torr
- Pumping Speed: 0.5 CFM
- Pumping Speed / Displacement: 0.5 CFM
- Operating Temperature: 14 to 176 F
-
Supplier: ANVER Corporation
Description: Modular Venturi Vacuum Pump -- Q-VP20-150M
- Ultimate Operating Vacuum: 252 torr
- Pumping Speed: 3.5 CFM
- Pumping Speed / Displacement: 3.5 CFM
- Operating Temperature: 15 to 140 F
-
Supplier: Schutte & Koerting
Description: Annular Venturi Desuperheaters reduce steam temperature by bringing superheated steam into direct contact with water. The steam is cooled through the evaporation of the water. These desuperheaters are recommended for use under a wide range of conditions, including steady and variable flows.
-
Supplier: State Safety & Compliance
Description: "Perfect solution for moving air in refineries, utility and power plants, shipyards, paper and pulp plants, the marine and steel industry and manhole operations. Ideal for use where fumes that may be poisonous, explosive or hazardous from process towers, tanks, large pipes or confined space need to
-
Supplier: IMI Norgren
Description: tight envelope by easily threading them into an OEM threaded cavity on the machine. All cartridges have the same unique non-clogging, dirt tolerant design that is carried throughout the Vaccon product line. Vaccon Threaded Venturi Vacuum Cartridges offer a wide range of performance levels
- Operating Temperature: -30 to 250 F
- Mounting: Benchtop
- Application: Food Processing, General Purpose / Industrial, Medical / Laboratory
- Stages: Single Stage
-
Supplier: IMI Norgren
Description: Unlike standard venturi vacuum pumps where the vacuum port is 90° from the supply port, Vaccon’s air-powered VPI-90H inline venturi vacuum pumps feature an air-supply port and vacuum port on the same axis to consolidate space. VPI-90H pumps vertically mount to robotic arms to create
- Ultimate Operating Vacuum: 0 to 711.2690656004742 torr
- Operating Temperature: -30 to 250 F
- Mounting: Benchtop
- Features: Dry / Oil-less, Individual Vacuum Pump, Other
-
Supplier: Victaulic Co. of America
Description: Check valve with available flow measuring kit and venturi-like taps provide accurate measurement Sizes from 4 - 12″ | DN100 - DN300 Pressures up to 300 psi | 2068 kPa | 21 bar
- Valve Size: 4 to 12 inch
- Pressure Rating: 300 psi
- Valve Type: Check Valves
- Primary Material: Ductile Iron
-
Supplier: ASTM International
Description: Method for Flow Measurement of Industrial Water and Industrial Waste Water by the Venturi Meter Tube (Withdrawn 1981)
-
Supplier: ThermOmegaTech®
Description: Product Description Because of the unique mixing characteristics inside the STVM® Valve, it is capable of mixing steam and water without the usual noise and vibration associated with other types of mixers. As a safety feature, the thermal actuator in the valve outlet is designed to turn off the
- Valve Size: 1 inch
- Pressure Rating: 150 psi
- Number of Ports/Ways: 3
- Media Temperature: 366 F
-
Supplier: State Safety & Compliance
Description: "Perfect solution for moving air in refineries, utility and power plants, shipyards, paper and pulp plants, the marine and steel industry and manhole operations. Ideal for use where fumes that may be poisonous, explosive or hazardous from process towers, tanks, large pipes or confined space need to
-
Supplier: Gamajet, part of the Alfa Laval Group
Description: When cleaning tanks, the solution starts with the tank, not your plant infrastructure. With a Gamajet cleaning machine, your tanks will be cleaned in the most efficient, effective and verifiable manner. To support this revolutionary technology, you do not need to install an expensive CIP cleaning
- Machine Type: Aqueous Cleaning, Spray Washers
- Operation: Container / Bottle Cleaning, General Cleaning / Surface Prep
- Features & Automation: Integral Rinsing, None - Manual
- Machine Mounting: Portable Machine
-
Supplier: Gamajet, part of the Alfa Laval Group
Description: When cleaning tanks, the solution starts with the tank, not your plant infrastructure. With a Gamajet cleaning machine, your tanks will be cleaned in the most efficient, effective and verifiable manner. To support this revolutionary technology, you do not need to install an expensive CIP cleaning
- Machine Type: Aqueous Cleaning, Spray Washers
- Components: Cabinets / Enclosures, Pumps, Separators / Filtration Systems, Spinning Spray Arms, Tanks / Tubs
- Operation: Container / Bottle Cleaning, General Cleaning / Surface Prep
- Features & Automation: Integral Rinsing, None - Manual
-
Supplier: Air Logic
Description: The Vacuum Generator is designed to produce a low-flow vacuum using the venturi principle. The vacuum generator converts compressed air to a vacuum consuming 4.9 SCFH with a 13 PSI Supply. When air is allowed to flow through the generator, the high velocity of the air passing through the
- Operating Temperature: 0 to 180 F
- Application: General Purpose / Industrial
- Venturi Type: Venturi Air Jet
-
Supplier: Schutte & Koerting
Description: and air are intimately mixed in the converging section of the venturi or diffuser. In the diverging section, energy of velocity is converted to energy of pressure and the water-air mixture is slowed to a velocity just sufficient to overcome slight backpressure. Advantages Due to simplicity of
- Application: General Purpose / Industrial, Medical / Laboratory
- Venturi Type: Liquid Eductor / Ejector, Venturi Air Jet
-
Supplier: Gast Group
Description: For those vacuum applications where a regular vacuum pump may not be preferred, Gast Vacuum Generators provide an excellent alternative. Gast vacuum generators require minimal maintenance and operate very quietly. In addition, their innovative Gast multi-venturi design uses less compressed
- Features: Compression / Pressure Service, Individual Vacuum Pump
- Application: General Purpose / Industrial
-
Supplier: National Fan Company
Description: Cabinet Exhaust Fan Industrial Duty Belt Drive: 48 in blade - 3 HP - 3 Phase (27,422 CFM) * COMPLETE WITH REAR SLEEVE AND BACKGUARD The Model XB wall exhaust fan is designed for general ventilation in commercial and light duty industrial applications including factories, warehouses,
- Drive Type: Belt Drive
- Applications / Use: Exhaust Ventilation
- Product Form: Packaged (Complete System)
- Features: Wall / Panel Mount
-
Supplier: Radwell International
Description: BALANCING VALVE 1/2INCH VENTURI CIRCUIT. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Balancing Valves
-
Supplier: PressureParts.Com
Description: Sandblast Kit - Carbon Nozzle Industrial Grade A venturi orifice creates a uniform blast pattern, doubles sand velocity and produces up to 45% more work with 20% less sand. Kit contents: Sand head w/ carbide nozzle, 20" lance Sand probe, 13-1/2' sand hose, Sand flow regulator valve.
-
Supplier: PressureParts.Com
Description: Sandblast Kit - Carbon Nozzle Industrial Grade A venturi orifice creates a uniform blast pattern, doubles sand velocity and produces up to 45% more work with 20% less sand. Kit contents: Sand head w/ carbide nozzle, 20" lance Sand probe, 13-1/2' sand hose, Sand flow regulator valve.
-
Supplier: PressureParts.Com
Description: Sandblast Kit - Carbon Nozzle Industrial Grade A venturi orifice creates a uniform blast pattern, doubles sand velocity and produces up to 45% more work with 20% less sand. Kit contents: Sand head w/ carbide nozzle, 20" lance Sand probe, 13-1/2' sand hose, Sand flow regulator valve.
-
Supplier: PressureParts.Com
Description: Sandblast Kit - Carbon Nozzle Industrial Grade A venturi orifice creates a uniform blast pattern, doubles sand velocity and produces up to 45% more work with 20% less sand. Kit contents: Sand head w/ carbide nozzle, 20" lance Sand probe, 13-1/2' sand hose, Sand flow regulator valve.
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Advanced Exhaust Gas Scrubber System Design for 99% Removal Efficiency of Industrial Toxic Gases Modern industrial facilities require uncompromising safety when handling hazardous byproducts. The Advanced Exhaust Gas Scrubber System is engineered specifically to meet this need,
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: Allied Electronics, Inc.
Description: Features: Metal Construction, Shallow Profile, Round Venturi Plate Reduced Noise and Highly Efficient Compared to Other Fans Mounting Plate with 9 mm Holes, Ready-to-Install Maintenance-Free Ball Bearings 120-Watt Power Consumption
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Integrated Gas Cabinets and Exhaust Gas Scrubber System for Ammonia and Hydrogen Chloride Industrial Emission Control In high-tech industries like semiconductor and LED manufacturing, managing hazardous gases requires a seamless, “source-to-stack” safety strategy. Integrating Gas Cabinets
- Efficiency: 99 %
- Process Type: Dry, Wet
- Pollutants Scrubbed: Other Pollutants
- Scrubber Type: Skid / Base Plate Mounted
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Lubricated Plug Valves, Available in Short, Regular, Venturi and Full Bore Pattern, ISO5208 Standard. Model Number: LD 002-PL1 Key Specifications/Special Features: Materials: WCB, LCB, CF8, CF3, CF3M and CF8M Design: API 6D, 599 and ASME B16.34 Pressure: class 150 to 300 Face to face: API 6D
- Valve Size: 0.5 to 4 inch
- Pressure Rating: 150 to 300 psi
- Actuation: Electric, Mechanical Device, Pneumatic
- Features: Other
-
Supplier: Schmalz Inc.
Description: Due to their small size, the basic ejectors can be used even in confined spaces. Due to the simple design with main body, venturi nozzle and silencer, this ejector is low maintenance and wear-resistant. The ejector's lightweight build makes it particularly suited for use in highly dynamic
- Type / Application: Vacuum Pump Silencer
-
Supplier: Schmalz Inc.
Description: Due to their small size, the basic ejectors can be used even in confined spaces. Due to the simple design with main body, venturi nozzle and silencer, this ejector is low maintenance and wear-resistant. The ejector's lightweight build makes it particularly suited for use in highly dynamic
- Type / Application: Vacuum Pump Silencer
Find Suppliers by Category Top
Featured Products Top
-
electricity No moving parts - no maintenance Ends are easily ducted Instant on/off Variable force and flow No RF interference Advantages Compared to Venturis and Ejectors: More air with lower (read more)
Browse Fans and Blowers (industrial) Datasheets for EXAIR -
-walled pipe, so every inch of pipeline adds significant weight to a vessel limited in real estate and structural load. In smaller pipeline industrial applications, the lower-cost Venturi meter might be preferential to an engineer with plenty of space to run straight pipe, especially when the meter (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
This is a quick Introduction to wet scrubbers. Wet scrubbers are a type of scrubbing system that uses a liquid substance to remove harmful materials from industrial exhaust gases, also known as flue gas. They were the original type of scrubber developed for this purpose. There are several (read more)
Browse Scrubbers Datasheets for Ducon Environmental Systems -
Ducon's complete line of air pollution control equipment includes wet scrubbers, venturi scrubbers, chemical gas absorbers, wet gas scrubbers, packed & spray towers, air strippers, wet and dry precipitators, Activated carbon Adsorbers, FCC Cyclones, Baghouse filters, which (read more)
Browse Dust Collectors and Dust Collector Filters Datasheets for Ducon Environmental Systems -
Ducon's complete line of air pollution control equipment includes wet scrubbers, venturi scrubbers, chemical gas absorbers, wet gas scrubbers, packed & spray towers, air strippers, wet and dry precipitators, Activated carbon Adsorbers, FCC Cyclones, Baghouse filters, which (read more)
Browse Dust Collectors and Dust Collector Filters Datasheets for Ducon Environmental Systems -
Ducon's complete line of air pollution control equipment includes wet scrubbers, venturi scrubbers, chemical gas absorbers, wet gas scrubbers, packed & spray towers, air strippers, wet and dry precipitators, Activated carbon Adsorbers, FCC Cyclones, Baghouse filters, which (read more)
Browse Baghouses and Baghouse Filters Datasheets for Ducon Environmental Systems -
Ducon's complete line of air pollution control equipment includes wet scrubbers, venturi scrubbers, chemical gas absorbers, wet gas scrubbers, packed & spray towers, air strippers, wet and dry precipitators, Activated carbon Adsorbers, FCC Cyclones, Baghouse filters, which (read more)
Browse Dust Collectors and Dust Collector Filters Datasheets for Ducon Environmental Systems -
The STVM® Steam and Water Washdown Station is designed for high-temperature washdown to maximize efficiency and minimize downtime in food and beverage processing and other industrial facilities (read more)
Browse Mixing Valves Datasheets for ThermOmegaTech® -
requirements. Camfil's Gold Series industrial dry dust collectors are the industry’s best-in-class dust collection systems. The family includes Gold Series and Gold Series X-Flo collectors, which have a 25-year track record of successful performance around the world. They handle all kinds (read more)
Browse Dust Collectors and Dust Collector Filters Datasheets for Camfil -
ThermOmegaTech®’s innovative washdown systems include a variety of high-temperature sanitation and maintenance equipment necessary for industrial facilities. This includes steam and water washdown stations, hot water mixing stations, washdown guns, washdown hoses, and to (read more)
Browse Washdown Stations Datasheets for ThermOmegaTech®
Conduct Research Top
-
Industrial Gas Cylinder Venting (.pdf)
A supplier of special industrial gases had a unique problem. Returned cylinders contained small volumes of various toxic gases that needed to be completely vented prior to reusing the cylinders. The exhaust volume was typically very small but the gases were essentially pure contaminants such as SO2
More Information Top
-
Developing New Design and Investigating Porous Nozzles for Abrasive Jet Machine
… profile of the nozzle, the latter loses original form that results in the change of initial parameters of the flow of the mixture of air and abrasive particles, such as rate (this rate usually equals to 800 m/sec for Venturi industrial nozzles).
-
Venturi Scrubber Modelling and Optimization
2) For new scrubbers, select a gas velocity—the normal range of gas velocities applicable to industrial venturi scrubbers is 60 to 100 m/s.
-
Analysis of particulate removal in venturi scrubbers—effect of operating variables on performance
Brink, J. A. and C. E. Contant, “Experiments on an Industrial Venturi Scrubber,” Ind. Eng. Chem., 50, 1157 (1958).
-
A combined CFD modeling with population balance equation to predict pressure drop in venturi scrubbers
Lu and Wang [11] established a 3D model of heat and mass transfer with phase change in order to predict the pressure drop, collection efficiency, velocity, temperature, and mole fraction of vapor in an industrial venturi scrubber with water spraying for converter …
-
A New Method of Eddy Diffusivity Calculation for Droplets of a Venturi Scrubber
Equation (13) provides an estimated value for eddy diffusivity of droplets for a wide range of operating conditions that usually are used in an industrial Venturi scrubber: .
-
Mathematical modeling of atomizing scrubbers
Brink and Contant (1958) have reported collection effi- ciency versus particle size in an industrial venturi scrubber.
-
Letters to the editor
Sure D~~~ in Venturi Scrubbers,” Ind. periments on an Industrial Venturi .
-
Estimating maximum removal efficiency in Venturi scrubbers
Experiments on an Industrial Ven- turi Scrubber," Ind.
-
Management of dry flue gas desulfurization by-products in underground mines. Annual report, October 1994--September 1995
Industrial Venturi ScrubberSludge The venturi scrubber sludge was added to the proposed hydraulic mix after the microwave digestionswere completeso results currentlyavaiIablearelimitedto SEMscans.
-
Papers
suehungen on an industrial venturi -gas purifier.
Indicates content that may require registration and/or purchase.