Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Badger Meter
Description: The CV Venturi Flow Meter is a differential pressure element designed to accurately measure the flow of liquids and gases by forcing the flow into a smaller diameter section of pipe, then measuring the pressure differences between the unrestricted flow and the restricted flow. It can
- Pipe Diameter: 2 to 16 inch
- Liquid Volumetric Flow Rate: 3 to 20,000 GPM
- Operating Pressure: 0 psi
- Mass Flow Rate: 0.006615 to 44.1 lbs/min
-
Supplier: Badger Meter
Description: The Venturi Model SSL (Classical Venturi Design) is a Hershel/Classical design differential pressure flow device. The Venturi flow meter restricts the flow at its throat, increasing the velocity of the fluid, and measures the pressure difference of the unrestricted flow
- Pipe Diameter: 0.5 to 60 inch
- Liquid Volumetric Flow Rate: 0.25 to 825,000 GPM
- Operating Pressure: 0 psi
- Mass Flow Rate: 0.00055125 to 1,819.125 lbs/min
-
Supplier: Badger Meter
Description: The Venturi Model VISSM (Insert Type Hydraulic Venturi Design) is a Hydraulic design differential pressure flow device. The insertion style meter adds only the thickness of the meter center flange to the overall length of the pipe. The Venturi flow meter
- Pipe Diameter: 3 to 36 inch
- Liquid Volumetric Flow Rate: 0.25 to 220,000 GPM
- Operating Pressure: 0 psi
- Mass Flow Rate: 0.00055125 to 485.1 lbs/min
-
-
Supplier: Badger Meter
Description: The Venturi Model VISSL (Insert Type Classical Venturi Design) is a Hershel/Classical design differential pressure flow device. The insertion style meter adds only the thickness of the meter center flange to the overall length of the pipe. The Venturi flow
- Pipe Diameter: 3 to 36 inch
- Liquid Volumetric Flow Rate: 0.25 to 220,000 GPM
- Operating Pressure: 0 psi
- Mass Flow Rate: 0.00055125 to 485.1 lbs/min
-
Supplier: Accuris
Description: Standard Method of FLOW MEASUREMENT OF WATER BY THE VENTURI METER TUBE
-
Supplier: Daniel Measurement and Control Inc.
Description: The angled inlet and outlet cones help control the pressure recovery, making Venturi the most efficient of all the differential meters available. This results in lower permanent pressure loss and greater capacity than other differential meters of the same size. Permanent
- Features: Differential Pressure Meter, Gas, Liquid, Steam
- End Fittings: Flanged
- Mounting: In-line
- Meter Technology: Venturi Tube
-
Supplier: ABB Measurement & Analytics
Description: Venturi tubes are available for line sizes from 50 mm to 1200 mm (2 to 48in) and can measure a wide range of relatively clean liquids and gases. The units are designed to ISO5167-1:2003 and have a substantial overall length, being typically 5D long (D = nominal pipe size). There are two
- Pipe Diameter: 1 to 48 inch
- Features: Differential Pressure Meter, Gas, Liquid
- End Fittings: Flanged
- Mounting: In-line
-
Supplier: Accuris
Description: Manual of Petroleum Measurement Standards Chapter 14.14 Venturi Metering of Natural Gas and Other Related Hydrocarbon Fluids
-
Supplier: ASTM International
Description: Method for Flow Measurement of Industrial Water and Industrial Waste Water by the Venturi Meter Tube (Withdrawn 1981)
-
Supplier: Newark, An Avnet Company
Description: VENTURI CARTRIDGE; Accessory Type:Venturi Cartridge; For Use With:Metcal Net Power Meter; Product Range:- RoHS Compliant: Yes
-
Supplier: Accuris
Description: Measurement of fluid flow in closed conduits, Part 1.5: Pressure differential methods - Measurement using orifice plates, nozzles or Venturi meters - Pulsating flow, in particular sinusoidal or square wave intermittent periodic-type fluctuations
-
Supplier: Armstrong International
Description: Accelabar is a new and unique flow meter that combines two differential pressure technologies to produce high accuracy and low velocity flow rates at turndowns tested up to 65:1 with no straight run requirements. The Accelabar consists of a unique toroidal nozzle design and a Verabar
- Gas Volumetric Flow Rate: 16.6666666666667 to 1,000 SCFM
- Operating Pressure: 50 psi
- Media Temperature: 70 F
- Media Temperature Range: 70 F
-
Supplier: Victaulic Co. of America
Description: VENTURI TYPE +/- 1 PERCENT ACCURACY 12 INCH NOMINAL SIZE 12 NOMINAL SIZE - DECIMAL 12 NOMINAL SIZE - FRACTIONAL CARBON STEEL BODY MATERIAL 250 PSI WATER AT 230 DEG F PRESSURE RATING 12 INCH IPS GROOVED X 12 INCH IPS GROOVED END CONNECTION 12 INCH END TO END DISTANCE APPROXIMATE WEIGHT 60 LB
- Pipe Diameter: 12 inch
- Operating Pressure: 250 psi
- Meter Technology: Venturi Tube
-
Supplier: Azbil Corporation
Description: We propose five types of flowmeters (five measurement principles) that meet customer needs such as for simpler maintenance and energy-saving. High-efficiency electromagnetic flowmeters developed based on technologies that were fostered by our long-time amassed experience and performance records
- Features: Differential Pressure Meter, Gas, Liquid, Steam, Velocity Meter
- End Fittings: Flanged
- Meter Technology: Venturi Tube, Vortex (Shedding) Meter
-
Supplier: Orange Research, Inc.
Description: Features Two-wire connection 2% FS accuracy With or without indicators Our new two-wire, loop-powered transmitter offers users more flexibility. Because there is no need to bring external power to the unit, installation time and cost are reduced. Offered on: >> Differential pressure (with indicator
- Liquid Volumetric Flow Rate: 0 to 10 GPM
- Operating Pressure: 0 to 1,000 psi
- Electrical Output: Analog Current, Analog Voltage
- Features: Analog Display, Liquid, Volumetric Flow Meter
-
Supplier: National Oilwell Varco
Description: Mud Hoppers The low-pressure mud hopper was produced in the 1940's. National Oilwell Varco's Jet-Venturi Mud Hopper was introduced in the early 1950's and continues to be the hopper of choice today. Properly engineered hoppers ensure the highest discharge pressures, solid addition rates and
- Width/Diameter: 4 to 6 inch
- Type: Metering
-
Supplier: SAE International
Description: venturi meter results in a flow restriction and significant pressure drop in the dilution air pipe. An ultrasonic flow meter for a similar dilution air volume offers little flow restriction and negligible pressure drop in the air duct. In this investigation, an ultrasonic flow
-
Supplier: Orange Research, Inc.
Description: rounded leading face reduces turbulence and backpressure. Sharp-edged orifice plates often change readings over time due to wear, even with non-abrasive fluids. Venturis are great, but their cost is often prohibitive. A flow nozzle offers the best of both worlds: a low-cost solution that
- Pipe Diameter: 0.5 to 2 inch
- Media Temperature Range: -20 to 200 F
- Liquid Volumetric Flow Rate: 0 to 150 GPM
- Operating Pressure: 100 to 500 psi
-
Supplier: HORIBA Instruments, Inc.
Description: the new MDLT-ONE is very compact and offers faster response by the use of high precision venturi flow meters and a piezo actuated valve. *HEPA: High Efficiency Particulate Air Small package Heated filter system and flow controllers installed in a single rack. Swivel connection of
-
Supplier: Sames North American Corporation
Description: DESCRIPTION Good value for money Comfortable spray gun Easy to repair Performance 1 Fine adjustments to achieve the perfect spray pattern for all applications SAMES finishing quality at entry price level SAMES's experience in Airspray since 1924 Productivity 2 “Fine atomization” aircap adjustable
- Air / Supply Pressure: 87.02262 psi
- Air Flow Consumption: 16 to 21.3 SCFM
- Air Supply Pressure: 87.02262 psi
- Air Flow / Gas Consumption: 16 to 21.3 SCFM
-
Supplier: Micro Sensor Co., Ltd.
Description: pressure measure fields, etc. · Φ12.6×18mm · 2Bar ‒ 35Bar · Compensated temperature: 0~70℃ Used For: Applied for differential pressure measurement, pressure measurement of gases and liquids, pressure measuring instrument, venturi meter and vortex flowmeter.
- Measurement Type: Differential
- Device Category: Sensor
-
Supplier: ThermOmegaTech®
Description: STVM®Washdown Station incorporates unique Venturi mixing technology to deliver water at the required temperature quickly, quietly and on demand. Cold water enters the upper chamber of the mixing valve, while incoming steam enters the lower chamber. Mixing occurs as the two vortices collide,
- Dispense Rate: 65.15151515151516 L/min
- Application: Cleaners / Sanitizers, Food / Beverage, Water
- Dispensed From: Gun Handle
- Dispensing Equipment Type: Meter, Mix and Dispense, Mix and Dispense
-
Supplier: Reznor
Description: furnace has a patented Reznor® Thermocore® aluminized steel heat exchanger with venturi-design tubes. The die-formed burners are of aluminized steel and include flared ports with a stainless steel insert. Standard features include a spark-ignited intermittent pilot and a single stage 24-volt
- AC Voltage Required: 120 volts
- kWatts: 82.068 kW
- Height: 38.53125 inch
- Width: 55.6875 inch
-
Description: ISO/TR 11583:2012 describes the measurement of wet gas with differential pressure meters. It applies to two-phase flows of gas and liquid in which the flowing fluid mixture consist of gas in the region of 95 % volume fraction or more. ISO/TR 11583:2012 is an extension of ISO 5167. The ranges
-
Supplier: CSA Group
Description: ISO/TR 11583:2012 describes the measurement of wet gas with differential pressure meters. It applies to two-phase flows of gas and liquid in which the flowing fluid mixture consist of gas in the region of 95 % volume fraction or more. ISO/TR 11583:2012 is an extension of ISO 5167. The ranges
-
Supplier: Reznor
Description: from 75,000 through 400,000BTUH gas input. They are designed for use as heating components in heating, heating/cooling, or makeup air systems and require a separate blower system for air delivery. The furnace has a Reznor® Thermocore® aluminized steel heat exchanger with venturi-design tubes.
- AC Voltage Required: 115 to 230 volts
- kWatts: 41 kW
- Height: 35 inch
- Width: 17 inch
-
Supplier: Aitken Products, Inc.
Description: Stainless steel tile retainer clips. Venturi Mixer Smooth, seamless spun metal construction. Precision metering of proper air/gas mixture. Matched with ceramic port area. Inspirates 110-120% primary air. Main Frame 16 gauge corrosion-free aluminized steel.Stainless steel battle; no weld
- Heating Capacity: 8.793 to 17.586 kW
- Watts: 8.793 to 17.586 kW
- Heater Type: Air Heater, Radiant Heater, Space Heater
- Fuel / Energy Source: Natural Gas / Propane
-
Supplier: Aitken Products, Inc.
Description: Stainless steel tile retainer clips. Venturi Mixer Smooth, seamless spun metal construction. Precision metering of proper air/gas mixture. Matched with ceramic port area. Inspirates 110-120% primary air. Main Frame 16 gauge corrosion-free aluminized steel.Stainless steel battle; no weld
- Heating Capacity: 58.62 kW
- Watts: 58.62 kW
- Heater Type: Air Heater, Radiant Heater, Space Heater
- Fuel / Energy Source: Natural Gas / Propane
-
Supplier: HORIBA Instruments, Inc.
Description: the use of a venturi flow meter which enables reliable proportional sampling and accurate exhaust gas flow measurement under transient flow conditions. Combine the GAS unit and PM unit to perform certification tests on heavy duty and non-road vehicles. EPA CFR part 1065 Compliance For
-
Supplier: Aitken Products, Inc.
Description: Stainless steel tile retainer clips. Venturi Mixer Smooth, seamless spun metal construction. Precision metering of proper air/gas mixture. Matched with ceramic port area. Inspirates 110-120% primary air. Main Frame 16 gauge corrosion-free aluminized steel.Stainless steel battle; no weld
- Heating Capacity: 35.172 to 43.965 kW
- Watts: 35.172 to 43.965 kW
- Heater Type: Air Heater, Radiant Heater, Space Heater
- Fuel / Energy Source: Natural Gas / Propane
-
Supplier: Aitken Products, Inc.
Description: Stainless steel tile retainer clips. Venturi Mixer Smooth, seamless spun metal construction. Precision metering of proper air/gas mixture. Matched with ceramic port area. Inspirates 110-120% primary air. Main Frame 16 gauge corrosion-free aluminized steel.Stainless steel battle; no weld
- Heating Capacity: 26.379 to 29.31 kW
- Watts: 26.379 to 29.31 kW
- Heater Type: Air Heater, Radiant Heater, Space Heater
- Fuel / Energy Source: Natural Gas / Propane
-
Supplier: CECOR
Description: Push/lift Pump: Air-operated Venturi Suction Lift: 26" Hg (Mercury) or 350" (9 meters) water Standard Filter: F10 - 1 cu. ft. standard (see options for other sizes) Cleanout Port 2-1/2" drain port in bottom of tank for easy clean-out Pressure Discharge: 6 PSI with safety backup valve
Find Suppliers by Category Top
Featured Products Top
-
inflate a budget with additional piping to spec into the project. Depending upon the project, exotic materials for construction might be imperative, adding cost. Flange to flange, a Venturi meter is dimensionally much longer than a V-Cone, so naturally, a Venturi manufactured from exotic (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
pumps, elbows, valves and other devices that negatively affect measurement accuracy. In comparison to traditional instruments such as magnetic and venturi flow meters, the V-Cone's design is inherently more accurate because the flow conditioning function is built-into the basic instrument. The (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
pumps, elbows, valves and other devices that negatively affect measurement accuracy. In comparison to traditional instruments such as magnetic and venturi flow meters, the V-Cone's design is inherently more accurate because the flow conditioning function is built-into the basic instrument. The (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
diameters downstream to eliminate the effects of swirl and other pipeline disturbances caused by pumps, elbows, valves and other devices that negatively affect measurement accuracy. In comparison to traditional instruments such as magnetic and venturi flow meters, the V2's design is inherently (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
straight pipe diameters downstream to eliminate the effects of swirl and other pipeline disturbances caused by pumps, elbows, valves and other devices that negatively affect measurement accuracy. In comparison to traditional instruments such as magnetic and venturi flow meters, the V2's design (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
inspection and replacement of plates. Unlike traditional dP instruments such as orifice plates and venturi tubes, the V-Cone Flow Meter's design is inherently more accurate because the flow conditioning function is built into the design. The meter's centrally located cone interacts with the (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
ability to self-condition flow, the V-Cone Subsea Flow Meter is a real space-saver, eliminating the need for long up/down stream straight pipe runs required by other DP technologies, such as orifice plates and venturi tubes. It can be installed virtually anywhere in a piping system or be easily retrofit (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
V-Cone Subsea Flow Meter reduces the upstream/downstream straight pipe run required Venturi Tubes by up to 70 percent. It only requires 0-1 straight pipe diameters upstream and 0-3 diameters downstream. This reduction in pipe requirements (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Engineers in search of a reliable solution for wellhead gas flow measurement will find that the flexible Wafer-Cone® Flow Meter from McCrometer provides (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
as magnetic and venturi flow meters, the V-Cone's design is inherently more accurate because the flow conditioning function is built-into the basic instrument. The V-Cone conditions fluid flow to provide a stable flow profile that increases accuracy. It features a centrally-located cone inside a tube (read more)
Browse Flow Meters Datasheets for McCrometer, Inc.
Conduct Research Top
-
Flow Measurement
devices are there to choose from? There are types that create an obstruction in the pipe and measure the differential pressure across this obstruction. This includes the age-old orifice plate and venturi meter. Does your customer really want to pay for this pressure drop for the life
More Information Top
-
http://eprints.hud.ac.uk/9673/1/final_Thesis.pdf
Hasan, Abbas Multiphase Flow Rate Measurement Using a Novel Conductance Venturi Meter : Experimental and Theoretical Study In Different Flow Regimes .
-
Orifice Plates and Venturi Tubes
Herschel (1887, 1895) worked with Builders Iron Foundry in Providence, Rhode Island, to design and sell Venturi meters .
-
A study on the modeling of static pressure distribution of wet gas in V enturi
A model for gas–liquid annular and stratified flow through a standard Venturi meter is investigated, using the two‐phase hydrokinetics theory.
-
Wellsite Wet Gas Measurement System in Saudi Arabia
For a wet gas producer, this technique combined with a venturi meter can provide a three-phase measuring system, a complete alternative to a conventional welltest separator facility.
-
Improvements to Deepwater Subsea Measurements RPSEA Program: Meter Alteration Effects From Fouling and Erosion
ting on Venturi meters used we oration Quartz # icrons.
-
Large-Scale Application of Wet-Gas Metering at the Oman Upstream LNG Project
This multiphase metering process uses permanently installed wet gas Venturi meters at each well location in combination with a tracer dilution technique.
-
Metering Best Practices, A Guide to Achieving Utility Resource Efficiency, Release 2.0
5.14 5.5 Typical Venturi Meter .................................................................................................................
Indicates content that may require registration and/or purchase.